Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Henkel Corporation - Industrial
Description: UV-cured modified acrylate acrylic adhesive which has excellent adhesion to glass and metals with typical applications including terminal pin bonding. LOCTITE® 3189UV is a green, transparent, medium viscosity, UV-cured modified acrylate acrylic adhesive. It only cures
- Viscosity: 8,000 cP
- Chemical System: Acrylic / Polyacrylate
- Cure / Technology: Single Component System
- Features: UV / Radiation Cured (also EB, Light)
-
Supplier: ToneCooling Technology Co., Ltd
Description: Conductive Structural Adhesive Solutions In the realm of advanced materials, thermally conductive structural adhesives stand out for their dual functionality: providing strong mechanical bonds while efficiently dissipating heat. These adhesives are crucial in
- Device: Thermo-Electric Cooler
-
Supplier: Protavic America, Inc.
Description: ANA-97773 is a very fast curing adhesive that is fully cured and at its ultimate hardness in seconds. Other similar UV materials continue to harden for several minutes causing continued shrinkage and movement. Bond lines are clear, colorless and exhibit low shrinkage during the curing
- Viscosity: 200 cP
- Use Temperature: -40 to 347 F
- Dielectric Constant (Relative Permittivity): 4.3
- Water Absorption: 1 %
-
-
Supplier: Protavic America, Inc.
Description: ANA-97290 is a clear Ultraviolet/ Visible light curing adhesive. It has very low shrinkage during cure for alignment sensitive parts. It is recommended for small electrical/electronic casting and encapsulating applications that require a unique combination of excellent wetting, flow, good
- Viscosity: 3,000 cP
- Use Temperature: -40 to 347 F
- Dielectric Constant (Relative Permittivity): 4.3
- Water Absorption: 0.5 %
-
Supplier: Crown Plastics Co., Inc.
Description: Crown Plastics DuraSurf TM ASC-UV is an anti-static/conductive UV-stabile UHMW-PE blend. Possesing the highest level of conductivity in the industry (with a surface resistivity of 10 2 - 103), DuraSurf TM ASC-UV protects against static build up that occurs in powder
- Overall Thickness: 0.031 to 0.125 inch
- Overall Width: 0.25 to 24 inch
- Tensile Strength (Break): 3,300 to 3,227 psi
- Tensile Modulus: 97.4647560480364 to 105.151708533968 ksi
-
Supplier: Master Bond, Inc.
Description: One part, nano silica filled UV22DC80-10F has the ability to cure in shadowed out areas. It features a UV and heat curing mechanism. Some noteworthy properties include optical clarity, excellent dimensional stability and outstanding physical strength.
- Applied Thickness / Gap Fill: 0.000001 to 0.000003 inch
- Viscosity: 8,000 to 12,000 cP
- Use Temperature: -60 to 350 F
- Coeff. of Thermal Expansion (CTE): 16,666,666.666666666 to 19,444,444.444444444 µin/in-F
-
Supplier: Henkel Corporation - Electronics
Description: (Known as Hysol ECCOBOND UV 9000 ) One component, low temperature curing thermally conductive epoxy adhesive.
- Viscosity: 30,000 cP
- Industry: Electronics
- Cure / Technology: UV / Radiation Cured (EB, Light)
-
Description: Deepmaterial provide customized adhesive services on your demand, custom electronic adhesives, PUR structural adhesive, UV moisture curing adhesive, epoxy adhesive, conductive silver glue, epoxy underfill adhesive, epoxy encapsulant, functional
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: P1705B is a tape based on high-performance textured paper and coated with acrylic pressure-sensitive adhesive. Masking tape has the advantages of good temperature resistance, strong UV resistance, good waterproof performance and no adhesive residue.
- Thickness: 0.005118110236220472 inches
- Backing: Acrylic / Acrylate, Paper, Plastic / Polymer
- Features: Anti-static / ESD Control, Electrically Conductive, Single-Sided Adhesive, UV / Weather Resistant
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Protavic America, Inc.
Description: ANA-97174 UV is a clear Ultraviolet/ Visible light curing adhesive. It is a low viscosity urethane modified acrylic casting system. It was developed for adhesive and coating applications. It is recommended for small electrical/electronic casting and encapsulating applications
- Viscosity: 625 cP
- Use Temperature: -85 to 347 F
- Dielectric Constant (Relative Permittivity): 4.3
- Water Absorption: 1.5 %
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Fluorescent UV Cotton Tape is a cotton base material that combines fluorescent properties and UV curing technology to enhance visual effects and can be used for creative decorations. Fluorescent UV Cotton Tape can be used for home use, movie view stage magic props performance,
- Thickness: 0.00905511811023622 inches
- Features: Anti-static / ESD Control, Electrically Conductive, Single-Sided Adhesive
-
Supplier: Ellsworth Adhesives
Description: Dymax Multi-Cure 9-20801 UV Curing Adhesive Coating Off-White is used for rapid mounting of heat-sensitive components on printed circuit boards. It offers secondary activator or heat cure, it is highly conductive, and cures upon exposure to light. 10 mL MR Syringe.
- Viscosity: 110,000 cP
- Thermal Conductivity: 0.9 W/m-K
- Tensile Strength (Break): 2,100 psi
- Cure / Technology: Single Component System
-
Supplier: Henkel Corporation - Industrial
Description: oven. The adhesive can then be cured after die attach in an in-line process exhibiting a consistent, void-free bondline without bleed. LOCTITE ABLESTIK 8008 should be used with a pressure sensitive dicing tape and is not compatible with UV dicing tapes. Electrically conductive
- Coeff. of Thermal Expansion (CTE): 23.333333333333332 µin/in-F
- Features: Contact / Pressure Sensitive (PSA), Thermal / Heat Conductive
-
Supplier: Master Bond, Inc.
Description: Master Bond UV10TK40M is a higher viscosity, one part UV system for bonding, sealing and coating with good optical clarity, excellent physical properties and a high glass transition temperature.
- Applied Thickness / Gap Fill: 0.00009 to 0.0001 inch
- Viscosity: 30,000 to 60,000 cP
- Use Temperature: -60 to 450 F
- Coeff. of Thermal Expansion (CTE): 27,777,777.777777776 to 30,555,555.555555556 µin/in-F
-
Supplier: Boyd
Description: identify what PSA or adhesive is best for an application, like mating substrate polymer type, surface contact, dwell time or potential environmental exposures. The success or failure of an adhesive is much more dynamic than simply the strength of the adhesive. Boyd is an
- Adhesive: Acrylic, Epoxy, Rubber, Silicone, Transfer
- Backing: Acrylic / Acrylate, Plastic / Polymer
- Features: Double-Sided Adhesive
-
Supplier: Boyd
Description: identify what PSA or adhesive is best for an application, like mating substrate polymer type, surface contact, dwell time or potential environmental exposures. The success or failure of an adhesive is much more dynamic than simply the strength of the adhesive. Boyd is an
- Adhesive: Acrylic, Pressure Sensitive (PSA), Rubber, Silicone, Transfer
- Backing: Acrylic / Acrylate, Cloth - Woven Fabric, Foam, Metal Foil / Sheet, PVC / Vinyl, Plastic / Polymer
- Features: Adhesive Tape, Anti-static / ESD Control, Cloth Tape, Double-Sided Adhesive, EMI / RFI Shielding, Electrically Conductive, Industrial Tape, Thermally Insulating / Insulative, Transparent, UV / Weather Resistant
-
Supplier: Master Bond, Inc.
Description: Master Bond LED405Med is a one part, nano filled system that cures quickly upon exposure to a 405 nm LED light. It does not require a UV light source. It meets ISO 10993-5 for cytotoxicity and resists sterilization. It can cure up to 1/8 think and has low shrinkage upon cure. It also features
- Applied Thickness / Gap Fill: 0.125 inch
- Viscosity: 2,000 to 8,000 cP
- Use Temperature: -60 to 250 F
- Thermal Conductivity: 1.3 W/m-K
-
Supplier: Master Bond, Inc.
Description: Formulated for specific optical applications, Master Bond EP30-2LB blocks UV light from 200-400 nm and allows the transmission of visible light from 450-900 nm. This two part system is optically clear with a refractive index of 1.55. It also passes ASTM E595 testing to meet NASA low
- Use Temperature: -80 to 300 F
- Coeff. of Thermal Expansion (CTE): 22.220000000000002 to 25 µin/in-F
- Tensile Strength (Break): 10,000 to 11,000 psi
- Dielectric Strength: 440 kV/in
-
Supplier: Ellsworth Adhesives
Description: HB Fuller EV Therm 601 Acrylic Adhesive is a two component, thermally conductive UV curing resin system used for coating electronic assemblies. It has low viscosity and surface tension, superior low and high temperature cycling performance, and is a flame retardant. Part B,
- Viscosity: 2,500 cP
- Thermal Conductivity: 1.8 W/m-K
- Dielectric Strength: 1,447.8000000000031 kV/in
- Chemical System: Acrylic / Polyacrylate
-
Supplier: Ellsworth Adhesives
Description: HB Fuller EV Therm 601 Acrylic Adhesive is a two component, thermally conductive UV curing resin system used for coating electronic assemblies. It has low viscosity and surface tension, superior low and high temperature cycling performance, and is a flame retardant. Part A,
- Viscosity: 2,500 cP
- Thermal Conductivity: 1.8 W/m-K
- Dielectric Strength: 1,447.8000000000031 kV/in
- Chemical System: Acrylic / Polyacrylate
-
Supplier: Dymax
Description: Multi-Cure® 9-20801 cures upon exposure to UV light, heat, and/or activator. The material rapidly mounts heat-sensitive components on printed circuit boards to provide highly conductive bonds to heat-dissipation elements such as heat sinks. 9-20801 thermal interface material is a
- Viscosity: 110,000 cP
- Substrate Compatibility: Ceramic / Glass, Dissimilar Substrates, Rubber / Elastomer
- Features: Other
- Cure / Technology: UV / Radiation Cured (EB, Light)
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: The P8300 series is a protective adhesive strip based on a combination of fabric fabric/EVA film and coated with high performance hot melt adhesive. It has the softness and comfort required for garments, low temperature hot melt sealing, waterproof and leak-proof, excellent weather
- Features: Adhesive, Anti-static / ESD Control, Electrically Conductive, Protective Tape, Single-Sided Adhesive, UV / Weather Resistant
- Backing: Cloth - Woven Fabric
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Cloth tape is a functional tape made from gauze coated with hot-melt pressure-sensitive adhesive/rubber after lamination and release. It has good tearability, high adhesive strength, waterproof and leak-proof, good initial adhesion and high Tensile Strength.
- Thickness: 0.011811023622047244 inches
- Temperature Resistance: 80 C
- Features: Adhesive, Anti-static / ESD Control, Electrically Conductive, Single-Sided Adhesive, UV / Weather Resistant
- Backing: Cloth - Woven Fabric
-
Supplier: Henkel Corporation - Electronics
Description: HYSOL XUV80270-1 is a one-component, non-conductive, UV curable adhesive sealant for high throughput display assembly that require protection against humidity. It is formulated to cure very fast when exposed to UV light, allowing for fast processing of a thin section of
- Viscosity: 100 to 120 cP
- Industry: Electronics
- Features: Specialty / Other
- Cure / Technology: UV / Radiation Cured (also EB, Light)
-
Supplier: Epoxy Technology
Description: spectrometer and fiber-optic circuitry. Additionally, they ruggedize and toughen LCD touch panels as the transparent adhesive for plastic lamination. Through liquid injection molding, our optical epoxies form the plastic cap over LEDs. More recently, solar cells require our UV curing
- Viscosity: 500 to 1,000 cP
- Use Temperature: 527 F
- Thermal Conductivity: 0.44 W/m-K
- Coeff. of Thermal Expansion (CTE): 31.11111111111111 to 111.11111111111111 µin/in-F
-
Supplier: Chemence Inc.
Description: KSC2040 is a thermally conductive silicone RTV adhesive rubber developed for heat sink applications. KSC2040 is a 1-part silicone that when applied to the substrate enables adhesion to parts and heat transfer of the bonded assembly within minutes. When cured, the elastomer resists
- Viscosity: 600,000 cP
- Features: Die Bonding Adhesive / Compound, Grease / Paste
- Industry: Electronics
- Substrate Compatibility: Metal, Plastic
-
Supplier: Waytek, Inc.
Description: 3M 7100053630 Aluminum Foil Tape Rolls Category: Metal Tape Manufacturer: 3M Width: 2" Roll Length: 180' Thickness: 5 mils Color: Gray Flame resistant Thermally conductive Heat and light reflective Moisture and solvent resistant Outdoor weathering and UV resistant Protects parts from
- Width: 2 inches
- Thickness: 0.005 inches
- Backing: Metal Foil / Sheet
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE ECCOBOND LUX OGR150THTG, Acrylate, Assembly, Photocurable Adhesive LOCTITE® ECCOBOND LUX OGR150THTG photocurable adhesive is designed for high throughput optoelectronic assembly operations. This product also contains a secondary thermal cure mechanism for applications that
- Joining Process / Product Form: Paste
-
Supplier: Plascore Incorporated
Description: SSH-301 and SSH-304 stainless steel honeycomb is adhesively-bonded which offers affordable pricing when compared against conventional welded stainless cores. SSH-304 honeycomb is made from annealed SS304. Features: • Excellent moisture and corrosion resistance • Flame resistance • Fungi resistance
- Cell Size: 0.375 to 0.5 inch
- Compressive Strength: 102 to 350 psi
- Features: Adhesive Bonded, Chemical / Fuel Resistant, Conductive - Electrical (ESD Control), Flame Retardant / Fire Blocking, Insulating - Acoustic / Sound Proofing, Shock / Vibration Dampening, Waterproof, Weather / UV Resistant
- Applications: Architectural / Construction, Automotive / Transportation, Impact / Energy Absorption, Industrial OEM
-
Supplier: Boyd
Description: identify what PSA or adhesive is best for an application, like mating substrate polymer type, surface contact, dwell time or potential environmental exposures. The success or failure of an adhesive is much more dynamic than simply the strength of the adhesive. Boyd is an
- Type: Fabric / Sew On, Hook Fastener, Hook and Loop (e.g., VELCRO®), Loop Fastener
-
Supplier: Henkel Corporation - Electronics
Description: 170°C), are UL approved and are available in customizable color options. TECHNOMELT PA 668 Clear High level of clarity with UV and thermal stability. Applications: Specialty Technologies Performance Temperature: -25°C to 105°C Color: Optically Clear Shore Hardness: 90A
- Use Temperature: -13 to 221 F
- Features: Electrical Insulation / Dielectric, Electronics, Encapsulanting / Potting, Pellets / Solid Form, Plastic, Specialty / Other, Thermal Compound / Interface (Thermally Conductive), UL Approved
- Industry: Optical Grade / Material
- Chemical System: Polyamide
-
Supplier: Carestream Tollcoating
Description: scale-up and small volume products. A wide range of coatingtechnologies including slot die, roll, gravure, Mayer rod and curtain coatingwith optional CDT, UV curing and lamination are available on both theproduction and pilot scale coaters. Our experience withmulti-layer film coatings can be
- Functions & Features: Adhesive, Conductive, Heat Resistant / High Temperature, Protective
- Coating Capabilities: Adhesive / PSA, Web Coating
- Industry Served: Aerospace, Automotive, Electronics, Medical / Healthcare, Security / Safety
- Features: North America, Northwest US Only, Other, Specialty / Other, United States Only
-
Supplier: Boyd
Description: Insulating & EMI shielding Embossed/debossed Custom-matched adhesives UV cured & conductive inks Market Applications: Rear panel graphic overlays for identification of input/output ports Front panel graphic labels for device functionality identification System information labels
- Features: East Asia / Pacific Only, Europe Only, South Asia Only, United States Only
- Type: Overlay
-
Supplier: Entech Electronics Inc.
Description: for higher usage applications · Full range of finishes including embossing, debossing, selective texturing and raised graphics · Flat Key, tactile and polydome · Embedded display LED's and backlighting · UV cured ink technology, conductive silver, graphite inks and dielectric
- Features: Backlit Switches, EMI / RFI Protection, ESD Protection, East Asia / Pacific Only, Embossed Switches, Hazardous Environment, LED Indicators, North America, Outdoor Environment, Southwest US Only, United States Only, Washdown Capable
- Industries: Building Controls, Communications / Electronics, Manufacturing / Automation, Medical, Retail, Security & Identification
- Membrane Switch Products: Control Panels, Graphical Keypads, Membrane Switch Overlays, Numerical Keypads
- Switch Types: Flat Switch, Non-Tactile, Raised Switch, Tactile Feedback, Textured Switch Material
-
Description: conductive, non-metallic coating and bio-compatible material requirement. Deposited Shapes - Pyroid® pyrolytic graphite is available as custom free standing as deposited shapes, having diameters up to 18 in. (46 cm) and wall thickness of 0.050 in. (0.127 cm). Some of the shapes we manufacture
- Standards (Test / Certify To): ASME, ASTM, OEM Specific, RoHS
- Materials: Adhesives / Sealants, Ceramics / Glass, Chemicals, Coatings, Composites, Cosmetics (Creams, Sunblocks, etc.), Heavy Metals (Lead, Chromium, etc.), Inorganics, Metals, Nanomaterials, Petroleum Fluids (Oil, Fuel, Distillates), Plastic / Rubber, Polymers / Organics, Powders, Thin Films / Plating,
- Industry: Aerospace / Aviation, Automotive, Chemical / Material Processing, Cleanroom, Food / Beverage, Military, Packaging, Pharmaceutical / Biotech, Semiconductors / Electronics
- Test Methods: Ash Testing / Filler Content, Atomic Absorption Spectroscopy (AA), Chemical Extraction, Chromatography (GC, HPLC, etc.), Diffraction (X-ray, Electron, etc.), Inductively Coupled Plasma (ICP / LA-ICP), Infrared Spectroscopy (FTIR, etc.), Isotopic Analysis, Mass Spectroscopy (RGA, etc.), Microscopy /
Find Suppliers by Category Top
Featured Products Top
-
, polyurethanes, polysulfides, UV cures and other specialty adhesive systems. We are true specialists in our field and are recognized by many as the preeminent adhesive formulation company in the world. Through research and development, we have been able to create innovative, new compounds with truly (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Master Bond, Inc. -
water, fuels and most organic solvents. EP21TCHT-1 has a mix ratio of 100 to 60 by weight. It has a light paste viscosity and is easy to apply. Key Features Thermally conductive, electrically insulative Cryogenically (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
consistency High temperature resistance Exceptionally long open time Passes NASA low outgassing Master Bond Supreme 121AOND is a thermally conductive epoxy for bonding, sealing and encapsulation. The mix ratio is 100:80 by weight. This system (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
by Fluon+ Compounds Fluon+ compounds can be used to enhance the following characteristics: Strength/toughness: Improved bonding and mechanical resilience in wire insulation and heat-shrink tubing. Conductive/anti-static: Used in (read more)
Browse Resins and Compounds Datasheets for AGC Chemicals Americas, Inc.
Conduct Research Top
-
Electrically Conductive Adhesives
to electronics manufacturing. ECAs are typically composed of an epoxy resin but can also be made of UV cure and silicone adhesives. To overcome the high resistivity of these compounds, the adhesive is loaded with upward of 80 percent conductive materials. These adhesives can be applied in any number of usual
-
Best Non Conductive One Component Epoxy Adhesive Glue For Automotive Plastic to Meta
Design engineers have the privilege to choose from a flurry of options when it comes to joining plastic to metal. Some of the options are easy to apply than others. Silicone, advanced epoxy, UV cure adhesive solutions, and cyanoacrylate are some of the best options engineers use in this regard
-
Best Non Conductive One Component Epoxy Adhesive Glue For Automotive Plastic to Metal
Design engineers have the privilege to choose from a flurry of options when it comes to joining plastic to metal. Some of the options are easy to apply than others. Silicone, advanced epoxy, UV cure adhesive solutions, and cyanoacrylate are some of the best options engineers use in this regard
-
What is Electronic Glue?
Electronic adhesive, also known as electronic adhesive or conductive adhesive, is a specialized adhesive designed for electronic applications, used for bonding, sealing, potting, coating, structural bonding, co coating, and SMT mounting of electronic and electrical components. Its formula can bond
More Information Top
-
Composition-selective fabrication of ordered intermetallic Au–Cu nanowires and their application to nano-size electrochemical glucose detection
To enhance the conductivity and robustness of NW electrodes, the junction area of W tip and NW was coated with a UV curing conducting adhesive solution and then exposed to UV light for 2 h. .
-
Macromol. Symp. 254
Conductive UV Curable Adhesives for Printed RFID Antenna Structures .
-
Inkjettable conductive adhesive for use in microelectronics and microsystems technology
Keywords Ink jet application, electrical conductive adhesive , UV -curing, sedimentation Starting point Ink jet is a very versatile production method especially suited to product development and production up to intermediate lot sizes.
-
Techsil Announce Agreement With UV Curing Equipment & Adhesives Specialist The Hönle Group
Adhesive expert Panacol offers an extensive product range from structural adhesives through conductive adhesives to UV adhesives.
-
Development of UV-curing anisotropically conductive adhesives
3 This paper repoits on a type of UV -curing conductive adhesive based oil acrylic epoxy.
-
Development of ontology for the anisotropic conductive adhesive interconnect technology in electronics applications
In 2004, Lee et al published a paper (92) where the reliability of the smart cards fabricated by chip-on-flex (COF) bonding using UV curable anisotropic conductive adhesive (ACA) was investigated.
-
Recent advances in conductive adhesives for direct chip attach applications
(1997) Cationic cure of epoxy resins and UV options for conductive adhesives .
-
Table of Content
Fabrication of Smart Card using UV Curable Anisotropic Conductive Adhesive (ACA) Part: I Optimization of the Curing Conditions .
-
Equipment for placement and bonding
UV curable Anisotropy conductive adhesives 5- 1Opm .
-
Fine pitch COG interconnections using anisotropically conductive adhesives
The reliability of a UV curable anisotropically conductive adhesive (ACA) has been demonstrated and a prototype display has been built.
Indicates content that may require registration and/or purchase.