-
Supplier: Mettler-Toledo Technologies GmbH
Description: Optimize Your Workflow.Cuvette changer with 8 positions for increased workflow efficiency (temperature control option available) Automated Cuvette Changing Cuvette changer allows for efficient, automatic measurement of up to 8 standard 10 mm cuvettes. Plug & Play
-
Supplier: ALine, Inc.
Description: Short Path Length, UV Transparent Economical and disposable cuvettes fit standard spectrometers Available in path lengths of 250, 500, 1000 microns UV transparency to 220 nm ‘Easy to Fill’ pipette tip port Dual chambers! Each SpecVette is really two cuvettes in one.
-
Supplier: Mettler-Toledo Technologies GmbH
Description: Precise and secure holders.Long path length cuvette holder enables mounting of cuvettes with path lengths ranging from 5 – 50 mm Suitable for long pathlength cuvettes Holds various rectangular cuvettes from 5mm up to 50mm pathlength. Product
-
-
Supplier: Mettler-Toledo Technologies GmbH
Description: Precise and secure.Precision cuvette holder enables mounting of 10 mm standard cuvettes. Dedicated to 10mm standard cuvettes Accommodates standard cuvettes with 10mm path length or cuvettes with shorter path lengths and appropriate spacer. Product
-
Supplier: Cole-Parmer
Description: • % Transmission : maximum from 285 to 750 nm Use these economical, single-use cuvettes to obtain consisten spectrophotometric data. PMMA cuvettes are preferred for UV range testing.
- Volume: 1.5 cc
- Features: Other
-
Supplier: Cole-Parmer
Description: • % Transmission : maximum from 285 to 750 nm Use these economical, single-use cuvettes to obtain consisten spectrophotometric data. PMMA cuvettes are preferred for UV range testing.
- Volume: 4.5 cc
- Features: Other
-
Supplier: Cole-Parmer
Description: • Save time and money
replace your quartz cuvettes with this disposable alternative! • Eliminate the cross contamination, breakage, and washing involved with expensive quartz cuvettes • Better chemical resistance than PS or PMMA cuvettes • Fantastic for DNA, RNA and - Volume: 1.5 to 3 cc
-
Supplier: Cole-Parmer
Description: • Save time and money
replace your quartz cuvettes with this disposable alternative! • Eliminate the cross contamination, breakage, and washing involved with expensive quartz cuvettes • Better chemical resistance than PS or PMMA cuvettes • Fantastic for DNA, RNA and - Volume: 1.5 to 3 cc
-
Supplier: Bio-Rad Laboratories, Inc.
Description: Pkg of 50, individually packaged, disposable UV-transparent cuvettes, DNase and RNase free, volume range 50-1,500 μl Bio-Rad's trUView cuvettes are disposable, UV-transparent cuvettes that are suitable for most UV and visible spectroscopic assays. The
- Volume: 0.05000528064848635 to 1.5001584194545903 cc
-
Supplier: SKS Science Products
Description: Cuvettes are packaged in styrofoam trays of 100 cuvettes per tray The 4.5 ml clear macro cuvettes are available in polystyrene or acrylic (polymethyl methacrylate) plastic, are designed specifically for fluorometry, and are also an excellent choice for nephelometry and
-
Supplier: Biochrom, Ltd.
Description: standard 2 year instrument warranty and a 3 year lamp warranty. Suffering spectro confusion? Our Guided Navigation can help you select the best spectrophotometer for your application. http://www.biochrom.co.uk/select-a-spectrophotometer/ Low volume capability, 5-7µl with quartz cuvettes and
- Wavelength Range: 190 to 1,100 nm
- Spectral Resolution: 5 nm
- Wavelength Accuracy: 2 nm
- Wavelength Reproducibility: 1 nm
-
Supplier: Biochrom, Ltd.
Description: standard 2 year instrument warranty and a 3 year lamp warranty. Suffering spectro confusion? Our Guided Navigation can help you select the best spectrophotometer for your application. http://www.biochrom.co.uk/select-a-spectrophotometer/ Low volume capability, 5-7µl with quartz cuvettes and
- Wavelength Range: 190 to 1,100 nm
- Spectral Resolution: 7 nm
- Wavelength Accuracy: 2 nm
- Wavelength Reproducibility: 1 nm
-
Supplier: Biochrom, Ltd.
Description: quartz cuvettes and 70µl with disposable cuvettes Rapid wavelength scanning, kinetics, reaction rate and standard curves, with full graphical display 90 method storage and built in methods for Life Science and general laboratory applications-including nucleic acids, proteins (BCA,
- Wavelength Range: 190 to 1,100 nm
- Spectral Resolution: 5 nm
- Wavelength Accuracy: 2 nm
- Wavelength Reproducibility: 1 nm
-
Supplier: Biochrom, Ltd.
Description: standard 2 year instrument warranty and a 3 year lamp warranty. Suffering spectro confusion? Our Guided Navigation can help you select the best spectrophotometer for your application. http://www.biochrom.co.uk/select-a-spectrophotometer/ Low volume capability, 5-7µl with quartz cuvettes and
- Wavelength Range: 190 to 1,100 nm
- Spectral Resolution: 3 nm
- Wavelength Accuracy: 2 nm
- Wavelength Reproducibility: 1 nm
-
Supplier: Lovibond® Tintometer®
Description: 20 mm path length (Pack of 6)
- Glass Material: Glass - Quartz
-
Supplier: Mettler-Toledo Technologies GmbH
Description: recovery and cuvette cleaning. Plug & Play Installation FillPalMini is recognized automatically by the spectrophotometer. Making installation easy and efficient. Connect Your UV/VIS instrument With the flow cuvette, UV/VIS instruments can be integrated into a
- Pump Type: Peristaltic Pumps
-
Supplier: ALine, Inc.
Description: laboratories are listed below FluoroVette™ Quartz Cuvette UV Transparent 220 nm 193 nm Sample Volume 50 µL 50 µL µVolume Capable YES YES Disposable YES NO Cost of Cell Washer none $250 Maintenance (time) none Frequent Cross Contamination none Possible For the cost of 1 quartz
-
Supplier: StellarNet, Inc.
Description: A miniature Deuterium and halogen light source that covers the 200-1700nm range Small size of 1.5 x 2.5 x 6" makes it a perfect match for our BLACK-Comet UV-VIS spectrometer The SL5-DH lamp connects via fiber optic cable to cuvette holders, dip probes, and flow cells, with the return
- Lamp / Output Power: 1 watts
- Type: Chamber, Handheld / Portable
- Spectral Range: Full Spectrum
- Features: Internal Filter, Other, Specialty / Other
-
Description: Thermo Scientific Multiskan GO UV/Vis microplate spectrophotometer offers free wavelength selection for both 96- and 384-well plates and various types of cuvettes. Multiskan GO features a broad wavelength range including UV area, pathlength correction as well as fast reading
- Wavelength Range: 200 to 1,000 nm
- Accuracy: 1 to 2 (+/- %)
- Response Time: 6 to 10.00000000000002 seconds
- Operating Temperature: 39.2 to 113 F
-
Supplier: Siemens Process Instrumentation
Description: an innovative multi-component gas analyzer which can be equipped with the following sensors: IR detector for IR-active gases, UV photometer for UV-active gases, H2S sensor (electrochemical), O2 sensor (electrochemical or paramagnetic), and used accordingly in numerous applications and
- Measurement Type: %Volume, Trace
- Electrical Outputs: Analog Voltage
- Instrument Type: Analyzer
- Gas Types: Carbon Dioxide (CO2), Carbon Monoxide (CO), Combustible Gas, Hydrogen Sulfide (H2S), Methane (CH4) / Natural Gas, Nitric Oxide (NO), Oxygen (O2), Sulfur Dioxide (SO2), Sulfur Hexafluoride (SF6), Toxic Gas
-
Supplier: StellarNet, Inc.
Description: These instruments measure the color of solid and liquid samples using either a fiber optic reflectance probe, fixture, dip probe, or cuvette holder. The StellarNet BLACK-Comet-CXR colorimeter has consistent resolution throughout 280-900nm and is a perfect low cost instrument for any color
- Input Voltage: DC input
- Light Source: Fiber Optic
- Features: More Than Four, Other
- Color Types Detected: Near IR, RGB (Visible), UV
-
Supplier: Turner Designs Hydrocarbon Instruments
Description: check standard UV fluorescence technology Disposable cuvettes Powered by 4 AAA batteries Measurements per battery change: >1,000 CE certified Meets IP67, dust-proof, waterproof, non-metallic case Warranty: 12 months
- Concentration: 0 to 1,000 ppm
- Features and Functionality: Battery Powered
- Display Type: Digital Display
- User Controls: Digital Front Panel
Find Suppliers by Category Top
Conduct Research Top
-
Short Path Length, UV Transparent Cuvettes (.pdf)
Bio Micro Solutions Newsletter - August 27, 2007 Short Path Length, UV Transparent Cuvettes perfect for Spectroscopy of Optically Opaque Tannins and Phenols Easy- fill SpecVette TM permits dilution-free measurement of red wine samples in a disposable cell. The quality and health benefits
More Information Top
-
Reactions of Antimalarial Peroxides with Each of Leucomethylene Blue and Dihydroflavins: Flavin Reductase and the Cofactor Model Exemplified
The NADPH solution (10 mL) was treated with pH 7.4 degassed buffer (1.6 mL) in an Ar-purged UV cuvette (d=1 cm) at 228C.
-
Interactions between Artemisinins and other Antimalarial Drugs in Relation to the Cofactor Model—A Unifying Proposal for Drug Action
The degassed pH 7.4 buffer (1800 mL) and the NADPH solution (9.9 mL, 0.139 mmol, 1.4 equiv) were added to the UV cuvette (d=1 cm) at 228C and treated with the Fre solution (5 mL, 0.002 …
-
A Partial Convergence in Action of Methylene Blue and Artemisinins: Antagonism with Chloroquine, a Reversal with Verapamil, and an Insight into the Antimalaria...
… treated with solid sodium dithionite (0.8 mg, 4.5 mmol), and the mixture was stirred until the blue color had disappeared; 10 mL of the ether so- lution was withdrawn via syringe, placed in the UV cuvette , and di- luted by …
-
Quantification of Ionic Liquids Concentration in Water and Qualification of Conjugated and Inductive Effects of Ionic Liquids by UV Spectroscopy
The concentration detection limit ranges from 0.625 to 80 mg/L, and can be extended by changing the path length of the UV cuvette .
-
Facile Oxidation of Leucomethylene Blue and Dihydroflavins by Artemisinins: Relationship with Flavoenzyme Function and Antimalarial Mechanism of Action
10À3 mmol) in MeCN/aqueous pH 7.4 buffer (1 mL) under argon was injected into a UV cuvette .
-
A Fragment‐Based Approach to Understanding Inhibition of 1‐Deoxy‐ D ‐Xylulose‐5‐Phosphate Reductoisomerase
lution (980 mL, 0.1m Tris, 0.1 mm DTT, 1 mm Mn2+ and 0.4 mm b- NADPH) and then DXR (10 mL, 100 nm) were introduced sequential- ly into a 1000 mL Quartz UV cuvette .
-
Disposable Cuvettes - Absorption Cells | Sigma-Aldrich
BRAND® UV cuvettes semi-micro, chamber volume 1.5-3 mL .
-
Ultrathin and Switchable Nanoporous Catalytic Membranes of Polystyrene‐ b ‐poly‐4‐Vinyl Pyridine Block Copolymer Spherical Micelles
The reduction reaction in cuvette was inves- tigated with different amount of membrane with gold nanoparticle and monitored in UV cuvette at regular interval.
-
Disposable UV-grade methacrylate cuvettes capacity 1.5 mL, semi-micro, frosted wall | Sigma-Aldrich
Z628026BRAND® UV cuvettes .
-
http://www.sigmaaldrich.com/content/dam/sigma-aldrich/docs/Sigma-Aldrich/Brochure/analytix2_2009.pdf
Get 25 % off UV Cuvettes (quartz .
Indicates content that may require registration and/or purchase.