Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Siemens Process Instrumentation
Description: The SIPROCESS UV600 is an extractive UV gas analyzer that can measure up to three components simultaneously. SIPROCESS UV600 with state of-the-art electronics and software, has the interfaces required for remote monitoring from a network as well as connecting to a process control
- Operating Temperature: 41 to 113 F
- Instrument Type: Analyzer
- Gas Types: Combustible Gas, Hydrogen Sulfide (H2S), Nitric Oxide (NO), Nitrogen Dioxide (NO2), Sulfur Dioxide (SO2), Toxic Gas
- Application: Continuous Emissions Monitoring, Process Gas
-
Supplier: Spectrex, Inc.
Description: The 20/20U (&UB) UV Flame Detector responds to high energy UV radiation emitted by fires and explosions at the point of ignition. It detects hydrocarbon-based fuel and gas fires, invisible hydrogen flames, hydride, ammonia, silane and other inorganic fuel fires. The
-
Supplier: Siemens Analytical Products
Description: SIPROCESS UV600 is an extractive UV gas analyzer that can simultaneously measure up to three components. It is a specialist for extremely selective NO measurement with small measuring ranges and an allrounder also for other UV-active gases, e.g. NO2, SO2 and H2S. Due to spectral
- Number of Channels: 4
- Operating Temperature: 41 to 113 F
- Instrument Type: Analyzer
- Application: Continuous Emissions Monitoring
-
-
Supplier: Marktech Optoelectronics
Description: UV LEDs are becoming more prevalent in the industry replacing old technology such as mercury lamps. As a result, the need for UV detection is also increasing. Marktech UV detectors are offered in a variety of TO metal-can type packages from TO-18 to TO-39 with special
- Peak Wavelength: 440 nm
- LED Type: Ultraviolet
-
Supplier: Hamamatsu Photonics Europe
Description: High-sensitivity, for gas density measurement, built-in thermistor The T11361-01 is a thermopile detector equipped with an internal thermistor for compensating for output variations caused by changes in the ambient temperature. It uses a TO-18 package with a window having high
- Device Classification: Sensor
- Sensor Technology: UV Detector Only
-
Supplier: Honeywell Analytics, Inc.
Description: that occasionally occur with UV-only, IR-only, Dual IR or Dual Mode UV/IR detectors, the Fire Sentry SS4 detectors’ FireLogic signal processing requires that UV, visible and Wide Band IR radiant energy all be evaluated before declaring a fire. The smart
- Maximum Response Time: 2 to 5 seconds
- Maximum Detector Range (Sensitivity): 60 ft
- Operating Temperature: -40 to 185 F
- Features: Explosion Proof, NEMA 4 Rated Enclosure, Other
-
Supplier: Hamamatsu Photonics Europe
Description: photovoltaic detector has a PN junction that ensures high-speed response and high reliability. Typical applications include gas analysis such as CO2, SOx, CO and NOx. The P11120-201 is environmentally friendly infrared detector and do not use lead, mercury or cadmium, which are
- Device Classification: Sensor
- Sensor Technology: UV Detector Only
-
Supplier: Excelitas Technologies Corp.
Description: ensure our customers benefit from the highest product quality and reliability. Our DC and RF excited PID lamps are available with a selection of gas fills and window materials to cater to the specific requirements of your VOC sensor project. Photoionization detector lamps are most
- Maximum Overall Length: 14 to 53.5 inch
- Features: UV Lamps
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: self-locking door, explosion-proof glass observation window, leakage alarm, remote cut-off, negative pressure alarm Operation interface 10″ color touch screen Optional *UV/IR Flame Detector *Cylinder Shutboy *Panel heating *Ethernet communication module *CGA Guarder *Excess Flow Switch
- Application: Gas
-
Supplier: Siemens Process Instrumentation
Description: an innovative multi-component gas analyzer which can be equipped with the following sensors: IR detector for IR-active gases, UV photometer for UV-active gases, H2S sensor (electrochemical), O2 sensor (electrochemical or paramagnetic), and used accordingly in numerous
- Measurement Type: %Volume, Trace
- Electrical Outputs: Analog Voltage
- Instrument Type: Analyzer
- Gas Types: Carbon Dioxide (CO2), Carbon Monoxide (CO), Combustible Gas, Hydrogen Sulfide (H2S), Methane (CH4) / Natural Gas, Nitric Oxide (NO), Oxygen (O2), Sulfur Dioxide (SO2), Sulfur Hexafluoride (SF6), Toxic Gas
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Advanced Bulk Specialty Gas Systems BSGS Gas Cabinet for Safe Handling of Toxic and Flammable Process Gases The Advanced Bulk Specialty Gas System (BSGS) is a high-capacity gas cabinet designed to provide a secure and continuous flow of hazardous materials. In high-tech
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Highly efficient dual band detector that is sensitive to UV and IR radiation, can be used indoors and outdoors to detect hydrocarbon-based flames with robust false alarm immunity. Maximize Asset Coverage Eliminate “blind spots” and cost-effectively cover more of your facility Identify
- Maximum Response Time: 5 seconds
- Maximum Detector Range (Sensitivity): 215 ft
- Operating Temperature: -67 to 185 F
- Features: Adjustable Time Delay, Automatic Self-test, Other
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: self-locking door, explosion-proof glass observation window, leakage alarm, remote cut-off, negative pressure alarm. Operation interface 10″ color touch screen Optional *UV/IR Flame Detector *Cylinder Shutboy *Panel heating *Ethernet communication module *CGA Guarder *Excess Flow
- Application: Gas
-
Supplier: WEDECO, a Xylem brand
Description: deterioration by UV or humidity. Two detectors are used: one for the ozone measurement, and the other to compensate for changes in UV lamp intensity. As many high concentration analyzers are utilized for ozone generator control applications, accuracy and reliability are key. The
- Response Time: 30 seconds
- Operating Temperature: 41 to 113 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: interface 10″ color touch screen Optional *UV/IR Flame Detector *Cylinder Shutboy *Panel heating *Ethernet communication module *Weight Scale *Excess Flow Switch Shenzhen Jewellok Technology Co., Ltd. is pleased to present the Jewellok Exhaust Gas Scrubber System – Scrubber Tail
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Innovative technology integrates ultraviolet and infrared sensors to rapidly detect hydrocarbon-based fuel and gas fires, hydroxyl and hydrogen fires, as well as metal and inorganic fires. Protect Critical Assets Provides high speed response to explosive fires (20 msec) Identify Abnormal
- Maximum Response Time: 3 seconds
- Maximum Detector Range (Sensitivity): 66 ft
- Operating Temperature: -67 to 185 F
- Features: Adjustable Time Delay, Automatic Self-test, Other
-
Supplier: ABB Measurement & Analytics
Description: technology Intuitiv operation via five buttons UV photometer Infrared photometer Paramagnetic oxygen analyzer Electrochemical oxygen sensor Thermal conductivity analyzer Trace oxygen analyzer Flame Ionization Detector Extensive self-diagnosis functions Internal QAL3 reporting option
- Operating Temperature: 41 to 122 F
- Operating Humidity: 50 %
- Response Time: 2.5 seconds
- Measurement Type: %Volume, Trace
-
Supplier: Teledyne Monitor Labs, Inc.
Description: detector to correct for changes in UV lamp intensity. A hydrocarbon “kicker” and advanced optical design combine to prevent inaccuracies due to interferents. The multi-tasking software gives real time indication of a large number of operational parameters and provides automatic alarms
- Number of Channels: 1
- Response Time: 19.99999999999998 seconds
- Operating Temperature: 41 to 104 F
- Application: Ambient Air Monitoring
-
Supplier: Det-Tronics
Description: battery rooms, compressor areas, generators, refrigerants, gas plants. Other benefits include: FUNCTIONAL: FM approved to 3010 for ANSI/NFPA-72-2010 National Fire Alarm Code (EQP version) Explosion-proof for Class I, Div. 1, Group B, C, D and class II, Div. 2, Groups E, F, G per FM 3615, CSA
- Operating Temperature: -40 to 167 F
- Features: Adjustable Time Delay, Automatic Self-test, Explosion Proof, NEMA 4 Rated Enclosure, Other
- Output Options: Analog Current, Switch or Alarm
- Sensor Technology: Multi-IR Detector
-
Supplier: Hamamatsu Photonics Europe
Description: The UVTRON ultraviolet ON/OFF detector that makes use of the photoelectric effect of metal and the gas multiplication effect. It has a narrow spectral sensitivity of 185 nm to 260 nm, being completely insensitive to visible light. Unlike semiconductor detectors, it dose not
- Operating Temperature: -40 to 257 F
- Device Classification: Sensor
- Sensor Technology: UV Detector Only
-
Supplier: Emerson Automation Solutions – Rosemount
Description: moisture detectors, as well as combinations with chemiluminescence (CLD) and flame ionization (FID) detector technologies. With the ability to measure up to five gas components, the MLT is the analyzer of choice for measurements requiring high levels of flexibility. MLT
- Number of Channels: 5
- Response Time: 19.99999999999998 seconds
- Operating Temperature: 41 to 104 F
- Operating Humidity: 0 to 90 %
-
Supplier: Swiss Jewel Company
Description: We carry a variety of rectangle sapphire window dimensions. We also offer our expertise in developing precision customized sapphire windows manufactured to your project’s specs and tolerances. Typical Sapphire Window Applications: Gas & Air Analyzers/Monitors, UV & IR Detectors,
- Diameter, Square Side, or Rectangular Length: 9.169395048526674 to 38.353979288851185 mm
- Rectangular Width: 2.920998422660852 to 25.425386270291412 mm
- Thickness: 0.1549399163324452 to 0.939799492508274 mm
- Windows Features: None
-
Supplier: Swiss Jewel Company
Description: From stock we offer two square sapphire window sizes for quick delivery. We also offer our expertise in developing precision customsapphire windows manufactured to your project’s specs and tolerances. Typical Sapphire Window Applications: Gas & Air Analyzers/Monitors, UV & IR
- Diameter, Square Side, or Rectangular Length: 12.572993210583666 to 25.399986284007408 mm
- Rectangular Width: 12.572993210583666 to 25.399986284007408 mm
- Thickness: 0.9651994787922815 to 1.0159994513602963 mm
- Windows Features: None
-
Supplier: Emerson Automation Solutions – Rosemount
Description: photomultiplier tube and temperature-controlled case, the 951C offers superior low-range performance. Features Measures NOx in stationary source monitoring applications 0.1 ppm sensitivity Standard 19" rack mounting 4 field-selectable ranges Thermoelectrically-cooled detector and
- Operating Temperature: 40 to 104 F
- Instrument Type: Analyzer
- Display: Digital
- Mounting Type: Fixed
-
Supplier: Analytical Technology, Inc.
Description: expanded use of ozone leak detectors has come the need for a tool to generate the low level ozone gas needed to calibrate ozone sensors. ATI’s Model A23-14 is a portable generator designed to produce an ozone gas concentration below 1 PPM, which can be used for detector
-
Supplier: Swiss Jewel Company
Description: finishes and materials. Typical Applications: Gas & Air Analyzers/Monitors, UV & IR Detectors, Endoscopes, High Intensity Lamps, Bar Code Readers, Photodiodes, View Ports
- Diameter, Square Side, or Rectangular Length: 15.001231899334776 to 74.98075951038987 mm
- Thickness: 0.08635995336562519 to 19.06014970751916 mm
- Surface Quality: 80-50 Scratch / Dig
- Window Shape: Circular
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: TOC-VWS: Wet oxidation/NDIR method, standalone TOC-VWP: Wet oxidation/NDIR method, PC-controlled Shimadzu is proud to introduce the first Heated-UV-Persulfate system that utilizes three oxidation methods for maximum oxidation efficiency. This method ensures rapid, efficient breakdown of
- Measurement Range: 0.5 to 3,500 ppm
- Accuracy: 1.5 %
- Average Analysis Time: 4 minutes
- Operating Temperature: 41 to 95 F
-
Supplier: Johnson and Allen, Ltd.
Description: programmable ovens with the option for two ovens in same line Tunnel type Storm Cabinets and Drying ovens with front and back doors Front or top side loading cabinets and ovens - Counter balanced and gas strutted doors A range of UV and white light sources to choose from Fully
- Instrument Type: Flaw Detection
- Features: Other
- Instrument Technology: Penetrant Testing System
Find Suppliers by Category Top
Featured Products Top
-
From traditional industrial environments to today’s increasingly complex hazardous processes, the risk of explosion and/or fire remains a critical concern. However, basic process controls typically do not warn of conditions outside normal system limits. Since industry vapors and gases (read more)
Browse Flame Detectors Datasheets for MSA Safety -
as 1 ppb. It is ideal for fixed gas monitoring systems that operate 24/7 because the sensitivity and baseline are much more stable than 4 series. The expected lifetime for the UV lamp is 2 years or longer. 4 (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
measure the concentration of gases, such as ozone. Measuring ozone concentration in standards can be conducted simply and cost-effectively through photometry, thus making it a favored method. Photometry follows Beer’s Law and uses absorbance and transmittance measurements to calculate how much UV (read more)
Browse Datasheets for Environics, Inc. -
Flame Detector, and FL500 UV/IR Flame Detector. Set up is simple with the SENTRY io Controller’s intuitive interface. MSA’s advanced EZ-ID scans a facility’s devices and prepopulates the details of installed MSA gas and flame detectors for effortless set-up and (read more)
Browse Gas Instruments Datasheets for MSA Safety -
*UV/IR Flame Detector *Cylinder heating *Panel heating *Ethernet communication module *Weight Scale *Excess Flow Switch *Smoke Sensor Switch (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Operation interface 10″ color touch screen Optional *UV/IR Flame Detector *Cylinder heating *Panel heating (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
monitoring systems. Technologies like UV photometric analyzers and dynamic gas dilution systems play a critical role in maintaining accurate air quality data. Environics’ ozone calibration systems, for example, help regulatory agencies and researchers ensure the reliability of ambient air (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
monitoring. We have developed a series of gas mixing systems, transfer standards, and other instruments. One such example is the Environics® (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
What makes the Series 6103 the multi-gas calibrator of choice for ambient monitoring? Ambient air quality data is only valuable when its measurements can be (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
PID Calibration for Oil & Gas Industries Photoionization detectors (PIDs) are crucial equipment for those working with gas and oil as they help to measure a range of (read more)
Browse Manifolds and Manifold Systems Datasheets for Environics, Inc.
Conduct Research Top
-
Flare Gas Monitoring Systems (.pdf)
automated remote monitoring on a 24/7 basis in virtually any weather. In addition, IR cameras avoid many of the technical and cost-related problems associated with other technologies such as ultraviolet (UV) flame detectors, flame ionization spectrometers, thermocouples, and pyrometers.
More Information Top
-
Depolymerization of polyethylene terephthalate in supercritical methanol
The reaction products consisted of liquid phase and solid phase, and were analysed by, size-exclusion chromatography (SEC) (Tosoh, TSKgel Super HM-M) using HFIP as a mobile phase with a UV detector gas chromatography–mass spectrometry (GC–MS), and reversed-phase liquid chromatography…
-
Overview study of LNG release prevention and control systems
Combustible gas / UV detectors cooling capacity .
-
Fast UV detection and hydrogen sensing by ZnO nanorod arrays grown on a flexible Kapton tape
To the best of our knowl- edge, several papers describing the lateral and ver- tical growth of ZnO nanorods on a flexible Kap- ton substrate, which have appeared in the literature, do not refer to developing UV detectors and gas sensors [12–16].
-
Investigations into the
Determination of Polycyclic
Aromatic Hydrocarbons (PAHs) and
Polychlorinated Biphenyls (PCBs)
by Capillary Gas Chromatography
Compared with gas phase UV detectors , FD offers higher sensitivity and greater selectivity in the determination of PAHs because of the high fluorescence of PAHs.
-
Size‐Induced Switching of Nanowire Growth Direction: a New Approach Toward Kinked Nanostructures
…devices owing to their wide bandgap, excellent optical and electrical properties, high stability in oxidizing environment, and low-cost fabrication.[33] Among them, In2O3 is an impor- tant metal oxide semiconductor with extensive applications in UV detectors , gas sensors, and transparent transistors…
-
Quick detection of cell to cell communication in gram negative bacteria by colour change of polymer matrix entrapping reporter bacteria
The AHL detection has been ordinarily carried out by conventional analytical techniques such as thin layer chromatography,2 high performance liquid chromato- graphy with UV detector and gas chromatography with mass spectrometry detector.3 For more sensitive detec- tion, bacterial whole cell…
-
ZnO Hollow‐Sphere Nanofilm‐Based High‐Performance and Low‐Cost Photodetector
Since some spaces between the interconnected hollow spheres are still observed, the annealed film should have a high surface area and there- fore be suitable for both UV and gas detectors .
-
Chemical compositional characterization of eight pear cultivars grown in China.
The sugar, organic acid, amino acid and fatty acid compounds of eight commercial pear cultivars were identified and quantified using high-performance liquid chromatography (HPLC) equipped with RI and UV detectors and gas -chromatography (GC) equipped with FID detector.
-
New phenomenon in the channels of mesoporous silicate CMI-1: quantum size effect and two-photon absorption of ZnO nanoparticles
…now, zinc oxide ZnO is obviously the most interesting binary semiconductor (3.37 eV) [1] with very im- portant optical properties which can be used in the fields such as short wavelength lasers, blue light emitting diodes, UV detectors , gas sensors, etc.
-
The effect of photochemical ageing and initial precursor
concentration on the composition and hygroscopic properties
of β -caryophyllene secondary organic aero...
Ozone was measured using a UV photometric gas detector (Model 49C, Thermo Scientific, MA, USA).
Indicates content that may require registration and/or purchase.