Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Techsil Limited
Description: Vitralit® Vi-6128 VT is a UV curing adhesive specially designed for glass bonding. 6128 VT is also used for applications with metal, stones and plastics. As well as being cured with UV-light, in shadowed areas it can be additional cured with heat or an activator. Product
- Cure / Technology: UV / Radiation Cured (EB, Light)
-
Supplier: Master Bond, Inc.
Description: Master Bond UV26 is a one part UV curing system for bonding, coating and sealing. It features very low viscosity and high temperature resistance.
- Use Temperature: -60 to 500 F
- Coeff. of Thermal Expansion (CTE): 27,777,777.777777776 to 30,555,555.555555556 µin/in-F
- Tensile Strength (Break): 7,000 to 8,000 psi
- Dielectric Constant (Relative Permittivity): 4.3
-
Supplier: Epoxies Etc...
Description: UV Cure 60-7100 is a water clear and non-yellowing adhesive. This adhesive is formulated to provide high elongation and adhesion to a variety of substrates. UV Cure 60-7100 is an ideal adhesive choice when impact resistance and/or clarity is important. It will cure
- Viscosity: 4,000 cP
- Use Temperature: -67 to 302 F
- Tensile Strength (Break): 550 psi
- Elongation: 1,025 %
-
-
Description: When exposed to 365nm ultraviolet rays, it will cure within a few seconds to form an impact-resistant adhesive layer that has long-term moisture or water immersion resistance. It is mainly used for bonding glass to itself or other materials. Sealing or potting applications, such as
- Substrate Compatibility: Ceramic / Glass
- Cure / Technology: UV / Radiation Cured (EB, Light)
-
Description: UV-curable adhesive is a one component, high viscosity, UV-curable adhesive. The product is mainly used for sound, speakers and other voice coil sound film bonding, in sufficient intensity of UV light can be quickly solidified to form a soft adhesive layer.
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic
- Cure / Technology: UV / Radiation Cured (EB, Light)
-
Description: It is a unitized, UV-curable adhesive, specially designed for pin bonding applications of LCD terminals.
- Substrate Compatibility: Ceramic / Glass
- Cure / Technology: UV / Radiation Cured (EB, Light)
-
Supplier: Epoxies Etc...
Description: UV Cure 60-7157 is a good choice for potting and encapsulating applications due to its ability to deep section cure up to ¾ inch. Another unique and important feature is its ability to "dark cure." Once exposed to UV light the UV Cure 60-7157 will continue to cure in the absence
- Viscosity: 600 cP
- Use Temperature: -58 to 392 F
- Tensile Strength (Break): 6,200 psi
- Dielectric Strength: 425.0000000000001 kV/in
-
Supplier: Protavic America, Inc.
Description: ANA-97773 is a very fast curing adhesive that is fully cured and at its ultimate hardness in seconds. Other similar UV materials continue to harden for several minutes causing continued shrinkage and movement. Bond lines are clear, colorless and exhibit low shrinkage during the curing
- Viscosity: 200 cP
- Use Temperature: -40 to 347 F
- Dielectric Constant (Relative Permittivity): 4.3
- Water Absorption: 1 %
-
Supplier: Henkel Corporation - Industrial
Description: Translucent, viscous, UV light/moisture-cure acetoxy adhesive good for elastic bonding, sealing and leak-proofing on glass, metals and ceramics. LOCTITE® SI 5083 is a translucent, slightly milky, UV light and atmospheric moisture-cured, thixotropic acetoxy silicone
- Viscosity: 55,000 cP
- Use Temperature: 65 to 350 F
- Substrate Compatibility: Ceramic / Glass, Metal
- Chemical System: Silicone
-
Supplier: Electro-Lite Corporation
Description: No Description Provided
- Substrate Compatibility: Ceramic / Glass
- Industry: OEM / Industrial
- Cure / Technology: UV / Radiation Cured (EB, Light)
-
Supplier: Henkel Corporation - Industrial
Description: UV-cured modified acrylate acrylic adhesive which has excellent adhesion to glass and metals with typical applications including terminal pin bonding. LOCTITE® 3189UV is a green, transparent, medium viscosity, UV-cured modified acrylate acrylic adhesive. It only
- Viscosity: 8,000 cP
- Chemical System: Acrylic / Polyacrylate
- Cure / Technology: Single Component System
- Features: UV / Radiation Cured (also EB, Light)
-
Description: Fast curing, medium viscosity, suitable for bonding glass to itself and glass to the surface of many other materials. Automotive lighting components, molded glass tableware, rough glass surfaces.
- Substrate Compatibility: Ceramic / Glass
- Cure / Technology: UV / Radiation Cured (EB, Light)
-
Supplier: Master Bond, Inc.
Description: mechanism. Post curing the UV15 at 90° to 125°C for 30 minutes will give it a glass transition temperature over 125°C, far higher than conventional type UV systems. This post cure is also effective in enhancing chemical resistance, particularly to solvents. Master Bond UV15 can be
- Viscosity: 120 to 150 cP
- Use Temperature: -60 to 300 F
- Thermal Conductivity: 0.029 W/m-K
- Coeff. of Thermal Expansion (CTE): 33 to 39 µin/in-F
-
Supplier: SCHOTT AG
Description: Cost effective lamp processing is made possible by providing high dimensional accuracy in conjunction with the ability of direct glass to metal seals. Not only does SCHOTT provide tubing for Germicidal lamps it also produces glass for the respective sleeve tubing. In addition,
-
Supplier: Master Bond, Inc.
Description: exceptionally effective latent UV curing agent system. The fast curing mechanism is triggered by any convenient source of UV light such as a 200 watt per inch medium pressure mercury vapor lamp. With commercial UV lamps, cures have been effected in very short time periods, e.g.,
- Viscosity: 300 to 400 cP
- Use Temperature: -60 to 250 F
- Thermal Conductivity: 0.029 W/m-K
- Coeff. of Thermal Expansion (CTE): 33 µin/in-F
-
Supplier: Ellsworth Adhesives
Description: Permabond UV7141 Dual Cure UV Adhesive Clear is a UV-curable adhesive with a secondary anaerobic cure. This allows for bonding ceramic-coated glass, mirrors, and other various materials where UV-light cannot penetrate to provide full cure in shadow areas. It
- Tensile Strength (Break): 2,900 psi
- Elongation: 20 to 50 %
- Dielectric Strength: 254.00000000000054 to 304.80000000000064 kV/in
- Substrate Compatibility: Ceramic / Glass
-
Supplier: Master Bond, Inc.
Description: Master Bond UV15-7HP is a low viscosity, easy to apply, one-part, UV curable adhesive system with excellent strength properties.
- Applied Thickness / Gap Fill: 0.001 to 0.003 inch
- Use Temperature: -80 to 300 F
- Coeff. of Thermal Expansion (CTE): 30.555555555555554 to 33.333333333333336 µin/in-F
- Tensile Strength (Break): 6,000 to 7,000 psi
-
Supplier: Electro-Lite Corporation
Description: No Description Provided
- Applied Thickness / Gap Fill: 0.125 inch
- Viscosity: 4,000 cP
- Use Temperature: -65 to 300 F
- Tensile Strength (Break): 3,000 psi
-
Supplier: Protavic America, Inc.
Description: ANA-97290 is a clear Ultraviolet/ Visible light curing adhesive. It has very low shrinkage during cure for alignment sensitive parts. It is recommended for small electrical/electronic casting and encapsulating applications that require a unique combination of excellent wetting, flow, good
- Viscosity: 3,000 cP
- Use Temperature: -40 to 347 F
- Dielectric Constant (Relative Permittivity): 4.3
- Water Absorption: 0.5 %
-
Supplier: Techsil Limited
Description: Vitralit® 4731 is a medium viscosity, flexible adhesive designed for plastic and plastic/glass bonding; it offers a good adhesion to a wide range of other materials including ceramics and metals. Vi 4731 is a UV light curable material with USP Class VI and ISO 10993-5 approvals;
- Cure / Technology: UV / Radiation Cured (EB, Light)
-
Supplier: Techsil Limited
Description: Vitralit® 4731 is a medium viscosity, flexible adhesive designed for plastic and plastic/glass bonding; it offers a good adhesion to a wide range of other materials including ceramics and metals. Vi 4731 is a UV light curable material with USP Class VI and ISO 10993-5 approvals;
- Cure / Technology: UV / Radiation Cured (EB, Light)
-
Supplier: Techsil Limited
Description: Vitralit® 6108 is a low viscosity, UV and thermal curing acrylic adhesive which offers excellent adhesion to metal, glass and some plastics. 6108 is transparent in color and non-yellowing after UV exposure. This innovative grade combines the advantages of both thermal and
- Cure / Technology: UV / Radiation Cured (EB, Light)
-
Supplier: Ellsworth Adhesives
Description: Permabond UV645 UV Curable Adhesive Clear is a one component, high viscosity adhesive. It is used to bond plastics, metals, and glass. It offers high sheer strength, cure on demand, and fast curing with low-power lamps. 50 mL Bottle.
- Tensile Strength (Break): 1,600 psi
- Elongation: 70 %
- Dielectric Strength: 635.0000000000014 to 762.0000000000016 kV/in
- Substrate Compatibility: Metal, Plastic
-
Supplier: ThreeBond International, Inc.
Description: Our UV curable resins are materials that are polymerized and cured in a short time by the energy radiated from ultraviolet irradiation devices. We offer our UV curing adhesives in many variations to meet almost any industrial need. Curing is completed in several seconds through
- Viscosity: 4,600 cP
- Substrate Compatibility: Plastic, Rubber / Elastomer
- Cure / Technology: UV / Radiation Cured (EB, Light)
-
Supplier: Accuris
Description: Standard Test Method for Determining the Torque Strength of Ultraviolet (UV) Light-Cured Glass/Metal Adhesive Joints
-
Supplier: Accuris
Description: STANDARD PRACTICE FOR DETERMINING THE TORQUE STRENGTH OF ULTRAVIOLET (UV) LIGHT-CURED GLASS/ METAL ADHESIVE JOINTS (R 1984)
-
Supplier: Hernon Manufacturing, Inc.
Description: Ultrabond® 3444 is a single component, tri-cure conformal coating formulated for bonding glass to glass or glass to metals. Ultrabond® 3444 is excellent for bonding and tacking many parts. Ultrabond® 3444 can also be cured with heat above 200°F (93°C) or Activator 56. Exposure
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Substrate Compatibility: Ceramic / Glass
- Features: Conformal Coating
- Cure / Technology: Single Component System, Thermosetting / Crosslinking, UV / Radiation Cured (EB, Light)
-
Supplier: Accuris
Description: Standard Test Method for Determining the Torque Strength of Ultraviolet (UV) Light-Cured Glass/Metal Adhesive Joints - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: ASTM International
Description: 1.1 This test method covers the simplistic comparison of strengths of glass/metal joints when the adhesive is cured by ultraviolet (UV) radiation and standard specimens are used and tested under specified conditions of preparation, radiation, and load. 1.2 The values stated in
-
Supplier: Ellsworth Adhesives
Description: Eclectic E6800 UV Industrial Adhesive Clear is medium viscosity, perchloroethylene adhesive that is used for marine and outdoor applications. It bonds well to plastics, metal, rubber, leather, masonry, vinyl, PVC, glass, ceramics, and wood. It is non-flammable, flexible,
- Viscosity: 100,000 cP
- Tensile Strength (Break): 2,000 psi
- Elongation: 1,100 %
- Dielectric Strength: 400.00000000000006 kV/in
-
Supplier: Qosina Corp.
Description: suited to UV-curing adhesives. Top-Notch Assistance If you’re unsure which type of adhesive or medical adhesive remover will work for you, contact our knowledgeable sales team for assistance.
- Chemical System: Acrylic / Polyacrylate
- Industry: Medical / Food (Sanitary / FDA)
- Features: UV / Radiation Cured (also EB, Light)
-
Supplier: Epoxies Etc...
Description: UV Cure 60-7158 is a UV Curable Epoxy Adhesive formulated to bond rigid substrates. This adhesive bonds extremely well to aluminum while also providing good water and chemical resistance. UV Cure 60-7158 is a semi-rigid adhesive and it is well suited for
- Viscosity: 20,000 cP
- Use Temperature: -58 to 311 F
- Tensile Strength (Break): 3,800 psi
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic
-
Supplier: Henkel Corporation - Electronics
Description: (Known as HYSOL UV3000 ) LOCTITE ECCOBOND UV 3000 is a UV curable adhesive designed for high throughput assembly operations. This adhesive can withstand exposure to temperatures as high as 200°C. It can be used for glass bonding as well as lens attach applications
- Viscosity: 5,300 cP
- Coeff. of Thermal Expansion (CTE): 41.666666666666664 µin/in-F
- Industry: Electronics
- Cure / Technology: UV / Radiation Cured (EB, Light)
-
Supplier: Epoxies Etc...
Description: UV 60-7016 is a high performance Ultraviolet Curable Adhesive, Sealant, and Potting Compound. This new one component urethane acrylate system was specifically designed for the difficult bonding of glass to metal. UV 60-7016 has outstanding thermal shock and impact
- Viscosity: 5,000 cP
- Substrate Compatibility: Ceramic / Glass, Dissimilar Substrates, Metal
- Features: Die Bonding Adhesive / Compound, Elastomeric, Encapsulanting / Potting, Flexible / Dampening, Gap Filling Sealant / FIP Gasket, Liquid, Unfilled
- Industry: Electronics, OEM / Industrial
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M 3000 UV black Marine adhesive/sealant is compatible with concrete, wood, aluminum, most lacquered metals, polyester, glass, stone and ceramic materials. Provides a 50 min working time.
Find Suppliers by Category Top
Featured Products Top
-
Dymax OP-81-LS Low-Shrink™ optical positioning epoxy is engineered for bonding delicate optical components where alignment stability is critical. The material cures quickly with UV/Visible or LED light and includes a low-temperature heat-cure option for shadowed areas or heat (read more)
Browse Industrial Adhesives Datasheets for Dymax -
Bond glass, metal, plastic components with or without shadow area using Dymax light-cure adhesive technology. Our light-curable bonding materials cure in seconds upon exposure to UV or LED light. Some materials have a secondary heat or activator cure to ensure complete (read more)
Browse Acrylic Adhesives and Acrylate Adhesives Datasheets for Dymax -
. UV curable adhesives is an important assembly technique for medical device manufacturing due to their rapid processing, cure on-demand nature, ease of automation, low temperature, and lower energy requirements. UV curing is ideal for assembling various plastics, glass, stainless steel (read more)
Browse UV Curing Equipment Datasheets for Excelitas Technologies Corp. -
Markets Served Industrial Appliance Automotive Glass Manufacturing Truck and trailer body Marine Construction Adhesive Tape Applications Protecting (read more)
Browse Adhesive Tapes Datasheets for Budnick Converting, Inc. -
Excelitas announces the launch of the Phoseon FireLine™ FL400-i Industrial UV LED Curing System, designed specifically for demanding industrial coating and (read more)
Browse UV Curing Equipment Datasheets for Excelitas Technologies Corp. -
bonds well to similar and dissimilar substrates including glass, metals and plastics. Since UV15X-6Med-2LV meets the ISO 10993-5 certification it can be used in medical device manufacturing applications where this requirement is vital. It has good (read more)
Browse UV Curing Adhesives Datasheets for Master Bond, Inc. -
Master Bond UV23FLDC-80TK is a moderate viscosity, cationic type system that offers both UV light and heat curing mechanisms. It cures readily within 20-30 seconds when exposed to a UV light source emitting a wavelength of 320-365 nm. The adhesive can also undergo a secondary heat curing for (read more)
Browse UV Curing Adhesives Datasheets for Master Bond, Inc. -
Master Bond LED401 is a breakthrough system based on LED technology. This adhesive, sealant, coating and encapsulant cures tack-free upon exposure to a 405 nm wavelength light source, without any oxygen inhibition (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc. -
from UV-stable ASA+PC-FR (UL 94 V-0) with a highly polished bottom part and a fine-textured top. The standard color is traffic white (RAL 9016). There is a flat, recessed area in one end for USB and Mini-USB connectors etc. Accessories include a glass panel (which can be printed on the (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
epoxies, silicones, polyurethanes, polysulfides, UV cures and other specialty adhesive systems. We are true specialists in our field and are recognized by many as the preeminent adhesive formulation company in the world. Through research and development, we have been able to create innovative (read more)
Browse Industrial Adhesives Datasheets for Master Bond, Inc.
Conduct Research Top
-
How Effective is UV Cure Adhesive for Glass Bonding?
UV cure adhesive is a highly effective option for bonding glass due to its unique characteristics and advantages.
-
The Benefits of Using UV Cure Adhesive for Glass Bonding
UV cure adhesive is a type of adhesive that is cured or hardened by exposure to ultraviolet light. This adhesive has become increasingly popular in recent years due to its many advantages over traditional adhesives. One of the key applications of UV cure adhesive is for glass bonding, which
-
The Advantages of Using UV Cure Adhesive for Glass Bonding
UV cure adhesive is a type of adhesive that is specifically designed for bonding glass. It is a popular choice for various applications due to its unique properties and benefits. When it comes to glass bonding, choosing the right adhesive is crucial to ensure a strong and durable bond. UV cure
-
Is UV Cure Adhesive for Glass Bonding for Good?
Rapid Cure: UV-cure adhesives cure quickly when exposed to ultraviolet (UV) light. This can lead to faster production and assembly times compared to traditional adhesives that require longer curing times. Low Heat Generation: UV-cure adhesives generate minimal heat during curing, which
-
UV Bonding Glass To Metal
In various industries, bonding glass to metal is a crucial process. It is vital to ensure that the bond between the glass and metal is solid and durable to maintain the integrity of the structure or device. In recent years, UV bonding has emerged as a popular technique for glass-to-metal bonding
-
UV Glue For Glass
UV glue for glass is an adhesive that uses ultraviolet light to cure and bond glass surfaces together. Unlike traditional glass bonding methods that require high heat or pressure to create a bond, UV glue bonding is a more efficient and cost-effective process. UV glue for glass works by using
-
UV Glue For Glass To Metal
UV glue is a popular adhesive with many applications, including glass-to-metal bonding. It is a versatile and easy-to-use adhesive that requires exposure to ultraviolet light to cure. It is perfect for applications where heat or pressure might damage the bonded materials. In this guide, we'll take
-
Does UV Glue Work On Glass?
Adhesive plays a crucial role in glass repair, especially in situations where the damaged area cannot be replaced. It allows the broken pieces to be bonded together, restoring the strength and functionality of the glass object. The purpose of this article is to explore whether UV glue is effective
More Information Top
-
Manual for Technical product design
UV glass adhesive Bison®) .
-
Manual for Technical product design
UV glass adhesive Bison®) .
-
Packaging and Assembly of 3-D Silicon Stacked Module for Image Sensor Application
The side view and process sequence for sil- icon-glass anodic bonded and silicon- glass UV adhesive bonded glass cap are shown in Fig. 9.
-
Bone Research Protocols
Loctite UV adhesive ( glass bond).
-
Fabrication of 3D random microlens array composite optical film with self-assembly
First, UV adhesive and glass beads were mixed to make mixture (Fig. 1a) according to volume ratio concentrations listed in Table 1.
-
Effect of PDGF‐BB and beta‐tricalcium phosphate (β‐ TCP ) on bone formation around dental implants: a pilot study in sheep
For each implant, the two most complete central sections were selected and glued with Loctite 358 UV cure ( glass adhesion glue) (Henkel Australia Pty. Ltd.
-
An Investigation into the Rheology of Pharmaceutical Inter-granular Material Bridges at High Shear Rates
The spherical probes were constructed by attaching borosilicate microspheres (Duke Scientific Corporation, Fremont, CA, USA), 20±2 μm in diameter, to the apex of the cantilever with Loctite 350 UV curing adhesive glass bond (Henkel Loctite Adhesives Ltd., UK).
-
Synopsis of papers presented at the 15th Meeting of the Pathological Society of Great Britain and Ireland
UV POLYMERISED GLASS ADHESIVE AS A SECTION MOUNTING MEDIUM .
Indicates content that may require registration and/or purchase.