-
Supplier: ContiTech AG
Description: Intake curved hose for connecting an air filter on the body to a turbocharger Due to the high airflow rate, an air flow-optimizing inner hose contour is important to keep pressure loss low. This also positively affects the hose's acoustic behavior. Depending on the
-
Supplier: Altaflo
Description: and other flow monitoring applications. Additionally, the outstanding UV transmission rate of FEP makes the tubing a clear choice for UV water purification systems in straight lengths or coiled hose constructions. ALTAFLUOR 200 tubing may be used with flare or conventional
- Outside Diameter / Size: 0.495 to 0.505 inch
- Maximum Inside Diameter / Size: 0.4375 inch
- Wall Thickness: 0.03 inch
- Pressure Rating: 111 psi
-
Supplier: Kuriyama of America, Inc.
Description: dimensional consistency Superior pressure tolerance compared to competitors Highly flexible design, works well in tight spaces Air Tools Pneumatic and low-pressure hydraulic systems Lubricating oils, diesel fuel and antifreeze solutions Water lines for and blow-forming machines Robotic
- Inside Diameter: 0.625 inch
- Outside Diameter: 0.91 inch
- Working Pressure: 350 psi
- Temperature Range: 180 F
-
-
Supplier: Ningbo TIP Fluid Technology Co., Ltd.
Description: High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior
- Inside Diameter: 1.26771722 inch
- Outside Diameter: 1.800788374 inch
- Working Pressure: 3,045.773626501137 psi
- Temperature Range: -40 to 249.8 F
-
Supplier: Ningbo TIP Fluid Technology Co., Ltd.
Description: High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior
- Inside Diameter: 0.63385861 inch
- Outside Diameter: 1.0629927 inch
- Working Pressure: 6,091.547253002274 psi
- Temperature Range: -40 to 249.8 F
-
Supplier: Kuriyama of America, Inc.
Description: dimensional consistency Superior pressure tolerance compared to competitors Highly flexible design, works well in tight spaces Air Tools Pneumatic and low-pressure hydraulic systems Lubricating oils, diesel fuel and antifreeze solutions Water lines for and blow-forming machines Robotic
- Inside Diameter: 0.625 inch
- Outside Diameter: 0.91 inch
- Working Pressure: 350 psi
- Temperature Range: 180 F
-
Supplier: Ningbo TIP Fluid Technology Co., Ltd.
Description: High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior
- Inside Diameter: 2.50000135 inch
- Outside Diameter: 3.2677183 inch
- Working Pressure: 2,393.1078493937507 psi
- Temperature Range: -40 to 249.8 F
-
Supplier: Ningbo TIP Fluid Technology Co., Ltd.
Description: High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior
- Inside Diameter: 0.5118113 inch
- Outside Diameter: 0.81102406 inch
- Working Pressure: 3,988.5130823229174 psi
- Temperature Range: -40 to 249.8 F
-
Supplier: NewAge Performance Products | NAPP
Description: flow †Due to additives in today’s gasoline and petroleum products, field testing should be performed. Abrasive Powder Transfer Agricultural Lines Air Tools Cement Slurries Granular Transfer Hydraulic Lines Lubricated Air Feeds Lubrication Lines Nuclear Power Facilities Oil & Fuel Lines
- Inside Diameter: 0.625 inch
- Outside Diameter: 0.905 inch
- Working Pressure: 130 psi
- Temperature Range: 175 F
-
Supplier: Kuriyama of America, Inc.
Description: dimensional consistency Superior pressure tolerance compared to competitors Highly flexible design, works well in tight spaces Air Tools Pneumatic and low-pressure hydraulic systems Lubricating oils, diesel fuel and antifreeze solutions Water lines for and blow-forming machines Robotic
- Inside Diameter: 0.375 inch
- Outside Diameter: 0.63 inch
- Working Pressure: 400 psi
- Temperature Range: 180 F
-
Supplier: Kuriyama of America, Inc.
Description: dimensional consistency Superior pressure tolerance compared to competitors Highly flexible design, works well in tight spaces Air Tools Pneumatic and low-pressure hydraulic systems Lubricating oils, diesel fuel and antifreeze solutions Water lines for and blow-forming machines Robotic
- Inside Diameter: 0.3125 inch
- Outside Diameter: 0.55 inch
- Working Pressure: 400 psi
- Temperature Range: 180 F
-
Supplier: NewAge Performance Products | NAPP
Description: and water lines and outdoor use Silicone free — use as air hose in paint applications Lighter weight and more abrasion resistant than all-rubber, push-on style hose Chemical Transfer Coolant Lines Filling Lines Hydraulics Instrumentation Lines Material Handling Pneumatics Spray
- Inside Diameter: 0.26 inch
- Outside Diameter: 0.5 inch
- Working Pressure: 200 psi
- Application: Air
-
Supplier: Jergens, Inc.
Description: Jergens Low Pressure Air Hoses are sold by the foot in bulk lengths. Order the total footage and number of push-on fittings required.
- Outside Diameter: 0.5 inch
- Features: Hose (including Duct), Pneumatic
-
Supplier: Clippard
Description: Flexible, durable vinyl plastic hose
- Inside Diameter: 0.093 inch
- Outside Diameter: 0.125 inch
- Working Pressure: 0 to 250 psi
- Temperature Range: 100 F
-
Supplier: Clippard
Description: Polyurethane Ribbon Hose, 1/4" OD-1/8" ID, Multi-Color
- Inside Diameter: 0.125 inch
- Outside Diameter: 0.25 inch
- Working Pressure: 0 to 105 psi
- Temperature Range: 100 F
-
Supplier: Clippard
Description: Polyurethane Hose, 1/4" OD-1/8" ID, Gray/Black
- Inside Diameter: 0.125 inch
- Outside Diameter: 0.25 inch
- Working Pressure: 0 to 105 psi
- Temperature Range: 100 F
-
Supplier: Eaton Hydraulics Group
Description: With pressures high or low, transfer rates slow or fast and with materials as simple as air and water or as complex as hazardous chemicals—every industrial hose application requires something a little different. That’s why Eaton industrial hose products are manufactured from a
- Application: Air
- Features: Complete Hose Assembly, Food and Beverage Processing, General-Purpose / Fluid Handling, Hose, Hydraulics, Oil / Fuel, Steam
-
Supplier: Anchor Coupling, Inc.
Description: No Description Provided
- Inside Diameter: 0.25 inch
- Outside Diameter: 0.62 inch
- Working Pressure: 5,000 psi
- Temperature Range: -40 to 212 F
-
Description: Working temperature range:-40℃~+125℃▼medium:Gasoline, diesel, lubricants and oil and gas▼standard:SAE J30▼Material and structure options: 1. NBR + PET/Nomex/Aramid+NBR/CR/AEM/NBR+PVC 2. Inner FVMQ/FKM+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes assembled▼Use:Provide power, ensure fuel
- Working Pressure: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum: 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Features: Agricultural, Anti-static, Automotive, Aviation / Aerospace, Complete Hose Assembly, Coolant / Refrigerant, Cryogenic, Discharge / Exhaust, Flame Resistant, Food and Beverage Processing, Gases (LPG, elemental, etc.), General-Purpose / Fluid Handling, HVAC, Hose (including Duct), Hydraulics, Marine,
-
Supplier: Anchor Coupling, Inc.
Description: No Description Provided
- Inside Diameter: 0.25 inch
- Outside Diameter: 0.56 inch
- Working Pressure: 2,750 psi
- Temperature Range: -40 to 275 F
-
Description: Use:Reduce the noise, so that the exhaust sound is reduced to a reasonable range;▼Features:The hose is made of high-strength multi-strand polyester wire, with good flexibility and anti-burst
- Working Pressure: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum: 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Features: Agricultural, Anti-static, Automotive, Aviation / Aerospace, Complete Hose Assembly, Coolant / Refrigerant, Cryogenic, Discharge / Exhaust, Flame Resistant, Food and Beverage Processing, Gases (LPG, elemental, etc.), General-Purpose / Fluid Handling, HVAC, Hose (including Duct), Hydraulics, Marine,
-
Description: ▼material:EPDM/NBR/FKM/Silicone ect▼Use:Suitable for sealing/damping/air filter intake systems▼Product features: It has a high degree of durability and stability, while also ensuring its dimensional accuracy and surface quality.
- Working Pressure: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum: 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Features: Agricultural, Anti-static, Automotive, Aviation / Aerospace, Complete Hose Assembly, Coolant / Refrigerant, Cryogenic, Discharge / Exhaust, Flame Resistant, Food and Beverage Processing, Gases (LPG, elemental, etc.), General-Purpose / Fluid Handling, HVAC, Hose (including Duct), Hydraulics, Marine,
-
Description: Working temperature range:-50℃~+120℃/250℃▼medium:Water,Antifreeze solution▼standard:HG/T2491-93 ▼Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes assembled▼Use:diverting coolants, connecting cooling system
- Working Pressure: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum: 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Features: Agricultural, Anti-static, Automotive, Aviation / Aerospace, Complete Hose Assembly, Coolant / Refrigerant, Cryogenic, Discharge / Exhaust, Flame Resistant, Food and Beverage Processing, Gases (LPG, elemental, etc.), General-Purpose / Fluid Handling, HVAC, Hose (including Duct), Hydraulics, Marine,
-
Supplier: Radwell International
Description: AIR HOSE, 3/8 INCH INSIDE DIAMETER, 11/16 INCH OUTER DIAMETER, 25 FT LENGTH, NITRILE, MNPT FITTING, 250 PSI, RED. FREE 2 YEAR RADWELL WARRANTY
- Application: Air
- Features: Hose (including Duct)
-
Supplier: Reid Supply
Description: Neoprene covered Air Hoses are flexible to allow air or coolant to be precisely directed to the work area. The bendable hose is leak-proof and can be adjusted to any position without shifting. . 25 ft long Thermoplastic Air Hose with Neoprene Cover is
- Outside Diameter: 0.531 inch
- Application: Air
- Features: Hose (including Duct)
- Material: Thermoplastics
-
Supplier: American BOA, Inc.
Description: American BOA specializes in the engineering and production of high technology, thinwall flexible metal components and systems for automotive and industrial applications.
- Inside Diameter: 2 inch
- Outside Diameter: 2.55 to 2.65 inch
- Working Pressure: 465 psi
- Application: Air
-
Supplier: Novaflex Group
Description: A hose designed to move hot air from source to site of use with minimal heat loss. Double jacketed and insulated with one inch of fiberglass insulation. Applications Plastics, industry, drying Glass drying Outdoor heaters Cold air supply Hot air supply Construction
- Inside Diameter: 3 to 12 inch
- Working Pressure: 1.8 to 4.3 psi
- Maximum Vacuum: 1.25 to 3.2 in Hg vac
- Temperature Range: -65 to 600 F
-
Supplier: U.S. Plastic Corporation
Description: Lightweight, tough, self storing, saves space and prevents accidents Supplied with spring guards, tube inserts and standard compression fittings. 3/16" and 1/4" hose have 1/4" MPT fittings, 3/8" hose has 3/8" MPT fitting, 1/2" hose has 1/2" MPT fitting. Working temperature -60
- Inside Diameter: 0.375 inch
- Application: Air
- Features: General-Purpose / Fluid Handling, Hose (including Duct)
- Material: Thermoplastics
-
Supplier: DME Company
Description: Choose Single or Double Ply Non-kicking, lightweight Industry standard product! Best selection of sizes, lowest prices! Orange cover Silicone coated fiberglass is highly resistant to extreme temperatures and is odor free in hot air service. We stock most sizes listed below. We offer same day
- Application: Air
- Specialized Construction: Corrugated
- Material: Fluoropolymers / Silicone
- Features: General-Purpose / Fluid Handling, Hose (including Duct), Other
-
Supplier: Novaflex Group
Description: product. Ideal insulated air-conditioning, ventilation ducting.
- Inside Diameter: 3 to 6 inch
- Application: Air
- Features: HVAC, Hose (including Duct), Marine, Other, Reinforced
-
Supplier: Advanced Technology Products
Description: Dura-Pure™ Hose meets FDA requirements and is NSF-61® certified, making it perfect for use with food and beverage applications. Perfect for Food and Beverage Applications Lightweight and Flexible Phthalate Free
- Outside Diameter: 0.1875 to 1.5 inch
- Application: Air
- Specialized Construction: Coiled
- Features: General-Purpose / Fluid Handling, Hose (including Duct)
-
Supplier: DME Company
Description: Neoprene Duct Rated to 350ºF Perfect for return air or low temp dryer Single ply stock - double ply from factory - check with us!
- Application: Air
- Specialized Construction: Corrugated
- Material: Elastomers
- Features: General-Purpose / Fluid Handling, HVAC, Hose (including Duct), Other
-
Supplier: CEJN Industrial Corporation
Description: CEJN Hose Kits come pre-assembled and ready for immediate use. They consist of an extremely flexible, straight braided or spiral polyurethane (PUR) hose combined with Series 320 Standard or Vented Safety couplings and nipples with reusable Stream-Line connections.
- Inside Diameter: 0.25590565 to 0.5118113 inch
- Outside Diameter: 0.393701 to 0.7086618 inch
- Working Pressure: 145 to 232 psi
- Application: Air
Find Suppliers by Category Top
Featured Products Top
-
long lasting which cuts down on replacement costs. The IsoClean CM UV model comes equipped with an optional UV-C Light to offer even more protection. UV-C light has been proven to destroy viruses, mold and bacteria. With HEPA air filtration combined with the optional UV-C light, the (read more)
Browse Cleanroom Supplies and Accessories Datasheets for Envirco -
, elongation and vibration during operation. All sizes rated to working pressure of 1275 PSI with 2:1 safety factor. Textile Yarn Reinforcement - Operator friendly, lighter weight versus wire reinforced hoses for easier handling while still providing extended service life in heavy (read more)
Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
as concrete placement, tunneling and piling rigs. Abrasion Resistant Tube & Cover - The NR (natural rubber) tube resists the wear caused by the flow of abrasive concrete. The SBR/NR blend cover resists the wear caused by dragging over rough surfaces, as well as environmental (UV/ozone) damage. Cold Flex Materials - Hose remains flexible in sub-zero temperatures. (read more)
Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
Simple set-point adjustment digital display Greater than 6 air turnovers in a 1700 sq. ft. space High capacity HEPA filter with 99.97 efficiency at 0.3 micron LED indicator for operation and filter replacement Optional UV-C light rated at 9000 hours (read more)
Browse Air Filters (industrial) Datasheets for Envirco -
Noblelight UV lamps reduce VOC emissions and downtime VOCs are released during the production of cast parts. These VOCs enter the environment in the exhaust air via an air duct or smokestack. Optimized low-pressure UV lamps clean and reduce (read more)
Browse UV Lamps Datasheets for Excelitas Technologies Corp. -
Silbrade Platinum is made in the U.S. and stocked in sizes from 1/4" to 1" I.D. Other silicone products — unreinforced tubing in peroxide and platinum cured styles, medical grades and vacuum rated hose — are available as well. NewAge also stocks barbed fittings and hose clamps in several materials. (read more)
Browse Industrial Hose Datasheets for NewAge Performance Products | NAPP -
inventory by reducing the need for multiple hose types. Key Technical Specifications: Rated at a working pressure of 40 MPa and a minimum burst pressure of 160 MPa, this hose meets SAE J517 100R16 standards. Its 50mm minimum bend radius allows (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
. This versatility streamlines your spare parts inventory by reducing the need for multiple hose types. Key Technical Specifications: Rated at a working pressure of 27.5 MPa and a minimum burst pressure of 110 MPa, this hose meets SAE J517 100R16 (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
, synthetic esters, lubricating oils, and compressed air. This broad compatibility streamlines spare parts inventory by reducing the need for multiple hose types across different circuits. Key Technical Specifications Rated at a working pressure of 33 MPa and a minimum burst (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Compatible with petroleum-based hydraulic fluids, water-glycol solutions, synthetic esters, lubricating oils, and compressed air. This broad compatibility streamlines spare parts inventory by reducing the need for multiple hose types across different circuits. Key (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd.
More Information Top
-
Shopping In Fans & Heaters - Big Bruin
… breeze In-line GFCI cord with 3 prong plug for safe outdoor use 6' water hose attached to standard garden hose Misting kit detaches without tools for cleaning Weather, UV and rust resistant ETL … … Regular Ground only; No Air shipment Please select ? … to see more units *** *** Click here to visit Humidifier Section to see more *** Rated : 0/10 0 Reviews .
-
Shopping In Filters, Pumps & Heaters - Big Bruin
… 5/8 CF500 Specs: 525 GPH, 18 x 12 x 11, 55 Watts, 18 pounds, AC 110V, 5ft 2in power cord with ground, Vinyl Hose Inner Diameter (ID): 3/4 Aquatop UV Canister Filter CF Series … … UV - Aquarium Canister Filters Rated : 0/10 0 Reviews • Fusion Air Pumps 200 .
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 135194,'truncheon'),(135195,'truncocolumella'),(135196,'truncocolumella citrina'),(135197,'truncus atrioventricularis'),(135198,'truncus celiacus'),(135199,'truncus pulmonalis'),(135200,'trundle'),(135201,'trundle bed'),(135202,'trunk'),(135203,'trunk call'),(135204,'trunk hose '),(135205,'trunk lid' … … 135710,'turnover'),(135711,'turnover rate '),(135712,'turnpike'),(135713 … … boat'),(136156,'u-drive'),(136157,'u-shaped'),(136158,'u-turn'),(136159,'u. s. air force'),(136160,'u … … 'utug'),(139405,'uub'),(139406,'uuh'),(139407,'uup'),(139408,'uuq'),(139409,'uut'),(139410,' uv '),(139411,'uvea' …
-
Ammonia Emissions From Animal Feeding Operations
Application method to reduce exposure to air (e.g. low-pressure irrigation near surface, drag or trail hoses ). … 2 ) 2 Urea CO 2 Carbon dioxide Dec December E NH3 Annual emission rate , mass/yr-animal place … … UA Urease activity UFP Under floor pit USDA United States Department of Agriculture UV Ultra violet V …
Indicates content that may require registration and/or purchase.