-
Supplier: Total Plastics, Inc.
Description: Clear, grey, bronze, green. Additional custom colors may be available with minimum order quantity. This virtually unbreakable, transparent Lexan™ polycarbonate sheet comes with UV protection on one or both sides and provides remarkable clarity – even after many years of intense
- Features: Film / Sheet
- Chemical System: Polycarbonate (PC), Thermoplastic
-
Supplier: Total Plastics, Inc.
Description: Clear, grey, bronze. Additional custom colors may be available with minimum order quantity. This virtually unbreakable, transparent Lexan polycarbonate sheet comes with UV protection on one or both sides of the surface and provides remarkable clarity – even after many years of intense
- Features: Film / Sheet
- Chemical System: Polycarbonate (PC), Thermoplastic
-
Supplier: Total Plastics, Inc.
Description: Transparent Lexan™ Solar Control IR heat-management glazing blocks near infrared heat but lets in high levels of light. The heat is managed by proprietary resin additives rather than expensive and fragile coatings. This makes the solar control properties virtually permanent. Sheets are
- Features: Film / Sheet
- Chemical System: Polycarbonate (PC), Thermoplastic
-
-
Supplier: U.S. Plastic Corporation
Description: Use this clear abrasion resistant acrylic sheet where greatest mar resistance is needed. It incorporates the proprietary 3M 906 abrasion resistant coating under license from 3M Co. It has abrasion resistant coating on both sides and masking latex paper on both sides. It
- Chemical System: Acrylic
- Features: Film / Sheet
-
Supplier: CurTec USA, Inc.
Description: Avoid degradation of contents by UV light Protect your valuable products against moisture, tampering and contamination Reduce handling time Make sure your hazardous solids arrive safely at their destination Comply with food safety legislation Please email CurTec to request a full product data
- Volume Capacity: 0.34342373 gallons
- Height: 7.77165774 inch
- Width / Diameter: 3.8976399 inch
- Application: General Use, Packaging, Shipping
-
Supplier: CurTec USA, Inc.
Description: Avoid degradation of contents by UV light Protect your valuable products against moisture, tampering and contamination Make sure your hazardous solids arrive safely at their destination Comply with food safety legislation Please email CurTec to request a full product data sheet.
- Volume Capacity: 1.585032 gallons
- Height: 10.3543363 inch
- Width / Diameter: 7.7952798 inch
- Container Type: Drum / Barrel / Keg
-
Supplier: CurTec USA, Inc.
Description: Avoid degradation of contents by UV light Protect your valuable products against moisture, tampering and contamination Make sure your hazardous solids arrive safely at their destination Comply with food safety legislation Please email CurTec to request a full product data sheet.
- Volume Capacity: 3.96258 gallons
- Height: 12.8740227 inch
- Width / Diameter: 10.7874074 inch
- Container Type: Drum / Barrel / Keg
-
Supplier: CurTec USA, Inc.
Description: Avoid degradation of contents by UV light Protect your valuable products against moisture, tampering and contamination Reduce handling time Make sure your hazardous solids arrive safely at their destination Comply with food safety legislation Please email CurTec to request a full product data
- Volume Capacity: 0.07925163 gallons
- Height: 2.18110354 inch
- Width / Diameter: 3.8976399 inch
- Application: General Use, Packaging, Shipping
-
Supplier: Total Plastics, Inc.
Description: Black. Call TPI for Custom Colors. Outdoor applications for TIVAR ® UV Resistant are endless. The modified formula retains all the key properties of TIVAR ® — low friction surface, wear and corrosion resistance, impact strength — and, exhibits enhanced stability for outdoor,
- Overall Width: 48 inch
- Overall Length: 120 inch
- Overall Width / O.D.: 48 inch
- Features: Film / Sheet
-
Supplier: Interstate Plastics, Inc.
Description: Polycarbonate ar sheet is an abrasion and enhanced uv-resistant sheet that offers glass like hardness coupled with the impact strength of standard polycarbonate
- Overall Thickness: 0.118 to 0.5 inch
- Tensile Strength (Break): 9,500 to 10,500 psi
- Elongation: 100 %
- Industry: Aerospace, Automotive, Electric Power, Electronics, General Industrial, Medical / Food (FDA, USDA), Military / Government (MIL-SPEC)
-
Supplier: Interstate Plastics, Inc.
Description: UHMW polyethylene is an outstanding choice in material when you need a relatively low cost abrasion, impact, and chemical resistant material. UHMW is used in extreme wear situations such as hopper liners, conveyer systems, marine fender pads, and sand and gravel movement. UHMW is not
- Overall Thickness: 0.06 to 4 inch
- Tensile Strength (Break): 2,600 psi
- Elongation: 100 to 250 %
- Features: Film / Sheet, Other
-
Supplier: U.S. Plastic Corporation
Description: This Lexan MR10 Sheet with Margard II Coating sheet has maximum toughness, with mar resistance approaching that of glass, and significantly improved resistance to weathering. MR-10 sheet provides extended service life. It has excellent clarity and durability, it is lightweight,
- Features: Film / Sheet
-
Supplier: U.S. Plastic Corporation
Description: hydrocarbons and alcohols. The forming temp is 310F - 325F and the service temp is 33F - 212F. It is corrosion resistant, lightweight, high tensile strength, dielectric, non-combustible, and low flow resistance. It is not UV stabilized. Sheets larger then 38" x 48" must ship
- Features: Film / Sheet
- Chemical System: Polyvinyl Chloride (PVC), Thermoplastic
-
Supplier: Ruco USA, Inc.
Description: ester resistant squeegee material may be used. Curing Conditions The varying UV absorption of the individual colors results in a range of curing properties depending on color and opacity. All colors of the 945 UV series can be cured by the use of medium pressure mercury vapor
- Substrate: Plastic
-
Supplier: U.S. Plastic Corporation
Description: hydrocarbons and alcohols. The forming temp is 310F - 325F and the service temp is 33F - 212F. It is corrosion resistant, lightweight, high tensile strength, dielectric, non-combustible, and low flow resistance. It is not UV stabilized. Tolerance +/- .125" per side. Sheets
- Features: Film / Sheet
- Chemical System: Polyvinyl Chloride (PVC), Thermoplastic
-
Supplier: Ruco USA, Inc.
Description: Application Fields Universal UV screen printing ink for the printing of blow moulded objects and foils, suitable for substrates made of pre-treated polyolefines, polyethylene (PE), polypropylene (PP), PVC and other plastic types as well as for printing on paper and cardboard.
- Features: Other
- Substrate: Plastic
-
Supplier: Ruco USA, Inc.
Description: ester resistant squeegee material may be used. Curing Conditions The varying UV absorption of the individual colors results in a range of curing properties depending on color and opacity. All colors of the 945 UV series can be cured by the use of medium pressure mercury vapor
- Substrate: Plastic
-
Supplier: Ruco USA, Inc.
Description: ester resistant squeegee material may be used. Curing Conditions The varying UV absorption of the individual colors results in a range of curing properties depending on color and opacity. All colors of the 945 UV series can be cured by the use of medium pressure mercury vapor
- Substrate: Plastic
-
Supplier: Eastman Chemical Company
Description: Eastman Spectar UV™ copolyester (PETG) extrudes into plastic sheet that is sparkling clear, tough, chemically resistant, odor free, versatile, easy to work with and affordable. Its toughness allows fabricators to use thinner gauge sheet than with other common
- Chemical System: Polyester (PET, PBT)
- Type: Thermoplastic
-
Supplier: Surface Armor LLC
Description: Plastic Surfaces Plastics are everywhere! From large-scale flat sheet stock to molded containers, appliances and electronic devices, plastic has been there, done that. But to keep plastic surfaces safe, from the factory floor to the customer’s hands, careful
- Features: Abrasion / Scratch Resistant, Protective Tape, Removable, Single-Sided Adhesive, Specialty / Other, Transparent, UV / Weather Resistant
- Backing: PET / Polyester, PVC / Vinyl, Paper, Plastic / Polymer
-
Supplier: Three D Traffic Works
Description: - TD4000 Plastic Barricade Boards/Rails NCHRP350 Approved: WZ-128 MUTCD Compliant Features: Lightweight features allow for ease of handling. More resistant to hot climates with less being and warping. Made from High Density Polyethylene with polymer protection and UV stabilizer.
-
Supplier: TelephoneStuff.com
Description: designation labels (CT-FP-LBL-104) can be ordered for use with desktop printers - UV resistant, high impact plastic prevents color fading and provides added durability
- Material: Plastic
-
Supplier: TelephoneStuff.com
Description: designation labels (CT-FP-LBL-104) can be ordered for use with desktop printers - UV resistant, high impact plastic prevents color fading and provides added durability
- Material: Plastic
-
Supplier: DigiKey
Description: PLASTIC LABEL SHEET YELLOW UNLAB
- Features: Adhesive Backed, UV / Weather Resistant
- Materials of Construction: Plastic / Film
-
Supplier: SDI
Description: SDI's mylar, minimizes the vacuum drawdown time and eliminates residual air pockets in the UV exposure frame. Designed for primary imaging exposure as well as photo imageable soldermasks. Large rolls of 250 yards and custom sheets are also available up
- Width: 19.68503937007874 to 61.023622047244096 inches
- Thickness: 0.003937007874015748 to 0.006889763779527559 inches
- Features: Abrasion / Scratch Resistant, Removable, Transparent, UV / Weather Resistant
- Adhesive: None / Non-adhesive
-
Supplier: MacDermid Alpha Electronics Solutions
Description: XtraForm 2D is a hardcoated polycarbonate film designed to allow shallow forming whilst retaining its abrasion resistant properties XtraForm 2D XtraForm 2D is a hardcoated polycarbonate film designed to allow shallow forming whilst retaining its abrasion resistant properties. XtraForm
- Features: Film / Sheet
- Chemical System: Polycarbonate (PC), Thermoplastic
-
Supplier: MacDermid Alpha Electronics Solutions
Description: resist ultraviolet light, moisture and wide temperature variations. Would you like to know more? Download the Autotex XE Technical Data Sheet or Contact Film & Smart Surface Solutions Features Designed for use in outdoor applications Resistant to sunlight (UV) and wide
- Features: Film / Sheet
- Chemical System: Polyester (PET / PBT), Thermoplastic
-
Supplier: Ralston Metal Products Limited
Description: Ralston roof mount exhaust filters provides passive ventilation. Constructon The roof mount exhaust filter is made from sheet metal Finish RAL7035 light grey UV resistant plastic Standards CE rated IP54
- Efficiency: 85 %
- Length: 13.9 inch
- Height: 13.9 inch
- Width / Ring Size: 2.9 inch
-
Supplier: DeWAL
Description: DW 405BNC Film is skived from UHMW (Ultra High Molecular Weight Polyethylene) that has been compounded with a small amount of carbon to render it black. The carbon also provides UV resistance. Extremely abrasion resistant Black UV Resistant Excellent Chemical resistance
- Industry: Automotive, General Industrial
- Features: Film / Sheet, Specialty / Other
- Chemical System: Polyethylene (PE), Thermoplastic
- Filler: Unfilled
Find Suppliers by Category Top
Featured Products Top
-
PTFE skived sheets provide reliable performance from -200°C to +260°C and maintain excellent electrical insulation properties even under harsh environments. The material is resistant to most chemicals (read more)
Browse Plastic Sheet and Plastic Film Datasheets for Golden Collar Technology Co., Ltd . -
phthalates; RoHS compliant Peroxide-cured Silcon contains no sulphur or other acid-producing chemicals, thereby eliminating the possibility of staining, corroding, or deteriorating materials it contacts. It is extremely resistant to ozone and U.V. over long time periods. (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
contains no sulfur or other acid-producing chemicals, thereby eliminating the possibility of staining, corroding, or deteriorating materials it contacts. It is extremely resistant to ozone and U.V. over long time periods. Care is recommended in the selection of fittings and (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
Manufacturing Hammond Manufacturing is a premier fabricator of enclosures, racks, and cabinets for the electrical and electronic industries. Hammond's product line includes industrial enclosures, freestanding enclosures, corrosion resistant enclosures, small aluminum enclosures, small plastic (read more)
Browse Industrial Enclosures Datasheets for bisco industries -
The IP67 UV-PROTECT NETWORK PLASTIC BOX is designed not only with waterproofing in mind, but also to be able to withstand being placed outdoors with easy mounting on walls and poles; not to mention its elegant design. Suitable to be (read more)
Browse Electronic and Instrument Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
available in four plan sizes (1.57” x 1.57”, 1.96” x 1.96”, 2.36" x 1.57”, 2.75" x 1.96”) and two heights (0.59” and 0.79”). IP 65 sealing is optional. The enclosures are molded from UV-stable, flame-resistant ASA+PC-FR (UL 94 V-0). There are two (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
seal protection rating of IP67, impact resistance rating of IK07, and UV resistant black light guide. The MSM ring illuminated dead-front series is available in four different diameters, 16, 19, 22 or 30 with a rated current of 100mA to 10A and rated voltage 30 VDC to 250 VAC. The standard (read more)
Browse Pushbutton Switches Datasheets for SCHURTER Inc -
UV-resistant design suited for outdoor and industrial applications (read more)
Browse Stack Lights and Machine Lights Datasheets for Altech Corp. -
steel Jacket: made of a flexible PVC resistant to many harsh chemicals, oils, UV and acids. To download the application sales sheet, visit https://www.electriflex.com/resource-library/. ; (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
.5 Protection Rating: IP67 Material: UV-Resistant PA6 Installation: Bottom-Mounted Available Options: Plastic & Metal Versions Applications Outdoor Telecom Enclosures Electrical Control Enclosures Wi (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited
More Information Top
-
Renewable energies
As material, the glass plates come UV-beständige polycarbonate plates or Kunst-stofffolien (e.g. of polyethylene or Teflon) into question.
-
Abstracts of papers presented at the 13th conference of the entomological society of Israel
… Experimental Farm; improved documentation and economic analyses; adopting market-imposed requirements such as crop production and protection protocols; 'MPS' standards in the flower industry; ISO 9000; expanding the utilization of biological control; resistant cultivars; UV -absorbing plastic sheets ; and sanitation around greenhouses.
-
Olin's Construction: Principles, Materials, and Methods, 9th Edition
Atactic polypropylene (APP) membranes are constructed with asphalt that has been modified with plastic compounds that creates a durable UV resistant sheet .
-
Characterisation of a Quantitative Resistance to Vector Transmission of Tomato yellow leaf curl virus in Lycopersicon pimpinellifolium
In combination with resistances to TYLCV already used by breeders, and in conjunction with other control strategies such as insect-proof nets or UV - absorbing plastic sheets , a quantitative resistance to B. tabaci could contribute to a sustainable control of begomovirus disease.
-
FREQUENCY DEPENDENT NATURAL SELECTION DURING CHARACTER DISPLACEMENT IN STICKLEBACKS
Each of three ponds used was divided with an impermeable plastic sheet of 4-mil UV - resistant polyethylene a few days prior to beginning the experiment.
-
CR4 - Thread: Bonding Carbon Fiber to Lexan
Lexan® XL10 sheet - GE LEXAN XL10 Buy OnlineLexan® XL10 sheet (LEXAN XL10) UV resistant polycarbonate sheet is available through the Professional Plastics ...
-
Hydraulic limits preceding mortality in a piñon–juniper woodland under experimental drought
The drought plot consists of UV - resistant clear acrylic sheets (Makrolon® SL, Sheffield Plastics , Sheffield, MA, USA) bent into troughs and screwed to rails approximately 1 m high.
-
CR4 - Thread: Need Help Finding the Right Adhesive
If you must use a plastic sheet ...the "very best" material (from a UV Resistance / Chemical Resistance perspective...) would be something produced from a DuPont Teflon or Tedlar film.
-
High-Performance Thermoplastics
It can also be laminated to other plastic sheet materials to provide weatherability, high-temperature protection, or UV resistance .
-
pe sheet - offers from pe sheet manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : uv resistant polyethylene sheet , chemical resistant uhmwpe sheet, high density uhmwpe board, shield neclear plastic pad ] .
Indicates content that may require registration and/or purchase.