Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Bando American, Inc.
Description: speed ratios, shorter center dis- tances and more compact drives. They are direct replacements for belts on imported machinery and on domestic equipment for export. Oil and heat resistant bias cut envelope protects the belt's inner com- ponents against dirt, oil and heat. The
- Features: Cogged
- Metric: SPA, SPB, SPC, SPZ
-
Supplier: SAE International
Description: When fluctuations in the speed of rotation of the drive pulley are transmitted to the driven pulley via the metal V-belt, the transmitted fluctuations become attenuated as friction force approaches a state of saturation. The research discussed in this paper focused on these
-
Supplier: Bando American, Inc.
Description: Because Power Max ® belts are wide in proportion to their thickness, they must have extreme crosswise rigidity to keep them from dishing in. This dishing would cause the tensile cords to become misaligned, leading to uneven speed control and excessive wear on the cords, causing
- Belt Angle: 22 to 36 degrees
- Belt Width: 1 to 3 inch
- Other Section: Unlisted Belt Section
- Features: Variable Speed
-
-
Supplier: SAE International
Description: relationship between the rotary speed fluctuation transfer characteristic and the torque transmission capacity between the pulleys and the belt, it was possible to reduce the excess safety factor of the torque transmission volume. Due to pulley tilt, the trajectory of the belt
-
Supplier: PIX Transmissions Limited
Description: PIX manufactures and exhaustive range of Belts used in Harvester Combines. The range includes Belts in • Wrap construcion, • Raw Edge Cogged construction & • Poly-V Belts PIX-HARVESTER®-XS WRAP CONSTRUCTION BELTS FEATURES • Designed specially for reverse idler
- Belt Length: 30 to 354 inch
- Features: Anti-Static, Cogged
- English: B / 5L, C
- Type: Multiple, Single
-
Supplier: Seedburo Equipment Company
Description: diameter screw is driven by a constant speed gearmotor. The switch has both a forward and reverse rotation control and a neutral or "off" position. Feed rate is 3 grams per second. The Feed Controller is designed to fit on all UDY Mills. It can be mounted or removed readily without tools.
-
Supplier: Seedburo Equipment Company
Description: diameter screw is driven by a constant speed gearmotor. The switch has both a forward and reverse rotation control and a neutral or "off" position. Feed rate is 3 grams per second. The Feed Controller is designed to fit on all UDY Mills. It can be mounted or removed readily without tools.
-
Supplier: Bando American, Inc.
Description: Because Power Max ® belts are wide in proportion to their thickness, they must have extreme crosswise rigidity to keep them from dishing in. This dishing would cause the tensile cords to become misaligned, leading to uneven speed control and excessive wear on the cords, causing
- Belt Length: 25.35 to 118.5 inch
- Features: Cogged
- Type: Multiple
-
Rolling Mills - Udy Cyclone Sample Mill - 115V, 60HZ, 3/4 HP BELT DRIVE UDY CYCLONE MILL -- 3010SM/BSupplier: Seedburo Equipment Company
Description: diameter screw is driven by a constant speed gearmotor. The switch has both a forward and reverse rotation control and a neutral or "off" position. Feed rate is 3 grams per second. The Feed Controller is designed to fit on all UDY Mills. It can be mounted or removed readily without tools.
-
Supplier: Seedburo Equipment Company
Description: diameter screw is driven by a constant speed gearmotor. The switch has both a forward and reverse rotation control and a neutral or "off" position. Feed rate is 3 grams per second. The Feed Controller is designed to fit on all UDY Mills. It can be mounted or removed readily without tools.
-
Supplier: DME Company
Description: Unique Features: Three-year, limited warranty Direct Drive 1/4 hp 90V DC Variable Speed Drive Package. Standard speeds 20, 40, 60 FPM (specify) NO ROLLER CHAIN OR SPROCKETS SEALED GEAR REDUCER 8 different motor locations (specify) 1/8” anodized aluminum sheet Double
- Speed: 20 to 60 ft/min
- Conveyor Type: Belt Conveyor
-
Supplier: DME Company
Description: Unique Features: Three-year, limited warranty Direct Drive 1/4 hp 90V DC Variable Speed Drive Package. Standard speeds 20, 40, 60 FPM (specify) NO ROLLER CHAIN OR SPROCKETS SEALED GEAR REDUCER 8 different motor locations (specify) 1/8” anodized aluminum sheet Double
- Speed: 20 to 60 ft/min
- Conveyor Type: Belt Conveyor
-
Supplier: DME Company
Description: Unique Features: Three-year, limited warranty Direct Drive 1/4 hp 90V DC Variable Speed Drive Package. Standard speeds 20, 40, 60 FPM (specify) NO ROLLER CHAIN OR SPROCKETS SEALED GEAR REDUCER 8 different motor locations (specify) 1/8” anodized aluminum sheet Double
- Speed: 20 to 60 ft/min
- Conveyor Type: Belt Conveyor
- Features and Options: Cleated
-
Supplier: QC Industries Conveyors
Description: Precision Indexing. High Speeds. Precision indexing tolerance to register a part to within ±.015" without sensors. High speeds up to 2000 fpm with ramp up/down capacity. Custom molded cleats to integrate perfectly with your part or application. Cleats are high frequency welded to the
- Speed: 2,000 ft/min
- Conveyor Type: Belt Conveyor, Low Profile Conveyor
-
Supplier: Gardner Denver S.r.l.-Division Robuschi
Description: The LRVS are vacuum pump packages with V-belt and pulleys transmission. It is obtained through a patented device rotating around a pivot and supporting the motor in a way, which allows to reduce loads on bearings of pump and motor and to keep tension of the belt constant in
- Ultimate Operating Vacuum: 24.7593662076114 torr
- Features: Compressed Air / Fluid, OEM Controller / Control Panel
- Mounting: Floor / Skid
- Application: General Purpose / Industrial
-
Supplier: SAE International
Description: motor and belt alternator starter configurations have been proposed, with some concerns regarding the customer acceptance of the cranking motor solution [ 1 ] which were subsequently addressed [ 3 ]. Typically, 14 Volt Belt Alternator Starter (BAS) applications are limited to 1.6 liter
-
Supplier: Dorner Manufacturing Corp.
Description: providing an easy-to-integrate conveyor package. With a sleek, flush-sides design, the DCMove easily fits into tight spaces and maximizes belt coverage. In combination with Dorner’s v-guided belt tracking and precise rack and pinion belt tensioning, the features of the
- Maximum Load: 400 lbs
- Speed: 600 ft/min
- Conveyor Type: Belt Conveyor
- Features and Options: Cleated
-
Supplier: Busch Vacuum Solutions
Description: adjusting V-belts. Annual servicing is confined to the simple inspection of the V-belt tension and replacement of the filter and gear oil.
- Ultimate Operating Vacuum: 10.7 torr
- Pumping Speed: 2,578 CFM
- Operating Temperature: 104 F
- Motor Power: 150 HP
-
Supplier: General Pipe Cleaners
Description: cable tangling in the drum. Greater Portability V-Belt stair climbers make it easier for you to take the machine up a flight of stairs by yourself. The handle is tall enough to make it easy to transport to the job, yet quickly folds to take less room in your truck. Big ten inch
- Pipe Diameter (Nominal): 1.25 to 4 inch
- Flexible Cable Length: 100 ft
- Cable Feed Rate: 0.3333333333333333 ft/sec
- Drain Cleaning Machinery Type: Electric
-
Supplier: Infineon Technologies AG
Description: detection is reliable and provides with each index step a valid direction signal. The speed and direction signals or the speed and speed signals of the TLx4966xG family can be fed directly into the capture/compare unit of a standard microcontroller. This ensures a fast and easy
- Input (Supply) Voltage: 3.5 to 32 volts
- Operating Temperature: -40 to 170 C
- Applications: Automotive
- Features: Magnetic Sensor
-
Supplier: Dorner Manufacturing Corp.
Description: conveyor for cleaning and maintenance Safest chain in the industry with chain openings less than 4 mm even on curves Unique chain design virtually eliminates friction providing capacity for up to 4 curves on a single conveyor Specifications Belted, Cleated Belt, Modular Belt, Modular
- Maximum Load: 750 lbs
- Features and Options: Cleated, Sanitary
-
Supplier: Hartzell Air Movement
Description: makeup applications. They are well suited for air moving applications requiring high flow and low to medium pressure where adjustable pitch blades allow fans to be accurately set. Some high speed duct fans can deliver up to 6” static pressure, but at higher sound levels. Low speed
- Static Pressure: 0 to 3 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 24 inch
- Material of Construction: Aluminum, Stainless Steel, Steel
- Design: Axial
-
Supplier: Infineon Technologies AG
Description: 2 Hall probes Hall plate distance 1.45mm Speed and direction output signal SMD package PG-TSOP6-6-9 Potential Applications Rotational speed and direction detection Power closure systems Window lift Sun roof Tail gate Electric shutters Sun blinds Automated doors Seat belt
- Input (Supply) Voltage: 2.7 to 24 volts
- Operating Temperature: -40 to 170 C
- Applications: Automotive
- Features: Magnetic Sensor
-
Supplier: Rogers Machinery Company, Inc.
Description: gas path through the pump for quick discharge Extended shaft for either V-belt or direct drive Casing and rotors are made of ductile iron, PFA coated.
- Ultimate Operating Vacuum: 0.1 torr
- Pumping Speed: 194 CFM
- Mechanical: Rotary Screw
-
Supplier: R. S. Hughes Company, Inc.
Description: and vacuum conversion. Muffler elements are easily changed for convenient maintenance. Low Sound Levels. Muffling system reduces exhaust sound levels. * Speed Control allows thumb-control regulating of tool speed. Lighter air-motor assembly, ideal for vertical and overhead sanding
- Rotary Speed: 12,000 rpm
- Power: 0.25 HP
- Type: Disc Sander, Sander
-
Supplier: R. S. Hughes Company, Inc.
Description: designate tool orbit. Easy maintenance and vacuum conversion. Muffler elements are easily changed for convenient maintenance. Low Sound Levels. Muffling system reduces exhaust sound levels. * Speed Control allows thumb-control regulating of tool speed. Lighter air-motor assembly, ideal
- Rotary Speed: 12,000 rpm
- Power: 0.25 HP
- Type: Disc Sander, Sander
-
Supplier: Mile-X Equipment, Inc.
Description: Jet GHB1340A Metal Lathe 321357A - GHB-1340A, 13" Swing 40" Centers, 2HP, 1Ph, 230V only 13"X40" BELT DRIVE BENCH LATHE One of the most popular JET lathes now comes with an enclosed gearbox as a standard feature Enclosed gearbox design provides smooth, quiet operation Fast, easy speed
-
Supplier: Makita USA, Inc.
Description: Makita-built 4-pole motor delivers 480 in.lbs. of Max Torque Variable 2-speed design (0-400 & 0-1,500 RPM) covers a wide range of drilling, driving and hammer applications Compact design at only 8-1/8" long and weighs only 3.4 lbs. for reduced operator fatigue Built-in L.E.D. light with
- Length: 8.125 inch
- Weight: 3.4 lbs
- RPM: 0 to 1,500 rpm
- Battery Voltage: 18 volts
-
Supplier: Precision Surfacing Solutions
Description: voltage to meet the load requirements while maintaining full motor speed and torque availability. Also provides smooth, stepless acceleration through the gear reducer, reduces motor operating temperatures and eliminates sudden, high torque start up. As an option, this machine can be
- Power: 15 to 25 HP
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Materials Abraded: Biotech / Medical Devices, Ceramics / Glass, Metals / Metalworking, Ophthalmic / Optical, Plastics / Composites, Semiconductors / Electronics, Wet Finishing
-
Supplier: Makita USA, Inc.
Description: 480 in.lbs. of Max Torque Makita-built 4-pole motor delivers 480 in.lbs. of Max Torque and 290 in.lbs. of PTI Torque Variable 2-speed (0-400 & 0-1,500 RPM) covers a wide range of drilling and driving applications Compact and ergonomic design at only 7-9/16" long and weighs only 3.3 lbs. for
- Length: 7.5625 inch
- Weight: 3.3 lbs
- RPM: 0 to 1,500 rpm
- Battery Voltage: 18 volts
-
Supplier: Makita USA, Inc.
Description: 25% Faster RPM in Low Speed Makita-built 4-pole motor delivers 560 in.lbs. of Max Torque and 360 in.lbs. of PTI torque Variable 2-speed design (0-400 & 0-1,700 RPM) covers a wide range of drilling, driving and hammer applications Compact design at only 9-9/16" long and weighs only 5.3
- Length: 9.5625 inch
- Weight: 5.3 lbs
- RPM: 0 to 1,700 rpm
- Battery Voltage: 18 volts
-
Supplier: Makita USA, Inc.
Description: Makita delivers 25% more Max Torque Makita-built 4-pole motor delivers an industry-leading 750 in.lbs. of Max Torque, 33% more than the previous model Mechanical 2-speed transmission (0-400 & 0-2,000 RPM) covers a wide range of drilling, fastening and hammer drilling applications Compact
- Length: 8.875 inch
- Weight: 5.1 lbs
- RPM: 0 to 2,000 rpm
- Battery Voltage: 18 volts
-
Supplier: Caterpillar Oil & Gas
Description: SCAC and REMAC: single cylinder ATEX air compressor; dual cylinder air compressor, SAE B drive adapter; SAE A drive for REMAC Front Engine Accessory Drive 3 v-groove standard — optional 4 and 5 groove 203.2 mm (8.0 in) diameter crankshaft, 17.5 mm (11/16 in) v-belt; optional
- Horse Power: 536 HP
- Displacement: 15.207183198825009 liters
- Length: 80.18 inch
- Width: 41.35 inch
-
Supplier: Precision Surfacing Solutions
Description: The Lapmaster Model 15 is a bench-mounted unit with a rigid, lightweight, cast aluminum base. The machine is of the “ring lapper” configuration, enabling high standards of flatness and surface finish to be routinely achieved. The Model 15 is derived from the popular Model 12 and features a
- Power: 0.5 to 0.75 HP
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Single-Phase, Three-Phase
- Mounting: Bench
- Applications / Materials Abraded: Biotech / Medical Devices, Ceramics / Glass, Metals / Metalworking, Ophthalmic / Optical, Plastics / Composites, Semiconductors / Electronics, Wet Finishing
-
Supplier: SAE International
Description: engine is to be installed into a demonstrator vehicle. The vehicle will feature an advanced 48 V lead-carbon battery pack and a 48 V belt-integrated starter generator (BiSG). The battery and BiSG have been selected to enable the continuous high-output (>6 kW) operation of the
Find Suppliers by Category Top
Featured Products Top
-
handling equipment, was using set screws to connect a high-speed drive pulley, running a Gates Polyflex JB belt, to a 3/8 inch shaft. The set screws would loosen during clutching and braking at high rpm's, causing machine malfunction and belt damage. Constant tightening of the set (read more)
Browse V-Belts and V-Ribbed Belts Datasheets for Custom Machine & Tool Co., Inc. -
Efficient Power Transmission Solution for Mechanical Systems The SPA/1 V-belt pulley with taper bush 1210 is designed for reliable torque transmission and flexible (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
Engineered for Efficiency: Precision V Pulleys for Optimal Power Transmission V-grooved pulleys represent the critical interface in belt drive systems, where geometric precision directly translates to operational efficiency (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
timing belt pulleys, gears, speed reducers, motors, racks, couplings, (read more)
Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
most specifications without ordering a totally custom item, ultimately reducing cost. Additional Belt Driven Actuator Information Isotech’s belt-driven actuators can operate at speeds up to 15,240 mm per second and do not require lubrication or maintenance (read more)
Browse Linear Actuators Datasheets for Isotech, Inc. -
customizable technical performance, high-speed operation, and robust construction, allowing engineers to optimize device performance, reduce maintenance, and improve product longevity. Its flexibility makes it an excellent solution for applications where reliability and efficiency are critical. (read more)
Browse AC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
interruption of fault currents and protection of power electronic devices. The VD Series uses a silver element design embedded in solidified sand to improve arc control and reduce I²t values. This construction supports effective fault interruption and (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
Variable-Speed Pool Pumps for Efficient Water Circulation Cleartide variable-speed pool pumps are designed for water circulation and filtration in residential inground and above-ground swimming (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
allows for 33% greater airflow at 1.2-inches of static pressure while reducing noise levels by 6 dB(A). This is a very significant reduction, as noise levels double every three dB(A). Motors for the new fans are CE approved and UL recognized. They are 100 percent speed controllable. Thermal (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
The PCL.2244024-4101 coreless motor is engineered for applications requiring rapid acceleration, smooth operation, and high power density. Its ironless rotor structure reduces inertia and eliminates cogging, enabling precise speed control and low acoustic noise (read more)
Browse DC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd.
Conduct Research Top
-
What Causes Synchronous Belt Noise and How Can It Be Reduced?
Synchronous belts are common in motion systems, providing smoother operation and better high-speed performance than chains and lacking the problems of slipping and stretching that can plague V-belts in precision applications. But one downfall of synchronous, or toothed, belts is the noise
More Information Top
-
Effects of bubbling and stirring on mass transfer coefficients in liquids
The impellers were driven by a x-hp. motor with V - belt speed reducers to permit variations in speedfrom 130 to 800rev./min.
-
Materials Handling Handbook 2nd Edition Complete Document
Table 24.4.4 Drive Loss Factor Fn• For Each Reduction (Sprockets or Sheaves) Steel Roller Chain 0.90 Reduction for Each Helical Gear Speed Reducer V - Belt 0.93 Single Double Triple 0.91 .
-
Modern technology impact on power usage in cement plants
Hence in many cases, plants must continue to rely on gear reducers and V - belts for speed reduction.
-
Fabrication of new extruder screws and restoration of worn extruder screws by plasma hardfacing
speed reducer working through a V - belt transmission with a 1 :4 speed ratio, and further On through the lathe gearbox.
-
Applied Mechanics, Materials, Industry and Manufacturing Engineering
Hydraulic clamping device directly links to the output shaft of the main gear of the prop demolition, used to clamp the base of hydraulic prop or reduce the velocity of electric motor through V - belt , driving the main speed reducer .
-
Conveyor sedimentation centrifuges operating under pressure
The rotor and conveyor are driven by an electric motor through a V - belt and two- stage planetary speed reducer , respectively.
Indicates content that may require registration and/or purchase.