-
Supplier: Clampco Products, Inc.
Description: Clampco stocks several standard V-Band Clamps/Couplings. These parts are the most popular sizes and are frequently installed on diesel engines, turbochargers, and heavy-duty exhaust systems. All of our standard V-Band Clamps/Couplings have 300 series
-
Supplier: Mueller Company
Description: recessed and bonded to the gasket. Zinc-plated steel bolts are standard; stainless steel bolts optional. MUELLER 230 SERIES MINI-BAND CLAMP • FULL ENCIRCLEMENT - gasket wraps 360º for uniform seal on larger leaks. • BANDS - are made of Type 304L Stainless Steel with Ductile Iron
- Capacity / Opening: 0.5 to 2 inch
- Clamping Width: 3 to 6 inch
- Material: Stainless Steel
- Type: V-Band Clamps
-
Supplier: Accuris
Description: Couplings, Clamp, Grooved, V-Band
-
-
Supplier: Accuris
Description: COUPLING, CLAMP, GROOVED, V-BAND
-
Supplier: Accuris
Description: (R) Couplings, Clamp, Grooved, V-Band
-
Supplier: SAE International
Description: This SAE Aerospace Standard (AS) establishes the requirements for a V-band grooved clamp couplings that are intended for use on fluid-line tubing joints, tailpipe joints, and accessory mount joints, on flight vehicles or other attachments. The semi-rigid coupling joint
-
Supplier: OMEGA Engineering, Inc.
Description: To order secondary insulation bushings, add suffix “/PCN 255716” to model no. and add $10 to price. Strip Element Clamps: Cast-iron clamps for use with OMEGALUX ® strip elements, retain their strength at elevated temperatures to assure maximum sheath-to-surface contact. Resulting
- Heater Type: Band Heater
- Features: Electric, Other
- Phase: Single Phase
-
Supplier: Accuris
Description: COUPLING-CLAMP GROOVE V-BAND - 6,400: 9,400: 11,400 - FLANGE OD
-
Supplier: Mueller Company
Description: The stainless steel 200 Series Pipe-Saver Clamp comes in 3", 6", 9", 12", and 18" lengths, in single section to fit 1/2" - 8" standard steel pipe, and in two sections to fit 10" - 24" standard steel pipe. Cemented- in gaskets are available with a choice of smooth or gridded surfaces. A
- Capacity / Opening: 0.5 to 24 inch
- Clamping Width: 3 to 18 inch
- Material: Stainless Steel
- Type: V-Band Clamps
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, V-BAND CLAMP, STAINLESS STEEL, 5 INCH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: OMEGA Engineering, Inc.
Description: HB Series band heaters are used to heat the barrels and nozzles of plastic injection molders and extruders. They are also used on autoclaves and for heat treating large diameter piping. Heater elements are high temperature, tight fitting, and provide uniform heat distribution. These elements
- Maximum Operating (Sheath) Temperature: 1,200 F
- AC Voltage Required: 240 volts
- Inside Diameter: 5 to 20 inch
- Thickness: 1.5 inch
-
Supplier: OMEGA Engineering, Inc.
Description: stainless steel clamping band, which assures maximum heat distribution. Easy to Apply due to two-piece construction. Each heater is rated 240V. Connect in series for 480V; parallel for 240V. Heavy Duty Stainless Steel Post Terminals complete with hardware, are designed to prevent excess
- Maximum Operating (Sheath) Temperature: 900 F
- AC Voltage Required: 240 to 480 volts
- kWatts: 0.5 to 2 kW
- Watt Density: 21 to 40 W/in²
-
Supplier: ValueTronics International, Inc.
Description: User-defined high/low alarm limits, for rapid measurement evaluation. Band-Pass Filter- Selectable band-pass filter function removes unwanted noise from the ac leakage current measurement. Warranty - One year Accessories: Earth Ground clamp Hard case Loop resistance standard 4
-
Supplier: Pepperl+Fuchs SE
Description: Extremely bright triple luminous band indication M12 plug can be rotated 0°, 45°, or 90° For use in direct- and alternating-field welding systems Completely halogen and silicon free
-
Clamp Meters - Milliammeter; 0 to 1000 VDC Voltage, Range, DC Volts; 1.5 V/9 V Batteries -- 70209655Supplier: Allied Electronics, Inc.
Description: type VOM group. Specifications. DC Volts. Range: 250 mV, 1 V, 2.5 V, 10 V, 25 V, 50 V, 250 V, 500 V, 1000 V. Sensitivity: 20 K Ohms/Volt. AC Volts. Range: 2.5 V, 10 V, 25 V, 50 V, 250 V, 500 V, 1000
-
Supplier: Allied Electronics, Inc.
Description: type VOM group. Specifications. DC Volts. Range: 250 mV, 1 V, 2.5 V, 10 V, 25 V, 50 V, 250 V, 500 V, 1000 V. Sensitivity: 20 K Ohms/Volt. AC Volts. Range: 2.5 V, 10 V, 25 V, 50 V, 250 V, 500 V, 1000
-
Supplier: Radwell International
Description: CLAMP, V-BAND 5.8 IN (149 MM). FREE 2 YEAR RADWELL WARRANTY
- Features: Filter Element / Cartridge
- Filtration Product: Hydraulic Fluid
-
Supplier: Tompkins Industries, Inc.
Description: springs and may be secured with nylon cable ties or band-clamps.
- Diameter: 1.38 inch
- Length: 3,600 inch
- Material: Nylon® / Polyamide
- Sleeving: Wrap Around Sleeving
-
Supplier: Watts
Description: 100% stainless steel design, V-band clamp lid closure, pressure rating 150psi. Available in 304 or 316ss.
- Features: Filter Element / Cartridge
- Filtration Product: Water
-
Supplier: Watts
Description: 100% stainless steel design, V-band clamp lid closure, pressure rating 150psi. Available in 304 or 316ss.
- Features: Filter Element / Cartridge
- Filtration Product: Water
-
Supplier: Watts
Description: 100% stainless steel design, V-band clamp lid closure, pressure rating 150psi. Available in 304 or 316ss.
- Features: Filter Element / Cartridge
- Filtration Product: Water
-
Supplier: Watts
Description: 100% stainless steel design, V-band clamp lid closure, pressure rating 150psi. Available in 304 or 316ss.
- Features: Filter Element / Cartridge
- Filtration Product: Water
-
Supplier: Nexperia B.V.
Description: other transients. Features and benefits Bidirectional ESD protection of one line VRWM = 5.5 V device IEC 61000-4-5 (surge): IPP = 10 A peak pulse (average measured) IEC 61000-4-4 robust up to 56 A into a 50 Ohm termination (2.8 kV) Extremely low diode capacitance Cd = 0.26 pF typical Very
- Diode Applications: Protector
- RoHS Compliant: RoHS Compliant
-
Supplier: Backer Hotwatt Inc.
Description: Features Fits standard 55 gallon metal drums. Lightweight (approx. 14 lbs.) one piece construction. Rust resistant steel casing. Heavy duty six foot cord and plug on all models with 3 wire plug for grounded operation. Quick release spring loaded clamp. Conservatively rated for long life.
- Maximum Operating (Sheath) Temperature: 60 to 400 F
- AC Voltage Required: 115 to 230 volts
- kWatts: 2 to 3 kW
- Inside Diameter: 22.5 inch
-
Supplier: Allied Electronics, Inc.
Description: Ideally suited for “phase angle” control of resistive loads, such as heater bands or incandescent lamps. The relay switches off every time the current crosses zero and switches the load voltage proportionally with the applied analog control current. Back-to-back SCR output, up to 660 VAC,
-
Supplier: Allied Electronics, Inc.
Description: Ideally suited for “phase angle” control of resistive loads, such as heater bands or incandescent lamps. The relay switches off every time the current crosses zero and switches the load voltage proportionally with the applied analog control current. Back-to-back SCR output, up to 660 VAC,
-
Supplier: Littelfuse, Inc.
Description: applications. Void-free, transfer-molded, thermosetting plastic Response Time is typically Working Peak Reverse Voltage 12V Peak Power - 600 W @ 1 msec at Max Clamping Voltage and Peak Pulse Current UL497B Recognition Cathode indicated by polarity band
- Features: Transient Voltage Suppressor Diodes (TVS), Zener Diodes
-
Supplier: ISC Sales, Inc.
Description: construction for maximum durability and corrosion resistance V-band clamp or swing bolt closures for quick and easy cartridge change outs and secure sealing Available in three sizes to support flow rates up to 150 GPM Standard with pressure gauges, mounting legs and grounding
- Maximum Liquid Flow: 150 GPM
- Maximum Pressure: 150 psi
- Maximum Temperature: 300 F
- Features: Chemicals, Gasoline / Diesel, Housing Only, Inks / Dies / Paints, Other, Water
-
Supplier: Littelfuse, Inc.
Description: capability, low zener impedance and fast response time. Because of its small size, it is ideal for use in cellular phones, portable devices, business machines, power supplies and many other industrial/consumer applications. Standoff Voltage: Ratings from 5 V to 58 V Peak Power Rating
- Features: Transient Voltage Suppressor Diodes (TVS), Zener Diodes
-
Supplier: Littelfuse, Inc.
Description: capability, low zener impedance and fast response time. Because of its small size, it is ideal for use in cellular phones, portable devices, business machines, power supplies and many other industrial/consumer applications. Standoff Voltage: Ratings from 5 V to 58 V Peak Power Rating
- RoHS Compliant: RoHS Compliant
- Features: Transient Voltage Suppressor Diodes (TVS), Zener Diodes
-
Supplier: Littelfuse, Inc.
Description: capability, low zener impedance and fast response time. Because of its small size, it is ideal for use in cellular phones, portable devices, business machines, power supplies and many other industrial/consumer applications. Standoff Voltage: Ratings from 5 V to 58 V Peak Power Rating
- RoHS Compliant: RoHS Compliant
- Features: Transient Voltage Suppressor Diodes (TVS), Unidirectional, Zener Diodes
-
Supplier: Infineon Technologies AG
Description: source/sink currents 19 ns typ. propagation delay +6/-4 ns propagation delay accuracy 1.8 µs output start-up time 500 ns output shut-down time Active output voltage clamping -12 V input robustness 5 A reverse current robustness 4 V and 8 V UVLO options Package options: 8-pin
- Peak Output Current: 5 amps
- Supply Voltage: 4.2 to 20 volts
- Propagation Delay: 19 ns
- Driver Type: Low-side Gate Driver
Find Suppliers by Category Top
More Information Top
-
Pioneer Venus Case Study in Spacecraft Design
Mounted at 1200 increments via hinged V band clamps along the periphery of the equipment shelf are the three Small Probes.
-
STUDY FOR 250-WATT CONTROLLED REENTRY ORBITING NUCLEAR SYSTEM. VOLUME II. TECHNICAL.
This adapter is envisioned to be a 45-degree half-angle cone frustum structure that is 10 feet in diameter at the bottom (transtage end) and mates with the standard Nimbus V band clamp at the top.
-
Zirconium hydride reactor control reflector systems: summary report
V Band Clamp Control Drum Drive Bracket Scram Pivot Bracket Reflector Support Bracket Bearing Housing Reflector Support Structure Reentry Band Resp 1-g .
-
http://eprints.hud.ac.uk/9784/1/Muller_Barrans_Impact_of_flange_geometry_on_UALC_on_V-band_clamps.pdf
angle of the band clamps V -section remained at 20°.
-
Items where Subject is "T Technology > TJ Mechanical engineering and machinery" - University of Huddersfield Repository
… estimation time synchronous averaging Timedomain and Frequency-domain features tool geometry topographical features Topography traceability track-based sensors traction systems tractor-trailer traditional engineering Transient Performance tribology turbocharger two-body abrasion uncertainty uniform sampling V- band clamp V -groove measurement V-section …
-
Items where School is "School of Computing and Engineering > Centre for Precision Technologies" - University of Huddersfield Repository
… surface roughness surface roughness measurement Surface segmentation surface texture surface topography Surfaces Sustainable manufacturing system Thermal deformations Thermal error three-body abrasion tilt tool geometry track-based sensors two-body abrasion Ultrasonic uniform sampling V- band clamp V -band retainer V-groove …
-
Journal of Spacecraft and Rockets > Analysis and simulation of a high accuracy spacecraft separation system.
The spacecraft and final stage adapter are held together before separation by a V clamp band system, composed of a tension band with several V clamps attached.
-
http://eprints.hud.ac.uk/1635/1/fulltext.pdf
V - band clamps are widely used for connecting compo- nents such as tubes, hose, duct, pipes, rigid anges and similar equipment.
-
http://eprints.hud.ac.uk/6855/1/3_M_Muller.pdf
Muller , M and Barrans, Simon Ultimate axial load capacity of v - band clamp joints.
-
http://eprints.hud.ac.uk/9329/2/Additpaper-12-M-Muller.pdf
Muller, Matthias and Barrans, Simon Predicting and determining the contact pressure distribution in joints formed by v - band clamps .
Indicates content that may require registration and/or purchase.