Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Terra Universal, Inc.
Description: Ideal for vacuum processing of large components and assemblies Durable aluminum construction ensures a long service life under heavy service One-inch wall thickness sustains vacuum levels to 29.9"Hg Optional castered stand supports chamber and pump
- Height / Length: 40 inch
- Flange / Fitting Types: ANSI ASA, Conflat®, Elastomeric (O-ring / Gasket), ISO-BF (Bolted), ISO-CF (Metal Seal), ISO-KF / ISO-NW (Small Clamped, <2"), ISO-MF (Multi-fastener / Universal), Threaded / NPT, Weld / Braze Stub
- Chamber Material: Aluminum
- Chamber / Component Type: Base / Service Well, Baseplate, Box / Degassing Chamber, Custom / Specialty Chamber, Feedthrough Collar, Glovebox / Weld Chamber, Load Lock Chamber, Surface Analysis / Universal
-
Supplier: Terra Universal, Inc.
Description: 28"-diameter x 48"-long (711 mm x 1219 mm) chamber provides ample processing space for degassing large assemblies 0.375" (10 mm)-thick powder-coated steel chamber with 1" (25 mm)-thick aluminum door supports vacuum to 29.9" Hg 1" (25 mm)-thick polycarbonate viewing window allows
- Height / Length: 48 inch
- Flange / Fitting Types: ANSI ASA, Conflat®, Elastomeric (O-ring / Gasket), ISO-BF (Bolted), ISO-CF (Metal Seal), ISO-KF / ISO-NW (Small Clamped, <2"), ISO-MF (Multi-fastener / Universal), Threaded / NPT, Weld / Braze Stub
- Chamber Material: Aluminum, Stainless Steel, Steel
- Chamber / Component Type: Base / Service Well, Baseplate, Box / Degassing Chamber, Custom / Specialty Chamber, Feedthrough Collar, Glovebox / Weld Chamber, Load Lock Chamber, Surface Analysis / Universal
-
Supplier: PTB Sales, Inc.
Description: Ask for current price; this one is on consignment. Balzers BAK 1350 C vacuum chamber is made of stainless steel with inside dimensions of approximately a 52 inch cube. A cryopump assures an oil free vacuum and high pumping speed for water. The base plate and top plate have
-
-
Supplier: Terra Universal, Inc.
Description: Ideal for degassing small parts and mixed liquids, vacuum encapsulation, and general purpose vacuum experiments Provide a safe, convenient way to transport moisture- and particle-sensitive materials Clear acrylic construction provides full visibility of parts Sturdy construction
- Height / Length: 4.5 inch
- Flange / Fitting Types: ANSI ASA, Conflat®, Elastomeric (O-ring / Gasket), ISO-BF (Bolted), ISO-CF (Metal Seal), ISO-KF / ISO-NW (Small Clamped, <2"), ISO-MF (Multi-fastener / Universal), Threaded / NPT, Weld / Braze Stub
- Chamber / Component Type: Box / Degassing Chamber, Custom / Specialty Chamber
- Features / Options: Cooling, Heaters, Openings / Feedthrough Ports
-
Supplier: Douglas Electrical Components
Description: USB feedthroughs are used in vacuum and pressure applications for seamless data and power transfer. At Douglas Electrical Components, we provide hermetically sealed USB feedthroughs for these applications. Our USB vacuum feedthroughs combine multiple USB connectors
- Temperature Range: -40 to 107.22222222222221 C
- Feedthrough Type: Electrical
- Feedthrough Mount: Flange Mount, Nut Mount
- Features: Instrumentation
-
Description: Nor-Cal Products has earned a reputation as a world-class manufacturer of high and ultra-high vacuum chambers. The quality, appearance and performance of our chambers are unequaled. We supply single chambers designed from customer specifications for university or national
- Vacuum / Pressure Range: High Vacuum (< 10-3, >10-8 torr)
- Chamber / Component Type: Load Lock Chamber
- Chamber Material: Stainless Steel
-
Description: Baseplates are available in a variety of sizes and can be used in combination with our Bell Jars and Feedthrough Collars. The baseplates are supplied with a smooth faced ASA flange which can bolt directly to the vacuum pump. Standard material construction is 304 SS with a glass bead
- Height / Length: 6 inch
- Nominal Size: 12 inch, 18 inch, 24 inch
- Chamber / Component Type: Feedthrough Collar
- Vacuum / Pressure Range: High Vacuum (< 10-3, >10-8 torr), Ultra-high Vacuum (< 10-8 torr)
-
Description: The SAC-12 is a standard platform vacuum chamber designed for surface science studies. The geometric design offers maximum flexibility for various experiments and includes 17 different ports for feedthroughs, viewports, manipulators, gauges, etc.
- Height / Length: 15.5 inch
- Flange / Fitting Types: Conflat®
- Features: Other
- Chamber Material: Stainless Steel
-
Supplier: Douglas Electrical Components
Description: Douglas Electrical Components designs and manufactures hermetic power feedthroughs, offering reliable sealing solutions for a wide range of vacuum and pressure applications. We can also design power feedthroughs to handle high currents and voltages. Focusing on motors,
- Temperature Range: 200 C
- Rated Voltage: 15,000 volts
- Feedthrough Type: Electrical
- Feedthrough Mount: Flange Mount, Threaded Mount
-
Supplier: CoorsTek
Description: equipment, and consumer appliances. FEEDTHROUGHS CoorsTek provides custom ceramic-to-metal feedthrough assemblies for passing energy or materials between the outside and inside of hermetically-sealed chambers. These feedthroughs combine electrical insulation with
- Feedthrough Type: Electrical, Fluid
- Feedthrough Mount: Flange Mount
- Features: Single Pass
-
Supplier: Douglas Electrical Components
Description: Coaxial feedthroughs are designed to transmit signals and data in vacuum and pressurized environments including vacuum chambers, control cabinets, and gloveboxes. Coaxial feedthroughs feature two conductors sharing a common axis. The inner conductor carries small
- Features: Coaxial
- Feedthrough Type: Electrical
- Feedthrough Mount: Flange Mount, Nut Mount
-
Supplier: Conax Technologies
Description: Electrode Application Ideas: Bare electrical feedthrough for vacuum furnaces, liquid level probes, transformers, environmental chamber power leads, etc. Electrically and/or thermally isolate electrodes, tubes or temperature sensors.
- Temperature Range: -185 to 232 C
- Rated Voltage: 8,000 volts
- Rated Current: 525 amps
- Feedthrough Type: Electrical
-
Supplier: Conax Technologies
Description: Transformer and motor power, conduit box feedthroughs, pressure and vacuum chamber power and instrument feedthroughs, etc. Features: Stainless Steel Fitting For Gas or Liquid Easy Installation -No "Potting" Seals 1 to 12 Wires Pressure*: Vacuum to 10,000 PSI (690
- Temperature Range: -185 to 232 C
- Rated Voltage: 600 volts
- Rated Current: 55 amps
- Feedthrough Type: Electrical
-
Supplier: Douglas Electrical Components
Description: Face seal housings are designed to create a hermetic, air-tight seal between two surfaces to maintain pressure or vacuum pressure. It is a common electrical feedthrough interface for passing cables or connectors through a panel or enclosure. Electrical feedthroughs with a face
- Temperature Range: 200 C
- Feedthrough Type: Electrical
- Features: Thermocouple
-
Supplier: Palomar Technologies, Inc
Description: combination of heat, vacuum, and pressurized inert gas. Features Semi-programmable vacuum furnace Creates void-free, flux-free joints Precise heat and cool controls Temperature up to 450°C Vacuum below 100 millitorr Pressure to 50 psig Unlimited process profiles Temperature
- Process Temperature: 450 C
- Height: 482.59973939614076 mm
- Width / Tube O.D.: 774.6995816622259 mm
- Length (Chamber / Tube): 634.9996571001852 mm
-
Supplier: Inductotherm Group
Description: Vacuum Aluminum Brazing (VAB) is utilized to perform fluxless brazing of Aluminum components in a high vacuum environment. The process demands tight control of temperature uniformity together with low vacuum leak rates and high repeatability. VAB will provide a component with
- Height: 550 to 2,100 mm
- Width / Tube O.D.: 425 to 1,500 mm
- Length (Chamber / Tube): 610.0000000000001 to 7,000.000000000001 mm
- Application: Brazing / Soldering
-
Supplier: Palomar Technologies, Inc
Description: combination of heat, vacuum, and pressurized inert gas. Features Semi-programmable vacuum furnace Creates void-free, flux-free joints Precise heat and cool controls Temperature up to 450°C Vacuum below 100 millitorr Pressure to 50 psig Unlimited process profiles Temperature
- Temperature Range: 842 F
-
Supplier: Cole-Parmer
Description: Use these two-wire feedthroughs to make connections inside vessels or chambers. Use with probes with miniconnectors. Feedthroughs withstand vacuum conditions or pressures to 100 psi. Stainless steel and epoxy construction. Temperature range: -40 to 250
F (-40 to - Sensed Temperature: -40 to 250 F
- Features: Thermocouple
-
Supplier: Cole-Parmer
Description: Use these two-wire feedthroughs to make connections inside vessels or chambers. Use with probes with miniconnectors. Feedthroughs withstand vacuum conditions or pressures to 100 psi. Stainless steel and epoxy construction. Temperature range: -40 to 250
F (-40 to - Sensed Temperature: -40 to 250 F
- Features: Thermocouple
-
Supplier: Cole-Parmer
Description: Use these two-wire feedthroughs to make connections inside vessels or chambers. Use with probes with miniconnectors. Feedthroughs withstand vacuum conditions or pressures to 100 psi. Stainless steel and epoxy construction. Temperature range: -40 to 250
F (-40 to - Sensed Temperature: -40 to 250 F
- Features: Thermocouple
-
Supplier: Denton Vacuum
Description: The Bench Top Turbo high vacuum thin film deposition system that achieves an ultimate base vacuum in the 3x10-6 torr range. And the the system fits on your countertop. Get More for Less Cost The Bench Top Turbo IV features a large baseplate that accommodates more feedthroughs,
-
Supplier: Newport MKS
Description: wiring can also damage the controller. Connecting Vacuum Compatible LTA-V6 Vacuum Compatible Versions The LTA series actuators also come in two standard stepper motor models specifically designed for vacuum applications up to 10-6 hPa and are readily available from stock. Manual
- Stroke or X-Axis Travel: 0.9842525 inch
- Rated Speed: 0.009842519685039375 in/sec
-
Description: Baseplates are available in a variety of sizes and can be used in combination with our Bell Jars and Feedthrough Collars. The baseplates are supplied with a smooth faced ASA flange which can bolt directly to the vacuum pump. Standard material construction is 304 SS with a glass bead
- Height / Length: 4 inch
- Nominal Size: 12 inch, 18 inch, 24 inch
- Chamber / Component Type: Baseplate
- Vacuum / Pressure Range: High Vacuum (< 10-3, >10-8 torr), Ultra-high Vacuum (< 10-8 torr)
-
Supplier: Newport MKS
Description: Closed-Loop Picomotor actuator. Teflon or Kapton Wires All of our vacuum compatible and ultra-high vacuum compatible Picomotor actuators come with short, Teflon-coated leads so you can make connections to your vacuum-chamber feedthrough. If, however, you are
- Blocked Force: 13 N
- Features: Other
-
Supplier: Newport MKS
Description: All of our vacuum compatible and ultra-high vacuum compatible Picomotor actuators come with short, Teflon-coated leads so you can make connections to your vacuum-chamber feedthrough. If, however, you are working with X-rays or other high-radiation applications, we
- Blocked Force: 22 N
-
Supplier: Newport MKS
Description: All of our vacuum compatible and ultra-high vacuum compatible Picomotor actuators come with short, Teflon-coated leads so you can make connections to your vacuum-chamber feedthrough. If, however, you are working with X-rays or other high-radiation applications, we
- Blocked Force: 22 N
-
Supplier: Agilent Technologies - Vacuum Products
Description: in different orientations No moving parts ensures vibration-free operation for sensitive applications Low leakage current provides stable vacuum pressure reading Low magnetic field minimizes system interference Vacuum processed at >400 °C and pinched off under vacuum to ensure
- Ultimate Operating Vacuum: 0.0000000000750283824473074 torr
- Pumping Speed: 158.916000246699 CFM
- Application: Analytical / Scientific, Medical / Laboratory, Semiconductor Manufacturing
- Configuration: Individual Vacuum Pump
-
Supplier: 3X Ceramic Parts Company Limited
Description: High-voltage feedthrough; Housing for X-ray image intensifier; Sensors Technology ; Kicker chamber; Vacuum chamber; Ceramic purity Selection: Ceramic purity 99% alumina ceramic is normally selected for its properties of high density for low water absorbtion , and with
- Material Type: Alumina / Aluminum Oxide
-
Description: Chemically inert Corrosion resistant Not wet by most molten metals Extremely high working temperature Applications High-temperature furnace setter plates Molten glass and metal crucibles High-temperature and high-voltage electrical insulators Vacuum feedthroughs Fittings and the lining
- Density: 1.4999990533094125 to 1.5999989901967067 g/cc
- Material Type: Aluminum Nitride, Boron Nitride
-
Description: Chemically inert Corrosion resistant Not wet by most molten metals Extremely high working temperature Applications High-temperature furnace setter plates Molten glass and metal crucibles High-temperature and high-voltage electrical insulators Vacuum feedthroughs Fittings and the lining
- Material Type: Aluminum Nitride, Boron Nitride
-
Description: high-voltage electrical insulators Vacuum feedthroughs Fittings and the lining of the plasma chamber Nonferrous metal and alloy nozzles Thermocouple protection tubes and sheath Boron doping wafers in silicon semiconductor processing Sputtering targets Break rings for horizontal
- Material Type: Boron Nitride
-
Description: high-voltage electrical insulators Vacuum feedthroughs Fittings and the lining of the plasma chamber Nonferrous metal and alloy nozzles Thermocouple protection tubes and sheath Boron doping wafers in silicon semiconductor processing Sputtering targets Break rings for horizontal
- Material Type: Boron Nitride
- Shape / Form: Tube / Sheath - Immersion (Closed End)
Find Suppliers by Category Top
Featured Products Top
-
Douglas Electrical Components manufactures hermetic electrical feedthroughs using CF (ConFlat®) flanges to provide reliable vacuum sealing for demanding applications. CF flanges use a clamping mechanism that compresses a copper gasket between the chamber wall and the feedthrough, creating a (read more)
Browse Electrical Feedthroughs Datasheets for Douglas Electrical Components -
Innovacera’s high-voltage shielded vacuum feedthrough is a dedicated through-wall electrode designed for vacuum chamber power transmission. Featuring an embedded grounded shield, 5kV / 3.6A electrical rating, 304 stainless steel housing, ceramic to metal hermetic sealing and a welded (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
where a vacuum must be maintained. These feedthroughs are essential in scenarios where maintaining the integrity of the vacuum environment is crucial, such as in vacuum chambers, high-vacuum furnaces, and space simulation facilities. The circular design offers a compact and efficient solution for (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
must create true hermetic seals between the inside of a chamber and the outside environment while still letting power, signals, fluids, and light pass through the wall. In high and ultra-high vacuum (HV/UHV) systems, the wrong feedthrough or flange choice can lead (read more)
Browse Feedthroughs Datasheets for MPF Products, INC. -
Vacuum Chamber: A robust, stainless steel vessel, often cylindrical or spherical, designed to withstand full atmospheric pressure differential. It includes numerous ports for electrical, fluid, and instrumentation feedthroughs, as well as (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
/or thermally isolate single electrodes, tubes or temperature sensors for use in vacuum furnaces, liquid level probes, transformers, environmental chambers, power leads and more for a variety of industries. These bare electrical (read more)
Browse Electrical Feedthroughs Datasheets for Conax Technologies -
vacuum chamber while maintaining system vacuum integrity and insulation performance. Our feedthroughs utilize 95% alumina ceramic as the insulator, combined with high-performance metal materials such as 304 stainless steel, oxygen-free copper (OFC), and Kovar alloy, ensuring long-term stability under (read more)
Browse Electroceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Face seal housings are designed to create a hermetic, air-tight seal between two surfaces to maintain pressure or vacuum pressure. It is a common electrical feedthrough interface for passing cables or connectors through a panel or enclosure. Electrical feedthroughs with a face seal use (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
Douglas Electrical Components provides hermetic feedthrough solutions for the demanding requirements of space simulation facilities, where vacuum performance, reliability, and fast delivery are critical. Major facilities across North America rely on Douglas products such as OptiSeal™, (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
, Conax has two great solutions covering virtually any power feedthrough requirement. Our power series compression seal fittings are simple and reliable mechanical pressure and vacuum seal fittings to supply high voltage or current to your equipment and protect your environment. Single (read more)
Browse Feedthroughs Datasheets for Conax Technologies
Conduct Research Top
-
When Wire Feedthroughs Make Sense
Engineers who work with pressure and vacuum chambers usually reach for off-the-shelf sealed bulkhead connectors when they need to pass power and signal wires through the chamber wall. And while these connectors may seem like the best or only way to breach the chamber walls, they can actually drive
-
Meeting Feedthrough Challenges on the A-3 Test Stand
The purpose of this paper is to share the experience and knowledge that engineers at NASA and Douglas Electrical have gained regarding the specification of hermetic seals and feedthroughs used in engine test stand vacuum chamber applications. This paper looks specifically at the experience
-
The six challenges of specifying and procuring hermetic feedthroughs for space simulation
The purpose of this white paper is to share the details and knowledge that engineers at Douglas Electrical have gained over the years regarding the specification and sourcing of hermetic seals and feedthroughs used in space simulation vacuum chamber applications. Having worked with most major space
-
Lean Initiative Enables U.S. Manufacturer to Stay Competitive, and Stay Onshore
The purpose of this white paper is to share the details and knowledge that engineers at Douglas Electrical have gained over the years regarding the specification and sourcing of hermetic seals and feedthroughs used in space simulation vacuum chamber applications. Having worked with most major space
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/16872/51686398-MIT.pdf?sequence=2
The probe is attached to a flange so that it can be mounted on one of the vacuum chamber feedthroughs .
-
http://dspace.mit.edu/bitstream/handle/1721.1/90781/891568158-MIT.pdf?sequence=2
Vacuum chamber Feedthroughs .
-
Low‐cost physical analysis techniques for the failure analysis of semiconductor components
We use specific test fixtures and vacuum chamber feedthroughs to be able to analyse integrated circuits in various packages up to 68 pins.
-
Observation of higher order quadrupole excitation frequencies in a linear ion trap
Excitation amplitudes varied between 0 and 27 Vp-p and were measured at the vacuum chamber feedthroughs (A pole, B pole to ground).
-
http://dspace.mit.edu/bitstream/handle/1721.1/62966/719481428-MIT.pdf?sequence=2
Tony Busalacchi helped provide vacuum chamber feedthroughs and assisted the heat pipe construction.
-
Wafer-level radiometric performance testing of uncooled microbolometer arrays
Both of these systems have been installed on the vacuum prober using appropriate vacuum chamber feedthroughs to connect the probe card inside the vacuum chamber to the external IRXCAM electronics.
-
Design, performance, and reliability of a high-angular-resolution wide-angular-range large-aperture fully-automated UV scatterometer
All vacuum-compatible instruments and stages are remotely controlled through the vacuum chamber feedthroughs .
-
Multi-atom resonant photoemission and the development of next-generation software and high-speed detectors for electron spectroscopy
entirely with in the vacuum chamber and the number of vacuum chamber feedthroughs .
-
Temperature dependence of minority hole mobility in n+ -GaAs measured with a new variable temperature technique
The lead design eliminates imped- ance mismatches at vacuum chamber feedthroughs and minimizes heat load on the system.
-
Photovoltaic Manufacturing Cost and Throughput Improvements for Thin-Film CIGS-Based Modules; Phase II Annual Subcontract Technical Report, July 1999 - August ...
The optical fibers and wires for the electronics pass out of the vacuum chamber in feedthroughs in the bottom right of the picture.
Indicates content that may require registration and/or purchase.