-
Supplier: Proceco Ltd.
Description: The horizontal vacuum dryer is a through-fed design with automatic operated sliding doors at each end, and integrated conveyor loading and unloading system. Components are transferred from the parts washer to the drying chamber immediately after the cleaning cycle is
-
Supplier: Priorclave, Ltd.
Description: and can be supplied as standard format or with a fascia panel. Push-Buttons control the hands free opening and closing of the vertically sliding pressure door. An advantage of the PowerDoor autoclaves is a fixed gasket onto which the door closes. When raised in line with the
- Temperature Range: 284 F
- Capacity: 12.360130044435413 cubic feet
- Pressure Range: 34.809048 psi
- Features: Cooling System, Front Panel & Display
-
Supplier: Priorclave, Ltd.
Description: and can be supplied as standard format or with a fascia panel. Push-Buttons control the hands free opening and closing of the vertically sliding pressure door. An advantage of the PowerDoor autoclaves is a fixed gasket onto which the door closes. When raised in line with the
- Temperature Range: 284 F
- Capacity: 8.122371172057557 cubic feet
- Pressure Range: 34.809048 psi
- Features: Cooling System, Front Panel & Display
-
-
Supplier: Marposs Corp
Description: One centrally-located bridge structure equipped with a removable upper cover (for manual retooling of different cell formats) to close the vacuum chamber when a bottom tray is lifted up. A pneumatic lifter to lift and lower the bottom tray to the test position, as well as close and
-
Supplier: Sunstone Engineering
Description: marking area of 180×180 mm and resolutions up to 30 μm, even with surface unevenness on the order of 40 mm from the highest point to the lowest point. Access into the chamber is very easy and convenient. The hatch slides open and gives access on three sides. Maneuvering pieces and configuring
- Cutting / Traverse Speed: 11,811.023622047196 to 16,535.433070866147 in/min
- Laser Output Power: 20 to 100 watts
- Type: Complete / Turnkey System
- Laser Operation: Laser Cutting, Laser Marking
-
Supplier: Heinkel USA
Description: chamber isolators are required. Passive isolators, used for less demanding containment requirements, are operated under ambient pressure and are vented to the exterior using HEPA filters. Active isolators operate under a slight vacuum to prevent powder or gas exiting the containment.
- Features: All Pressure Filters, Other
- Application / Industry: Chemicals, Sanitary / Pharmaceutical
-
Supplier: International Thermal Systems LLC.
Description: supply nozzles are easily removable for greater maintenance access to the oven interior. Features access doors along the length of the chamber for complete access to the oven interior. Contains recirculation and exhaust dampers for uniform airflow balancing. Patented Vactrans® loader
- Temperature Range: 500 F
- Atmosphere: Air / Oxidizing
- Heat Source: Combustion, Natural Gas, Oil, Propane
- External: Continuous (Convey, Shuttle)
Find Suppliers by Category Top
Featured Products Top
-
Integrated Precision Control of Multi-Parameters The chamber realizes synchronous and high-precision regulation of vacuum degree, temperature and gas filling (optional inert gas). Adopting an advanced PLC intelligent control system (read more)
Browse Automated Test Equipment Datasheets for Guangdong Atmars Industry Co., Limited -
Thermal Vacuum Chambers (TVAC) for Aerospace Product Qualification and Mission Assurance: Validating Products for the Harshness of Space In the unforgiving (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
test. A glass door with lock and three, solid slide-out stainless steel shelves per door are also included. A variety of options are available such as LED lights, UPS battery back up system, analog and digital inputs & outputs and more. All chambers include the CSZ (read more)
Browse Stability Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
systems in both the horizontal and vertical modes of operation. While each model is manufactured to standard designs, they may also be customized with added features such as two-sided doors, vertical lift for height adjustment, rear sliding door and more. Visit our website (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
Test ChamberSave Floor Space - Expandable for Future Test Applications Save Floor Space - Expandable (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
national safety container standards. Design features include continuous operation with single or automatic water filling, a vacuum purification system, and automatic temperature/pressure detection safety access control with a circular door. Its working principle (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
dissipated to prevent the motors from overheating.Conduction There are three ways of dissipating heat: conduction, convection, and radiation. Conduction in a linear motor system takes place from the coil unit to the slide and from the slide to the bearings to the vacuum chamber wall. The design of (read more)
Browse Brushless Motors Datasheets for Tecnotion -
Isothermal chambers for controlled environments Cleanroom sealing solutions Sliding or quick-locking doors for autoclaves, sterilizers, dryers, and reactors Centrifugal filters (e.g., access doors and drainage hoppers) Industrial (read more)
Browse Dynamic Seals Datasheets for Technetics Group -
environments Cleanroom sealing solutions Sliding or quick-locking doors for autoclaves, sterilizers, dryers, and reactors Centrifugal filters (e.g., access doors and drainage hoppers) Industrial Applications Cofferdams for (read more)
Browse Inflatable Seals Datasheets for Technetics Group -
containers Nuclear power plant (equipment or personnel chambers) Pharmaceutical Isothermal chambers Clean rooms Phonic isolation Sliding or quick-locking doors (autoclaves, sterilizers (read more)
Browse Inflatable Seals Datasheets for Technetics Group