Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: amixon GmbH
Description: requirements and the 3a-sanitary standards. Further characteristics of the mixer and vacuum dryer This jacketed and vacuum rated version is an ideal mixer dryer, vacuum dryer, and reactor. Spiral tools, arms and shaft are jacketed and heated. This
- Heat Source: Steam, Thermal Oil / Fluid
- Equipment Type: Vacuum Dryer
-
Supplier: Hebeler LLC.
Description: Description Vacuum enclosed systems are highly effective when products must be dried without exposure to high temperatures or reactive atmospheres Can be designed for sterile operations Can achieve continuous drying without breaking the vacuum by utilizing a variety of airlock
- Applications / Materials Handled: Free Flowing Powders / Granules
- Features: Other
- Equipment Type: Rotary Dryer (Internal Drum), Vacuum Dryer
-
Supplier: Hebeler LLC.
Description: spray nozzles to flush dryer can be furnished Standard or customized sizes can be utilized Mechanical support skids are available for vacuum rotary dryers
- Applications / Materials Handled: Fibers / Flakes, Free Flowing Powders / Granules
- Heat Source: Indirect / Contact / Conduction, Steam
- Equipment Type: Paddle / Agitator Dryer, Rotary Dryer (Internal Drum), Vacuum Dryer
-
-
Supplier: Hebeler LLC.
Description: is configured in standard or custom sizes Special auxiliary equipment can be furnished to obtain desired results in product characteristics Our pilot plant and lab can verify results with simulated operations Mechanical support skids are available for vacuum pan dryers Note: Pan
- Secondary Capability: Cooling / Freezing, Crystallization
- Applications / Materials Handled: Fibers / Flakes, Free Flowing Powders / Granules
- Heat Source: Indirect / Contact / Conduction
- Features: Other
-
Supplier: Hebeler LLC.
Description: Dryers can be configured in standard or customized sizes Mechanical support skids are available for vacuum shelf dryers
- Applications / Materials Handled: Fibers / Flakes, Free Flowing Powders / Granules
- Features: Other
- Heat Source: Steam
- Equipment Type: Vacuum Dryer
-
Description: Rotary vacuum dryers offer clean, simple and effective method of drying wet cake, powder and even slurry. Labor and energy costs are minimal compared to tray dryers and product losses during handling are also negligible. Additionally valuable organic solvents can be conveniently
-
Supplier: Heinkel USA
Description: TDC 25 - TDC 15000 Condry® Agitated Vacuum Dryers The Condry® conical bottom agitated vacuum dryer was developed to process a wide variety of products. The machines have proven to be particularly suited for the drying of heat sensitive products and product with fragile
- Operating Temperature: 14 to 303.8 F
- Applications / Materials Handled: Free Flowing Powders / Granules, Slurries
- Heat Source: Indirect / Contact / Conduction, RF / Microwave / Dielectric
- Equipment Type: Paddle / Agitator Dryer, Pan Dryer, Vacuum Dryer
-
Supplier: Heinkel USA
Description: PH 50 - PH 4000 Pharmadry® Vacuum Paddle Dryers The Pharmadry® vacuum paddle dryer with short drying times is well suited for the drying of freely flowing, sensitive pharmaceutical ingredients and fine chemicals. Designed to meet stringent cGMP and FDA guidelines Agitator
- Operating Temperature: 14 to 303.8 F
- Applications / Materials Handled: Chemicals / Fertilizers, Pharmaceutical, Slurries
- Secondary Capability: Cooling / Freezing
- Heat Source: Indirect / Contact / Conduction
-
Supplier: Heinkel USA
Description: MF010 - MF600 Conical Screw Vacuum Dryer Drive concepts for the conical screw dryer The BOLZ-SUMMIX conical screw dryer and mixer both use the tried and trusted system of a rotating, self-supporting mixing screw. It is only attached at the top to a rotating swivel arm,
- Applications / Materials Handled: Chemicals / Fertilizers, Free Flowing Powders / Granules, Pharmaceutical
- Secondary Capability: Cooling / Freezing
- Heat Source: Indirect / Contact / Conduction
- Features: Other
-
Supplier: Proceco Ltd.
Description: The Proceco Vacuum Dryer is a top-loading vertical cylinder with a hydraulically operated clamshell-type lid. The dryer is designed to operate in conjunction with a Proceco Turntable Parts Washer. Components are transferred from the parts washer to the drying chamber immediately
-
Supplier: PumpWorks Inc. (The)
Description: General Vacuum Work Laboratory Applications OEM Instrumentation Replacement Pumps for Instruments and Equipment
- Ultimate Operating Vacuum: 0.0000975368971814996 torr
- Pumping Speed: 6.1 CFM
-
Supplier: Powder Systems Limited (PSL)
Description: PSL’s laboratory tray dryer is a compact, vacuum drying oven with a heated jacket (heating fluid or electric). Our laboratory tray dryers provide a safe, hygienic and cost effective small-scale tray drying solution. Laboratory tray dryer design features available: cGMP
-
Supplier: Heinkel USA
Description: TM 1500 - TM 40000 Termomix® Paddle Dryer / Reactor The Termomix® vacuum paddle dryer / reactor is intended for monoproduction applications or bulk production facilities as mixer, reactor, precipitator and dryer. The agitator is supported on both ends providing excellent
- Operating Temperature: 14 to 303.8 F
- Applications / Materials Handled: Free Flowing Powders / Granules, Slurries
- Heat Source: Indirect / Contact / Conduction
- Equipment Type: Paddle / Agitator Dryer, Vacuum Dryer
-
Supplier: Labconco Corporation
Description: The FreeZone Bulk Tray Dryer is a drying accessory for any FreeZone 6, 12 or 18 Liter Freeze Dry System. The Bulk Tray Dryer provides ample room to freeze dry bulk samples or samples in serum bottles or vials. Exclusive features include: brushed stainless steel and glacier white,
- Number of Chambers: 6 #
- Temperature Range: 60 C
- Length: 32 inch
- Width: 27.1 inch
-
Supplier: Labconco Corporation
Description: FreeZone Stoppering Tray Dryer is a drying accessory for any FreeZone 6, 12 or 18 Liter Freeze Dry System. Chamber has three shelves, each measuring 16.5" x 12", that hold serum bottles or vials. When the stoppering control is activated, the shelves raise via an expanding diaphragm that
- Temperature Range: -40 C
- Length: 24.6 inch
- Width: 32 inch
- Height: 27.1 inch
-
Supplier: Powder Systems Limited (PSL)
Description: PSL’s tray drying ovens can be designed to meet sterile process requirements and can reach maximum temperatures of 150°C. Sterile tray dryer design features available: cGMP Easy cleaning Front and back access Rounded edges and corners Designed for sterile processing Vacuum Excellent
-
Supplier: Lanly Company (The)
Description: Board and Insulation - Here we have supplied dryers for vacuum-pressed insulation, ceiling tile, plywood, finish drying and curing of continuous insulation mats. Clients Include: Armstrong Celotex Ferro, Corp. Johns Manville Thermal Ceramics Masonite U.S. Plywood
-
Supplier: Marion Process Solutions
Description: WaveMix represents the new wave in thermal processing technology that combines microwave, vacuum and mixing. Wavemix unlocks your potential by using microwave energy to generate returns in your application. Our insight has proven that an agitated bed of material is key to industrial microwave
- Equipment Type: Fluidized Bed Dryer
- Applications / Materials Handled: Free Flowing Powders / Granules
- Heat Source: RF / Microwave / Dielectric
-
Supplier: Labconco Corporation
Description: rotors; versatile DNA rotor to contain microcentrifuge tubes; large, phenol-free lid seal; built-in, corrosion-resistant diaphragm pump; vacuum port with quick disconnect fitting for connection of a gauge to monitor vacuum level; built-in vacuum delay; easy-to-read LCD display;
- Heat Source: Electric
- Equipment Type: Evaporator, Vacuum Dryer
- Features: Other
-
Supplier: Labconco Corporation
Description: combines a concentrator and cold trap into a single mobile console. The Gel Dryer is available as a benchtop component of CentriVap Gel Dryer Systems or separately. When part of the system, it shares the vacuum pump with the concentrator via vacuum tubing and a 3-way
- Operating Temperature: 24.8 to 212 F
- Equipment Type: Centrifugal Dryer, Evaporator, Vacuum Dryer
- Applications / Materials Handled: Chemicals / Fertilizers, Pharmaceutical
- Secondary Capability: Cooling / Freezing
-
Supplier: Quorum Technologies
Description: The K750X EM Freeze Dryer operates at rotary pump vacuum using a ‘Peltier’ thermoelectric stage. This means drying temperatures of down to -60°C can be achieved, enabling careful sublimation of frozen specimens under vacuum. Key Features * Thermoelectric cooling and heating
- Length: 13.779535 inch
- Width: 17.716545 inch
- Height: 6.8897675 inch
- Configuration: Freeze Dryer
-
Supplier: Komline
Description: dryer. Gentle handling produces little dust or fines resulting in little product degradation, even with fragile materials such as crystals and pellets. The dryer provides a free-flowing product when other dryers produce material that cakes or sets-up in containers, silos, or
- Operating Temperature: 1,200 F
- Secondary Capability: Agglomeration / Granulation, Cooling / Freezing, Moisturizing / Humidifying
- Applications / Materials Handled: Bulk Materials / Briquettes, Chemicals / Fertilizers, Foods / Grains, Free Flowing Powders / Granules, Mining / Ores / Minerals, Pharmaceutical
- Equipment Type: Continuous Tray / Turbo Tray Dryer
-
Supplier: JST Manufacturing, Inc.
Description: a hybrid of two proven technologies: vacuum drying and isopropyl alcohol (IPA) drying. JST's CLV Dryer utilizing the best features of both in an effective closed loop process. Ultra clean vapor is remotely generated and thenintroduced into a sealed drying chamber. The closed loop
-
Supplier: Bepex International LLC
Description: Batch or continuous operations ideal for pre-blending, reacting, volatile removal, and 2nd-stage material heating Vacuum or pressurized processing available Different rotor configurations, such as paddles or ribbons, available for ideal agitation and handling of material phase changes Liquid
- Features: Other
-
Supplier: Radwell International
Description: PIAB VACUUM PRODUCTS HVAC PPX50RE
- Construction: Filter Mat
-
Description: Rotary vacuum dryers offer clean, simple and effective method of drying wet cake, powder and even slurry. Labor and energy costs are minimal compared to tray dryers and product losses during handling are also negligible. Additionally valuable organic solvents can be conveniently
-
Supplier: FS-Curtis
Description: Available flow rates: 40 - 5400 scfm. The DL Series dryers are engineered with three application specific control systems delivering consistent outlet pressure dew points to ISO 8573.1 Class 1 (-100°F). Key Features Minimum purge air used offers quiet operation Premium grade desiccant beads
- Drying Capacity: 40 to 5,400 SCFM
- Dryer Technology: Desiccant
-
Supplier: Quorum Technologies
Description: The K775X can operate at temperatures down to -140°C and uses a turbomolecular pumping unit, backed by a rotary vacuum pump. Key Features * Turbomolecular pumping - for critical freeze drying applications * Liquid nitrogen fed cold stage - temperatures below -80oC can be achieved *
- Length: 13.779535 inch
- Width: 17.716545 inch
- Height: 6.8897675 inch
- Configuration: Freeze Dryer
-
Supplier: Thomas An Ingersoll Rand Business
Description: to 1.60 cfm / 45.33 l/min Vacuum to 27.6 in.Hg / -935 mbar Possible Applications Oxygen Concentrators Copiers Blood & Laboratory Analyzers Dental & Optical Equipment Ozone Generators Vacuum Frames Waveguide Pressurization Packaging Equipment Aspirators Respirators Medical Trauma Carts
- Ultimate Operating Vacuum: 69.12 torr
- Pumping Speed: 1.6 CFM
- Operating Temperature: 50 to 104 F
- Features: AC Single Phase, Compressed Air / Fluid
-
Supplier: Bio-Rad Laboratories, Inc.
Description: 100/120 V, gel drying system, includes two Model 583 gel dryers (#165-1745), HydroTech vacuum pump (#165-1781), double-up gel dryer rack (#165-1796) The double-up gel dryer system combines two Model 583 gel dryers , a HydroTech™ vacuum pump , and the
-
Supplier: Bio-Rad Laboratories, Inc.
Description: Pkg of 1, gel dryer rack, accomodates two gel dryers, for use with Model 583 gel dryers The double-up gel dryer system combines two Model 583 gel dryers , a HydroTech™ vacuum pump , and the double-up gel dryer rack. The double-up gel dryer rack
-
Supplier: Komline
Description: dryer. Gentle handling produces little dust or fines resulting in little product degradation, even with fragile materials such as crystals and pellets. The dryer provides a free-flowing product when other dryers produce material that cakes or sets-up in containers, silos, or
-
Supplier: Bio-Rad Laboratories, Inc.
Description: overheads, and long-term storage. The heated drying chamber works like a convection oven to dry mini gels in 45 minutes or 20 x 20 cm gels in 60 minutes, rivaling the speed of conventional gel dryers that require a vacuum pump. Drying times may vary depending on percentage and
-
Supplier: VACUUBRAND, Inc.
Description: The powerful two-stage RZ 6 rotary vane vacuum pumps feature an unusually compact design and low weight for pumps of this capacity. They are the ideal solution for a wide range of laboratory and process applications that require low ultimate vacuum at medium to increased gas flow rate.
- Ultimate Operating Vacuum: 0.00150056764894615 torr
- Pumping Speed: 3.3516 CFM
- Motor Power: 0.402066115470846 HP
- Features: AC Single Phase, Gas Ballast, Two Stage
-
Supplier: SKS Science Products
Description: These desiccators are made of unbreakable polypropylene, and hold a vacuum of 740 mm of mercury (29'') for 24 hours. They have a neoprene "O" ring in the groove of the bottom section which provides an excellent seal with upper section.The vacuum retention valve (not barbed) allows air
- Configuration: Desiccator
Find Suppliers by Category Top
Featured Products Top
-
Read the case study: Vacuum dryer system with exhaust air treatment. Application for post- drying of electrode coils in a vacuum in battery production. Read More Case Studies (read more)
Browse Vacuum Ovens Datasheets for Weiss Technik North America, Inc. -
Explore the full IDP range here: https://www.agilent.com/en/product/vacuum-technologies/dry-scroll-pumps. These hermetic, dry pumps are well suited for analytical instrumentation, freeze dryers, applications (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Agilent Technologies - Vacuum Products -
Vooner – Paper Industry Solutions Brochure PAPER MILL FABRIC CONDITIONING AND VACUUM DEWATERING (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
ROSS offers sanitary Vertical Blenders engineered for rapid homogenization and drying of delicate applications under vacuum. The design avoids the destructive effects of heat on unstable ingredients, it (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
Optimize your Molding Operation with New Vacuum Dryer Technology The global market for recycled PET (rPET) is projected to grow from $12 billion in 2024 to over (read more)
Browse Molding Machines Datasheets for Husky Technologies™ -
remove particles of water. If the vacuum pump is worn and airflow is down to 60% of original, energy and pump seal water is wasted and the white water must be removed thermally from the paper with steam in the dryer section to thermally vaporize the moisture at a much higher use of BTU energy (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
in the dryer section to thermally vaporize the moisture at a much higher use of BTU energy/pound of water removed than used by vacuum pumps. Vooner is a design and manufacturing company of paper and fabric dewatering equipment for paper machines. In 1981, the foundation of VPM (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
Vacuum drying technology is indispensable in the production of lithium-ion batteries. We design customer-specific vacuum dryers that can be integrated into production lines and research facilities as required. Our vacuum dryers work extremely efficiently and with optimized processes. (read more)
Browse Ovens (industrial) Datasheets for Weiss Technik North America, Inc. -
Vertical Blender/Dryers feature a slow-turning auger screw orbiting a vacuum-rated conical vessel. As it turns, the screw gently lifts material upward and towards the center of the batch. At the same time, product (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
CASE STUDY: Good things come in small packages, with a classic example to be found at additive supplier Amfine. Running into serious problems with a dryer used to prepare nucleating agents, the company was able to replace a seal on a vacuum dryer and save a $1 million (read more)
Browse Polymers and Plastic Resins Datasheets for Woodex MECO Industries
Conduct Research Top
-
Dryer Applications Guide
Drum Dryer, Flaker and vacuum Dryer Applications
-
DC Motor For Vacuum Cleaner
The high speed vacuum cleaner brushless DC motor platform is designed for specifically hand-held vacuum cleaner, hand dryer and other similar air flow applications. This BLDC motor platform is customisable upon customer's requirements and needs. If you have particular requirements for your vacuum
-
Freeze Drying with the Help of Vacuum Technology
Freeze dryers of FrostX are equipped with ZEBRA rotary vane vacuum pumps from Busch Vacuum Solutions. These vacuum pumps are robust and reliable in operation and enable a stable pumping speed even in low pressure range. The vacuum pump itself has a very low noise level and can be easily serviced
-
High Temperatures Spell Trouble for Air Dryers
Charles is an owner and founder of Air and Vacuum Process in Houston, Texas. He began his career in the compressed air and gas industry in 1987, working for the Condit Company in Houston and Corpus Christi. Charles holds a BS in Industrial Engineering Technology from the University of Southern
-
Selecting the Right Blade to Optimize
probably be to rely on a traditional vacuum dryer. As the density of the ingredients rises, conventional wisdom tells us to reduce batch size to minimum levels, or slow down the blending rate to enable the hardworking blender/dryer to handle the job. In extreme cases, you might also reinforce the unit
-
PAT Provides New Insights Into Drying
, and assists in solvent swapping studies and reaction end-point monitoring. Ametek can retrofit the instrument to tray dryers, centrifuge dryers, cone dryers, filter dryers and vacuum dryers. Slapikas claims Ametek 's Process 2000 software, which drives the ProMaxion, was specifically written
-
Speed Control of AC and DC Motors
There is a wide range of appliances that are part of our lives, from household electrical appliances used in the home like vacuum cleaners and hair dryers to pumps, conveyor belts, and machine tools in large industrial plants. Wherever any machines use electric motors some type of motor speed
-
Dewatering Solutions for Paper Mills
Dewatering fabric on a paper machine consumes energy to physically remove particles of water. If the vacuum pump is worn and airflow is down to 60% of original, energy and pump seal water is wasted and the white water must be removed thermally from the paper with steam in the dryer section
More Information Top
-
Drying in the Process Industry
Vacuum Dryers Vacuum drying is usually carried out batchwise.
-
Perry's Chemical Engineers' Handbook, Eighth Edition > SOLIDS-DRYING FUNDAMENTALS
In a contact or vacuum dryer , this is approximately equal to the exhaust vapor flow, apart from any noncondensibles.
-
Food Drying Science and Technology
The various modes in which microwaves are used for drying foods and food ingredients in the industry comprise booster (microwave-convection) dryers, microwave vacuum dryers , microwave freeze dryers, etc.
-
Guidelines for Safe Handling of Powders and Bulk Solids Complete Document
Case History of a Fire and Explosion in a Batch Rotating Vacuum Dryer .
-
Bioseparations Science and Engineering
Scaleup of a Batch Rotary Vacuum Dryer Dry- .
-
Thermal desorption treatability test conducted with VAC*TRAX Unit
Because the main componentof the VAC*TRAX system is the vacuum dryer , it was first necessary to identify a dryerthat would be used for the DOE-GJPO pilot plant.
-
Modern Drying Technology Volume 4 Energy Savings
Opportu- nities might arise where the dryer inherently has to work at low temperatures, for example, agricultural crop dryers, vacuum dryers heated by hot water, or even low- pressure superheated steam dryers (Devahastin et al., 2004).
-
ACHEMA‐Nachberichte: Chem. Ing. Tech. 10/2009
These mixer shafts are installed in vacuum dryer until 31 500 L total content.
Indicates content that may require registration and/or purchase.