Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: FIPA Inc.
Description: Water droplets and other condensates can form in the vacuum generator intake. FIPA condensate separators protect vacuum generators from possible damage by condensing vapours. Optimum protection is achieved by installing the filter directly on the vacuum side. FIPA
- Filtration Grade (Micron Rating): 100 to 30 µm
- Maximum Pressure: 105.9 psi
- Maximum Temperature: 252 F
- Features: Housing and Filter Assembly, Other
-
Supplier: Festo Corporation
Description: Vacuum filter ESF: for suction gripper ESG Vacuum filter VAF: with transparent housing or bowl to allow users to assess contamination level Vacuum filter OAFF: for vacuum generators OVEL
-
Supplier: Schmalz Inc.
Description: Vacuum cup filter for protection of easily damaged vacuum generators (such as pumps and blowers) by filtering the incoming air Filtering of vacuum and compressed air at pressures up to 7 bar Filtering light to medium contaminated air with pore size 80 µm Filtering heavy
-
-
Supplier: Schmalz Inc.
Description: Vacuum cup filter for protection of easily damaged vacuum generators (such as pumps and blowers) by filtering the incoming air Filtering of vacuum and compressed air at pressures up to 7 bar Filtering light to medium contaminated air with pore size 80 µm Filtering heavy
-
Supplier: Schmalz Inc.
Description: Vacuum cup filter for protection of easily damaged vacuum generators (such as pumps and blowers) by filtering the incoming air Filtering of vacuum and compressed air at pressures up to 7 bar Filtering light to medium contaminated air with pore size 80 µm Filtering heavy
-
Supplier: Schmalz Inc.
Description: Vacuum cup filter for protection of easily damaged vacuum generators (such as pumps and blowers) by filtering the incoming air Filtering of vacuum and compressed air at pressures up to 7 bar Filtering light to medium contaminated air with pore size 80 µm Filtering heavy
-
Supplier: Terra Universal, Inc.
Description: Protects vacuum pumps from damage by solid contaminants Recommended for vacuums to 10–6 Torr This filter provides high-efficiency removal of relatively large quantities of solids and liquids to prevent damage to vacuum pumps and the loss of valuable or hazardous
- Height: 5.9 inch
- Width / Ring Size: 4 inch
- Construction: Cartridge Filter, Frame / Assembly
- Features: Disposable
-
Description: of solids, but the absence of drain ports precludes the use of CF housing for liquid removal in vacuum applications. The Grade 30 cartridges are ideal for protecting the vacuum pump from contaminants that could cause pump damage and failure.
- Filtration Grade (Micron Rating): 0.1 µm
- Maximum Temperature: 9 SCFM
- Type: Cartridge
- Configuration: In-line
-
Supplier: Durovac Industrial Vacuums
Description: you're good to go! Quickly fills drums or Supersacs. Perfectly engineered explosion-proof industrial vacuum for silica dust or other toxic materials (HEPA grade filtration). Easily transport to the mess, elevate the filter housing and set snap-lock pins, and then start operating
- Ultimate Operating Vacuum: 353.6 torr
- Pumping Speed: 400 to 860 CFM
- Application: Chemical / Corrosive Gas, General Purpose / Industrial, Manufacturing Processing
- Mounting: Floor / Skid
-
Supplier: Thomas An Ingersoll Rand Business
Description: Features & Benefits Oil-less operation Cast iron pump housing Self-lubricating, self-adjusting vanes Permanently lubricated and sealed motor bearing Long, service-free life Fifty-micron inlet and outlet filter assemblies CE approval on all standard 220-240/50 Hz models (Consult factory
- Ultimate Operating Vacuum: 150.4 torr
- Pumping Speed: 1.2 to 1.5 CFM
- Operating Temperature: 35.6 to 95 F
- Features: AC Single Phase, Compressed Air / Fluid, Single Stage
-
Supplier: Ivie Enterprises, Inc.
Description: power. The unique four-stage filtration system is accomplished by using a paper filter collection bag, additional primary paper filter, dacron filter, and main H.E.P.A. filter. Supplement this system with a optional plastic liner disposal bag. Add attachment set number
- Capacity: 7.4 gallons
- Applications: General Cleaning
- Features: HEPA / ULPA Filter
-
Supplier: Pope Scientific, Inc.
Description: possible. In fact this new nutsche filter dryer vessel design allows withdrawal of dry filter cake utilizing removable bottom head and filter support assembly.
- Sample Size: 26,497.877709266042 cc
- Pressure: 175 psi
- Operating Temperature: 300 F
- Filter Shape: Disc (Circular)
-
Supplier: Terra Universal, Inc.
Description: from exhaust system. Made of cleanroom-compatible material, including electropolished stainless steel housing. The MicroVac™ is a portable vacuum cleaner suitable for use in cleanroom environments. It incorporates a four-stage filter system to remove particles and dust from the
- Airflow: 55 SCFM
- Vacuum Pressure: 47.5 in H2O vac
- Number of Inlets: 1 #
- Minimum Particle Size Filtered: 0.12 µm
-
Supplier: Radwell International
Description: VACUUM CUP FILTER, G3/8 INCH-F CONNECTION, 14.7 M/H / 245 L/MIN NOMINAL FLOW RATE, 80 UM PORE SIZE, TRANSPARENT HOUSING, REPLACEABLE FILTER. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: Radwell International
Description: VACUUM FILTER, 2 PORT, PLASTIC HOUSING, METAL SLEEVE, ALUMINUM BASE, 16 MM X 20 MM X 40 MM HIGH. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: Hebeler LLC.
Description: Description Highly effective for low temperature drying of materials that permit agitation Solvents released during drying can be recovered Used for drying of press cake, filter cake, and materials that require agitation and recovery of solvents Conventional vacuum rotary dryer
- Applications / Materials Handled: Fibers / Flakes, Free Flowing Powders / Granules
- Heat Source: Indirect / Contact / Conduction, Steam
- Equipment Type: Paddle / Agitator Dryer, Rotary Dryer (Internal Drum), Vacuum Dryer
-
Supplier: Ultra Energy
Description: The Inline filter holder is suitable for use with card mounted filters of either 25 mm or 40 mm diameter. Features and benefits: Suitable for 25 mm or 40 mm filter cards Filter card can be changed without interfering with the vacuum line Inline filter holder
- Filtration Product: Gas
- Type: In-line
- Features: Other
- Housing Material: Steel - Stainless
-
Supplier: FLSmidth
Description: variety of deep vacuum applications. : Vacuum filtering Flash cooling Flash drying General vacuum Vacuum holding Vacuum de-gassing Pick and Place Our unique design features include: Large inlet area provides efficient capture of large gas flows Only three moving
-
Supplier: Ivie Enterprises, Inc.
Description: It is a simple principle; the higher the c.f.m. a vacuum generates, the better suited it is for recovering dry debris and bulk material. Tornado's Electric JUMBO vacuum systems are appropriate for use in recovering heavy solid debris such as metal shavings and chips, sawdust, powders
- Capacity: 55 gallons
- Applications: General Cleaning
-
Supplier: FIPA Inc.
Description: For use directly on the suction opening of dry-running rotary vane pumps To protect vacuum pumps from damage or excessive wear High filtration efficiency due to large filter surface Robust metallic housing for long service life Quick fastener for prompt checking or replacement
- Filtration Grade (Micron Rating): 5 to 7 µm
-
Supplier: Ivie Enterprises, Inc.
Description: Taskforce vacuum will handle simultaneous wet and dry recovery without the need to change filters. The powerful vacuum motor has been thoughtfully designed into a sound reducing housing to allow operation where noise is an issue. These units have become popular with
- Capacity: 1.5 gallons
- Applications: General Cleaning
-
Supplier: diaago
Description: for clarifying aqueous samples as well as strong acid and alkali solvent filtration. Features Fits on standard GL 45 threaded glass vacuum bottles Excellent chemical resistance offered with polypropylene housing as compared to polystyrene High temperature range of 4˚C to 37˚C is
- Pore Size: 0.45 µm
- Operating Temperature: 39.2 to 98.6 F
- Filter Shape: Disc (Circular)
- Configuration: Filter Element & Housing Assembly
-
Supplier: diaago
Description: for clarifying aqueous samples as well as strong acid and alkali solvent filtration. Features Fits on standard GL 45 threaded glass vacuum bottles Excellent chemical resistance offered with polypropylene housing as compared to polystyrene High temperature range of 4˚C to 37˚C is
- Pore Size: 0.2 µm
- Operating Temperature: 39.2 to 98.6 F
- Filter Shape: Disc (Circular)
- Configuration: Filter Element & Housing Assembly
-
Supplier: diaago
Description: for clarifying aqueous samples as well as strong acid and alkali solvent filtration. Features Fits on standard GL 45 threaded glass vacuum bottles Excellent chemical resistance offered with polypropylene housing as compared to polystyrene High temperature range of 4˚C to 37˚C is
- Pore Size: 0.2 µm
- Operating Temperature: 39.2 to 98.6 F
- Filter Shape: Disc (Circular)
- Configuration: Filter Element & Housing Assembly
-
Supplier: diaago
Description: for clarifying aqueous samples as well as strong acid and alkali solvent filtration. Features Fits on standard GL 45 threaded glass vacuum bottles Excellent chemical resistance offered with polypropylene housing as compared to polystyrene High temperature range of 4˚C to 37˚C is
- Pore Size: 0.45 µm
- Operating Temperature: 39.2 to 98.6 F
- Filter Shape: Disc (Circular)
- Configuration: Filter Element & Housing Assembly
-
Supplier: Coperion K-Tron
Description: The Series3 2423 Powder Vacuum Receiver is designed to handle free flowing granular, powder, regrind and pelletized materials. It features a large filter area with automatic cleaning for fine powders. Each receiver has a stainless steel check valve to allow multiple receivers to draw
- Gravimetric Capacity: 0.37507050000000036 t/hr
- Weight Capacity: 205.065 lbs
- Bulk Container Type: Bin
- Application / Operation: Conveyor Feeding
-
Supplier: Busch Vacuum Solutions
Description: Constant pressure differentials in both vacuum and pressure applications at medium and high pumping speeds are guaranteed. Tyr WT rotary lobe blowers are available as vacuum or pressure generators, with conversion possible at any time. Six sizes are available, with a range of motors
- Ultimate Operating Vacuum: 10.7 torr
- Pumping Speed: 2,578 CFM
- Operating Temperature: 104 F
- Motor Power: 150 HP
-
Supplier: Hilliard Corporation (The)
Description: Purpose: Economical solution for removing water and particulate from oils, fuel and other fluids Features: Filter housing: Heavy-duty aluminum construction, houses one HILCO o- ring sealed filter element; SAE inlet and outlet ports; vent cock and drain valve included. Pumps:
- Features: All Vacuum Filters, Other
- Equipment Type: Disc Filter, Horizontal Belt Filter, Rotary Drum Filter, Rotary Drum Precoat Filter, Table Filter, Tilting Pan Filter, Tray Filter, Vacuum Nutsche
- Application / Industry: Heat Transfer Fluids, Oil / Fuel, Ore / Mineral, Paper and Pulp
-
Supplier: STEGO
Description: (2.5 mm²), clamping torque 0.8 Nm max. Housing (filter fan and exhaust filter) plastic, UL 94V-0, light grey Hood (filter fan and exhaust filter) plastic, UL 94V-0, light grey; UV light resistant according to UL 746C (f1) Mounting frame with double-sided industrial
- Maximum Air Flow: 12 SCFM
- Maximum Sound Level: 31 dbA
- Motor Voltage: 120 volts
- Operating Current: 0.16 amps
-
Supplier: Cole-Parmer
Description: • Disposable filter capsule contains high-purity activated carbon and glass microfiber HEPA filter • Large surface area of activated carbon for maximum flow and contaminant removal These in-line filters are ideal for applications involving compressed air lines, vacuum
- Housing Material: Other, Polypropylene (PP)
-
Supplier: Cole-Parmer
Description: • Disposable filter capsule contains high-purity activated carbon and glass microfiber HEPA filter • Large surface area of activated carbon for maximum flow and contaminant removal These in-line filters are ideal for applications involving compressed air lines, vacuum
- Housing Material: Other, Polypropylene (PP)
-
Supplier: STEGO
Description: Roof filter fans and roof exhaust filters are used in enclosures from which warm air must be diverted due to increased heat development. The ready-to-connect and low-noise roof filter fan is used to expel warm air from within the enclosure. Alternatively, the roof exhaust
- Maximum Air Flow: 338 SCFM
- Motor Voltage: 120 volts
- Casing / Enclosure Dimension: 9.8 inch
- Operating Temperature: 14 to 158 F
-
Supplier: Cole-Parmer
Description: features a clear styrene dome and polypropylene housing. It can be used to fill any vacuum-rated bottle or other container with an inner neck diameter of 20 to 67 mm. It also has a vent port needle valve with female luer-lok
which can be connect a 50 cc syringe filter (non - Housing Material: Polypropylene (PP)
-
Supplier: Oil-Rite Corp.
Description: Vent Plugs with Filters can be used to relieve pressure or vacuum on bearing housings, gear boxes, reservoirs, or any application where venting is necessary. These vent plugs assure pressure equalization and minimize undesirable problems, such as bearing seal blowout due to
- NPT Thread: 3/4 NPT
- Features: Other, Threaded, Vented
-
Supplier: Oil-Rite Corp.
Description: Vent Plugs with Filters can be used to relieve pressure or vacuum on bearing housings, gear boxes, reservoirs, or any application where venting is necessary. These vent plugs assure pressure equalization and minimize undesirable problems, such as bearing seal blowout due to
- NPT Thread: 1/4 NPT
- Features: Other, Threaded, Vented
Find Suppliers by Category Top
Featured Products Top
-
are particularly efficient and nearly maintenance-free. Nevertheless, the new vacuum pump’s redesigned three-part housing provides easier access for service and maintenance, which is particularly fast and efficient. The oil drain has also been optimized. A special oil-draining tool prevents oil (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions
Conduct Research Top
-
Product Showcase and Marketplace
provides quality equipment and components for hygienic industries. From stainless steel tanks, heat exchangers and filter housings manufactured by Allegheny Bradford Corp., to state-of-the-art mechanical and electropolishing from Allegheny Surface Technology, to Top Line's complete range of process flow
More Information Top
-
Design, Fabrication And Performance Of Two Grazing Incidence Telescopes For Celestial Extreme Ultraviolet Astronomy
VACUUM HOUSING FILTERS RANICON DETECTOR ELECTRONICS BOX .
-
DIII-D Dust Particulate Characterization (June 1998 Vent)
A total of 1.25 x 105 cm2 (12.5 m2 ) of surface area was sampled with the vacuum filter housings or with one of the four cascade impactors.
-
SRTC monthly report, May 1995
EES was requested by SeparationsEngineering to design and fabricatea custom vacuum filter housing to replace the current housings in HB- Line.
-
Plutonium Finishing Plant assessment of confinement system bypass leakage
F = FILTER W = VACUUM FILTER HOUSING .
-
1982 laser program annual report
We concentrated on the detailed mechan ical design of various components in the system, including the high-current pulse generator, the spatial- filter vacuum housing , the chip-changer mechanism, and the align ment mechanism (Fig. 2-45).
-
A Semiquantitative Assay, Based on the Tappi Method, for Monitoring Changes in Gelatin Content of Paper due to Treatments
Laboratory glassware, pipets, pipet pump filler/ dis- penser, plastic test tube racks, large Corning hot plate, and Waring blender: Local laboratory supply house Vacuum filtration assembly: Millipore Corp. 397 Williams St. Marlborough, Mass. 01752 (other brands available from laboratory supply houses) Gilson…
-
Chem-Prep PZT 95/5 for Neutron Generator Applications: Particle Size Distribution Comparison of Development and Production-Scale Powders
TSP Post-Synthesis Processing (10 kg final oxide powder): § The precipitant slurry generated in a TSP batch (~85 L) was vacuum filtered ( house vacuum) in two 24-inch diameter polyethylene fritted filters lined with Whatman No. 3 ash less filter paper.
-
Compressor Air Filters - Air Compressor Accessories - Grainger Industrial Supply
• Filter Element, Replacement Cartridge, Paper Element Material, Filtration Efficiency 99% at 2 Micron, 152 Rated Flow Rate, Inside Dia 3 1/2 In, Outside Dia 5 7/8 In, Height 4 7/8 In, For Use with Blower No Common Vacuum Pump Filter Housings .
-
Production of spherical and uniform‐sized particles using a laboratory ink‐jet spray dryer
Vacuum Pump Filter House .
-
Damage and fracture in large-aperture fused-silica vacuum spatial filter lenses
Rather we have observed that the pieces lock together and air slowly leaks into the vacuum spatial filter housing through the lens cracks.
Indicates content that may require registration and/or purchase.