-
Supplier: PTB Sales, Inc.
Description: General components 6 inch ASA stainless steel pumping stack. Electro-pneumatic actuated vacuum valves. 19.5" dia. 30" high SS water-cooled bell jar. CHA Industries Electro-mechanical bell jar hoist .
-
Supplier: Ergonomic Manufacturing Group, Inc.
Description: 5 HP/vac. compressor, lift tube diameter: 4.72"
- Capacity: 95 lbs
- Actuation: Air / Pneumatic, Electric Motor
- Mechanism: Articulated Lift
- Type: Manipulator / Lifter
-
Supplier: Wood's Powr-Grip Co., Inc.
Description: These vacuum lifters provide an inexpensive way to put Powr-Grip's® hand-held vacuum cups to work on a crane, hoist or forklift. Standard Features: Vacuum lifters are available in horizontal configuration (HFH) for tilting horizontally oriented loads or in vertical
- Maximum Load Capacity: 0.35 tons
- Application: General Industrial, Sheet / Plate
- Features: Lifter, Other, Vacuum Lifter
-
-
Supplier: ANVER Corporation
Description: ANVER VB Vacuum Lifting Systems are fully integrated material handling systems designed for fast, safe, one person handling of bags, boxes and other porous-type loads. A large, ultra high vacuum, direct-drive vacuum pump provides the suction necessary for load attachment and
- Maximum Load Capacity: 0.55 tons
- Application: General Industrial, Sheet / Plate
- Features: Lifter, Vacuum Lifter
-
Supplier: Radwell International
Description: VACUUM HOIST FILTER. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: ANVER Corporation
Description: load lifting. The chain hoist provides secure up/down movement, eliminating the possibility of load suspension failure during movement. This allows the load to hang exactly in position when set in place, with no drift.Double rocker switches for up/down hoist control as well as dual
- Maximum Load Capacity: 0.275 tons
- Application: General Industrial, Sheet / Plate
- Features: Lifter, Vacuum Lifter
-
Supplier: Radwell International
Description: VACUUM HOIST GASKET 12-3/4INCH X 2INCH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: IBT Industrial Solutions
Description: Effectors Hoists – Air and Electric Lever Hoists Mono Rails Spring Balancers Bridge and Runways Custom Built Ergonomic Handling Devices End or Arm Tooling Hose and Cable Reels Lifting Devices Shock Absorbers Vacuum Lifters Chain Falls Diaphragm and Piston Pumps Ergonomic
- Features: Vacuum Lifter
-
Supplier: Dearborn Overhead Crane
Description: The ideal substitute for traditional, heavy I-Beam Jib Cranes. These jibs are designed to service circular areas and support tool balancers, air balancers, vacuum lifters, and hoists. When floor mounted, they can accommodate up to a 360 degree rotation. Capacities are available from
- Load Capacity: 0.05 to 0.5 tons
- Horizontal Available Span: 16 ft
- Type: Jib Crane - Floor Mount, Jib Crane - Wall Mount
- Features: Rotating
-
Supplier: Ace Crane
Description: Free Standing Work Station Jib Cranes are the ideal substitute for traditional, heavy I-Beam Jib Cranes. These jibs are designed to service circular areas and support tool balancers, air balancers, vacuum lifters, and hoists. When floor mounted, Workstation Jib Cranes can accommodate
- Type: Jib Crane - Floor Mount
-
Supplier: Dearborn Overhead Crane
Description: The ideal substitute for traditional, heavy I-Beam Jib Cranes. These jibs are designed to service circular areas and support tool balancers, air balancers, vacuum lifters, and hoists. When column or wall mounted, they can handle up to a 200 degree rotation. Capacities are available
- Load Capacity: 0.25 tons
- Horizontal Available Span: 16 ft
- Type: Jib Crane - Wall Mount
-
Supplier: IBT Industrial Solutions
Description: Effectors Hoists – Air and Electric Lever Hoists Mono Rails Spring Balancers Bridge and Runways Custom Built Ergonomic Handling Devices End or Arm Tooling Hose and Cable Reels Lifting Devices Shock Absorbers Vacuum Lifters Chain Falls Diaphragm and Piston Pumps Ergonomic
- Type Of Reel: Cable Reel, Hose Reel
-
Supplier: IBT Industrial Solutions
Description: Effectors Hoists – Air and Electric Lever Hoists Mono Rails Spring Balancers Bridge and Runways Custom Built Ergonomic Handling Devices End or Arm Tooling Hose and Cable Reels Lifting Devices Shock Absorbers Vacuum Lifters Chain Falls Diaphragm and Piston Pumps Ergonomic
- Power: Pneumatic, Spring
-
Supplier: IBT Industrial Solutions
Description: Effectors Hoists – Air and Electric Lever Hoists Mono Rails Spring Balancers Bridge and Runways Custom Built Ergonomic Handling Devices End or Arm Tooling Hose and Cable Reels Lifting Devices Shock Absorbers Vacuum Lifters Chain Falls Diaphragm and Piston Pumps Ergonomic
- Pump Type: Diaphragm Pumps, Piston / Plunger Pumps, Positive Displacement Pumps
-
Supplier: CSA Group
Description: ISO 17096:2015 specifies safety requirements for the following non-fixed load lifting attachments for cranes, hoists, and manually controlled load manipulating devices as defined in Clause 3: - plate clamps; - vacuum lifters; - self priming, - non-self-priming (pump, venturi, turbine);
-
Supplier: Gorbel Inc.
Description: of our Wall Mounted Tool Solution Jib Cranes: Used for supporting tool balancers, hoists, vacuum lifters and welding wire feeders Up to 200° rotation Capacities of 50 lbs. (spans to 10’) and 150 lbs. (spans to 12’) Designed to be smaller, lighter and more cost effective for
- Load Capacity: 0 to 0.025 tons
- Horizontal Available Span: 4 to 16 ft
- Type: Jib Crane - Wall Mount
-
Supplier: Gorbel Inc.
Description: Foundationless options and portable bases are also available. Easy to install 360 degree rotation Allow for 360° of continuous rotation Available in steel (capacities to 1000 lbs.) and stainless steel (capacities to 500 lbs.) Designed to support tool balancers, air balancers, vacuum lifters,
- Load Capacity: 0 to 0.5 tons
- Horizontal Available Span: 0 to 16 ft
- Type: Jib Crane - Floor Mount
-
Supplier: Gorbel Inc.
Description: required Used for supporting tool balancers, hoists, vacuum lifters and welding wire feeders Up to 200° rotation Capacities of 50 lbs. (spans to 10’) and 150 lbs. (spans to 12’) Heights to 10’ Designed to be smaller, lighter and more cost effective for applications with suspended tools
- Load Capacity: 0 to 0.025 tons
- Horizontal Available Span: 4 to 16 ft
- Type: Jib Crane - Floor Mount
-
Supplier: Industrial Magnetics, Inc.
Description: is able to deliver simple intuitive operation, natural movement, pinpoint precision and a wide range of speeds. Combining the responsiveness and flexibility of a human operator, plus the power and endurance of a machine, the Easy-Arm with G-Force technology is faster and more precise than
- Use: General Industrial, Pallet / Skid
- Product Type: Magnet Lifter
- Features: Other
-
Supplier: CECOR
Description: 8” x 10” flush-to-the-bottom cleanout door with a 1-1/4” drain port for easy cleaning. Carrier for hose is mounted on back of tank. F23, 2.3 cubic ft. filter is fitted for fork lift or hook hoist handling. Patented compound linkage and rotary latch control the bottom opening door for safe
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: laser ranging, gyroscope stabilization and other functions. It can work stably in harsh environments such as haze, rain and snow, realize all-weather monitoring, and ensure the safety of ship navigation b.Forest fire warning The vacuum nitrogen cavity design is adopted to ensure that the
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: as haze, rain and snow, realize all-weather monitoring, and ensure the safety of ship navigation b.Forest fire warning The vacuum nitrogen cavity design is adopted to ensure that the optical system operates stably in extreme environments. Combined with visible light and infrared
- Load Capacity: 44.1 lbs
-
Supplier: CSA Group
Description: magnetic starters and controllers; thermal and magnetic overload relays; push-button stations (including selector switches and pilot lights); control circuit switches and relays; float-, flow-, pressure-, and vacuum-operated switches; resistors and rheostats; proximity switches; time-delay
Find Suppliers by Category Top
More Information Top
-
Manual mechanical engineering
By bonding devices, it is about bearing lifting magnets and vacuum jacks .
-
Manual mechanical engineering
By bonding devices, it is about bearing lifting magnets and vacuum jacks .
-
Vie path manual mechanical engineering
By bonding devices, it is about bearing lifting magnets and vacuum jacks .
-
Manual mechanical engineering
and vacuum jacks .
-
Transport and storage logistics
Image 8.9 vacuum-handling devices (www.smi-handling.de) a) removal of a carton from a compartment floor shelf by means of vacuum jack b) swiveling and tilting cross member of a vacuum jack .
-
Landolt-Börnstein
Shows the temporal process by circulation degassing of Ck 22 Abb. 35 [T z]. e) The vacuum jack method is applied for degassing of mass steel (Abb. 36).
Indicates content that may require registration and/or purchase.