-
Supplier: Gardner Denver, Inc.
Description: ring vacuum pumps have the features and performance necessary for all demanding applications. Performance range: 20 to 23,000 cfm (34 to 40,000 m³/hr), vacuum levels to 29+" HgV (30 mbar abs). ORVS: Oil vacuum units with liquid ring pump. Pressure up to 10 mbar abs. - Capacity
-
Description: cfm Radial blowers with three to five stages for vacuum and pressure operation. Capacities from 3.2 to 8.9 m³/min (111.8 to 314.1 cfm) and vacuum up to 115 mbar. Compact design, low temperature even when throttled. Fast start-up due to lightweight impellers. Motors comply
- Pumping Speed: 11.8 to 2,011.8 CFM
- Mechanical: Centrifugal Blower
- Configuration: Individual Vacuum Pump
-
Supplier: EXAIR
Description: for small jobs. It comes complete with a 5 gallon drum and all the tools. Electrically operated "all purpose" vacuums aren't designed for use in industrial environments. As a result, motors wear out quickly and impellers clog. The Reversible Drum Vac does not use electricity and has no
- Airflow: 19 SCFM
- Vacuum Pressure: 95.99999999999999 in H2O vac
- Number of Inlets: 1 #
- Capacity: 5 to 110 gallons
-
-
Supplier: Edwards Vacuum
Description: The LR1A Series of Liquid Ring Vacuum Pumps provide a single-stage design and curved blade impellor with reinforcing rings for improved ruggedness, reducing noise and vibration. Capable of handling wet or dry gases with a high tolerance to liquid carry over, the LR1A Series has an
- Pumping Speed: 6,879.6 CFM
- Motor Power: 450 HP
- Application: Chemical / Corrosive Gas, Food Processing, General Purpose / Industrial, Packaging
- Mounting: Floor / Skid
-
Supplier: Busch Vacuum Solutions
Description: Busch LX series liquid ring vacuum pumps are of a compact, motor-mounted design; ideal for a wide range of wet or corrosive process applications. The small footprint and minimal connections make them easy to install or adapt into any system, machine or process where a liquid ring pump
- Ultimate Operating Vacuum: 25 torr
- Pumping Speed: 14.7 to 34 CFM
- Operating Temperature: 41 to 104 F
- Motor Power: 3 HP
-
Supplier: Smith & Loveless, Inc.
Description: Our vertical, close-coupled STAR ONE™ S&L Non-Clog Pump design meets the highest of standards that promote superior efficiency, durability and ease of maintenance, including the 10 States Standard for 3” (76 mm) solids. Its rugged design, featuring exclusive oversized, stainless steel
- Maximum Discharge Flow: 5,000 GPM
- Horsepower: 10 to 300 HP
- Pump Type: Booster Pumps
-
Supplier: Busch Vacuum Solutions
Description: cooled motor and a non-contacting impeller. They are oil-free, have a low power consumption, and are quiet due to internal silencers. Samos blowers can be installed in either a vertical or horizontal position. Technical specifications Gases are drawn in through the blower inlet. As the
- Ultimate Operating Vacuum: 606.826918350292 to 550.787986039424 torr
- Pumping Speed: 47.04 to 141 CFM
- Operating Temperature: 5 to 104 F
- Motor Power: 3.41756198150219 HP
-
Supplier: Busch Vacuum Solutions
Description: lightweight design 100% oil-free operation Air cooled Quiet operation Integral silencer High efficiency Open impeller style Externally located bearing No regular maintenance required Low cost of ownership Standard Equipment TECF Machined, balanced impeller Sealed-for-life
- Ultimate Operating Vacuum: 67.50573798771 to 593.751167477756 torr
- Pumping Speed: 29.4 to 147 CFM
- Operating Temperature: -22 to 104 F
- Motor Power: 2.81446280829592 HP
-
Supplier: Sulzer Ltd.
Description: Wide range of single-stage pumps can be designed either using the end suction overhang impeller design method, or the impeller between bearing design method. These pumps comply with either ISO 5199/ISO 2858, ASME B73.1 or API 610 standards and guarantee reliable pumping
- Discharge Size: 1 to 16 inch
- Maximum Discharge Flow: 4 to 22,000 GPM
- Maximum Discharge Pressure: 3,459.98805 psi
- Media Temperature: -40 to 800 F
-
Supplier: Ametek Dynamic Fluid Solutions
Description: blades) the air is "stripped" form the impeller and diverted out of the blower. The pressures or vacuums generated by the one or two spinning, non-contacting, oil-free impellers are equal to these obtained by many larger multi-stage or positive displacement blowers. What ROTRON
- Ultimate Operating Vacuum: 753.462124563732 to 479.805338445657 torr
- Pumping Speed: 3.5 to 750 CFM
- Motor Power: 3 HP
- Ultimate Vacuum / Pressure: 753.462124563732 to 479.805338445657 torr
-
Supplier: Cole-Parmer
Description: • Specifically designed for pharmaceutical, biotech, food and other applications where GMP requirements are standard • Compact, rugged, sanitary design with 180-Grit surface finish for wetted surfaces • Two dual-sealed radial precision roller bearings for superior shaft support • Dry running
- Motor Speed: 0 to 1,200 rpm
- Motor Power: 0.33 HP
- Mixer Type: Propeller / Impeller
-
Supplier: Cole-Parmer
Description: • Specifically designed for pharmaceutical, biotech, food and other applications where GMP requirements are standard • Compact, rugged, sanitary design with 180-Grit surface finish for wetted surfaces • Two dual-sealed radial precision roller bearings for superior shaft support • Dry running
- Motor Speed: 0 to 500 rpm
- Motor Power: 0.25 HP
- Mixer Type: Propeller / Impeller
-
Supplier: Cole-Parmer
Description: • Specifically designed for pharmaceutical, biotech, food and other applications where GMP requirements are standard • Compact, rugged, sanitary design with 180-Grit surface finish for wetted surfaces • Two dual-sealed radial precision roller bearings for superior shaft support • Dry running
- Motor Speed: 0 to 1,200 rpm
- Motor Power: 0.33 HP
- Mixer Type: Propeller / Impeller
-
Supplier: Cole-Parmer
Description: • Specifically designed for pharmaceutical, biotech, food and other applications where GMP requirements are standard • Compact, rugged, sanitary design with 180-Grit surface finish for wetted surfaces • Two dual-sealed radial precision roller bearings for superior shaft support • Dry running
- Motor Speed: 0 to 1,200 rpm
- Motor Power: 0.33 HP
- Mixer Type: Propeller / Impeller
-
Supplier: DME Company
Description: surrounding air clean.Electrically operated "all purpose" vacuums aren't designed for use in industrial environments. As a result, motors wear out quickly and impellers clog. Chip Vac has no moving parts to wear out or break which ensures long life. Sound level is half that of electric
- Capacity: 55 gallons
- Media Vacuumed: Dry, Wet
- Applications: Metalworking Chips / Fluids
- Vacuum Type: Portable / Pedestrian Unit
-
Supplier: Pope Scientific, Inc.
Description: The high-performance Series 800 mixer is designed for the most demanding applications, such as strict sanitary, temperature and pressure/vacuum extremes, high chemical compatibility and other uses. You may specify the type of motor (electric, air, explosion proof) you want, various optional
- Motor Speed: 800 rpm
- Motor Power: 0.25 to 1.5 HP
- Operating Temperature: -40 to 300 F
- Pressure Range: 120 to 150 psi
-
Supplier: DME Company
Description: EXAIR's compressed air operated Reversible Drum Vac System attaches quickly to any closed head 30 or 55 gallon drum. Its high powered vacuum fills the drum in less than two minutes. With the simple turn of a knob, the same stainless steel pump quickly empties the drum. Coolant sumps can be
- Capacity: 30 to 55 gallons
- Applications: Coolant / Oil Mist, Metalworking Chips / Fluids, Spill Recovery
- Vacuum Type: Portable / Pedestrian Unit
- Media Vacuumed: Wet
-
Supplier: EXAIR
Description: water Like all of EXAIR's industrial vacuums, the High Lift Reversible Drum Vac uses no electricity and has no moving parts which assures maintenance free operation. It is designed for continuous and heavy duty applications where electric vacuums fail due to motor wear or clogged
- Airflow: 43 SCFM
- Vacuum Pressure: 179.99999999999997 in H2O vac
- Number of Inlets: 1 #
- Capacity: 30 to 110 gallons
-
Supplier: EXAIR
Description: EXAIR's Heavy Duty Dry Vac attaches to an ordinary 30, 55 or 110 gallon open-top drum to turn it into a powerful, industrial duty vacuum cleaner. The Heavy Duty Dry Vac has been engineered to vacuum more dry materials in less time with less wear. Designed for tough industrial
- Number of Inlets: 1 #
- Capacity: 30 to 55 gallons
- Media Vacuumed: Dry
- Applications: Metalworking Chips / Fluids
-
Supplier: Howden
Description: and operate without liquid sealing or lubrication. Shafts - The shafts are 3” diameter alloy steel forgings flange connected to the impeller body. Timing Gears - The impellers are timed by a pair of alloy steel spur gears that operate in an oil bath. Bearings - The
- Product Form: Packaged (Complete System)
- Design: Positive Displacement / Rotary Lobe
- Applications / Use: Pressure / Pressurization Blower
-
Supplier: Milton Roy
Description: high-value projects. For use in all operations processed under pressure or vacuum, or mixing dangerous substances. Rated power: about 0.75 to 250 kW Rotation speed: 500 to 10 rpm Impeller diameter: 0.25 to 6m Impeller type: all kind Construction material: all machinable metallic
- Motor Speed: 10 to 500 rpm
- Motor Power: 1.00516528867711 to 335.055096225705 HP
- Mixer Type: Agitator
- Applications / Industry: Chemical Processing
-
Supplier: Smith & Loveless, Inc.
Description: dissipation, close tolerances that prevent recirculation and a keyed and tapered shaft for positive lock and easy impeller removal. The result is decades of highly-efficient pumping. Available in vacuum-primed and flooded suction configurations for above-grade and underground pumping
- Maximum Discharge Flow: 5,000 GPM
- Horsepower: 10 to 300 HP
- Pump Type: Lift Stations, Trash Pumps
-
Supplier: Smith & Loveless, Inc.
Description: Smith & Loveless’ rugged PISTA® TURBO™ Grit Pump is the only pump in the industry exclusively designed for pumping grit separated from sewage. The PISTA® TURBO™ Grit Pump is available in both top-mounted vacuum-primed and remote-mounted flooded-suction configurations. Equipped with a Ni-Hard
- Maximum Discharge Flow: 500 GPM
- Horsepower: 40 HP
- Pump Type: Lift Stations, Trash Pumps
-
Supplier: Fläkt Woods Group SA
Description: The key design feature for the impressive efficiency of the CentriFlow 3D is the newly developed mix flow impeller. This delivers a natural air flow inside the air handling unit where the air stream is not disconnecting from the blade surface either on vacuum or pressure side -
- Air Flow Rate: 35.2998 SCFM
- Static Pressure: 10.036595853322778 in H2O
- Maximum Diameter (Fan or Blower Wheel): 9.842525 to 35.43309 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Pentair Engineered Solutions
Description: 1.5 Times the Maximum Operating Pressure Pump Supported by the In-Line Piping Allowing Quick Installation Vacuum Case Bronze Impeller for Maximum Efficiency and Durability Reduced Spare parts with One Seal and One Motor Design that Fits All Pump Models Capacities to 140 G.P.M.
- Maximum Discharge Flow: 140 GPM
- Maximum Discharge Pressure: 23.8439306358 psi
- Media Temperature: 225 F
- Water Temperature: 225 F
-
Supplier: Jaygo, Inc.
Description: work zone of the high shear blade. Available in single or dual motor drives, through the floor mounted, tank mounted, portable tub and vacuum designs. The Jaygo Model DSVS units are designed with the following features: Available in single or dual motor drives. Various sizes to 200 HP.
- Motor Power: 25 to 60 HP
- Applications / Industry: Adhesives Processing, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Pharmaceutical Processing, Plastic / Rubber Processing, Sanitary Processing
- Mixer Type: Agitator, Single Rotor, Twin Rotor
- User Interface: Analog Front Panel
-
Supplier: Wanner Engineering, Inc.
Description: loss of corrosion resistance from abrasion, dents, gouges, cavitation, vacuum, turbulence and permeability. Corrosive materials do not come in contact with any metal parts of the pump. Pump Design Designed by the process industry for the process industry Designed by the process
- Maximum Discharge Flow: 200 GPM
- Maximum Discharge Pressure: 175 psi
- Media Temperature: 250 F
- Pump Type: Centrifugal Pumps
-
Supplier: FLSmidth
Description: heavy-duty impeller provide this pump with extended wear life, in addition to all of the advantages gained from the millMAX suction-side-sealing system. What we offer Our heavy-duty versatile slurry pump – delivered by design Engineered for multiple applications in mining, aggregates
-
Supplier: Allied Electronics, Inc.
Description: 120 or 240 VAC brushless blower with high flow fan system. Blower offers a fan system that can be used for either vacuum or pressure. The backward curved centrifugal impellers of the working air provide high efficiency operation. These blowers are suitable for use in 0-50°C. The drive
-
Supplier: Allied Electronics, Inc.
Description: 120 or 240 VAC brushless blower with high flow fan system. Blower offers a fan system that can be used for either vacuum or pressure. The backward curved centrifugal impellers of the working air provide high efficiency operation. These blowers are suitable for use in 0-50°C. The drive
-
Supplier: Allied Electronics, Inc.
Description: 120 or 240 VAC brushless blower with high flow fan system. Blower offers a fan system that can be used for either vacuum or pressure. The backward curved centrifugal impellers of the working air provide high efficiency operation. These blowers are suitable for use in 0-50°C. The drive
-
Supplier: Allied Electronics, Inc.
Description: 120 or 240 VAC brushless blower with high flow fan system. Blower offers a fan system that can be used for either vacuum or pressure. The backward curved centrifugal impellers of the working air provide high efficiency operation. These blowers are suitable for use in 0-50°C. The drive
-
Supplier: NETZSCH Premier Technologies LLC
Description: the application Manufactured in accordance with CE guidelines Options Application-specific tank cover designs Vacuum design Scraping device for tank wall Temperature sensor Timer Design for ceiling installation with hinged head Various explosion protection ratings Special
- Capacity: 52.9719859047232 cubic feet
- Motor Speed: 50 to 6,000 rpm
- Motor Power: 214.435261584451 to 6,701.1019245141 HP
- Applications / Industry: Adhesives Processing, Agricultural Products, Cosmetics Processing, Paint / Coating Processing, Pharmaceutical Processing
-
Supplier: Finish Thompson, Inc.
Description: multiple impeller diameters which allow for enhanced hydraulic selection and application flexibility. Simply click on the model to view specific performance for each impeller diameter.
- Discharge Size: 1.5 inch
- Horsepower: 0 to 1.8 HP
- Maximum Discharge Pressure: 90 psi
- Pump Type: Centrifugal Pumps
-
Supplier: FLSmidth
Description: Key Benefits Pumps large and abrasive solids Adjustable while in operation Pulls a higher vacuum Reduces cost per ton Longer service life Optimized design for abrasive slurries with large solids Our innovative hydraulic design makes the gravelMAX the perfect solution for
Find Suppliers by Category Top
Featured Products Top
-
LIQUID RING VACUUM PUMPS How “Vaneslip” Affects Liquid Ring Vacuum Pump Performance The liquid inside the pump helps to create a seal. The impeller uses centrifugal force (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
LIQUID RING VACUUM PUMPS How “Vaneslip” Affects Liquid Ring Vacuum Pump Performance The liquid inside the pump helps to create a seal. The impeller uses (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
The X-PELLER® was specifically designed for high volumes of trash pumping applications and low flow conditions in 4" (75-800 GPM), 6" (75-1,000 GPM) and 8" (300-1,700 GPM) vacuum primed and flooded suction Smith & Loveless pumps. In numerous field (read more)
Browse Trash Pumps Datasheets for Smith & Loveless, Inc. -
exposure to aggressive cleaning chemicals and wastewater. Precise Aerospace manufactures critical components including toilet vacuum impellers, valve bodies, seals, seal assemblies, bushings, and structural mounting hardware that ensure leak-free and efficient system operation. By leveraging advanced (read more)
Browse Uncategorized Products Datasheets for Pexco -
This article will cover the Gorman-Rupp family of grease seals - its history, design, function, application, installation procedure and proper maintenance. History The Gorman-Rupp grease seal was designed in the early 1930s by co-founder H.E. Rupp for use in (read more)
Browse Liquid Handling Pumps Datasheets for Gorman-Rupp Pumps -
lift stations, packaged water booster stations, vacuum primed centrifugal pumps, flooded suction centrifugal pumps, immersible pumps, grit pumps, trash handling pump impellers, and multiple pump control systems. Smith & Loveless offers standard and custom system designs, tailored to meet (read more)
Browse Wastewater Treatment Equipment Datasheets for Smith & Loveless, Inc. -
performance- and energy-efficient than common blowers many times their size because they are designed to spin the blower head at 4 to 5 times the motor speed for higher, more efficient air velocity. Typical blowers with their fan or impeller mounted on the end of the motor shaft only spin at the (read more)
Browse Fans and Blowers (industrial) Datasheets for Paxton Products, an ITW company
More Information Top
-
Aeroacoustic characteristics and noise reduction of a centrifugal fan for a vacuum cleaner
The vacuum cleaner with the tapered impeller design produces lower noise level than the previous one, and the strong tonal sound was dramatically reduced.
-
Offsite radiological consequence analysis for the bounding unplanned excavation/drilling of 200 area soils
Designed to protect the vacuum pump impellers from larger particles, the air stream passes through a micro strainer device prior to entering the vacuum pump.
-
The differential ant-stigmergy algorithm: an experimental evaluation and a real-world application
We round up with experimental evaluation on benchmark functions in Section III, followed by the application of the algorithm to the design of a radial impeller for vacuum cleaner in Section IV.
-
Reduction of aero-acoustic noise originating from a high-speed polygon mirror scanner motor in a laser beam printer utilizing air-flow analysis
They showed experimentally that the overall noise level and the strong tonal noise produced from a vacuum cleaner are reduced by a tapered impeller design .
-
Improved crystallizer stirrer performance through CFD modelling.
Using the validated CFD model, an improved impeller design was generated for batch evaporating cyrstallizers ( vacuum pans).
-
CR4 - Thread: Pump Cavitation - Suction Side vs. Pressure Side
… relatively high pressure zone after the propeller or impeller.....they "live" for a relatively long time, usually several seconds, but that all depends on several factors....liquid type, temperature, design of impeller , quality of the design , pressure, vacuum etc etc etc...its …
-
The physicist and the domestic appliance industry
COXCLUSION The design of impellers and volutes for the centrifugal fans of vacuum cleaners, the application of thermostatic controls to appliances, and the examination of the breaking of switch contacts, arejust three of the many more interesting problems that arise in the …
-
Big Flat Creek Water
In order to achieve higher flow, pressure and vacuum performance, engineers enhanced standard models by improving the design of the impeller inlet, impeller and return channels, which include flow area transitions, vane angle distribution and turning radius.
-
High-temperature vacuum brazing of centrifugal-compressor impellers made of 07Kh16N6 steel
Because of the design characteristics of the high-temperature vacuum furnaces used for brazing the impellers , it does not seem possible to discharge the products from them at temperatures above 200~ be- cause of the danger of oxidation of the molybdenum heaters …
-
Design of Mobile Robots with Wall Climbing Capability
The adhesion device we designed is the vacuum rotor package which consists of a vacuum motor with impeller and exhaust cowling to direct air flow as shown in Fig. 2.
Indicates content that may require registration and/or purchase.