Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Trebor International
Description: The PC20 is a cross-phase controller that uses a vacuum for the suction stroke. This helps produce a near pulse-less flow output. This controller does require end-of-stroke sensors. Capable Of Auto-Tuning To Adjust Fill Time, Stroke Time, And Seat Time Of Pump Can Be
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Number of Zones (if applicable): 1 zones
- Media: Gas / Air
-
Supplier: Drytek Distribution
Description: The PS series of dry screw pumps are designed for both clean and harsh vacuum processes. They are available in a wide range of speeds and alternative sizes, and can meet all of your rough and fore vacuum requirements, whatever your application, market or industry. Utilizing
- Ultimate Operating Vacuum: 0.00075 torr
- Pumping Speed: 294 to 353 CFM
- Operating Temperature: 41 to 104 F
- Mounting: Cart / Portable, Floor / Skid
-
Supplier: Gardner Denver S.r.l.-Division Robuschi
Description: sizes can be used without modifying overall dimensions of the packages. The CRVS are vacuum pump packages with elastic coupling transmission and the pump rotate at the synchronous speed of the motors. LRVS and CRVS units include pump sizes from RVS 23 to RVS 60.
- Ultimate Operating Vacuum: 24.7593662076114 torr
- Features: Compressed Air / Fluid, OEM Controller / Control Panel
- Mounting: Floor / Skid
- Application: General Purpose / Industrial
-
-
Supplier: ANVER Corporation
Description: Single-Stage Vacuum Pumps JB15 (NPT Version)
- Ultimate Operating Vacuum: 74.2 torr
- Pumping Speed: 2.65 CFM
- Pumping Speed / Displacement: 2.65 CFM
- Operating Temperature: 14 to 176 F
-
Supplier: PTB Sales, Inc.
Description: The PC-010 controller is for the SD 90V.
-
Supplier: PTB Sales, Inc.
Description: The Varian VacIon controllers includes the MiniVac and MultiVac for various power and interfacing needs. PTB sells each ion pump controller cleaned, tested and with properly functioning lights and switches. Go to Varian for current user manuals.
-
Supplier: Edwards Vacuum
Description: Stokes1700 series mechanical booster pump combination includes a Stokes Microvac backing pump and a belt driven, horizontal flow, high vacuum Stokes 6" series mechanical booster pump. In harsh applications where chemical or particulate contamination is present, process
- Ultimate Operating Vacuum: 0.004 torr
- Pumping Speed: 1,299.48 CFM
- Motor Power: 7.505234155455792 HP
- Features: AC Three Phase, OEM Controller / Control Panel, Other
-
Supplier: BUCHI Corporation
Description: Vacuum Pump V-700 - the innovative way of vacuum generation The Vacuum Pump V-700 is a chemically resistant and totally oil free PTFE diaphragm pump designed for the use with all gases and vapours typically associated with the laboratory. With a flow rate of
- Evaporation Rate: 475.5096 GPH
- Power Source: Electric
- Application: Research and Development
- Type: Vacuum Distillation
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, MOTOR MOUNTED ROTARY VANE PUMP, 24 VDC, 7.2 AMP, 26 IN-HG, 10 PSI, 1/8 HP, ***RQAUS1 UNITS DO NOT INCLUDE A CONTROLLER CAPACITOR OR ATTENUATOR***. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: KNF Neuberger, Inc.
Description: Compact, portable adaptive vacuum system with chemically-resistant diaphragm pump, separator, condensor, and vacuum controller. Ideal for rotary evaporation and other applications where control of vacuum level is important. Highlights Flow Rate (max.): 21 l/min
- Ultimate Operating Vacuum: 1.50056764894615 torr
- Pumping Speed: 0.741525423728813 CFM
- Application: Chemical / Corrosive Gas, General Purpose / Industrial
- Lubrication Style: Dry / Oil-less
-
Supplier: EBARA Technologies, Inc.
Description: The EST Series consists of a two-stage screw design main pump engineered for application in harsh duty processes. The main pump is packaged with a lobe style booster pump for increased pumping speed. The EST Series covers a wide pumping speed range from 88 to 1765 CFM. EST
- Ultimate Operating Vacuum: 0.005 to 5 torr
- Pumping Speed: 46 to 71 CFM
- Features: DC Power, OEM Controller / Control Panel, Vacuum Gauge
- Lubrication Style: Dry / Oil-less
-
Supplier: Edwards Vacuum
Description: The EXT75DX compound turbomolecular pumps combine the proven technology of a ceramic mechanical lower bearing, a dry permanent magnetic upper bearing and Holweck drag stage with the added convenience of an on-board 24V controller allowing parallel and serial communication compatible
- Ultimate Operating Vacuum: 0.0000000375141912236537 to 0.000000000375141912236537 torr
- Pumping Speed: 88.99296013815145 to 139.8460802170951 CFM
- Operating Temperature: 41 to 95 F
- Type: DC Power
-
Supplier: EBARA Technologies, Inc.
Description: The EST Series consists of a two-stage screw design main pump engineered for application in harsh duty processes. The main pump is packaged with a lobe style booster pump for increased pumping speed. The EST Series covers a wide pumping speed range from 88 to 1765 CFM. EST
- Ultimate Operating Vacuum: 0.02 torr
- Pumping Speed: 88 CFM
- Features: DC Power, OEM Controller / Control Panel, Other
- Lubrication Style: Dry / Oil-less
-
Supplier: EBARA Technologies, Inc.
Description: The EST Series consists of a two-stage screw design main pump engineered for application in harsh duty processes. The main pump is packaged with a lobe style booster pump for increased pumping speed. The EST Series covers a wide pumping speed range from 88 to 1765 CFM. EST
- Features: DC Power, OEM Controller / Control Panel
- Lubrication Style: Dry / Oil-less
- Application: General Purpose / Industrial, Semiconductor Manufacturing
- Configuration: Individual Vacuum Pump
-
Supplier: VACUUBRAND, Inc.
Description: The PC 520 NT chemistry vacuum pumping unit is an economic space-saving solution for simultaneous, electronic control of two independent vacuum applications with a single pump. Each vacuum port is equipped with a CVC 3000 vacuum controller with solenoid
- Ultimate Operating Vacuum: 5.25198677131152 torr
- Pumping Speed: 1.176 CFM
- Motor Power: 0.241239669282508 HP
- Features: AC Single Phase, Gas Ballast, Integral Trap(s), OEM Controller / Control Panel, Vacuum Gauge
-
Supplier: PTB Sales, Inc.
Description: ET Series controllers are 19" rack, tuning free controllers that require no battery back up. If power fails rotational energy generates electric power to support the rotor. Pump and controllers have interchangeability for the same models. Easy monitoring by LCD displays
-
Supplier: VACUUBRAND, Inc.
Description: a complex mixture of solvents. The heart of this pumping system is the three-stage chemistry MD 4C NT VARIO diaphragm pump which provides the 1.5 mbar vacuum vacuum needed for most high boiling solvents. The PC 3004 VARIO offers high pumping speeds capable of supporting
- Ultimate Operating Vacuum: 1.12542573670961 torr
- Pumping Speed: 2.7048 CFM
- Motor Power: 0.770626721319121 HP
- Features: AC Single Phase, Gas Ballast, Integral Trap(s), OEM Controller / Control Panel, Vacuum Gauge
-
Supplier: VACUUBRAND, Inc.
Description: 511 NT is equipped with an additional manually controlled vacuum port. Check valves help to protect against cross-contamination and interference, permitting simultaneous operation of two vacuum applications with one pump. Vacuum to 7 mbar, whisper-quiet pumping and long
- Ultimate Operating Vacuum: 5.25198677131152 torr
- Pumping Speed: 1.176 CFM
- Motor Power: 0.241239669282508 HP
- Features: AC Single Phase, Gas Ballast, Integral Trap(s), OEM Controller / Control Panel, Vacuum Gauge
-
Supplier: KNF Neuberger, Inc.
Description: Simple, intuitive operation Compatible with virtually all diaphragm vacuum pumps Four different operating modes Benefits Simple, versatile vacuum control with digital display Simple, intuitive operation Compatible with virtually all diaphragm vacuum pumps Four
- Interface: Digital Front Panel
-
Supplier: Becker Pumps Corporation
Description: No Description Provided
- Ultimate Operating Vacuum: 150.4 torr
- Pumping Speed: 840 CFM
- Motor Power: 50 HP
- Lubrication Style: Dry / Oil-less
-
Supplier: VACUUBRAND, Inc.
Description: manually adjustable to the process requirements. Vacuum to 2 mbar and whisper quiet operation. There are two upgrade kits (optional) available to easily upgrade the PC 3001 basic to the fully functional PC 3001 VARIO complete with CVC 3000 vacuum controller and vapor condenser
- Ultimate Operating Vacuum: 1.50056764894615 torr
- Pumping Speed: 0.9996 CFM
- Motor Power: 0.214435261584451 HP
- Features: AC Single Phase, Gas Ballast, OEM Controller / Control Panel
-
Supplier: SynSysCo
Description: SDS Series and GHD Series Industrial Dry Screw Pumps SynSysCo's line of dry screw pumps provide robust and reliable vacuum for Industrial Vacuum Processes such as: Aeronautical Glass Architectural Glass Casting Concentration CVD Degasification Drying Freeze Drying
- Ultimate Operating Vacuum: 0.05 torr
- Pumping Speed: 237 CFM
- Motor Power: 20.1033057735423 HP
- Application: Chemical / Corrosive Gas, Food Processing, General Purpose / Industrial, Manufacturing Processing, Medical / Laboratory, Pharmaceutical / Sanitary
-
Supplier: PTB Sales, Inc.
Description: We also offer repair service PTB Sales toll free: 866-332-0500 *This Shimadzu turbo pump spins freely.
-
Supplier: Agilent Technologies - Vacuum Products
Description: The TwisTorr 305-ICQ high flow turbomolecular pump with integrated controller is ideal for research processes and industries using high gas flow. This 300 L/s pump features a small footprint, low vibration, and low noise level and is capable of communicating with the
- Ultimate Operating Vacuum: 0.0000000001 torr
- Pumping Speed: 466.1536007236504 to 540.3144008387766 CFM
- Operating Temperature: 41 to 95 F
- Configuration: Individual Vacuum Pump
-
Supplier: Kaeser Compressors, Inc.
Description: Models: ASV, BSV, CSV Series Capacities: 166 - 551 acfm Horsepower: 10-40 hp Max. vacuum: 99% Kaeser's rotary screw vacuum pump packages can achieve up to 99% vacuum. They feature a Sigma Profile airend specifically designed for vacuum applications such as dust
- Pumping Speed: 166 to 551 CFM
- Motor Power: 40 HP
- Mounting: Floor / Skid
- Application: General Purpose / Industrial
-
Supplier: SynSysCo
Description: SSC Compact Dry Scroll Pump Overview: SSC Pumps are an excellent choice to replace Diaphragm Pumps and Rotary Vane pumps in virtually all vacuum applications including OEM Equipment, Laboratory, R&D, Medical Equipment, GCMS, LCMS, and Freeze Drying. SSC Compact Dry
- Ultimate Operating Vacuum: 0.075 torr
- Pumping Speed: 1.76553672316384 CFM
- Operating Temperature: -40 to 140 F
- Features: AC Single Phase, DC Power, OEM Controller / Control Panel, Other, Vacuum Gauge
-
Supplier: Agilent Technologies - Vacuum Products
Description: The TwisTorr 305-IC turbomolecular pump with integrated controller is capable of communicating with the Vacuum Link app on your smartphone via near-field communication (NFC). Due to its small footprint, low vibration, and low noise level, this 300 L/s turbo pump is ideal
- Ultimate Operating Vacuum: 0.0000000000750283824473074 torr
- Pumping Speed: 466.1536007236504 to 540.3144008387766 CFM
- Operating Temperature: 41 to 95 F
- Configuration: Individual Vacuum Pump
-
Supplier: Agilent Technologies - Vacuum Products
Description: The TwisTorr 305-IC SF turbomolecular pump with dual inlet and integrated controller is capable of communicating with the Vacuum Link app on your smartphone using near-field communication (NFC). Due to its small footprint, low vibration, and low noise level, this 300 L/s turbo
- Ultimate Operating Vacuum: 0.0000000001 torr
- Pumping Speed: 466.1536007236504 to 540.3144008387766 CFM
- Operating Temperature: 41 to 95 F
- Configuration: Individual Vacuum Pump
-
Supplier: Cole-Parmer
Description: • Controls vacuum and removes harmful volatile vapors • Produces oil-free vacuum • Pump features a gas ballast valve for working with condensable gases Pump system includes a catchpot on inlet and condenser/catchpot on outlet to protect the pump and the air in the
- Power Source: AC Powered
- Features: Other
-
Supplier: Cole-Parmer
Description: • Controls vacuum and removes harmful volatile vapors • Produces oil-free vacuum • Pump features a gas ballast valve for working with condensable gases Pump system includes a catchpot on inlet and condenser/catchpot on outlet to protect the pump and the air in the
- Power Source: AC Powered
- Features: Other
-
Supplier: Air Power Products Limited
Description: its thermocouples pre-wired to the panel. Each panel includes a multi-pin receptacle for "plug and play" back the main panel. The plug sets are wired to, and shipped with the main control panel with the necessary length of conduit. The main panel includes motor circuit controllers,
-
Supplier: Drytek Distribution
Description: FJ–100E pumping station is a ready-to-run pumping system. It consists of a KYKY 100 turbomolecular pump, a rotary pump, a controller system, valves and pipelines. Applications: surface analyses, accelerator, semiconductor, plasma, vacuum parts, research & development and
- Ultimate Operating Vacuum: 0.0000000045 to 0.000000045 torr
- Pumping Speed: 233.076800361825 CFM
- Application: Analytical / Scientific, General Purpose / Industrial, Semiconductor Manufacturing
- Features: Cart / Portable, Integral Backing Pump, OEM Controller / Control Panel, Other
-
Supplier: Terra Universal, Inc.
Description: Automatically controls pump operation to maintain stable vacuum levels inside a vacuum chamber Includes easy-to-read digital vacuum gauge and piezo-resistive pressure sensor for outstanding accuracy, stability and repeatability Enhances pump life and efficiency
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 1 ±% FS
- Features: Environmental Controller
-
Supplier: HullVac Pump Corporation
Description: No Description Provided
- Pumping Speed: 55 to 635 CFM
- Mounting: Floor / Skid
- Application: General Purpose / Industrial, Manufacturing Processing, Medical / Laboratory
- Features: OEM Controller / Control Panel, Other, Vacuum Gauge
-
Supplier: Agilent Technologies - Vacuum Products
Description: The TwisTorr 74 FS is a small, 70 L/s turbo pump for research and development, UHV systems, nuclear research, and electron microscopy. It delivers high vacuum performance thanks to the synergy between turbo technology and innovative TwisTorr drag stages. Its floating suspension enables
- Ultimate Operating Vacuum: 0.000000000375141912236537 torr
- Pumping Speed: 88.99296013815145 to 127.1328001973592 CFM
- Operating Temperature: 41 to 95 F
- Configuration: Individual Vacuum Pump
Find Suppliers by Category Top
Featured Products Top
-
include any electrical device requiring on/off switching, including garbage disposers, drill presses, pumps, lights, farm equipment, industrial machines, lab devices, and more. Learn about these controller (read more)
Browse Pump Controllers Datasheets for Tecmark Corporation -
include any electrical device requiring on/off switching, including garbage disposers, drill presses, pumps, lights, farm equipment, industrial machines, lab devices, and more. Learn about these controller (read more)
Browse Pump Controllers Datasheets for Tecmark Corporation -
, develops and manufactures pressure switches, vacuum switches, air switches and other electrical components, including level sensors, thermostats, timers, spa side controls and more. For years, our specialty in air switch and pressure switch controls has helped us deliver hundreds of product (read more)
Browse Pump Controllers Datasheets for Tecmark Corporation -
cavitation and vibration, often used in dams, reservoirs, and pump stations. Control Valve – A valve that modulates flow, pressure, or temperature, by varying the size of the flow passage, in response to a signal from a controller (read more)
Browse Water Valves Datasheets for McWane Plant and Industrial -
fabrication as both a reactant and carrier gas. Hydrogen monitoring is particularly important in gas cabinets, valve manifold boxes, hydrogen distribution systems, vacuum pump enclosures, and ambient air monitoring throughout semiconductor facilities. Specialty Chemical (read more)
Browse Gas Sensors Datasheets for DOD Technologies Inc.
Conduct Research Top
-
Air-Coupled Acoustics: Sound PAT for Tablet Characterization
, an air-coupled transducer, a laser interferometer, a vibrometer controller and a digitizing oscilloscope, as well as a vacuum handling apparatus consisting of a vacuum wand and a vacuum pump with a suction power of ~30 kPa. The instrumentation diagram of the acoustic excitation and interferometric detection
More Information Top
-
NSLS-II Preliminary Design Report
Separate micro IOCs control the vacuum pump controllers , vacuum gauge controllers, DPT controllers, current amplifiers, and CCD cameras.
-
Time Projection Compton Spectrometer (TPCS). User`s guide
This procedure assumes that the TPCS Capacitor Bank Controller, CVC GPT-450 Vacuum Gauge Controller, System Vacuum Gate Valve Control Panel, and TMP1000 Turbomolecular Vacuum Pump Controller are installed in a CMS instrument rack.
-
Question: how to program comm. over rs-485 - Entries - Siemens Industry Online Support – Siemens AG
However, I now face an unknown for me and that is how to communicate over rs-485 with another instrument, in this case a vacuum pump controller .
-
A Comparative Investigation of Hydrolysis Methods to Analyze Natural Organic Dyes by HPLC-PDA - Nine Methods, Twelve Biological Sources, Ten Dye Classes, Dyed ...
Diaphragm vacuum pump (N842.3FTP) and vacuum pump controller : KNF Neuberger (New Jersey, uSA), www.knf.com (accessed 24 July 2010), throughvWR.
-
Markers for Identification of Faded Safflower (Carthamus tinctorius L.) Colorants by HPLC-PDA-MS - Ancient Fibres, Pigments, Paints and Cosmetics Derived from ...
diaphragm vacuum pump (n842.3Ftp) and vacuum pump controller : KnF neuberger, new Jersey, uSa), www.knf.com .
-
http://dspace.mit.edu/bitstream/handle/1721.1/94457/11ja047_full.pdf?sequence=1
in implementing a mixed data- and event- driven module, consider a practical module which interfaces to a vacuum pump controller .
-
http://dspace.mit.edu/bitstream/handle/1721.1/80661/857588143-MIT.pdf?sequence=2
As an example of the flexibility allowed by the toolkit in conjunction with GTK and GLib in implementing a mixed data- and event- driven module, consider a practical module which interfaces to a vacuum pump controller .
-
An ultra fast electron beam x-ray tomography scanner
The control rack comprises coil current amplifiers, vacuum pump controller , beam monitoring devices, and a control PC.
-
A case study of modern PLC and LabVIEW controls: Power Supply Controls for the ORNL ITER ECH test stand
For example, the vacuum pump controller might be run by a Siemens PLC with a mini-CODAC based control system.
-
Hybrid EV Weekly - 9th October
Mitsubishi will notify the owners and dealers who will either reprogram the brake vacuum pump controller , replace the brake vacuum pump or do both, at no charge.
Indicates content that may require registration and/or purchase.