-
Supplier: Novaflex Group
Description: Designed to meet O.E.M.’s specifications for serviceability and more flexible than Novaflex™ 5010. This flexible full vacuum hose has an abrasion resistant smooth tube with 4” soft cuffs on each end for easy installation. Construction: Tube: Black smooth abrasion resistant rubber
- Inside Diameter: 6 to 8 inch
- Maximum Vacuum: 29 in Hg vac
- Temperature Range: -40 to 160 F
- Material: Elastomers
-
Supplier: Novaflex Group
Description: hydraulic fluid and a wide range of chemicals. This hose takes a very little force to flex the hose as compared to other constructions. Construction: Reinforcement: Multiple plies of Polyester tire cord with dual helix wire Cover: Black Oil & Abrasion Resistant Rubber Length: 100ft
- Inside Diameter: 1 to 6 inch
- Outside Diameter: 1.55 to 6.75 inch
- Temperature Range: -40 to 180 F
- Specialized Construction: Corrugated
-
Supplier: Novaflex Group
Description: Novaflex 3257. Corrugated Low Temp Tank Truck. A medium duty low temperature petroleum suction and transfer hose designed to be highly flexible with a hose cover that provides extra abrasion resistance to meet the demanding requirements of industry. Handles all grades of
- Inside Diameter: 1.25 to 4 inch
- Outside Diameter: 1.73 to 4.67 inch
- Working Pressure: 150 psi
- Maximum Vacuum: 30 in Hg vac
-
-
Supplier: Reelcraft Industries, Inc.
Description: Series SD10000 hose reels are designed to facilitate larger diameter 3/4" and 1" hose up to 50 ft. They feature a high quality external drive spring and a heavy gauge all-bolted together frame. This is the most compact reel in its class, making it ideal for mounting in truck
- Hose / Cable Length: 50 ft
- Hose / Cable Outside Diameter: 1.26 inch
- Hose Inside Diameter: 0.75 inch
- Hose Outside Diameter: 1.26 inch
-
Supplier: Kuriyama of America, Inc.
Description: clamping. Material handling suction/discharge. Industrial vacuum equipment applications. Great hose for dry or wet abrasive materials. Popular hose for vacuum truck industry where a rugged and durable hose product is needed. Drill cutting suction hose
- Inside Diameter: 4 inch
- Outside Diameter: 5.03 inch
- Working Pressure: 150 psi
- Maximum Vacuum: 30 in Hg vac
-
Supplier: Kuriyama of America, Inc.
Description: clamping. Material handling suction/discharge. Industrial vacuum equipment applications. Great hose for dry or wet abrasive materials. Popular hose for vacuum truck industry where a rugged and durable hose product is needed. Drill cutting suction hose
- Inside Diameter: 5 inch
- Outside Diameter: 6.22 inch
- Working Pressure: 150 psi
- Maximum Vacuum: 30 in Hg vac
-
Supplier: Kuriyama of America, Inc.
Description: clamping. Material handling suction/discharge. Industrial vacuum equipment applications. Great hose for dry or wet abrasive materials. Popular hose for vacuum truck industry where a rugged and durable hose product is needed. Drill cutting suction hose
- Inside Diameter: 6 inch
- Outside Diameter: 7.04 inch
- Working Pressure: 150 psi
- Maximum Vacuum: 30 in Hg vac
-
Supplier: Kuriyama of America, Inc.
Description: clamping. Material handling suction/discharge. Industrial vacuum equipment applications. Great hose for dry or wet abrasive materials. Popular hose for vacuum truck industry where a rugged and durable hose product is needed. Drill cutting suction hose
- Inside Diameter: 2 inch
- Outside Diameter: 2.87 inch
- Working Pressure: 150 psi
- Maximum Vacuum: 30 in Hg vac
-
Description: Specifies requirements for vulcanized-rubber hoses and tubing for use in the various air and vacuum systems found on internal-combustion engines. Does not cover hoses used for direct power-brake actuation in trucks and trailers.
-
Supplier: CSA Group
Description: ISO 11424:2017 specifies requirements for rubber hoses and tubing for use in the various air and vacuum systems found on internal combustion engines. This document does not cover hoses used for direct power-brake actuation in trucks and trailers, nor for air intakes and
-
Supplier: Novaflex Group
Description: Novaflex 3258. Crush & Kink Resistant Petroleum Suction and Discharge Hose. Special kink and crush resistant version of Novaflex 3253 design, utilizing a multi-ply construction with dual monofilament helix rods. Excellent for use in those demanding abusive situations. Construction: Tube:
- Inside Diameter: 0.75 to 3 inch
- Outside Diameter: 0.126 to 3.61 inch
- Working Pressure: 200 psi
- Maximum Vacuum: 30 in Hg vac
-
Supplier: Hannay Reels
Description: To handle 2" through 4" I.D. hose Heavy-duty reel for longer lengths and large diameters of vacuum hose through 4". Choose gear driven crank rewind or chain and sprocket drive powered by an electric, hydraulic or compressed air motor. Standard: 90° ball bearing swivel joint with
- Hose / Cable Length: 50 to 100 ft
- Flange Diameter: 62 to 80 inch
- Core Diameter: 30 inch
- Hose Inside Diameter: 2 to 4 inch
-
Supplier: Flexaust
Description: Orange or blue polyethylene copolymer hose reinforced with an integral polyethylene helix Features Double profile I-Helix construction for easy movement on surfaces Ideal for both truck-mounted & portable carpet cleaning units Very flexible Superior abrasion resistance Crush resistant
- Inside Diameter: 2 inch
- Working Pressure: 15 psi
- Maximum Vacuum: 29 in Hg vac
- Temperature Range: -40 to 160 F
-
Supplier: Newson Gale
Description: Hose Continuity Tester The OhmGuard® hose continuity tester is designed to test hoses used on vacuum trucks and tanker trucks prior to the transfer of flammable or combustible products. The OhmGuard verifies that the electrical conductivity of the
- Options & Features: Battery Powered
- Form Factor: Handheld
-
Supplier: Ralston Instruments, Inc.
Description: be mounted on a truck Low volume Quick-test hose, gauge adapter and process connection reduce gas usage and make nitrogen cylinders last longer Made in U.S.A. Item Includes Assembly - QSCM Assembly (QSCM)
- Operating Temperature: 0 to 130 F
- Calibrator Style: Hand Held
- Environmental Properties: Pressure / Vacuum
-
Supplier: Ralston Instruments, Inc.
Description: be mounted on a truck Low volume Quick-test hose, gauge adapter and process connection reduce gas usage and make nitrogen cylinders last longer Made in U.S.A. Item Includes Assembly - QTCM Assembly (QTCM)
- Operating Temperature: 0 to 130 F
- Calibrator Style: Hand Held
- Environmental Properties: Pressure / Vacuum
-
Supplier: Hannay Reels
Description: To handle 2", 3" or 4" I.D. vacuum hose. Sewer Vacuum Hose Storage The new VAC Series reel is designed to store and handle vacuum hose up to 4" ID and 150 feet in length. This series is constructed with a heavy-duty steel channel frame and spoked discs for
- Hose / Cable Length: 150 ft
- Hose Inside Diameter: 2 to 4 inch
- Hose Length: 150 ft
- Rewind Options: Electric, Manual / Crank
-
Supplier: Newson Gale
Description: Vacuum trucks and tank trucks, including their hoses and hose connections, are susceptible to static charge accumulation during the transfer of product into or out of the truck’s containment system. This accumulation of static charge is equivalent to a
-
Supplier: Mile-X Equipment, Inc.
Description: JohnDow JDI-20EV 20-Gallon Fluid Evacuator Features Hose guard keeps suction hose from crimping Includes 5 probes and VW, Mercedes and BMW adapters with storage tube 20-gallon steel tank 7' evacuation hose with quick-disconnect coupler Easy-to-read vacuum gauge and fluid
-
Supplier: Mile-X Equipment, Inc.
Description: 6-gallon steel tank. 7' suction hose. 10' evacuation hose. Easy-to-read vacuum gauge. 7" wheels for easy handling. Sight tube shows fluid level. Storage tube for suction probes. Hose guard keeps suction hose from crimping. **Will ship UPS/Fedex for one unit only!
-
Supplier: Mile-X Equipment, Inc.
Description: are completely portable and easy to use 7' evacuation hose with quick-disconnext coupler 7" wheels for easy handling Hose guard keeps suction hose from crimping Easy to read vacuum gauge and fluid sight tube Includes 5 probes and VW,Mercedes and BMW adapters with storage
-
Supplier: Gorbel Inc.
Description: Great for vacuum lifting applications or lighter-capacity applications where an articulated arm would be beneficial. For vacuum lifting, the PIVOT PRO features vacuum-sealed arms to reduce hose festooning. It is capable of 360° non-continuous coverage around the mast,
- Capacity: 0 to 150 lbs
-
Supplier: CECOR
Description: design and can be plugged into any standard electric outlet. This feature makes the SE15-60PL very convenient to use in a variety of locations. Easy push transport or lift with fork truck. High nozzle velocity vacuums puddles off the floor. “Plug-n-play” convenience. Runs on standard
- Application / Industry: Heat Transfer Fluids
- Features: Other
- Equipment Type: Suction Clarifier
-
Supplier: CECOR
Description: design and can be plugged into any standard electric outlet. This feature makes the SE15-60PL very convenient to use in a variety of locations. Easy push transport or lift with fork truck. High nozzle velocity vacuums puddles off the floor. “Plug-n-play” convenience. Runs on standard
-
Supplier: SAE International
Description: or hose and rigid tubing or tubular fittings used in supply, return, and vapor/emissions in fuel systems. This document applies to automotive and light truck applications under the following conditions: a Gasoline and diesel fuel delivery systems or their vapor venting or evaporative
-
Supplier: Mile-X Equipment, Inc.
Description: This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click Here for shipping quote! (2nd Generation made with Fiberglass tubing) The easiest coolant/antifreeze exchange in the industry with dramatic visual appeal to help sell the service
-
Supplier: CECOR
Description: hinged door with a 2-1/2” drain port makes tank cleaning easy. All discharge ports are valved. Hose and three cleaning tools (straight, flexible and flared nozzle) are included. (*The truck mount option is currently limited to 400 gallon or less.) Safety Features CECOR is the only sump
-
Supplier: CECOR
Description: hinged door with a 2-1/2” drain port makes tank cleaning easy. All discharge ports are valved. Hose and three cleaning tools (straight, flexible and flared nozzle) are included. (*The truck mount option is currently limited to 400 gallon or less.) Safety Features CECOR is the only sump
- Application / Industry: Heat Transfer Fluids
- Features: Other
- Equipment Type: Suction Clarifier
-
Supplier: UL Standards & Engagement
Description: Petroleum Products, UL 87. 1.4 The pump assembly is not prohibited from being constructed such that it provides for the installation and use of a flammable liquid hose and hose nozzle valve. 1.5 "Petroleum Products," as used herein, means gasoline, gasoline/alcohol blends up to 15%
-
Supplier: UL Standards & Engagement
Description: Petroleum Products, UL 87. 1.4 The pump assembly is not prohibited from being constructed such that it provides for the installation and use of a flammable liquid hose and hose nozzle valve. 1.5 "Petroleum Products," as used herein, means gasoline, gasoline/alcohol blends up to 15%
-
Supplier: UL Standards & Engagement
Description: Petroleum Products, UL 87. 1.4 The pump assembly is not prohibited from being constructed such that it provides for the installation and use of a flammable liquid hose and hose nozzle valve. 1.5 "Petroleum Products," as used herein, means gasoline, gasoline/alcohol blends up to 15%
-
Supplier: UL Standards & Engagement
Description: Pumps for Gasoline and Gasoline/Ethanol Blends with Nominal Ethanol Concentrations up to 85 Percent (E0 - E85), UL 79A. 1.6 The pump assembly may be constructed such that it provides for the installation and use of a hose and hose nozzle valve.
Find Suppliers by Category Top
Featured Products Top
-
towards paint, coatings and hose trays. The most crucial aspect of safety concerning vacuum trucks is the education of the operator that on arrival at site they attach the grounding clamp first and get a GREEN flashing LED that clearly shows that the (read more)
Browse Grounding Indicators Datasheets for Newson Gale
More Information Top
-
ASTM MNL34 - Oil Spill Response Performance Review of Skimmers
In considering these results, the user should be cautioned that suction skimmers are simple, inexpensive devices that are used to improve the performance of an open vacuum truck hose or another skimming pump.
-
Chapter 12-Stationary Suction Skimmers
In considering these results, the user should be cautioned that suction skimmers are simple, inexpensive devices that are used to improve the performance of an open vacuum truck hose or another skimming pump.
-
http://www.dtic.mil/cgi-bin/GetTRDoc?AD=ADA470948&Location=U2&doc=GetTRDoc.pdf
Ease of Removal Time (hr) Effort (man-hours) Manpower (no. men) Equipment 17.3 113.4 Up to 10 Hand Held Vacuums Air Compressor Shovels Pumps with Fire Hoses Vacuum Truck Track Hoe Front End Loader Forklift Seepage (gal/hr) For 100 sq …
-
Plutonium Finishing Plant (PFP) Final Safety Analysis Report (FSAR) [SEC 1 THRU 11]
operation of the 243-2 Building process system. interior by looking through a flange will indicate whether build-up needs to be removed from the sump. tank 101 be removed to allow for a truck vacuum hose to be used to remove …
-
The Bouchard No. 65 Oil Spill in the Ice-Covered Water of Buzzards Bay
The most successful cleanup technique was the use of vacuum trucks and hoses to recover the oil con- centrated in pools.
-
Behavior Of The Bouchard #65 Oil Spill In The Ice-Covered Waters Of Buzzards Bay
The most successful.cleanup techniquewas the use of vacuum trucks and hoses to recover the oil that had concentratedin pools.
-
Solid Waste Operations Complex W-113, Detail Design Report (Title II). Volume 3: Specifications
The vacuum truck and hose system shall be provided with an emergency switch that can be triggered by either the operator at the remote end of the hose, or the crane operator if the crane is being used to manipulate the hose …
Indicates content that may require registration and/or purchase.