Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: IBT Industrial Solutions
Description: and industrial hydraulic applications to drive their business. Contact IBT Industrial Solutions today to learn more about how our fluid power solutions can increase your company’s efficiency. VALVES Solenoid Valves Manual Valves Check Valves Pressure Control Valves
- Valve Type: Check Valves, Control Valves, Needle Valves, Pressure Relief Valves, Solenoid Valves
- Actuation: Electro-hydraulic, Manual / Hand
- Media: Hydraulic Fluid
-
Supplier: FITOK GmbH
Description: capability to manufacture and supply 4 different product categories, including: ■ General Instrumentation Valves and Fittings ; ■ Medium & High Pressure Valves and Fittings; ■ Semiconductor & Specialty Gas Valves and Fittings; and ■ Sampling Systems. Our mission is to provide
- Valve Size: 0.095 inch
- Flow (Cv): 0.1 to 2.3
- Pressure Rating: 15,000 to 30,000 psi
- Media Temperature: 0 to 400 F
-
Supplier: FITOK GmbH
Description: capability to manufacture and supply 4 different product categories, including: ■ General Instrumentation Valves and Fittings ; ■ Medium & High Pressure Valves and Fittings; ■ Semiconductor & Specialty Gas Valves and Fittings; and ■ Sampling Systems. Our mission is to provide
- Pressure Rating: 3,000 to 6,000 psi
- Media Temperature: -10 to 900 F
- Flow (Cv): 0.1 to 4.48
- Number of Ports/Ways: 2
-
-
Supplier: FITOK GmbH
Description: capability to manufacture and supply 4 different product categories, including: ■ General Instrumentation Valves and Fittings ; ■ Medium & High Pressure Valves and Fittings; ■ Semiconductor & Specialty Gas Valves and Fittings; and ■ Sampling Systems. Our mission is to provide
- Valve Size: 0.032 to 0.128 inch
- Flow (Cv): 0.004 to 0.15
- Pressure Rating: 1,000 to 5,000 psi
- Media Temperature: -65 to 850 F
-
Supplier: FITOK GmbH
Description: capability to manufacture and supply 4 different product categories, including: ■ General Instrumentation Valves and Fittings ; ■ Medium & High Pressure Valves and Fittings; ■ Semiconductor & Specialty Gas Valves and Fittings; and ■ Sampling Systems. Our mission is to provide
- Media: Air, Compressed Air, Water
- Valve Type: Diaphragm Valves
- Primary Material: Stainless Steel
- Features: Threaded
-
Supplier: FluoroSeal, Inc.
Description: Whether you are looking for a valve to suit a specific application, or want to customize a standard FluoroSeal® Plug Valve, you have come to the right place. Our special service valves provide you with both an array of turn-key solutions and the ability to fully match
- Valve Type: Plug Valves
- Media: Water
-
Supplier: Triangle Pump Components, Inc.
Description: hazardous chemicals, chlorine, and small solids under pressures up to 15,000 psi, this reciprocating pump AR valve is the most durable product available in today’s marketplace. The Triangle Pump Components Abrasion Resistant (AR) Valve encompasses a wide array of sizes and is
- Pressure Rating: 15,000 psi
- Media Temperature: 160 F
- Number of Ports/Ways: 2
- Valve Type: Check Valves, Compressor Valves
-
Supplier: DeZURIK, Inc.
Description: Red Valve’s Series 5200D Diaphragm-Actuated Control Pinch Valve is available for customers who prefer diaphragm actuators. Most significant is the valve’s ability to control in smalldiameter applications. A diaphragm actuator offers a more responsive relationship between travel
- Features: Bolt Flange
- Valve Type: Control Valves, Pinch Valves
- Primary Material: Ductile Iron
-
Supplier: Barksdale Control Products
Description: The Atlas Valve, Series 52334, provides an array of functionality in addition to standard height control valve capabilities. Patent pending, Atlas valves are able to provide one of four additional functions for air suspension applications. With actuation of an additional
- Pressure Rating: 130 psi
- Number of Ports/Ways: 5
- Media Temperature: -40 to 150 F
- Media: Air
-
Supplier: Assured Automation
Description: The Assured Automation B Series Electric Valve Actuators offer a simple and cost effective solution for your valve automation needs. For use on quarter turn (90°) ball valves, butterfly valves, plug valves and dampers. Available in a wide range of output torques
- Actuator Torque: 150 to 20,000 In-lbs
- DC Voltage: 12 to 24 volts
- AC Voltage: 24 to 220 volts
- Operating Temperature: -40 to 140 F
-
Supplier: TrimTeck
Description: The Optimux HPP4500 microprocessor-equipped, current-to-pneumatic digital positioner is a reliable, accurate and robust positioner with an array of exceptional features. The HPP4500 offers as a standard, Hart® communication, 4-20mA Feedback Signal and a LCD display that allows programming and
- Maximum Supply Pressure: 20 to 100 psi
- Milliampere Input Signal Range: 4 to 20 milliamps
- Operating Temperature: -22 to 185 F
- Output Action: Direct Action, Field Reversible, Reversible Action
-
Supplier: Exsenco, LLC
Description: SANTEST DA03S model is a unique "High-Speed Servo Valve" for hydraulic and pneumatic applications. It employs "Dual Halbach Magnet array", which reinforces magnetic fields for driving differential voice coils in tandem. The result is high-speed response (1.5 msec from 0 to 100%) and
- Pressure Rating: 5,076.28937750189 psi
- Number of Ports/Ways: 2
- Number of Positions: 2
- Media: Air, Hydraulic Fluid
-
Supplier: Scanivalve Corporation
Description: other turbomachinery tests, flow measurement across an orifice, wind turbine aerodynamic validations, etc. Overview The DSA3200 series pressure acquisition systems represent the next generation of multi-point electronic pressure scanning. Model DSA3217 Digital Sensor Array, incorporates 16
-
Supplier: Scanivalve Corporation
Description: DSA3200 series pressure acquisition systems represent the next generation of multi-point electronic pressure scanning. Model DSA3218 Digital Sensor Array, incorporates 16 temperature compensated piezoresistive pressure sensors with a pneumatic calibration valve, RAM, 16 bit A/D
-
Supplier: Scanivalve Corporation
Description: pneumatic calibration valve. Up to 8 DSA3016 Digital Sensor Array modules can be used in the 19 inch rack enclosure, Model DSAENCL4000 (128 pressure inputs). The state-of-the-art DSP (Digital Signal Processor) technology is at the heart of our new 19 inch rack mounted DSAENCL4000
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: CGIS
Description: commissioning is one way to ensure your valves are set properly once installed and are ready to perform. Control Valve Support—In conjunction with Flowserve, we are able to provide high quality, experienced personnel that can troubleshoot, install, and repair these complex valve
- Valve Type Repaired: Ball Valves, Butterfly Valves, Check Valves, Control Valves, Gate / Knife Valves
- Features: Canada Only, North America
-
Supplier: Nordson EFD
Description: PICO® Pµlse™ exchangeable, modular technology allows for a high level of customization with a wide array of individually maintained, serviceable parts. The non-contact jet valve system offers unparalleled speed and accuracy for your most challenging dispensing applications.
- Dispensed From: Barrel / Syringe
- Material Feed: Batch (Syringe)
- Dispensing Equipment Type: Dispense Only
- Dispensing Application: Dot
-
Supplier: R. S. Hughes Company, Inc.
Description: R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady fire sprinkler & extinguishing system sign is manufactured using aluminum which is the B-555 Brady Material
- Safety / Warning Type: Fire / High Heat
- Materials of Construction: Metal
- Features: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady fire sprinkler & extinguishing system sign is manufactured using polyester which is the B-302 Brady
- Safety / Warning Type: Fire / High Heat
- Features: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady fire sprinkler & extinguishing system sign is constructed using aluminum which is the B-555
- Safety / Warning Type: Fire / High Heat
- Materials of Construction: Metal
- Features: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady fire sprinkler & extinguishing system sign is produced using polyester which is the B-324
- Safety / Warning Type: Fire / High Heat
- Features: Specialty / Other
-
Supplier: Sardello, Inc.
Description: Sardello, Inc. specializes in large component and assembly remanufacturing, and has the capability of servicing a wide array of products, including, but not limited to: Pumps fuel/water/hydraulic Fuel injectors Valve bridges Push/master rods Intake/exhaust valves Gearboxes
- Services: Component Remanufacturing / Rebuild, Preventative Maintenance / Service Contracts, Rapid Turnaround, Replacement / Exchange Program
- Capabilities: Hydraulic Pumps, Water Pumps
- Features: North America, Northeast US Only, Other, United States Only
-
Supplier: IDEX Health & Science
Description: This Inline MicroFilter Assembly is manufactured from durable stainless steel. It protects your column from an array of particles from the sample or mobile stage or from pump seal and sample injection valve wear. It includes (5) M-130 End Fittings.
- Housing Material: Other
- Filter Type: Pre-Filter
-
Supplier: MFP Automation Engineering
Description: The correct valve and control components are critical to providing superior force direction and speed control for your hydraulic system. MFP will help you determine the best directional control, pressure control, and flow control valves for your specific system requirements. And of
- Pressure Measurement: Absolute, Vacuum
- Features: Analog Meter, Digital
-
Supplier: IDEX Health & Science
Description: This Inline MicroFilter Assembly offers a 100% biocompatible option. It protects your column from an array of particles from the sample or mobile stage or from pump seal and sample injection valve wear. It is for 1/32"OD tubing. This assembly includes (5) M-140, (2)F126.
- Pore Size: 0.5 µm
- Pressure: 4,000 psi
- Housing Material: Other
- Filter Type: Pre-Filter
-
Supplier: Tridak LLC - A DYMAX Company
Description: Tridak provides the ability to deposit fluids through atomized spray systems that are based on two proven high performance valves, the Model 455 disposable fluid path valve and the Model 775 spool valve. The spray versions of these valves, incorporate the unique features
-
Supplier: Emerson Automation Solutions – Rosemount
Description: single-cast enclosure, the 700XA offers an efficient use of oven space to accommodate both micropacked and capillary columns, as many as four 6-port or 10-port valves, a rotary valve for liquid injections, up to two thermal conductivity detectors, and an optional micro flame ionization
- Oven Temperature Range: 302 F
- Inlet Pressure Range: 15 to 100 psi
- Number of Injection Ports: 6
- Operating Temperature: -4 to 140 F
-
Description: stainless steel valve balls, the HV series is designed for superior valve action and performance. Rated to 20,000 cps*, the HV series is available in two feed ranges from 2.3 GPH to 4GPH and pressures up to 73 PSI. Sophisticated design and backed with the industry’s only full 2-year
- Maximum Discharge Flow: 0.06666666666666667 GPM
- Maximum Discharge Pressure: 73 psi
- Discharge Size: 0.5 inch
- Horsepower: 0.06433057847533535 HP
-
Supplier: General Pump
Description: Vehicle Cleaning Pumps are specifically designed to handle high temperatures, high pressures, and the chemicals used for vehicle cleaning. General Pump offers a wide array of car wash pumps for self-service wash as well as automatic and tunnel wash — many with lifetime warranties. FEATURES
- Maximum Discharge Flow: 17 GPM
- Maximum Discharge Pressure: 1,200 psi
- Discharge Size: 0.75 inch
- Media Temperature: 165 F
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: proteome analysis is strongly supported by the Prominence Series and its array of features and technologies, such as excellent retention time repeatability through a high-accuracy flow rate, a low-dead volume switching valve and its low sample carryover autosampler, to name a few.
- Flow Rate: 0.000000001 to 0.000005 ml/min
- Operating Temperature: 60.8 to 82.4 F
- Analysis Method: Analytical Analysis
- Injection Method: Auto-sampler Injection
-
Supplier: Sensata Technologies
Description: including liquid oxygen valves, satellite antenna position, and solar array positioning. Sensata's switches are used on the International Space Station and Mars Observer.
- Maximum Current Rating: 3 amps
- Actuating Force: 28 oz
- Operating Temperature: -275 to 275 F
- Actuator Style: Pushbutton
-
Supplier: Maxim Watermakers
Description: pressure relief safety valve Pressure gauges: Prefilter outlet, 1st array, Concentrate Permeate total dissolved solids (TDS) meter Automatic back flush Energy efficient design 60Hz electrical service Fiberglass pressure vessel(s)Vertical & horizontal configurations available
- Maximum Liquid Flow: 0.694444444444445 to 4.166666666666667 GPM
- Features: Other, Water
- Configuration: System
-
Supplier: Sierra Instruments, Inc.
Description: ultimate flexibility Precision Valve - a precision electromagnetic control valve allows the valve seat to assume the exact height above the valve orifice necessary to maintain flow to the set point Built-in display-mass flow, totalizer, units, set point Human & Systems
- Pipe Diameter: 0.125 to 0.5 inch
- Gas Volumetric Flow Rate: 0 to 17.65536723163842 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 3 to 160 psi
-
Supplier: Performance Polymers Group
Description: HydroMed is a series of ether-based hydrophilic urethanes with excellent adhesive and cohesive properties. This product line exhibits tailored water absorption levels depending upon end product targets. These materials were designed for use as coatings for a wide array of devices including
- Features: Biocompatible
- Type: Elastomer / Rubber
- Form / Shape: Liquid
- Industry: Medical / Food (FDA)
-
Supplier: Clark Solutions
Description: extreme accuracy of the design and construction allows the unit to deliver a smooth and pulsation free flow in all conditions. Different materials are available for a wide array of fluids and a built-in relief valve is available on request.
- Maximum Discharge Flow: 0.9025878443333333 GPM
- Discharge Size: 0.0049212625 inch
- Power Source: DC Powered
- Pump Type: Magnetic Drive Pumps, Water Supply Pumps
Find Suppliers by Category Top
Featured Products Top
-
For Part 2 of our glossary of terminology used in the valve industry, we’re covering the vast array of terms related to the general topic of actuators and closure controls. We hope you find this helpful! (read more)
Browse Water Valves Datasheets for McWane Plant and Industrial -
The DASV is equipped with a powerful, specially designed magnetic array to create thrust. A voice coil of tandem differential configuration is inserted in the annular space of the magnetic array, and a spool is fixed at the end of the coil. The spool is fastened in such a way that it may (read more)
Browse Servo Valves Datasheets for Exsenco, LLC -
The Lee Company’s new perfluorinated semi-inert solenoid valve is specifically designed to handle moderately aggressive gases and liquids in a wide range of fluid handling applications. The valve is ideal for use in anesthesia delivery, inkjet printing, gas detection systems, reagent (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
Indelac Controls, Inc. (ICI) Indelac Controls, Inc. (ICI) manufacturers a full line of quarter turn rotary electric actuators used for valve and damper automation. Founded in 1986, Indelac was incorporated as an “S” corporation on November 30, 1987. ICI takes pride (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
Library Indelac Controls, Inc. (ICI) Indelac Controls, Inc. (ICI) manufacturers a full line of quarter turn rotary electric actuators used for valve and damper automation. Founded in 1986, Indelac was incorporated as an “S” (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
tempering, and many other applications where temperature control is critical. Key industries it serves include railroad, commercial plumbing, aerospace, defense, and industrial. ThermOmegaTech® offers an array of standard valves and specializes in manufacturing highly (read more)
Browse Industrial Valves Datasheets for ThermOmegaTech® -
valve position control using 4-20mA, 0-10V or 1-5V external input signal. NOTE: The Modulating Option CANNOT be added in the field. Watch>>Indelac Controls, Inc. Company Overview (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
for precise valve position control using 4-20mA, 0-10V or 1-5V external input signal. NOTE: The Modulating Option CANNOT be added in the field. Watch>>Indelac Controls, Inc. Company Overview (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
Indelac Controls, Inc. (ICI) Indelac Controls, Inc. (ICI) manufacturers a full line of quarter turn rotary electric actuators used for valve and damper automation. Founded in 1986, Indelac was incorporated as an “S” corporation on November 30, 1987. ICI (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
The Benefits of Using Automated Valves Automation helps with activities and processes without the need for personnel to physically engage in carrying them out. Automating valves is particularly valuable for (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc.
Conduct Research Top
-
Optimux Control Valves for Aerospace Testing Systems
for these systems and components require valid data to thoroughly understand the operation of the system or individual component under an array of environmental conditions. We routinely build Optimux control valves to tackle the most challenging process conditions in the industry. We manufacture a suite
-
Interphex Stands Test of Time (and Economy)
/biotechnology market requirements. Construction features triple-sloped IAQ drain pans, welded floors, galvanized, aluminum or stainless steel casings with foam or fiberglass insulation. A wide array of components are available, as is complete unit factory testing and start-up. Cashco, Inc./Valve Concepts, Inc
-
Air-Handling With Care
systems and specialized connectors and valves contain potent compounds, thereby minimizing worker exposure. Secondary ways to limit exposure is by using personnel protective equipment such as gowns with breathing air or purified-air powered respirators. The facilities housing potent compound processes
-
The 5 Best Industry Applications For Linear And Rotary Solenoids
and Rotary Solenoids Change Our Lives. 1. Food and Beverage Processing. Solenoid operated linear, and rotary valves are an integral part of the high-speed processing of foods and beverages from "field to fork.". Food and beverage process equipment requires robust components that can work non-stop
More Information Top
-
Manual combustion engine
With towing levers, can be operated also "twisted" valve arrangements (for example DCC OM 668).
-
World Congress on Medical Physics and Biomedical Engineering 2006
A Easily Manipulative Stimuli-responsive Micro- valve Array .........................................................................................287 .
-
Dubbel
Differential cylinders apply the sufficiently large forces for rapid feed movements because of the surface difference of piston and rod side at same pressure at both ports (charging operation); the thereto necessary slide valve arrangement is expensive, see the image 2 c …
-
High-frequency valve development for smart material electro-hydraulic actuators
Previous attempts to develop miniature valve arrays for hydraulic actuators include silicon valves developed by Lee et al.1 and nickel valves made by Li .
-
Design and fabrication of in situ UV-LIGA assembled robust nickel micro check valves for compact hydraulic actuators
The authors have developed compact microvalve (check valve ) arrays by using a hybrid microfabrication method [17].
-
Development of a rapid-response flow-control system using MEMS microvalve arrays
The controller regulates a pulsewidth-modulated (PWM) signal sent to the valve array and is capable of both open- and closed-loop control.
-
Dubbel
Differential cylinders apply the sufficiently large forces for rapid feed movements because of the surface difference of piston and rod side at same pressure at both ports (charging operation); the thereto necessary slide valve arrangement is expensive, see the image 2c, the …
-
Dubbel
Differential cylinders apply the sufficiently large forces for rapid feed movements because of the surface difference of piston and rod side at same pressure at both ports (charging operation); the thereto necessary slide valve arrangement is expensive, see the image 2c, the …
-
Motorcycle technique
But by four valves per cylinder, the valve disks already constitute about 80 % of the combustion chamber surface so that the focal interior decoration is largely predetermined by the valve arrangement .
Indicates content that may require registration and/or purchase.