-
Supplier: Grinnell
Description: The GRINNELL Model 308 Butterfly Valve provides dependable, long-term service and superior control of fluid flow in piping systems. Flow can be from either direction, and the valve can be positioned in any orientation. The valve is furnished with grooved ends for use with
- Valve Size: 14 to 24 inch
- Pressure Rating: 200 psi
- Media Temperature: -30 to 230 F
- Valve Type: Butterfly Valves
-
Supplier: Bonomi North America, Inc.
Description: Gear Operator Rubber Lined Grooved End Butterfly w/ EPDM Seat
- Valve Size: 10 inch
- Media Temperature: -4 to 212 F
- Features: AWWA, ISO
- Valve Type: Butterfly Valves
-
Supplier: Grinnell
Description: The GRINNELL Model B333 Large Diameter Butterfly Valve provides efficient control of fluid flow in piping systems. It is a grooved-end bubble tight shut-off valve with end-to-end dimensions that meet MSS SP-67, Table 4 and a mounting pad that meets ISO 5211 for the mounting of power
- Valve Size: 14 to 24 inch
- Pressure Rating: 300 psi
- Media Temperature: -30 to 200 F
- Valve Type: Butterfly Valves
-
-
Supplier: BI-TORQ® Valve Automation
Description: Our sandwich-mount declutch operator are designed to mount between a pneumatic actuator and valve, allowing an operator to manually override the action of the pneumatic actuator. Operators in this category are totally enclosed, weatherproof and permanently lubricated. The
- Actuator Torque: 74 to 150 In-lbs
- Operating Temperature: -20 to 150 F
- Actuator Type: Declutchable Manual Actuator
- Actuator Action: Direct Acting
-
Supplier: Elliott Manufacturing Co., LLC
Description: The Elliott 90° Gear Box with Indication is ideal for both controlling valves from remote locations and providing indication at the same time. These units are especially convenient for mounting on walls or other vertical surfaces. The units are furnished as a standard item with a
- Actuator Type: Handwheel Actuator
- Features: Manual
-
Supplier: Flomatic Valves
Description: Gear Operators for Sylax® Butterfly with position indicator on top of gear box. For reference use only. Please check Flomatic's website for the latest valve product specifications.
- Valve Size: 2 to 12 inch
- Valve Type: Butterfly Valves
-
Supplier: BI-TORQ® Valve Automation
Description: FEATURES Durable cast iron gear operators Mounting kits available to mount gears to valves with non-ISO mounts Cast handwheels and chainwheel options
- Valve Size: 2 to 12 inch
- Number of Ports/Ways: 2
- Media: Air, Compressed Air, Hot Water, Water
- Features: Bolt Flange, Other
-
Supplier: Waterman Industries, Inc.
Description: 1. 2. 3. 4. 1. Lever Operator 2. Geared Operator with Handwheel 3. Gear and 2" Nut 4. Travelling Nut Operator Shown with Handwheel Waterman butterfly valves are available with the full range of operators, from basic lever, geared or traveling nut
- Features: Manual
-
Supplier: Radwell International
Description: MANUAL GEAR OPERATOR, FOR BUTTERFLY VALVE. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Butterfly Valves
-
Supplier: Belimo Americas
Description: Butterfly Valve,20",2 Way,27908 Cv,Gear Operators
- Valve Size: 24 inch
- Pressure Rating: 200 psi
- Flow (Cv): 43,116
- Features: Bolt Flange
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, BUTTERFLY VALVE, 110 PSI, SIZE 8, CI GEAR OPERATOR, TEFLON COATED. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Butterfly Valves
-
Supplier: Boston Gear
Description: Overview Boston Gear's EK series of control valves are primarily used to control the operating direction of pneumatic cylinders and air motors. The use of a two- or three-position, four-way valve allows a double-acting cylinder to extend or retract upon the actuation of the
- Valve Size: 0.25 to 0.5 inch
- Flow (Cv): 1.4 to 1.7
- Valve Type: Control Valves
-
Supplier: Victaulic Co. of America
Description: High pressure standard port ball valve with grooved ends Available without handle, with a lever operator or a gear operator Sizes from 1½ - 6″ | 40 - 150 mm Pressures up to 1000 psi | 6895 kPa | 69 bar
- Valve Size: 1.5 to 6 inch
- Pressure Rating: 1,000 psi
- Valve Type: Ball Valves
- Primary Material: Ductile Iron
-
Supplier: Victaulic Co. of America
Description: Only eccentric grooved end plug valve made specifically for throttling services Available without handle, with lever operator or gear operator Sizes from 3 - 12″ | DN80 - DN300
- Valve Size: 3 to 12 inch
- Pressure Rating: 175 psi
- Valve Type: Balancing Valves, Plug Valves
- Primary Material: Ductile Iron
-
Supplier: DeZURIK, Inc.
Description: DeZURIK Manual Gear Actuators are available on BHP High-Performance Butterfly Valves, BOS-US Resilient Seated Butterfly Valves, RCV Rotary Control Valves, VPB V-Port Ball Valves and .5-3″ Eccentric Plug Valves. Manual gear cast iron actuators feature
- Features: Manual
- Valve Motion: Rotary Motion Valve
-
Supplier: Asahi/America, Inc.
Description: The Pool-Pro® butterfly valves are the first valves designed exclusively for the pool service industry. These cost-effective valves can be completely submerged in chlorinated water. The Pool-Pro®'s unique blue handle identifies that this valve is ideally suited for use in
- Valve Size: 1.5 to 12 inch
- Valve Type: Butterfly Valves
- Actuation: Manual / Hand
- Features: Other
-
Supplier: NIBCO INC.
Description: Polyamide Coated Ductile Iron Grooved Butterfly Valves for use in commercial mechanical applications. Hot and cold domestic water, HVAC, Condenser and chilled water. Butterfly valves provide bi-directional dead-end service in commercial and industrial service. To make your selection
- Valve Size: 2 to 12 inch
- Pressure Rating: 300 psi
- Media Temperature: 200 F
- Valve Type: Butterfly Valves
-
Supplier: DeZURIK, Inc.
Description: Application Requires: AWWA nut Handwheel on top with no bevel gear Bevel gear operator Bevel gear operator with dial gear (G.P.I.) position indicator Features No packing to maintain, ever Same face-to-face as gate, plug or ball valves to 12” Sleeve is
- Primary Material: Cast Iron
- Valve Type: Pinch Valves
-
Supplier: BI-TORQ® Valve Automation
Description: AUTOMATED CAST IRON BUTTERFLY VALVES BY-SERIES FEATURES Wafer and lug style cast iron BFVs 2" through 12" sizes standard SS stem and disc as standard EPDM, BUNA-N and Viton seats Direct mount for low-profile, cost-efficient operation Options for pneumatic, electric or gear
- Valve Size: 2 to 12 inch
- Pressure Rating: 150 to 225 psi
- Media Temperature: -30 to 275 F
- Number of Ports/Ways: 2
-
Supplier: NIBCO INC.
Description: High Performance Butterfly Valves are ideally suited for Commercial, Industrial and Mechanical HVAC Services. Butterfly valves provide bi-directional dead-end service in commercial and industrial service. To make your selection easier, NIBCO offers specification and submittal
- Valve Size: 2.5 to 24 inch
- Pressure Rating: 285 to 740 psi
- Media Temperature: 400 F
- Features: API, ASME, ISO
-
Supplier: Watts
Description: position lever, gear operator or actuator. Pressure Rating: 200psi WOG and is available with ductile iron, aluminum bronze, or stainless steel discs and EPDM, Buna or Viton seats.
- Valve Size: 2 to 12 inch
- Valve Type: Butterfly Valves
- Media: Water
-
Supplier: Watts
Description: position lever, gear operator or actuator. Pressure Rating: 200psi WOG and is available with ductile iron, aluminum bronze, or stainless steel discs and EPDM, Buna or Viton seats.
- Valve Size: 2 to 12 inch
- Valve Type: Butterfly Valves
- Media: Water
-
Supplier: Sharpe Valves
Description: To be welded in line without disassembly, gear operator
- Valve Size: 2 inch
- Pressure Rating: 500 psi
- Number of Ports: 2
- Media Temperature: 600 F
-
Supplier: Victaulic Co. of America
Description: Designed for bi-directional, dead end services to full working pressure Available bare, with gear operator, with lever lock handle and memory stop or with 10-position handle and memory stop Sizes from DN50 -DN200 | 2 - 8″ (pipe O.D.) Pressures up to 300 psi | 2068 kPa | 21 bar
- Valve Size: 2 to 8 inch
- Pressure Rating: 300 psi
- Valve Type: Butterfly Valves
- Primary Material: Ductile Iron
-
Supplier: Red Valve Company, Inc.
Description: Red Valve manufactures the Series G in line sizes up to 144 inches for large-diameter pipeline installations. Large Series G valves are constructed similarly to smaller valves but feature a fabricated carbon steel body as opposed to cast iron. All wetted parts of the
- Valve Size: 30 to 144 inch
- Pressure Rating: 150 psi
- Features: Bolt Flange, Other
- Actuation: Electric, Manual / Hand
-
Supplier: Watts
Description: Series BF03-121 Full Lug Style Butterfly Valves are used for potable water applications. It features iron body construction, a stainless steel shaft, mounting pad for 10-position lever, gear operator or actuator. Pressure Rating: 200psi WOG and is available with aluminum bronze
- Valve Size: 2 to 12 inch
- Valve Type: Butterfly Valves
- Media: Water
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Flange Type Double-eccentric Butterfly Valve with Cast Iron Body and Gear Operator. Model Number: LD 018-BT1 Key Specifications/Special Features: With cast iron body and gear operator Design standard: BS5155 Pressure: from PN0.6MPa to PN1.6MPa Applicable
- Valve Size: 4 to 80 inch
- Media Temperature: -40 to 446 F
- Primary Material: Aluminum, Brass / Bronze, Cast Iron, Ductile Iron, Stainless Steel, Steel
- Valve Type: Butterfly Valves
-
Supplier: Mueller Steam Specialty
Description: Consist of a ductile iron body, BUNA-N or EPDM encapsulated ductile iron disc and a 431 stainless steel two-piece stem. Pressure rated to 175psi CWP. Grooved end designed to ANSI/AWWA C-606 Rigid Grooved Specification. Available with lever handle or gear operator.
- Valve Size: 2.5 to 12 inch
- Pressure Rating: 175 psi
- Media Temperature: 275 F
- Number of Ports/Ways: 2
-
Supplier: Tru-Flo Valves & Automation
Description: Features & Specifications ASTM 316 grade stainless steel 150 lbs flanged ends Live loaded, blowout proof stem design 2-piece full port, anti-static device Suitable for automation Standard lockable handle Fire-safe tested per API 607.1 available option Available gear operator ½"-8″ size
- Valve Type: Ball Valves, Control Valves
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: ASME B16.10 End connection: ASME B1.20.1, B16.5 and B16.25 Structure type: short, regular, venturi and full bore pattern Operator: lever, gear, pneumatic and electric Test standard: ISO5208 and API 6D Size: NPS 1/2 to 4 inches.
- Valve Size: 0.5 to 4 inch
- Pressure Rating: 150 to 300 psi
- Actuation: Electric, Mechanical Device, Pneumatic
- Features: Other
-
Supplier: Superlok - Mako Products
Description: Mounting and Stem Seal Design Actuator Mounting ( ISO-5211) Flanged end products shall have an integrally cast actuator mounting pad. This feature provides for direct mount of gear operators or actuators. The additional cost for a separate mounting bracket is eliminated. Live load stem
- Valve Size: 0.5 to 2 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Features: API, ASME, Bolt Flange
-
Supplier: OPW Engineered Systems
Description: bushings furnish shaft support at three locations for positive shaft alignment and actuator support as well as less friction Standard ISO 5211 top plate accommodates all types of actuators; handles, gear operators, electric and pneumatic actuators Precision taper pins ensure positive,
- Valve Size: 2 to 48 inch
- Pressure Rating: 50 to 200 psi
- Media Temperature: -30 to 400 F
- Flow (Cv): 0.06 to 117,500
-
Supplier: Superlok - Mako Products
Description: Mounting and Stem Seal Design Actuator Mounting ( ISO-5211) Flanged end products shall have an integrally cast actuator mounting pad. This feature provides for direct mount of gear operators or actuators. The additional cost for a separate mounting bracket is eliminated. Live load stem
- Valve Size: 0.5 to 10 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Features: API, ASME, Bolt Flange
-
Supplier: Rotork plc
Description: 'A' Series Bevel Gear Operators have been especially designed to operate valves and sluice gates, both in rising and non-rising stem modes.
- Gearing: Bevel / Miter
Find Suppliers by Category Top
Featured Products Top
-
When the difference between downtime and uptime can make or break your business, you want gear that’s just as tough as the problems you solve. That’s where Blacoh’s pressure relief and back pressure valves come in (read more)
Browse Pressure Relief Valves Datasheets for Blacoh Fluid Control, Inc. -
DynaFly Series - Butterfly Valve with Electric Actuator - 900/922 Series The DynaFly 90 Wafer and 92 Lug Series are the work horses of industrial butterfly valves. Pre-sized and preassembled with our MA series electric actuators, these valves come standard with (read more)
Browse Butterfly Valves Datasheets for DynaQuip Controls -
) center gear openings from 3/8" to 1-3/4" Heavy duty stamped steel construction Ideal replacement for valve hand wheel Also available in a 33” socket type model (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
with any process control around the world. It is equipped with 300 series stainless steel output shaft and heavy duty spur gear drive which, as in all ICI electric actuators, can withstand stall conditions without suffering gear failure (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
, bolts, and screws, and they also help connect threaded pipes, hoses, caps, and fixtures Gear reduction: Screw threads help with gear reduction by using worm drives (read more)
Browse Threaded Rod Datasheets for National Bolt & Nut Corporation
More Information Top
-
gear operator - offers from gear operator manufacturers, suppliers, exporters & wholesalers
EPDM Ductile Iron Pneumatic Butterfly Valve Gear Operator 2" - 24" ...
-
Ductile Iron Valve - Ductile Iron Valve Manufacturers, Suppliers
EPDM Ductile Iron Pneumatic Butterfly Valve Gear Operator 2" - 24" , PN10 / PN16 .
-
FAILURE DATA HANDBOOK FOR NUCLEAR POWER FACILITIES. A GUIDE FOR THE DESIGN, CONSTRUCTION, AND MAINTENANCE OF NUCLEAR POWER PLANTS FROM A RELIABILITY IMPROVEM...
A dowel pin in the valve operator gear train sheared.
-
REPORT ON RETIREMENT OF HALLAM NUCLEAR POWER FACILITY.
… the primary system block and throttle valves and adjacent sodium pipes; disconnect and remove the temperature indicating instrumentation from the primary block and throttle valves; remove the nitrogen cooling ducts from the vicinity; remove the valve operator gear boxes, shafting, and other …
-
Requirements Verification Report AN Farm to 200E Waste Transfer System for Project W-314 Tank Farm Restoration and Safe Operations
Analysis) This requirement is verified by Drawing H-14-100980 which shows the location of the valve position gear operators above the cover block, outside the pit.
-
Requirements Verification Report AN Farm to 200 E Waste Transfer System for Project W-314 Tank Farm Restoration & Safe Operations
Met This requirement is verified by Drawing H-14-100980which shows the location of the valve position gear operators above the cover block outside the pit.
-
Requirements verification report for 241-AW tank farm upgrades
Met This requirement is verified by Drawing H-14-100980which shows the location of the valve position gear operators above the cover block outside the pit.
-
Construction Dewatering and Groundwater Control: New Methods and Applications 3rd Edition Complete Document
Gate valves or butterfly valves with gear operators are recommended.
-
Standard Handbook of Plant Engineering, Third Edition > APPLICATIONS OF HEATING, VENTILATING, AND AIR-CONDITIONING SYSTEMS
For larger pipe sizes that carry steam, high-performance butterfly valves with gear operators are gaining popularity.
Indicates content that may require registration and/or purchase.