Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ControlAir LLC
Description: The Type-2000 Pneumatic and Electro-Pneumatic Valve Positioners are designed to provide stable and accurate control of rotary and linear valves. These force balanced devices are operated with cam characacterized air pressure control utilizing a low friction spool valve to
- Pneumatic Input Signal Range: 3 to 15 psi
- Maximum Supply Pressure: 145 psi
- Operating Temperature: -40 to 185 F
- Pneumatic Actuation: Double Acting Positioner, Single Acting Positioner
-
Supplier: Alfa Laval Inc.
Description: competitive solutions for Alfa Laval SRC/ARC Single seat valves,and mixproof valves (brackets), and butterfly valves. Four types of valve indications Alfa Laval offers these standard valve position indicators for hygienic industries: Micro-switch This lightweight,
- Operating Temperature: -4 to 185 F
- Valve Actuation: For Rotary Actuated Valves
- Position Indication Options: ON-OFF (Two-way)
-
Supplier: Siemens Process Instrumentation
Description: Model 74 Pneumatic Valve Positioners are universal positioners that provide versatility, dynamic performance, and high positioning accuracy. Supply pressure variations have little or no effect on the positioner output, which eliminates the need for a supply pressure
- Maximum Supply Pressure: 150 psi
- Operating Temperature: -40 to 180 F
- Positioner Type: Electro-pneumatic (I / P)
- Valve Actuation: Linear Valve Actuation, Rotary Valve Actuation
-
-
Supplier: Radwell International
Description: PLUG ADAPTOR, VALVE SUPPRESSOR ACCESSORY, TYPE A, 18MM, W/ LED, 24VAC/DC, (LZ-V8-0897). FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Plug Valves
-
Supplier: Rotork plc
Description: YT-3100 reliable and precise smart positioner, for linear and quarter-turn rotary actuators. Both single- and double-acting layouts are available.
- Pneumatic Actuation: Double Acting Positioner, Single Acting Positioner
- Valve Actuation: Linear Valve Actuation, Rotary Valve Actuation
-
Supplier: Rotork plc
Description: The Pneumatic Pneumatic Positioner YT-1200 is used for pneumatic linear or rotary valve actuators by means of pneumatic controller or control systems with an output signal of 3 to 5 psi or split ranges.
- Valve Actuation: Linear Valve Actuation, Rotary Valve Actuation
- Positioner Type: Pneumatic
-
Supplier: Rotork plc
Description: The Electro-Pneumatic Positioner YT-1000 is used for operation of pneumatic linear or rotary valve actuators by means of electrical controller or control system with an analog output signal of DC 4 to 20mA or split ranges.
- Positioner Type: Electro-pneumatic (I / P), Pneumatic
- Valve Actuation: Linear Valve Actuation, Rotary Valve Actuation
-
Supplier: Siemens Process Instrumentation
Description: With the SIPART PS100 we extend our smart positioner portfolio. It is the right choice whenever you need a reliable controller for standard applications. Its ease and speed of initialization make it a winner for valve manufacturers, the chemical industry, the energy sector, and many
- Maximum Supply Pressure: 20.3 to 101.5 psi
- Operating Temperature: -4 to 176 F
- Positioner Type: Digital
- Valve Actuation: Linear Valve Actuation, Rotary Valve Actuation
-
Supplier: Gemu Valves
Description: The GEMU 1215 electrical position indicator indicates one position of the valve.
- Maximum Number of Switches: 1 #
- Max AC Current Rating: 4 amps
- Max DC Current Rating: 4 amps
- Max AC Voltage Rating: 250 volts
-
Supplier: Rotork plc
Description: YT-3400 Smart Valve Positioner accurately controls valve stroke, according to input signal of 4~20mA being delivered from controller.
- Milliampere Input Signal Range: 4 to 20 milliamps
-
Supplier: Badger Meter
Description: Research Control® SRD smart valve positioners deliver actionable diagnostic information about valve performance and assist compliance with fugitive emissions regulations. SRI analog valve positioners are also available. The SRD 960 (explosion-proof) and SRD 991
-
Supplier: TrimTeck
Description: The Optimux HPP4500 microprocessor-equipped, current-to-pneumatic digital positioner is a reliable, accurate and robust positioner with an array of exceptional features. The HPP4500 offers as a standard, Hart® communication, 4-20mA Feedback Signal and a LCD display that allows
- Maximum Supply Pressure: 20 to 100 psi
- Milliampere Input Signal Range: 4 to 20 milliamps
- Operating Temperature: -22 to 185 F
- Output Action: Direct Action, Field Reversible, Reversible Action
-
Supplier: Tru-Flo Valves & Automation
Description: Pneumatic Positioner
- Positioner Type: Pneumatic
-
Supplier: TE Connectivity
Description: Operational Use Specification : Explosion Proof Position Alerts & Feedback : 4 - 20 mA Transmitter Alerts & Feedback Pressure Range (BAR) : 2 - 7 Sensitivity (PCTFS) : .3 Valve Action : Reverse Action, Direct Action Valve Flow Characteristics : Linear, Fast Opening, Equal Percentage
-
Supplier: Alfa Laval Inc.
Description: visual indication of valve position and status as well as power-supply status through the use of light-emitting diodes. Its universal fit makes it a natural choice for valve indication of any Alfa Laval air-actuated sanitary valve. With its streamlined, low-maintenance design,
- Operating Temperature: -4 to 185 F
- Type of Position Indication: A Position Transmitter, LED Indicator
- Valve Actuation: For Linear Actuated Valves
-
Supplier: Hamilton Company
Description: The digital Modular Valve Positioner is controlled by equipment that has transistor-transistor logic, also known as TTL, or switch closure outputs The serial Modular Valve Positioner is designed for applications that can utilize RS-232 serial communication. The serial
- Positioner Type: Digital
- Output Action: Direct Action
- Valve Actuation: Rotary Valve Actuation
-
Supplier: Gemu Valves
Description: The GEMU 1434 µPos is a digital electro-pneumatic positioner for process valve control. Designed for simple, safe and quick use with valves with strokes 25mm. The positioner, travel sensor, switching valves and status LEDs are integrated in a solid compact housing
- Maximum Supply Pressure: 14.50377 to 116.03016 psi
- Milliampere Input Signal Range: 0 to 20 milliamps
- Operating Temperature: 32 to 140 F
- Positioner Type: Electro-pneumatic (I / P)
-
Supplier: BI-TORQ® Valve Automation
Description: Our 3-15PSI pneumatic and 4-20mA electro-pneumatic positioners provide repeatable, positive control of quarter-turn ball and butterfly valves. The modular design allows for retrofit of component parts and the corrosion-resistant housing makes it ideal for a wide variety of
- Pneumatic Input Signal Range: 3 to 15 psi
- Milliampere Input Signal Range: 4 to 20 milliamps
- Operating Temperature: -40 to 150 F
- Pneumatic Actuation: Double Acting Positioner, Single Acting Positioner
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Electro-Pneumatic Positioner Series EPP Precise Electronic Control for Air-Actuated Ball Valves Features: Uses force balance principle of operation and 4-20mA electronic signal for precise control of air actuated ball valves. Combine with Series ZC characterized or
- Milliampere Input Signal Range: 4 to 20 milliamps
- Operating Temperature: 40 to 185 F
- Positioner Type: Electro-pneumatic (I / P)
- Valve Actuation: Rotary Valve Actuation
-
Supplier: ControlAir LLC
Description: The Type-2000 Pneumatic and Electro-Pneumatic Valve Positioners are designed to provide stable and accurate control of rotary and linear valves. These force balanced devices are operated with cam characacterized air pressure control utilizing a low friction spool valve to
- Maximum Supply Pressure: 21.8 to 145 psi
- Milliampere Input Signal Range: 4 to 20 milliamps
- Operating Temperature: -40 to 185 F
- Pneumatic Actuation: Double Acting Positioner, Single Acting Positioner
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Manual override of ball valve Series SW signals the open or closed valve position for computer verification or to actuate other equipment based on the valve position. Body material is PVC, seals are BUNA-N, and the assembly fasteners are stainless steel and can be shielded from
- Valve Actuation: For Linear Actuated Valves
-
Supplier: Badger Meter
Description: The top-mounted SRD991 digital positioner is integral with the Type 766 actuator, spring opposed diaphragm actuator designed specifically to fit the Research Control Valve body-bonnet assembly. The unique positioner is compatible for both the 1/4 in. and 1/2 in. actuator.
- Operating Temperature: -40 to 176 F
-
Supplier: Electro-Sensors, Inc.
Description: Valve Position Monitor Features • Valve position feedback — 0° up to 359° • Precisely measures valve shaft rotary movement • Works on powered or manually driven valve shafts • Retains valve position in the event of a power loss • Interface with PLC or optional
- Maximum Angular Measurement: 0.703 to 360 degrees
- Accuracy: 0.2 ±% Full Scale
- Operating Temperature: -40 to 149 F
- Output: Analog Current
-
Supplier: F.B. Leopold, a Xylem brand
Description: The Leopold® Valve PAC® Electronic Valve Positioner/Controller is a single-loop controller specifically designed to provide automatic rate-of-flow control of various flows in a water treatment plant, but can be used on a wide range of process control applications. It can be
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Features: Liquid, Rate Indication / Control, Solids / Powder
- Form Factor: Panel / Chassis Mount, Stand-Alone
-
Supplier: Watts
Description: Designed to be electrically positioned to control flow, pressure, level or temperature for water applications. By alternately energizing the (2) solenoids, the valve can be positioned to maintain a desired value. The valve is normally interfaced with SCADA systems or Programmable Logic
- Valve Size: 4 to 16 inch
- Valve Type: Control Valves
- Primary Material: Stainless Steel
-
Supplier: Spirax-Sarco
Description: typically consuming less than 1% of the air of a traditional electropneumatic positioner.The SP400 has been designed to ensure ease of commissioning with its simple user interface and straight forward set-up procedure. No specialist skills are required to get your digital valve
- Valve Stem Stroke Length: 0.393701 to 3.93701 inch
- Air Supply Pressure: 101.52639 psi
- Operating Temperature: 14 to 176 F
- Air Supply Pressure Range: 101.52639 psi
-
Supplier: BI-TORQ® Valve Automation
Description: YT-2500 Smart Valve Positioner accurately controls valve stroke, according to input signal of 4~20mA being delivered from controller. Fail freeze function Near zero air consumption level HART comunication Auto calibration PD control 4 buttons for local control LCD display
- Pneumatic Input Signal Range: 20.3051575100076 to 101.525787550038 psi
- Milliampere Input Signal Range: 4 to 20 milliamps
- Operating Temperature: -22 to 176 F
- Pneumatic Actuation: Double Acting Positioner, Single Acting Positioner
-
Supplier: Watts
Description: Designed to be electrically positioned to control flow, pressure, level or temperature for water applications. By alternately energizing the (2) solenoids, the valve can be positioned to maintain a desired value. The valve is normally interfaced with SCADA systems or Programmable Logic
- Valve Size: 1.25 to 16 inch
- Valve Type: Control Valves
- Primary Material: Ductile Iron
-
Supplier: Burkert Fluid Control Systems
Description: actuation of valves. Process valve systems with integrated pneumatic valve actuation and position feedbacks with control heads are combined in Type 8801.
- Valve Type: Butterfly Valves, Pilot Valves
-
Supplier: Festo Corporation
Description: Digital electropneumatic valve positioner for single or double-acting pneumatic quarter turn actuators and double-acting pneumatic linear actuators No air consumption in the adjusted state
- Maximum Supply Pressure: 116.03016 psi
- Operating Temperature: 23 to 140 F
- Positioner Type: Electronic
-
Supplier: Assured Automation
Description: Description • Proximity • Visual indicator • 2 Conduit entries • Clear Lexan Cover • FM and CSA approved Enclosures & Connections • Class 1 Groups A,B,C,D Div 2 • Class II Groups EFG Div 2 Switch Ratings • 0.3 amp @ 125V AC/DC Part Numbers YO = Switch only YP = with 3 way solenoid YQ = with 4 way
- Max AC Current Rating: 0.3 amps
- Max AC Voltage Rating: 125 volts
- Position Indication Options: 180 Degree (T or L Valve), ON-OFF (Two-way), Three-way
- Type of Position Indication: A Position Transmitter
-
Supplier: TE Connectivity
Description: Housing Features Housing Material : Polybutylene Terephthalate (PBT) Operation/Application Electrical Configuration : PNP Operational Use Specification : General Purpose Position Detection Method : Magnetic Termination Features Solenoid Connection : 1/2" BSP
Find Suppliers by Category Top
Featured Products Top
-
The new Bonomi SP Series smart valve positioner uses a microprocessor to position a pneumatic valve actuator for continuous valve control while monitoring and recording operating data. It can be used with virtually any size pneumatic actuator, single or double acting (read more)
Browse Valve Positioners Datasheets for Bonomi North America, Inc. -
Rotork is delighted to announce the launch of the RTP-4000 range, a new generation of intelligent valve positioners designed to deliver optimised control solutions for single- and double (read more)
Browse Valve Positioners Datasheets for Rotork plc -
Improved YT-3400 valve positioners from Rotork deliver enhanced hardware and diagnostics Rotork has improved its range of smart positioners to offer enhanced diagnostic and operating abilities. Valve positioners (read more)
Browse Valve Actuators Datasheets for Rotork plc -
paths. Rigorous manufacturing controls assure the highest quality precision valves available and are compatible with Hamilton syringe pumps and our modular valve positioners (MVP). Ceramic Valves The Hamilton ceramic instrument valves have been developed for demanding (read more)
Browse Valve Positioners Datasheets for Hamilton Company -
Submersible LVDTs for valve and actuator positioning and feedback Take advantage of RDP’s 50+ years of design experience to select the right displacement transducer for your valve positioning and control applications. Hundreds of (read more)
Browse Linear Position Sensors Datasheets for RDP Electrosense -
deliver holistic actuation solutions that combine pneumatic and electric technologies for reliable, precise valve automation. Smart accessories like Industrial Ethernet and positioners boost connectivity and drive greater operational efficiency. Valve Automation Solutions Delivering (read more)
Browse Valve Actuators Datasheets for Georg Fischer Piping Systems Ltd -
working pressures range from 5145 to 7350 PSI. Like all Bonomi valves, they are 100% tested to rated pressure in the open and closed position before shipping. While a lever handle is standard, an integral ISO 5211 mounting pad simplifies actuation on the new valves (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Spartan potable water valves are suitable for use with potable water and a variety of liquids, oils, and inert gases; available in a 2-port, 2-position, normally closed configuration and a variety of port sizes (read more)
Browse Industrial Valves Datasheets for Automationdirect.com -
. Operation is simple. A worker attaches the correct socket to a valve key with the screw and attachment plate included in the kit. Once the socket is positioned onto the valve nut, the worker firmly hammers the top of the valve key (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
to a fully closed position, protecting the plants. For more information on Plastomatic's pneumatically or hydraulically actuated Series ABVS, actuated ball valve, please click here. (read more)
Browse Air Valves Datasheets for Plast-O-Matic Valves, Inc.
Conduct Research Top
-
Troubleshooting Reed Switches Used In Valve Position Indication
A common method to provide remote position indication in solenoid operated valves (SOV) is to use non-contact reed switches in conjunction with a permanent magnet. This article describes some common issues experienced with non-contact reed switches when used in these systems, and how to diagnose
-
Default Position & Fail-Safe Valves, Explained
Commonly known as "default position," actuated or automatic valves that revert to a pre-determined position after the actuating force is removed are often referred to as "fail-safe" valves.
-
Position Sensors in Solenoid Valves (.pdf)
Implementation of state of the art automated laboratory research and computer or microcontroller controlled instrumentation technology has always been restricted by conventional valve technology.
-
Butterfly Valves
MDC Butterfly valves require only one-quarter turn rotation of the handle to go from fully open to the fully closed position. In the 1–1/3" Mini Del-Seal™ CF flange series, a spring loaded ball bearing becomes seated in an indent providing a positive mechanical stop. All other size valves employ a
-
Thermal Shutoff Valves - Then and Now
vents the pneumatic actuator, allowing it to move into its fail-safe position (open or closed). At the same time, it closes the supply airline, eliminating oxygen that would feed the fire. A second entire fusible link valve assembly dedicated to the thermal shutdown is no longer required.
-
Gate Valves Option Guide
MDC circular C-Loc® gate valves can be fitted with optional high precision, modular mechanical position indicators (MPI). This new MPI system consists of two single pole double throw micro switches fitted with integral hinged lever and roller actuators. Each micro switch is wired in a normally open
-
Introduction to Check Valves
The patented diaphragm in the Plast-O-Matic True Blue Check Valve is designed to re-seat with a bubble tight seal regardless of mounting position or reverse flow. Ball style check valves require two properties to seal properly: First, the ball check must be mounted with the flow direction pointed
-
Valve Actuators and Positioners Go Digital
Fieldbus is the name of a family of industrial computer network protocols used for real-time distributed control, standardized as IEC 61158. Advanced digital fieldbus technology has been successfully used in oil and gas, petrochemical, pulp and paper, and other industries. This technology has also
More Information Top
-
ISA CNTRL VALVES - Control Valves
Valve Positioners , Transducers, Position Transmitters, and Accessories 453 .
-
ISA CNTRL VALVE PRIMER - Control Valve Primer: A User's Guide
Includes insights on valve sizing, smart (digital) valve positioners , field-based architecture, network system technology, and control loop performance evaluation.
-
ISA ADV CNTRL UNLEA PLA PER MAN BEN - Advanced Control Unleashed - Plant Performance Management for Optimum Benefit
This is true for valve positioners .
-
ISA FLDBUS PROC CNTRL ENG OPER MAINT - Fieldbuses for Process Control: Engineering, Operation, and Maintenance
Digital communications now makes possible data transfer between devices such as trans- mitters, valve positioners , controllers, workstations, and servers.
-
ISA CNTRL LOOP FONDTN - Control Loop Foundation: Batch and Continuous Processes
A valve positioner is used to regulate the valve actua- tor to maintain the stem position at the target position provided by the control system.
-
Practical Process Control: Tuning and Troubleshooting
… 10.3 10.4 10.5 10.6 10.7 10.8 10.9 Valves and Flow Systems Valve Sizing Inherent Valve Characteristics Flow System Dominated by Control Valve Flow System Dominated by Process Valve Nonidealities Valve Positioner On–Off Control Time Proportioning …
-
ISA FUND IND CNTRL - Fundamentals of Industrial Control
Valve Positioners and Accessories 300 .
-
CR4 - Thread: VALVE & POSITIONER
… pneumatic positioners. some times positioner vent mess is chocked with dust particals.then after flapper and nozel venting air is not released from positioner due to positioner vent mesh is chocked. then after sometime later this valve positioners flopper and nozle vent …
Indicates content that may require registration and/or purchase.