Products/Services for Vantage Power Hydraulic Pumps
-
Hydraulic Pumps - (689 companies)Hydraulic pumps are positive displacement pumps which pressurize hydraulic fluid in order to do work. They are powered by mechanical energy sources which apply force directly to a movable volume of liquid. Hydraulic pumps are simple pumps... -
Hydraulic Power Units - (503 companies)Physical specifications to consider for hydraulic power units include the pump type, power source, cooling method, and unit weight. All hydraulic power units have some type of integrated pump. Some units are available with multi-stage pumps, which perform... -
Hydraulic Cylinders - (813 companies)...is produced. Force ratings can differ somewhat in opposite directions. The instroke (pull) force is less than the outstroke (thrust) force when powered hydraulically by the same supply of compressed fluid, due to the effective cross sectional area reduced... -
Hydraulic Valves - (685 companies)Hydraulic valves contain and transfer the flow and pressure of hydraulic fluid in hydraulic power systems. They range from simple shutoff valves to precision control valves. In their unpowered state, hydraulic valves can be normally open (open... -
DC Powered Pumps - (151 companies)DC powered pumps use direct current from motor, battery, or solar power to move liquids such as acids, chemicals, lubricants and oil, as well as water, wastewater, and potable water. DC powered pumps use direct current from motor, battery, or solar... -
Hydraulic Repair Services - (184 companies)Hydraulic repair services rebuild, repair and calibrate used hydraulic components and equipment such as hydraulic pumps, valves and servo valves, cylinders, motors, jacks, rams, actuators, hydraulic power units (HPUs) and hydraulic machines...
-
Hydraulic Motors - (364 companies)Hydraulic motors are powered by pressurized hydraulic fluid and transfer rotational kinetic energy to mechanical devices. Hydraulic motors, when powered by a mechanical source, can rotate in reverse direction and act as a pump. Operating...
-
Centrifugal Pumps - (1170 companies)...pumps are powered using a compressed air source. Combustion engine (gasoline or diesel) pumps are powered using a gasoline or diesel engine. Hydraulic pumps are powered by a hydraulic system. Steam pumps are powered by steam. Application Considerations...
-
Water Pumps - (863 companies)...and power source are key criteria to understand. In order to evaluate flow output, it is critical to consider the pressure or head that the pump is working against. Always consult the manufacturer's pump curve to determine the actual flow at any given...
-
Hydraulic Oils and Transmission Fluids - (364 companies)...applications. They are incompressible fluids used as the power transmitting media in hydraulic systems. Hydraulic power systems commonly involve a pump (as a power source), a series of tubes or elastomeric hoses for transmitting pressurized fluid, and some type...
Product News
-
HydraCheck Inc.
Efficiency Digital Testing of Hydraulic Pumps The volumetric efficiency (internal leakage) of hydraulic pumps will increase with age. Consequently, to prevent unnecessary downtime it is vital to check the efficiency of hydraulic pumps on a routine schedule. The test kit needed to perform the test must be relatively easy to install, safe, and accurate. The DHM 4 Series Bi-Directional Digital Hydraulic Multimeter is perfect for the task. The unit offers precise flow, pressure, temperature, power, and volumetric efficiency readings... (read more)Browse Flow Meters Datasheets for HydraCheck Inc. -
jbj Techniques Limited
Hydraulic gear pumps in single or multiple format and commercial equipment. These hydraulic gear pumps and motors can work under heavy duty operating conditions and transmit high hydraulic power, feature good hydraulic, mechanical and volumetric efficiency, low noise level and, last but not least, compact dimensions and low weight/power ratio. Ideal for both industrial and mobile industry sectors. A helpful guide to pump drives: How to select the right pump drive for an application learning the basics. You name the application, we specify the gear... (read more)Browse Gear Pumps Datasheets for jbj Techniques Limited -
jbj Techniques Limited
Which Hydraulic Gear Pump or Motor Fits? A compact hydraulic supply, several pump sections driven together, or a hydraulic motor powering machinery: each requirement points towards a different part of the Marzocchi range. jbj Techniques supplies Marzocchi hydraulic gear pumps and motors, with engineering support to help match the unit to your circuit, drive arrangement and operating conditions. Where should you start?. * Small displacement requirements: The 0.25 -0.5 series micro gear pumps offer displacements from 0.19 to 1.5 cm... (read more)Browse Gear Pumps Datasheets for jbj Techniques Limited -
Hangzhou Chinabase Machinery Co., Ltd.
Truck limiter hydraulic power unit Hydraulic power unit. Truck limiter hydraulic power unit. Specification. Motor: 380v,50hz,750w,1400r/min. Pump: BKP0.5B2-R-0.75-VQ1(0.75ml/r). Tank: 2L,Size: : 123 x160. Valves: a. safety pressure value YF08-00, default 180bar. b. hydraulic lock LDP-08-0.4\. Data. Applications: This truck limiter hydraulic power unit is widely used in truck restraint systems, loading dock equipment, logistics centers, warehouses, distribution facilities, and industrial plants. It provides stable hydraulic power... (read more)Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
jbj Techniques Limited
Gear motors ~ hydraulic power to mechanical Do you need to convert hydraulic pressure and flow into torque and angular displacement?. Mechanical power from a hydraulic source; hydraulic fluid is moved into the hydraulic gear motor causing the matched gear set to rotate. One of the gears is connected to the motor output shaft so producing the rotary mechanical power. Hydraulic gear motors can be supplied in single or bi-rotational formats and units are available with a comprehensive range of mounting flange and shaft options including... (read more)Browse Hydraulic Motors Datasheets for jbj Techniques Limited -
Vaughan Company
Vaughan Hydraulic Submersible Chopper Pump The Vaughan Hydraulic Submersible is the contractor's answer to dependability in a portable pump. The Chopper Impeller Design eliminates clogging in storm drains, sumps, lagoons, lift stations and other areas where unknown solids are a problem. Vaughan's unique seal-and-bearing design isolates the motor from pumpage, extending life and reducing downtime. Hydraulic motor is mounted to an oil filled bearing housing. The bearing housing supports double row thrust bearings and a silicon carbide... (read more)Browse Submersible Pumps Datasheets for Vaughan Company -
jbj Techniques Limited
Self-priming Hydraulic Screw Pumps These screw pumps are volumetric self-priming pumps suited to handle oils and liquids with a minimum lubricating quality. The design simplicity makes these screw pumps intrinsically reliable and efficient. The accurate hydraulic balance and the special profile of the screw thread guarantee a continuous flow with minimum pulsations and turbulance, resulting in extremely low noise levels even at high rotational speed. Characteristics. >> Compatible with a wide range of viscosities from 1... (read more)Browse Screw Pumps Datasheets for jbj Techniques Limited -
jbj Techniques Limited
Hydraulic Power Packs: Five Selection Checks Before choosing a hydraulic power pack, establish what the machine needs throughout its operating cycle. Five starting checks are: >> Required flow and operating pressure. >> Electrical supply and motor requirements. >> Duty cycle and operating sequence. >> Reservoir capacity and installation space. >> Control functions and integration requirements. jbj Techniques supplies AC and DC hydraulic power units, including modular systems and custom arrangements. Custom DC packages are available fully... (read more)Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
jbj Techniques Limited
Why Use a Hydraulic Motor-Pump Assembly? When several machine functions need different hydraulic flows, a motor driving multiple pumps can provide a dedicated supply for each function. For a road marking vehicle, jbj Techniques designed an assembly in which one hydraulic gear motor drives three gear pumps of different capacities. Each pump serves a separate function. The arrangement removed the need for a flow divider and provided pump capacities matched to the individual requirements. jbj engineered and built the assembly in-house... (read more)Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
HydraCheck Inc.
Hydraulic Tester for Servicing Hydraulic Systems to check the efficiency of hydraulic pumps on a routine schedule. An analog flow indicator with an integrated load valve and an analog pressure gauge in one compact unit is perfect for testing hydraulic pumps without removing them from service. The unit is self-contained and requires no electrical power. The dials are clear and easy to read. Installation is extremely simple, and the test kit can be connected to either the pressure or return lines. The loading valve and pressure gauge allow... (read more)Browse Liquid Flow Meters Datasheets for HydraCheck Inc.
-
Technical fluid mechanics
The crucial advantage of the principle of the hydraulic press is the large realizable force translation also by large spatial distance between pump piston (pressure producer) and working piston.
-
Fluid technique in motor vehicles
Become therefor the served the electrically operated Plunger cylinder that work and have the advantage that the power strongly decreases as RBZ is ever a Plunger-electric motor-system present, and the hydraulic energy can thereby be … … quickly, as stroke displacement pump .
-
Apparatuses and machines for the high pressure technique
… Andreas Hofer of high pressure technique GmbH, gauze home / dysentery showed passes its dry run-piston compressors rnit hydraulic drive konnen and the power control uber that presents the advantage that the piston speeds … … through Veranderung of the pump occupying current.
-
Manual combustion engine
The advantage of such a control limits substantially to the hydraulic power . The advantage is even if the surface (3) between the power consumption of a constant pump of pump (2) promises an enormous profit in reference on the power saving, related purely to the consumption cycle after the valid EU norm sobering.
-
Manual mechanical engineering
The stossweise operating water jet pumps (hydraulic rams or hydraulic rams) promote through utilization of the flow energy a part of the liquid on greater heights. … operate with relatively low efficiencies (until about 35 %), but they offer as advantages : low acquisition costs …
-
Oil hydraulic system
The recessing control allows also to operate the inclined disc motor as pump for 2 volume flow directions (adjustable pump / motor). The combination of the hydraulic setting device with a program expandable to the modular system on tax and regulating devices (adjusting program) [74, 287] the motor adjustment of different driving tasks to adapt, thus the advantages of the low-loss displacer control …
-
Centrifugal pumps
9 Hydraulic forces while only 27 were reported damages by 511 pumps with relief piston [9.24].1 step piston: with step piston (Abb. 9.15c), one tries, the advantages to connect of relief disc and relief pistons and to alleviate the disadvantages of which.
-
Manual mechanical engineering
The stossweise operating water jet pumps (hydraulic rams or hydraulic rams) promote through utilization of the flow energy a part of the liquid on greater heights. … operate with relatively low efficiencies (until about 35 %), but they offer as advantages : low acquisition costs …
-
Racing car technique
If the energy storage (10) during a braking maneuver fully becomes, the friction brake alone the vehicle further must … … reducing valve (2) passes the full brake cylinder pressure further to the front axle and the hydraulic pump compensates the previously abgesteuerte … In contrast with road vehicles, the insert of a braking energy recovery system benefits (KERS) by running …
-
Pumps for waste water and clarifying installations
Are the properties of asynchronous motors in favor of these possibilities in the table 20-2 as given, for example, the power consumption, the high transit time, the mechanical load and the hydraulic load. Optimized asynchronous motors are used for pumps , so, follow a series of advantages from it.
Indicates content that may require registration and/or purchase.