Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Mitsubishi Electric Automation, Inc.
Description: unprecedented levels and intelligently maximizes energy savings. Power Dip Ride-Through: Allows the inverter to continue to run during short power supply interruptions - reducing nuisance tripping. Overvoltage Avoidance: The F700 measures DC bus levels when decelerating
- Rated Power: 746.145940820405 to 149,229.18816408102 watts
- Continuous Output Current: 4.6 to 475 amps
- Operating Temperature: -10 to 50 C
- Features: Alarm / Status Monitoring, Motor Speed Controller, Regenerative Braking
-
Supplier: Unipower, LLC
Description: inverters can also be integrated with a matching Controller and Static Transfer Switch along with a Power Distribution & Maintenance By-Pass unit and multiple inverter shelves can be connected together in parallel to provide up to a maximum 18kVA output. When the
- AC Output Voltage: 120 volts
- Output Frequency: 0.00005 to 0.00006 MHz
- DC Output Power: 1,200 watts
- Type: DC/AC Inverter
-
Supplier: Tripp Lite by Eaton
Description: alternative to generator power. The DC-to-AC pure sine-wave inverter delivers network-grade power to sensitive electronics. Its automatic line-to-battery transfer switch and integrated charging system allow the unit to work as a vehicle
- DC Input Voltage: 12 volts
- DC Input Current: 250 amps
- Input Frequency: 50 to 60 Hz
- AC Output Voltage: 120 volts
-
-
Supplier: Tripp Lite by Eaton
Description: to generator power. The DC-to-AC pure sine-wave inverter delivers network-grade power to sensitive electronics. Its automatic line-to-battery transfer switch and integrated charging system allow the unit to work as a vehicle inverter,
- DC Input Voltage: 12 volts
- DC Input Current: 240 amps
- Input Frequency: 50 to 60 Hz
- AC Output Voltage: 230 volts
-
Supplier: Tripp Lite by Eaton
Description: alternative to generator power. The DC-to-AC pure sine-wave inverter delivers network-grade power to sensitive electronics. Its automatic line-to-battery transfer switch and integral charging system allow the unit to work as a vehicle
- DC Input Voltage: 12 volts
- DC Input Current: 120 amps
- Input Frequency: 50 to 60 Hz
- AC Output Voltage: 120 volts
-
Supplier: Tripp Lite by Eaton
Description: to generator power. The DC-to-AC pure sine-wave inverter delivers network-grade power to sensitive electronics. Its automatic line-to-battery transfer switch and integral charging system allow the unit to work as a vehicle inverter,
- DC Input Voltage: 12 volts
- DC Input Current: 240 amps
- Input Frequency: 50 to 60 Hz
- AC Output Voltage: 230 volts
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: response have been made possible for both velocity and torque control modes. 2 to 75 Horsepower at 240V 2 to 75 Horsepower at 480V 100% continuous torque at Zero speed Auto Tuning to other manufacturer’s constant torque motor with encoder Easy to use Parameter Unit
- Rated Power: 1,492.29188164081 to 55,960.94556153038 watts
- Continuous Output Current: 4.5 to 264 amps
- Operating Temperature: -10 to 50 C
- Features: Alarm / Status Monitoring, Motor Speed Controller
-
Supplier: Fuji Electric Corp. of America
Description: Fuji Electric has raised the bar for inverter performance with the FRENIC-MEGA. Offering expanded power ratings and flexible configurations that support 1/2 HP up to 1,000 HP AC drive / variable frequency drive (VFD) / v/ Hz vector drive applications – these
- Rated Power: 5,596.094556153038 watts
- Operating Temperature: -10 to 50 C
- Motor / System: AC Sensorless Vector Drive
- Communication: CANopen, Ethernet, PROFIBUS®
-
Supplier: ValueTronics International, Inc.
Description: 1V-135V, 2-270V Max current: 10A/5A Frequency range: 40 to 500 Hz Output Power Capacity: 400W Three output modes: AC, DC, AC+DC are available Compact design Memory Function: Store and recall three combinations of settings for voltage and frequency Measures the
- Type: AC Power Source
-
Supplier: Fuji Electric Corp. of America
Description: Fuji Electric’s new FRENIC-Mini (C2) Series provides excellent performance for both single-phase and three-phase applications, and is available in multiple configurations to support 1/8 HP up to 20 HP AC drives / variable frequency drives (VFD) / v/ Hz vector drives. With
- Rated Power: 746.145940820405 watts
- Operating Temperature: -10 to 50 C
- Motor / System: AC Induction Motor, AC Sensorless Vector Drive, AC Synchronous Motor
- Features: Alarm / Status Monitoring, Brake Output, Inverter Drive, Motor Speed Controller
-
Supplier: ABSOPULSE Electronics Ltd.
Description: proven FCP1000 microprocessor-controlled high frequency PWM technology to generate the required output power with pure sine wave output voltage. The AC/DC input stage boosts the input voltage to a higher DC bus voltage, which feeds the DC/AC
- Input Voltage: 95 to 264 volts
- Output Voltage: 115 to 400 volts
- Power Rating: 1 kVA
- Voltage Regulation: 5 %
-
Supplier: AMETEK Programmable Power
Description: Vehicle-to-Grid (V2G) systems, wind turbine systems, avionics power systems, and power compliance test solutions. This easy-to-configure high-power AC source covers a wide spectrum of single and three-phase AC or single-channel and multi-channel DC power
- AC Output Voltage: 0 to 333 volts
- AC Output Current: 0 amps
- AC Output Power: 15,000 to 1,080,000 VA
- DC Output Current: 0 amps
-
Supplier: MTE Corporation
Description: MTE's DC LINK CHOKES, also referred to as DC line chokes or inductor chokes, are an economical means of filtering and controlling the DC bus voltage and current in a variable speed drive/inverter. They help reduce AC input line current harmonic
- Inductance Range: 65 to 80,000 microH
- Rated DC Current: 1,000 to 1,000,000 milliamps
- Operating Temperature: 40 C
- Packing Method: Bulk Pack
-
Supplier: AMETEK Programmable Power
Description: VA/1920W of 115 VAC, 60 Hz power. It automatically selects between two input ranges of 85 to 140 VAC and 170 to 280 VAC, while accepting any frequency from 45 to 450 Hz, and provides 115 VAC, 60 Hz output power. The GUPS 2400A-104 variant providing a three phase input from
- AC Output Voltage: 115 to 230 volts
- AC Output Current: 21 amps
- DC Output Current: 21 amps
- DC Output Power: 1,920.0000000000002 watts
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: (STO) Integrated DC Reactor (40HP and larger) Integrated Brake Transistor (up to 125 HP ND) RoHS compliant materials
- Rated Power: 55,960.94556153038 watts
- Supply Voltage (AC): 600 volts
- Frequency: 60 Hz
- Motor / System: AC Induction Motor, AC Sensorless Vector Drive, AC Vector / Feedback Drive
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: (STO) Integrated DC Reactor (40HP and larger) Integrated Brake Transistor (up to 125 HP ND) RoHS compliant materials
- Rated Power: 11,192.189112306076 watts
- Supply Voltage (AC): 600 volts
- Frequency: 60 Hz
- Motor / System: AC Induction Motor, AC Sensorless Vector Drive, AC Vector / Feedback Drive
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: (STO) Integrated DC Reactor (40HP and larger) Integrated Brake Transistor (up to 125 HP ND) RoHS compliant materials
- Rated Power: 22,384.378224612152 watts
- Supply Voltage (AC): 600 volts
- Frequency: 60 Hz
- Motor / System: AC Induction Motor, AC Sensorless Vector Drive, AC Vector / Feedback Drive
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: (STO) Integrated DC Reactor (40HP and larger) Integrated Brake Transistor (up to 125 HP ND) RoHS compliant materials
- Rated Power: 44,768.756449224304 watts
- Supply Voltage (AC): 600 volts
- Frequency: 60 Hz
- Motor / System: AC Induction Motor, AC Sensorless Vector Drive, AC Vector / Feedback Drive
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description TMR7504-C is an open loop current sensor for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuits. TMR7504-C Features and Benefits Low temperature drift Galvanic isolation High immunity
- Measuring Range: 200 to 1,500 amps
- Input Voltage: 15 volts
- Response Time: 5 µs
- Accuracy: 0.5 %FS
-
Supplier: MultiDimension Technology Co., Ltd.
Description: external interference Excellent linearity High accuracy Light weight design RoHS & REACH compliant Applications DC motor drives Uninterruptible power supplies (UPS) Inverter and variable frequency drives (VFD) Inverter Telecom power supplies Computer numerical control
- Measuring Range: 50 to 100 amps
- Input Voltage: 15 volts
- Response Time: 1 µs
- Accuracy: 0.5 to 1 %FS
-
Supplier: Kikusui America, Inc.
Description: The PCR-M Series is a small-size AC power supply with the ease of a variable auto transformer or an automatic voltage regulator (AVR) and the usefulness of a multifunctional AC power supply. As the PWM inverter method is adopted for the power unit, the PCR-M Series is
- AC Output Voltage: 1 to 270 volts
- AC Output Current: 20 amps
- Output Frequency: 0.00004 to 0.0005 MHz
- AC Input Voltage: 115 to 230 volts
-
Supplier: MultiDimension Technology Co., Ltd.
Description: response time Galvanic isolation High immunity to external interference Anti-CAF Applications DC motor drives Inverter and variable frequency drives (VFD) Uninterruptible power supplies (UPS) Switching power supplies Power supplies for welding application
- Measuring Range: 300 amps
- Input Voltage: 15 volts
- Response Time: 1 µs
- Accuracy: 0.3 to 0.5 %FS
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description TMR7506-B is an open loop current sensor for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuits. TMR7506-B Features and Benefits Low temperature coefficient Galvanic isolation High
- Measuring Range: 50 to 600 amps
- Input Voltage: 15 volts
- Response Time: 2 µs
- Accuracy: 0.5 to 1.5 %FS
-
Supplier: Richardson RFPD
Description: tighter part-to-part matching, and superior common-mode rejection compared to other isolated gate driver technologies. n addition to the gate driver, the Si828x family integrates a dc-dc controller for simple implementation of an isolated supply for the driver
- Peak Output Current: 4 amps
-
Supplier: Krohn-Hite Corporation
Description: source, ion beam deflection, vacuum tube driver, ink jet testing and design and many more. Wideband Power Amplifiers • Output Power: 17 Watts/34Watts • Output Voltage: 141V/282V rms • Frequency Range: DC to 1MHz • Coupling: AC or DC • Gain: up to 42dB • Distortion:
- Maximum Output: 141 volts
- Input Impedance: 1 Mohms
- Common Mode Rejection Ratio: 80 dB
- Operating Temperature: 32 to 113 F
-
Supplier: SAE International
Description: Most of the present EV on-board chargers utilize a three-stage design, e.g., AC/DC rectifier, DC to high-frequency AC inverter, and AC to DC rectifier, which limits the wall-to-battery efficiency to \u223c94%. To
-
Supplier: Ametek Dynamic Fluid Solutions
Description: Nautilair variable speed brushless DC blowers have been engineered to deliver a measured air/fuel mixture in gas-fired burner systems for optimized combustion and reduced nitrous oxide and carbon monoxide emissions. These pre-mix blowers offer practical solutions for a wide
- Air Flow Rate: 121.42 to 1,040 SCFM
- Static Pressure: 9.098 to 46.57 in H2O
- Design: Centrifugal
- Environment: Clean Air / Gas
-
Supplier: Microchip Technology, Inc.
Description: Conditions 3.0V to 3.6V, -40°C to +85°C, DC to 70 MIPS 3.0V to 3.6V, -40°C to +125°C, DC to 60 MIPS Flash Architecture Dual Partition Flash Program Memory with Live Update Supports programming while operating Supports partition soft swap Core:
- Operating Temperature: -40 to 125 C
- Features: Other
- Package Type: QFP
-
Supplier: Electro-Sensors, Inc.
Description: speed drives (AC-vector, AC-inverter, DC or servo).
- Number of Axes / Motors: 1
- Supply Voltage (AC): 103.5 to 253 volts
- Operating Temperature: 0 to 50 C
- Resolution (if Applicable): 12 bits
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: current to the propulsion module to control the motors and provides DC current for the accessory systems. The propulsion module delivers well-modulated torque via axles to the final drives. Consisting of state-of-the-art AC electric motors—and connected to
- Horsepower: 252 HP
- Operating Weight: 56,669 lbs
- Features: Other
-
Supplier: UL Standards & Engagement
Description: for use with fire pump engines. Where required, AC voltage is limited to 600 V AC or less.
-
Supplier: ENERCON GmbH
Description: E-module is borne by the wind energy converter tower base. Power cabinets and other components are arranged on different levels. They use inverters to transform direct current into alternating current that conforms to grid requirements. Inverter technology and control
- Cut-out Wind Velocity: 62.61998436289537 to 76.03855244065838 miles/hr
- AC Prime Power Rating (Watts): 2,000,000 watts
- Mounting: Tracking Mount
- Orientation: Vertical axis
-
Supplier: ValueTronics International, Inc.
Description: Temperature Operating (floppy not used): +4 to +50 °C Operating (floppy in use): +10 to +50 °C Nonoperating: -22 to +60 °C Humidity Operating (floppy not used): To 80% RH at ≤32 °C. Derates to 30% RH at +45 °C Operating (floppy in use): To 80% RH at ≤32 °C.
- Bandwidth: 500 MHz
- Number of Input Channels: 4 (# channels)
-
Supplier: UL Standards & Engagement
Description: 60364-5-55). The requirements of this standard apply neither to the method nor to the means by which the electrical energy is generated. In addition, they do not apply to the installation between the origin of the installation and the fire pump controller, which are to be
-
Supplier: CSA Group
Description: intended to be used in one or two family dwelling units in accordance with the requirements of item 35 in Annex A. 1.1.7 Diesel engine fire pump controllers rated nominal 24 V DC or less are intended for use with fire pump engines. Where required, AC voltage is limited to
Find Suppliers by Category Top
Featured Products Top
-
DC to AC Inverters,Printed Sensors & More (read more)
Browse DC-AC Inverters Datasheets for Quantaflex Printed Electronics Inc. -
ABSOPULSE designs and manufactures custom and semi-custom DC-AC pure sine wave inverters, AC-AC phase and frequency converters. Our AC-output sine wave products are available with power ratings from 30VA to (read more)
Browse Power Frequency Converters Datasheets for ABSOPULSE Electronics Ltd. -
The rise of electric cars and renewable energy sources such as wind generators and solar farms, as well as battery backup systems, AC motor variable speed drives, and industrial manufacturing equipment, are all feeding growing demand for inverters, according to a recent article in Control (read more)
Browse Electromechanical Relays Datasheets for FCL Components America -
Variable frequency drives, UPS systems, and renewable energy inverters require AC filter capacitors capable of maintaining long-term electrical performance under challenging environmental conditions. The WAM Series AC Filter Capacitors are engineered to deliver reliable filtering performance (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
The CSI 1K F31-HSA series DC-AC inverters deliver up to 1kVA output power with pure sine wave voltage. They operate from a 36Vdc, 48Vdc, 125Vdc or 250Vdc power source. A 24Vdc input version is available with derating to 750VA. The DC-DC input stage boosts the input voltage to a higher DC (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics’ CSI 1K-3U2 and CSI 1K-3U3 series rugged, modular DC-AC inverters deliver up to 1kVA sine wave output voltage. The use of the latest silicon carbide (SiC) semiconductor technology contributes to high conversion efficiency, high power density and a compact form factor (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics’ CSH 500-F6 series of heavy-duty, high input voltage DC-AC sine wave inverters deliver 500VA pure sinewave output voltage. They convert 600Vdc industrial input voltage (450V to 800V operating range) to an isolated sine wave output of 115Vac continuous at 60Hz or (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
The CSI 200-XX/24F3 and CSI 300-24/24FX series of rugged, high-performance DC-AC inverters are designed for 24Vac industrial applications. The units deliver 200VA and 300VA respectively. The industrial quality inverters use field-proven, microprocessor controlled high-frequency PWM (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
Bodine Electric Company offers a wide variety of three phase AC motors and gearmotors designed to operate with variable frequency drives. The high voltage spikes inherent with the high-speed switching of PWM electronics demands a more robust insulation system in the motor. Bodine Electric (read more)
Browse AC Motors Datasheets for Bodine Electric Company -
ABSOPULSE Electronics RSI 1K-HSA-F31 series of railway quality DC-AC inverters deliver up to 1000VA pure sine wave output. They are an addition to the company’s line of power conversion products that are cooled by natural air convection; no forced air or attachment to a heatsinking (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd.
Conduct Research Top
-
Installation and Wiring Guidelines for DC/AC Inverters
DC/AC inverters designed to light Cold Cathode Fluorescent Lamps (CCFL's) are a very specific sub-class of inverters in general. These inverters tend to have very low output currents and very high output voltages. Since the lamps are used in signage where constant light output is needed as well
-
Braking and Regenerative Energy with AC Drives
someplace. In the case of an AC PWM drive, that someplace is back to the DC bus (The DC bus is that portion of the drive after the rectifier section where DC power is collected and stored for use by the inverter section).
-
Using Regenerative Converter Units to Recover Over Voltage Energy in AC Drive Systems (.pdf)
Regeneration occurs in an AC variable frequency drive system when the load overhauls the motor. This can occur when trying to decelerate the load, or when some external force causes the motor to overhaul, causing the motor to act like a generator. The energy contained in the rotating equipment
More Information Top
-
Power Electronics for Renewable and Distributed Energy Systems
Many applications use permanent magnet AC traction motors driven by a variable frequency DC to AC inverter , very much like the technology used in the microturbine itself.
-
Solar powered hydrogen generating facility and hydrogen powered vehicle fleet. Final technical report, August 11, 1994--January 6, 1997
The compressoris alsopowered from the solar array, with a variable frequency DC to AC inverter which provides a "slow start" for the compressor.
-
Bond Graph Model-based Fault Diagnosis of Hybrid Systems
Figure8.36 shows the circuit schematic of an uncontrolled three-phase full bridge rectifier with a capacitor on the dc-side and a resistive load used, for instance, in variable voltage variable frequency dc to ac inverters as a front end, or…
-
solar pump converter - offers from solar pump converter manufacturers, suppliers, exporters & wholesalers
Goodrive100-01 Variable Frequency Inverter DC To AC With Air ...
-
8. annual U.S. hydrogen meeting: Proceedings
The compressoris alsopowered from the solar array, with a variable frequency DC to AC inverter which provides a "slow start" for the compressor.
-
A voltage ratio-based efficiency control method for 3 kW wireless power transmission
The results also show the variations of the inverter DC to AC conversion ratio and the rectifier AC to DC conversion ratio are small, and can be negligible.
-
Flywheel energy storage system for electric start and an all-electric ship
The motor is driven with a variable- voltage, variable frequency DC - to - AC inverter .
-
Modeling and Simulation of All-Electric Ships With Low-Voltage DC Hybrid Power Systems
Defining a switching vector S for the inverter, the transfor- mation of variables from ac side to the inverter dc side can be simply expressed by .
-
Digital Simulation, Design, Comparitive Analysis of Intelligent Controllers in Adjustable Speed Drives for PQ Enhancement | Science Publications
Results: Thus GAs performance outscores over fuzzy in all power quality parameter measures and the proposed optimizing strategies can be applied to any variable -frequency DC - AC inverters , UPSs and ac drives.
-
A low-cost single-stage isolated differential ĈCuk inverter for fuel-cell application
For a given input voltage (36 V dc, for instance) and output voltage (110 V ac, 60 Hz) the shape and magnitude of duty ratio (D) for dc / ac uk inverter will vary according to transformer turns ratio (N).
Indicates content that may require registration and/or purchase.