Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: CSA Group
Description: example permanent magnet synchronous machines with and without additional reluctance torque, sinusoidal reluctance synchronous machines and synchronous machines with DC field windings.
-
Description: example permanent magnet synchronous machines with and without additional reluctance torque, sinusoidal reluctance synchronous machines and synchronous machines with DC field windings.
-
Supplier: Infineon Technologies AG
Description: less field oriented control (FOC) for a variable speed drive based on a permanent magnet synchronous motor (PMSM). The integrated MCU is based on an 8-bit 8051 core and is used to implement customer functionality. Summary of Features Motion Control Engine (MCE) -
- Product: PWM Drive
-
-
Supplier: Infineon Technologies AG
Description: less field oriented control (FOC) for a variable speed drive based on a permanent magnet synchronous motor (PMSM). The integrated MCU is based on an 8-bit 8051 core and is used to implement customer functionality. Summary of Features Motion Control Engine (MCE) -
- Product: PWM Drive
-
Supplier: Infineon Technologies AG
Description: PMSM/BLDC motor controller with integrated script engine iMOTION™ motor controller with Motion Control Engine (MCE 2.0) and support for customer scripts in QFP-48 package. The IMC101T-F048 is a flexible control solution for variable speed drives. It performs sensor less
- Product: PWM Drive
-
Supplier: Infineon Technologies AG
Description: The motor controller performs sensor less field oriented control (FOC) for a variable speed drive based on a permanent magnet synchronous motor (PMSM). The integrated MCU is based on an 32-bit Arm® Cortex®-M0 core and is used to implement customer functionality.
- Product: PWM Drive
-
Supplier: American Control Electronics
Description: rate, current limit, regulation, and minimum speed of your motor. With abilities to accept 115 or 230 VAC single phase power, run permanent magnet or field-wound motors, and by offering many NEMA packaging options, the LGC series can easily satisfy most of your
- Number of Axes / Motors: 1
- Maximum Output Voltage: 180 volts
- Rated Power: 100 to 1,500 watts
- Continuous Output Current: 10 amps
-
Supplier: Richardson RFPD
Description: KMT32B Magnetic Angle Sensor The KMT32B is a magnetic field sensor based on theanisotropic magneto resistance effect, i.e. it is sensing themagnetic field direction independently on the magnetic fieldstrength for applied field strengths H>25 kA/m. The sensorcontains two parallel
- Sensor Technology: Hall Effect Position Sensor
Find Suppliers by Category Top
Featured Products Top
-
? Like an AC motor, a permanent magnet motor uses electromagnetism to generate torque. PMDC motors have permanent magnets in the stator that provide the magnetic field needed to make it function. This is an alternative to (read more)
Browse Gearmotors Datasheets for parvalux by maxon -
(Permanent Magnet Direct Current), permanent magnets located in the stator provide the magnetic field, instead of it being created in stator windings. Advantages of PMDC motors Cost-effective and with a high starting torque, PMDC motors are generally smaller but still offer an impressive output (read more)
Browse DC Motors Datasheets for parvalux by maxon -
pool systems. Variable-speed operation allows the pump to adjust motor speed according to circulation requirements, providing greater control over flow performance and energy consumption than fixed-speed operation. Available in 1.5 HP and 2 HP configurations (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
Magnets are engineered specifically for applications that require increased magnetic field strength while maintaining the flexibility of a bonded magnet, even in environments with high temperatures, wide temperature ranges, or exposure to corrosive materials. These advanced magnetic and physical (read more)
Browse Industrial Magnets Datasheets for Arnold Magnetic Technologies -
The Lake Shore 8400 Series can be used with both DC and AC field Hall measurement methodologies to facilitate the broadest range of research applications. The system includes fully integrated instrumentation, a magnet and power supply, plus software that dramatically helps you increase your (read more)
Browse Current Sources Datasheets for Lake Shore Cryotronics, Inc. -
with other magnetic fields (such as those from permanent magnets or other windings), they produce the rotational force that drives the motor, making them the heart of the motor.In motors used across a wide range of fields—from industrial motors to medical equipment, optical equipment, and (read more)
Browse DC Motors Datasheets for C.I. Takiron Corporation -
A conventional 3-phase AC synchronous rotary motor uses a central rotor with magnets and a stationary rotary coil that generates a rotating magnetic field. A linear motor follows the same principles but with the coil typically being the moving part and the magnets being the stationary part. The (read more)
Browse Linear Motors Datasheets for HIWIN Corporation -
DESIGN The hub motor's design replaces the traditional axle within the wheel hub with the motor shaft. The stator, comprised of copper windings, attaches to the axle, while the outer rotating section houses magnets affixed to the wheel hub. A feedback mechanism detects rotor position (read more)
Browse DC Motors Datasheets for Portescap -
Bodine Electric type ABL-3906C BLDC motor speed controls provide variable speed control for low-voltage BLDC motors and gearmotors rated up to 3/8 HP (280 Watts). The electronic controls operate from a DC power supply or from a battery (12 VDC or 24 VDC, depending on the control (read more)
Browse Motor Speed Controllers Datasheets for Bodine Electric Company -
cataloged Brushed Permanent Magnet DC Motors. Bodine's superior design and rugged construction set the industry standard for performance, reliability, long life, and quiet operation. Bodine PMDC products are designed to provide an economical solution for demanding applications such as medical and (read more)
Browse Gearmotors Datasheets for Bodine Electric Company
Conduct Research Top
-
Energy Efficiency Improvement with Permanent Magnet Motors and Variable-Frequency Drives
In the induction motor, slip frequency (i.e., the frequency difference between stator rotating flux and mechanical rotating speed) induces current in the rotor windings. The interaction between rotating magnetic field and induced rotor current produces a driving force, but the motor current causes
More Information Top
-
Axial Flux Permanent Magnet Brushless Machines
Parameters and per- formance of a high- field permanent magnet synchronous motor for variable - frequency operation, Proc IEE Pt B 132(3):117–124.
-
Axial Flux Permanent Magnet Brushless Machines
Parameters and performance of a high- field permanent magnet synchronous motor for variable -frequency operation,” Proc IEE Pt B 132(3):117–124.
-
Calculation of d- and q -Axis Inductances of PM
Brushless ac Machines Accounting for Skew
[1] B. J. Chalmers, S. A. Hamed, and G. D. Baines, “Parameters and performance of a high- field permanent magnet synchronous motor for variable -frequency operation,” Proc. Inst.
-
The load magnetic field analysis and simulation of disc permanent magnet synchronous wheel motor used in electric vehicle
Parameters and performance of A high- Field Permanent Magnet Synchronous Motor for Variable -Frequency Operation.
-
Sensorless permanent magnet synchronous motor drives
B. J. Chalmers, S. A. Hamed and G. D. Baines, “Parameters and Performance of High- Field Permanent Magnet Synchronous Motor for Variable Frequency Operation”, Proc. IEE, Vol. 132,Part B, NO.3, pp. 117-24, 1985.
-
Analysis of brushless permanent magnet synchronous motors
[28] B. J. Chalmers, S. A. Hamed, and G. D. Baines, “Parameters and performance of high- field permanent magnet synchronous motor for variable frequency operation,” Proc. IEE, vol.
-
Modelling and stability analysis of a permanent-magnet synchronous machine taking into account the effect of cage bars
Rec., 1981.23D, pp. 494-499 3 CHALMERS, B.J., HAMED, S.A., and BAINES, G.D.:‘Parameters and performance of a high field permanent magnet synchronous motor for variable frequency operation’, IEE Proc.
-
Determination of machine parameters for internal permanent magnet synchronous motors
[2] B. J. Chalmers, S. A. Hamed and G. D. Baines, “Parameters and performance of a high field permanent magnet synchronous motor for variable frequency operation”, IEE Proc.
-
The influence of magnetic saturation and armature reaction on the performance of interior permanent magnet machines
[4] B. J. Chalmers, S. A. Hamed and G. D. Baines, “ Parameters and performance of a high- field permanent magnet synchronous motor for variable frequency operation,” IEE Proceedings, vol.
-
Analysis of permanent magnet synchronous motors
A. Hamed, and G. D. Baines, “Parameters and performance of a high- field permanent magnet synchronous motor for variable frequency operation,” Proc. Inst. Elec. Eng., vol.
Indicates content that may require registration and/or purchase.