-
Supplier: Technetics Group
Description: Pressure relief valves from Technetics Group are designed to protect your pressure vessels, systems and components. Our engineers will tailor overpressure solutions to the specifications you require. As with each of our solutions, the pressure relief
- Valve Size: 0.25 to 3 inch
- Pressure Rating: 1 to 10,000 psi
- Media Temperature: -457 to 400 F
- Primary Material: Aluminum, Exotic Metal, PTFE - Teflon®, Stainless Steel
-
Supplier: Kelly Pneumatics, Inc.
Description: pressure, this valve varies flow rates automatically subject to dynamic increases in chamber pressure. Unlike traditional mechanical relief valves, the Electronic Relief Valve offers variable performance based on electrical input supplied
- Pressure Rating: 1 to 98 psi
- Media Temperature: 0 to 150 F
- Number of Ports/Ways: 2
- Number of Positions: 2
-
Supplier: Continental Hydraulics
Description: VER-SP PROPORTIONAL PILOT OPERATED PRESSURE RELIEF VALVES Sizes R06 NFPA thru R10 NFPA Max Pressure 5000 PSI (350 bar) Max Flow Rate 132 gpm (500 l/min) Description VER*SP valves are Proportional pilot operated pressure relief valves with
- Pressure Rating: 1,015.2639 to 5,076.3195 psi
- Media: Hydraulic Fluid
- Actuation: Pilot Operated
- Features: Pressure Relief Valves, Solenoid Valves
-
-
Supplier: HydraForce, Inc.
Description: A screw-in, cartridge-style, direct acting, poppet-type hydraulic relief valve, which can be infi nitely adjusted across a prescribed range using a variable electric input. Pressure output is proportional to DC current input. This valve is intended for use as a
- Valve Size: 0.375 to 0.5 inch
- Pressure Rating: 500.380065 psi
- Controlled Pressure Range: 0 to 500 psi
- Number of Ports/Ways: 2
-
Supplier: Terra Universal, Inc.
Description: Continuously bleeds off excess internal gas to maintain a safe positive pressure inside glove boxes Variable release mechanism automatically discharges any sudden surge of incoming gas Protects against accidental negative pressure by functioning as a check valve Extends
- Valve Size: 0.625 to 1 inch
- Number of Ports/Ways: 2
- Media: Air, Breathable Air, Compressed Air
- Features: Block and Bleed Valves, Check Valves, Other, Pressure Relief Valves
-
Supplier: HydraForce, Inc.
Description: A screw-in, cartridge-style, direct acting, poppet-type hydraulic relief valve, which can be infinitely adjusted across a prescribed range using a variable electric input. Pressure output is proportional to DC current input. This valve is intended for use as a
- Valve Size: 0.25 to 0.375 inch
- Pressure Rating: 6,200.361675 psi
- Number of Ports/Ways: 2
- Media Temperature: -15 to 400 F
-
Supplier: HydraForce, Inc.
Description: A screw-in, cartridge-style, direct acting, spool-type reducing/relieving valve, which can be infi nitely adjusted across a prescribed range using a variable electric input. Pressure output is proportional to DC current input. This valve is intended for use as a
- Valve Size: 0.375 to 0.5 inch
- Pressure Rating: 3,002.28039 psi
- Controlled Pressure Range: 0 to 377.09802 psi
- Number of Ports/Ways: 2
-
Supplier: HydraForce, Inc.
Description: A direct-acting, spool-type, drop-in-style, flange-mounted, pressure reducing/relieving valve, which can be infinitely adjusted across a prescribed range using a variable electric input. Pressure output is proportional to DC current input. The Ecoil is an integral part of
- Pressure Rating: 0 to 1,500 psi
- Controlled Pressure Range: 0 to 1,500 psi
- Number of Ports/Ways: 3
- Media Temperature: -15 to 400 F
-
Supplier: General Pump
Description: Long Body Unloader Without Injector Reduces cost - eliminates the need for fittings and bypass hose Compact design - features forged brass body and hardware Versatile - mounts in seconds to either side of pump manifold Adjustable unloader valve - trapped pressure type with internal
- Valve Size: 0.375 to 0.5 inch
- Pressure Rating: 3,000 psi
- Controlled Pressure Range: 3,000 psi
- Number of Ports/Ways: 4
-
Supplier: General Pump
Description: Direct Mount or Long Body Unloader with 2.2 or 2.5 mm Injector Reduces cost - eliminates the need for fittings and bypass hose Compact design - features forged brass body and hardware Versatile - mounts in seconds to either side of pump manifold Adjustable unloader valve - trapped
- Valve Size: 0.375 to 0.5 inch
- Pressure Rating: 3,000 psi
- Controlled Pressure Range: 3,000 psi
- Number of Ports/Ways: 5
-
Supplier: Weichai Power Co., Ltd.
Description: Axial piston pump in swashplate design for high pressure closed loop systems, clockwise or counter clockwise rotation, exact and rugged servo control devices (mechanical, hydraulic, electro-hydraulic). Integrated high pressure relief valves with make-up function,
- Maximum Discharge Pressure: 6,091.5834 to 7,251.885 psi
- Pump Type: Piston / Plunger Pumps, Positive Displacement Pumps
-
Supplier: Victaulic Co. of America
Description: Hydraulic control valves are devices capable of controlling variables such as pressure, flow, or level Optional configurations include: On/Off, Pressure Reducing, Pressure Relief, Pressure Sustaining, and Flow Control (Customized solutions can include
- Valve Size: 1.5 to 6 inch
- Pressure Rating: 145 psi
- Valve Type: Control Valves
- Primary Material: Nylon - Polyamide
-
Description: Off • Oil Level Gage with Thermometer • Relief Valve • External Pump Compensator Control • Breather and Fill Cap • 1800 RPM TEFC Motor • Cleanout Cover • turn Port Block with Safety Relief • Remote Pump Compensator Control Valve • Remote Pump Compensator Control
- Flow: 8 to 36 GPM
- Reservoir Capacity: 80 gallons
-
Supplier: Weichai Power Co., Ltd.
Description: pressure shut off optional. Swashing to 0 cc/rev. High pressure relief valves available. Through shaft with free shaft end or with coupling flange. SAE high pressure ports radial or axial. SAE mounting flange with ANSI or SAE spline shaft. Plug-in version optional,
- Operating Torque: 3,238.93805309734 to 16,566.3716814159 In-lbs
- Operating Speed: 2,700 to 5,300 rpm
- Operating Pressure: 6,091.5834 to 7,251.885 psi
- Power: 210.414600429743 to 629.903580904325 HP
-
Supplier: ControlAir LLC
Description: aspirator tube helps maintain downstream pressure by compensating for pressure droop during flow conditions. The balanced supply valve and rolling diaphragm design make this regulator almost impervious to fluctuating supply pressures. Soft supply and exhaust valves
- Valve Size: 0.25 to 0.75 inch
- Pressure Rating: 250 psi
- Media Temperature: -20 to 160 F
- Port Size: 0.25 to 0.75 inch
-
Supplier: HydraCheck Inc.
Description: internal components. Cutaway of the rear cover to expose the pressure relief valve. Cutaway of the barrel to expose the pistons. Cutaway of the charge pump housing to expose the charge pump and the charge pressure relief valve. Moveable swashplate. Large
-
Supplier: General Pump
Description: Direct Mount Unloader with or without 2 mm Injector Reduces cost - eliminates the need for fittings and bypass hose Compact design - features forged brass body and hardware Versatile - mounts in seconds to either side of pump manifold Adjustable unloader valve - trapped pressure type
- Valve Size: 0.375 inch
- Pressure Rating: 1,600 psi
- Controlled Pressure Range: 1,600 psi
- Number of Ports/Ways: 4 to 5
-
Supplier: General Pump
Description: Unloader with 2.2 mm Injector, optional banjo fittings Reduces cost - eliminates the need for fittings and bypass hose Compact design - features forged brass body and hardware Versatile - mounts in seconds to either side of pump manifold Adjustable unloader valve - trapped pressure
- Valve Size: 0.375 to 0.5 inch
- Pressure Rating: 3,000 psi
- Controlled Pressure Range: 3,000 psi
- Number of Ports/Ways: 5
-
Supplier: Goulds Water Technology, a xylem brand
Description: pressure switch or suction transducer and temperature relief valves ANSI/NSF-61 Certification
- Pump Type: Booster Pumps
-
Description: motors available • Options for load sense, horsepower limiting and remote pressure controls • Ease of Use • Easy-to-fill reservoir to prevent spills • Highly accessible relief valve • Precision mounting adaptors Applications: • Clamping circuits • Machine tooling • Small
- Operating Pressure: 3,002.28039 psi
- Flow: 2 to 15.6 GPM
- Unit Weight: 360 lbs
- Power Source: Electric Motor
-
Supplier: Mi-T-M Corporation
Description: Adjustable pressure · Forged brass manifold · Thermal relief valve · Safety relief valve · In-line water strainer · Adjustable low pressure detergent injector · Pump accepts incoming water up to 175ºF Motor: Totally enclosed fan-cooled electric motor ·
- Water Jet Pressure: 1,000 to 4,000 psi
- Water Flow: 120 to 234 GPH
- Power: 1.5 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Pressure Washers Direct
Description: Honda GX 6.5 Horsepower Engine •Dependable power and durability; easy to start Direct Drive Triplex Plunger Pump With Stainless Steel Valves •Ceramic components run cooler and last longer •Thermal relief valve prolongs pump life •Adjustable pressure adds
- Water Jet Pressure: 2,500 psi
- Power: 6.5 HP
- Machine Mounting: Cart / Hand Truck
- Power Source: Combustion Engine
-
Supplier: Pressure Washers Direct
Description: Safety Relief Valves •Protects the pump and operator for longer life 25 Foot Professional Grade Hose •Non-marking with quick connects, swivels, and bend restrictors Professional Grade Wand •36 inch two-piece lance with rubber grip •Variable high/low pressure
- Water Jet Pressure: 1,500 psi
- Machine Mounting: Cart / Hand Truck
- Features: Cold Water
- Power Source: Electric Motor
-
Supplier: Pressure Washers Direct
Description: Safety Relief Valves •Protects the pump and operator for longer life 25 Foot Professional Grade Hose •Non-marking with quick connects, swivels, and bend restrictors Professional Grade Wand •36 inch two-piece lance with rubber grip •Variable high/low pressure
- Water Jet Pressure: 2,000 psi
- Machine Mounting: Cart / Hand Truck
- Features: Cold Water
- Power Source: Electric Motor
-
Supplier: Weichai Power Co., Ltd.
Description: Axial piston motor in swashplate design for high pressure open and closed loop systems. Optimized starting and low speed behavior. Purge valves for circuit and case flushing optional. High pressure relief valves set fixed or variable optional. SAE high
- Operating Torque: 1,654.86725663717 to 7,991.15044247788 In-lbs
- Operating Speed: 3,200 to 4,500 rpm
- Operating Pressure: 6,091.5834 to 7,251.885 psi
- Power: 128.661156950671 to 407.426997010457 HP
-
Supplier: DME Company
Description: Patented quick-disconnect nozzle adapter available • 1/4 “ NPT female inlet • 125 PSIG inlet maximum • OSHA Compliant* meets 1910.242(b) Pressure relief and noise level @ max 150 PSI inlet Pressure
- Pressure Capacity: 125 psi
- Air Line Connection: 1/4" NPT
- Style: Pistol Grip
- Nozzle: Standard
-
Supplier: Mile-X Equipment, Inc.
Description: well as pressing ram action. Variable ram speed allows fingertip control of ram movement for precise pressure control. Safety valve protects against overloads. H-frame mounted control allows convenient control of press when workhead is out of operator’s reach. T-ring seals
-
Supplier: Mile-X Equipment, Inc.
Description: as pressing ram action. Variable ram speed allows fingertip control of ram movement for precise pressure control. Safety valve protects against overloads. H-frame mounted control allows convenient control of press when workhead is out of operator’s reach. T-ring seals prevent
-
Supplier: Mile-X Equipment, Inc.
Description: moves ram to work to save production time. Variable ram speed allows fingertip control of ram movement for precise pressure control. Moveable workhead is roller mounted on ball bearings for off-center work. Rapid ram return starts ram return as soon as release valve is opened
-
Supplier: Mile-X Equipment, Inc.
Description: pressing ram action. Variable ram speed allows fingertip control of ram movement for precise pressure control. Safety valve protects against overloads. H-frame mounted control allows convenient control of press when workhead is out of operator’s reach. T-ring seals prevent
-
Supplier: Wabash MPI
Description: steel platens are machined parallel and level within +/-.001 in/ft. for precise quality results. An integral hydraulic system features a gear or variable volume, pressure compensated pump (varies by model). A pressure relief valve and gauge is included for
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: push-fit) in straight, L-, T- or Y-connectors). Functional components such as control and relief valves additionally increase the benefit of the system. APPLICATIONS Variable media management Connecting valves of the series 18.00x Distribution systems in vending machines
- Features: Elbow, Push-to-Connect / Push-On, Sanitary / Food Grade Fitting, Tee, Wye
- Fitting Type: Hose Fitting, Tube Fitting
-
Supplier: Macnaught USA, Inc.
Description: K32-02 Flexigun® Manual Grease Gun A classic Macnaught Heavy Duty Grease Gun, the FLEXIGUN® incorporates a unique variable stroke piston and valve arrangement for true ‘one handed’ operation and can produce increased pressure through short strokes or high volume shot using full
- Shot Size: 0.5914704845818314 cc
- Dispensing Equipment Type: Dispense Only
- Dispensed From: Gun Handle
- Application: Lubricants
-
Supplier: Caterpillar Oil & Gas
Description: System Rails Vibration isolators Power Take-Offs Front accessory drives Auxiliary drive shafts and pulleys Front stub shaft Pulleys Protection System Explosion relief valves, status control box interconnect wiring harness Starting System Air starting motor Air pressure regulator
- Horse Power: 660 to 1,340 HP
- Fuel Type: CNG
- Application: Industrial
- Engine Type: Internal Combustion
Find Suppliers by Category Top
Featured Products Top
-
When the difference between downtime and uptime can make or break your business, you want gear that’s just as tough as the problems you solve. That’s where Blacoh’s pressure relief and back pressure valves come in (read more)
Browse Pressure Relief Valves Datasheets for Blacoh Fluid Control, Inc. -
solutions capable of maintaining system integrity under continuously changing operating conditions. Thinktank TT7120/8120 Series pipeline pressure vacuum relief valves are engineered to provide pressure and vacuum protection, pipeline breathing, and vapor recovery support (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The Blacoh Online Shop is open 24/7.
Browse, compare, and order the fluid control solutions you trust. On your schedule, on your terms.See our options
(read more)
Browse Pressure Relief Valves Datasheets for Blacoh Fluid Control, Inc. -
Lee Pressure Relief Valves are specifically designed to be the smallest valves available for safety relief applications. The smallest is only 3/16" in diameter and just over 1/2" long, and weighs only 1.5 grams. Seven different types are available, offering a wide range of (read more)
Browse Pressure Relief Valves Datasheets for Lee Co. (The) -
Type SRH High Capacity Safety Relief Valves are designed and constructed to meet the requirements of Section VIII ASME Boiler and Pressure Vessel Code and ANSI/ASHRAE 15 Code requirements and bear the ASME Code Symbol (UV). Employing proven principles of design, these Safety (read more)
Browse Pressure Relief Valves Datasheets for Parker Sporlan Division -
Pressure Relief Valves—also called safety valves, bypass valves, pump relief valves, or pump safety valves—protect pumps, systems, and tanks from excessive pressure. Prevent damage, reduce the risk of cavitation, and increase personnel wellbeing with this essential safety component. (read more)
Browse Industrial Valves Datasheets for Blacoh Fluid Control, Inc. -
for low flow pressure relief applications. Working temperature is -65 °F to +275 °F and the cracking pressure is preset at the factory with capabilities ranging from 800 psid up to 4700 psid. Each Zero Leak PRI is 100% tested and inspected to ensure reliable, consistent performance. Product Data Sheet Relief Valve Intro (read more)
Browse Pressure Relief Valves Datasheets for Lee Co. (The) -
ThermOmegaTech®, the leading manufacturer of thermostatically controlled valves and actuators, is excited to introduce a brand-new product, the Thermal Bypass Valve with Pressure Relief (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
Protect Storage Tanks with TT7100/8100 Series Relief Valves The TT7100/8100 Series high-capacity pressure/vacuum relief valves are engineered for large-volume discharge applications, providing robust protection (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
, increasing the risk of tank deformation, structural damage, and unnecessary vapor emissions. The TT7100/8100 Series Pressure/Vacuum Relief Valves are engineered to provide high-capacity tank breathing (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
More Information Top
-
Metabolic Correlates in Infants and Children During Anaesthesia and Surgery
Theinspiratory limb which was separated from the expiratory limb by a low resistance non- rebreathing valve, included a reservoir bag and a variable pressure relief valve .
-
Caudal analgesia in children
The inspiratory limb which was separated from the expiratory limb by a low resistance non-rebreathing valve, included a reservoir bag and a variable pressure relief valve . vE was measured by electrical integration of the flow signalfrom a heated pneumotachograph (Fleisch No …
-
Conversion of corn fiber to ethanol by recombinant E. coli strain FBR3
Reactor temperature and pressure were con- trolled manually by adjusting a variable pressure relief valve .
-
CDI CONTROL DEVICES Pneumatics - Grainger Industrial Supply
• Variable Pressure Relief Valve , Adjusts 0-100 PSI, Maximum 6 SCFM .
-
Safety Relief Valves - Grainger Industrial Supply
• Variable Pressure Relief Valve , Adjusts 0-100 PSI, Maximum 6 SCFM .
-
Pressure-Relief Safety Valves - Grainger Industrial Supply
• Variable Pressure Relief Valve , Adjusts 0-100 PSI, Maximum 6 SCFM .
-
CDI CONTROL DEVICES Pneumatics - Grainger Industrial Supply
• Variable Pressure Relief Valve , Adjusts 0-100 PSI, Maximum 6 SCFM .
-
Check Valves - Grainger Industrial Supply
• Variable Pressure Relief Valve , Adjusts 0-100 PSI, Maximum 6 SCFM .
-
http://etd.auburn.edu/bitstream/handle/10415/531/PATE_DANIEL_19.pdf?sequence=1
The pressure was maintained with this system by application of a constant heat input and a variable pressure relief valve .
-
Nonlinear control of an electrohydraulic injection molding machine via iterative adaptive learning
The following alterations were made to the injection phase model for the packing phase: a variable pressure relief valve was added, the ram was fixed, and the orifice coefficient was changed.
Indicates content that may require registration and/or purchase.