Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Boston Gear
Description: Pneumatic Air Motors Boston Gear air motors are ideal for applications where electric and hydraulic motors can not be used. They are compact, lightweight sources of smooth, vibration-free power. They stop and start almost instantly. They provide variable
- Maximum Air Pressure: 100 psi
- Rated Free Speed (output): 300 to 3,000 rpm
- Mounting: Flange Mount
-
Description: Nirvana oil-free air compressors, with a matching variable speed inverter and hybrid permanent magnet (HPM®)motor, provide unparalleled energy efficiency at all speeds along with superb reliability. They deliver ISO 8573-1:2010 Class 0 certified 100% oil-free
- Flow Capacity: 179 to 1,730 SCFM
- Horse Power: 50 to 400 HP
- Features: 2 Stage, Integral Cooler, Multistage Compressor
- Power Source: AC Single Phase
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Variable Speed (CPVS) Rotary Screw Air Compressors (20 to 250 HP) Compressed air that pays for itself The Chicago Pneumatic Variable Speed (CPVS) compressor allows you to save operating costs when your application does not require the compressor's full
- Discharge / Operating Pressure: 60 to 157 psi
- Flow Capacity: 229 to 874 SCFM
- Horse Power: 175 HP
- Power Source: AC Single Phase
-
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Variable Speed (CPVS) Rotary Screw Air Compressors (20 to 250 HP) Compressed air that pays for itself The Chicago Pneumatic Variable Speed (CPVS) compressor allows you to save operating costs when your application does not require the compressor's full
- Discharge / Operating Pressure: 60 to 138 psi
- Flow Capacity: 22 to 89 SCFM
- Horse Power: 20 HP
- Power Source: AC Single Phase
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Variable Speed Direct Drive Rotary Screw Air Compressors CPVSd 10-20 HP Compressed Air That Pays For Itself The Chicago Pneumatic Variable Speed direct drive compressor (CPVSd) allows you to save operating costs when your application does not require the
- Discharge / Operating Pressure: 73 to 182 psi
- Flow Capacity: 9 to 43 SCFM
- Horse Power: 10 HP
- Features: Integral Filter
-
Description: Direct drive multi-vane air motors from 0.75 hp to 10.5 hp with speed adjustability through air controls. Features Will not burn out: Air motors can be stalled or overloaded for long periods without damage. Great for harsh environments: No heat build up or
- Required Torque: 0 to 30 Ft-lbs
- Maximum Air Pressure: 90 psi
- Air Consumption: 260 SCFM
- Rated Free Speed (output): 5,600 rpm
-
Supplier: SAE International
Description: The scope of this SAE Aerospace Information Report (AIR) is a review of the factors contributing to speed variation of d-c motors, a presentation of typical data showing speed variation as a function of certain variables for representative motors, and a
-
Description: MMP150 Series, Direct drive, Radial piston Air Motor. 16.00 hp (11.9 Kw). 1800 rpm motor with adjustability through air controls. Piston motors are ideal for constantly varying loads such as winch and hoist applications. MMP150 series may be ran lubrication free or
- Required Torque: 0 to 78 Ft-lbs
- Maximum Air Pressure: 90 psi
- Air Consumption: 425 SCFM
- Rated Free Speed (output): 1,800 rpm
-
Supplier: Mannesman Demag
Description: The air motor is for a robust and an unproblematic drive for all industrial applications. It is a proven solution for many drive engineering requirements. The air motor is fully variable on a large revolution scale and offer a high torque when starting. The robust
- Rated Free Speed (output): 75 to 2,800 rpm
- Material: Cast Iron
- Gearhead Output: Concentric (In-line) Output
- Mounting: Flange Mount
-
Supplier: Mannesman Demag
Description: The air motor is for a robust and an unproblematic drive for all industrial applications. It is a proven solution for many drive engineering requirements. The air motor is fully variable on a large revolution scale and offer a high torque when starting. The robust
- Rated Free Speed (output): 75 to 2,800 rpm
- Material: Cast Iron
- Gearhead Output: Concentric (In-line) Output
- Mounting: Flange Mount
-
Supplier: Mannesman Demag
Description: The air motor is for a robust and an unproblematic drive for all industrial applications. It is a proven solution for many drive engineering requirements. The air motor is fully variable on a large revolution scale and offer a high torque when starting. The robust
- Rated Free Speed (output): 75 to 2,800 rpm
- Material: Cast Iron
- Gearhead Output: Concentric (In-line) Output
- Mounting: Flange Mount
-
Supplier: Mannesman Demag
Description: The air motor is for a robust and an unproblematic drive for all industrial applications. It is a proven solution for many drive engineering requirements. The air motor is fully variable on a large revolution scale and offer a high torque when starting. The robust
- Rated Free Speed (output): 50 to 3,000 rpm
- Material: Cast Iron
- Gearhead Output: Concentric (In-line) Output
- Mounting: Flange Mount
-
Description: Coffing Model AMT is designed to operate with Coffing CAH air chain hoists for faster positioning of the hoist in a variety of lifting applications. Air trolleys provide power in locations where electricity are not a viable option. Additional features and benefits include:
-
Supplier: FS-Curtis
Description: FS-Curtis AF Series Energy Saving Air Compressors use industry leading Variable Speed Drive (VSD) technology to support compressed air demand while using the least amount of input energy as possible. The Automatic Flow (AF) compressors are dependable, energy efficient and
- Discharge / Operating Pressure: 100 to 175 psi
- Horse Power: 25 to 200 HP
- Compressor Technology: Rotary Screw
-
Description: Great for harsh environments: No heat build up or sparks make air motors ideal for use in flammable or explosive applications. Instantly reversible: A four-way valve allows instant motor reversal (on reversible units) with the turn of a valve. Cool Running: A running air
- Required Torque: 0 to 326 Ft-lbs
- Maximum Air Pressure: 90 psi
- Air Consumption: 230 SCFM
- Rated Free Speed (output): 435 rpm
-
Supplier: U.S. Plastic Corporation
Description: Motor HP: 0.500, Motor Type: Air, Drive Type: Direct, Mixer Shaft RPM: 0-3000, Shaft Diameter: 0.630", Shaft Length 36", # of Mixing Blades: 2, Dual Blade Size: 4.5"
- Motor Speed: 0 to 3,000 rpm
- Motor Power: 0.5 HP
- Features: Variable Speed
-
Supplier: R. S. Hughes Company, Inc.
Description: implants, investment castings and more. Adjustable air belt tensioning provides constant control. Pivoting arm assembly for operator comfort. * Unit has includes efficient through-housing 4"" vacuum port for dust control with optional vacuum scoop (64932).
- Power: 3 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, Three-Phase
- Power Source: Electric Motor / Vibrator
-
Supplier: R. S. Hughes Company, Inc.
Description: implants, investment castings and more. Adjustable air belt tensioning provides constant control. Pivoting arm assembly for operator comfort. * Unit has includes efficient through-housing 4"" vacuum port for dust control with optional vacuum scoop (64932).
- Power: 3 HP
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, Three-Phase
- Power Source: Electric Motor / Vibrator
-
Supplier: R. S. Hughes Company, Inc.
Description: implants, investment castings and more. Adjustable air belt tensioning provides constant control. Pivoting arm assembly for operator comfort. * Unit has includes efficient through-housing 4"" vacuum port for dust control with optional vacuum scoop (64932).
- Power: 1 HP
- AC Voltage & Phase: 115 / 120 V 60 Hz, Single-Phase
- Power Source: Electric Motor / Vibrator
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: throughput Wear-free rotor made of stainless steel capable of accepting extreme loads Wear-free labyrinth seal between grinding chamber and drive motor High speed stability even under full load Conversion kit for iron-free grinding Equipment As a standard you receive the
-
Supplier: R. S. Hughes Company, Inc.
Description: and more. Adjustable air belt tensioning provides constant control. Pivoting arm assembly for operator comfort. * Unit has includes efficient through-housing 4"" vacuum port for dust control with optional vacuum scoop (64932).
- Power: 1 HP
- AC Voltage & Phase: 115 / 120 V 60 Hz, Single-Phase
- Power Source: Electric Motor / Vibrator
-
Supplier: Mixer Direct
Description: expedited delivery (812) 202-4047. Additional Information Lead Time 10 Days Motor Horsepower No Motor Full Amp 10HP 15.8A@480V Shaft Diameter (In) No Shaft Length (In) 36 Mount No Impeller Material 304SS Impeller Qty 1 Mixer Size Medium Motor Drive No Variable
- Motor Power: 10 HP
- Mixer Type: Agitator, Propeller / Impeller, Rotor-Stator, Single Rotor
- Operating Condition: Batch Operation
- Features: Industrial, Laboratory
-
Supplier: ALMiG USA Corporation
Description: with low residual oil content Oil and compressed air cooling through large-area cellular radiator for low compressed air outlet temperature; easy to clean Radial ventilator for optimum cooling and extremely low noise level Separate cooling air ventilator drive is reducing main
- Discharge / Operating Pressure: 72.51885 to 188.54901 psi
- Flow Capacity: 37.433582 to 201.29379 SCFM
- Horse Power: 53.6088153961128 HP
- Lubrication Style: Lubricated
-
Supplier: Trane Company
Description: available Variable-speed blower motor
-
Vacuum Pumps and Vacuum Generators - NC0300.BL06.XXVJ - Dry Screw Vacuum Pump -- Nominal_motor_speedSupplier: Rogers Machinery Company, Inc.
Description: purchase, replacement, and disposal of operating fluids. Maintenance tasks such as oil changes or filter replacement are no longer required or are reduced to a minimum. Reliable Pumping Speed Dry screw pumps are designed to achieve a high stable pumping speed - even at normal working
- Mechanical: Rotary Screw
-
Supplier: Enervex, Inc.
Description: ENERVEX Fan Speed Control FSC is used in conjunction with all single-phased chimney fans. The fan speed control is specially engineered to provide variable speed control of split capacitor motors. The control is accomplished by reducing the line voltage to the
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Interface: Knobs / Switches / Meter
- Control: Linear Control
-
Supplier: Mixer Direct
Description: No Impeller Material 304SS Impeller Qty 1 Mixer Size Small Motor Drive No Variable Speed Drive Needle Valve Shaft Material 316L SS Coupling (In) No Impeller Geometry Dispersion Blade Impeller Hand Radial Impeller Pitch No Impeller Diameter 4.0 Shaft RPM No Gear None Motor
- Motor Power: 3 HP
- Mixer Type: Agitator, Propeller / Impeller, Rotor-Stator, Single Rotor
- Operating Condition: Batch Operation
- Features: Industrial, Laboratory
-
Supplier: Seedburo Equipment Company
Description: increases air passage to the centrifugal collector. A sample is placed in the receiving hopper. The sample flow rate dial is then set for the desired rate of flow. Once the air slide is adjusted and locked the fan is turned on. The sample flow rate can be started or stopped instantly.
-
Supplier: Genteq
Description: The new Eon™ motor is a drop-in upgrade for the original ECM 2.3 motor. The motor is commonly used in applications in residential HVAC furnaces and air handlers, commercial variable air volume systems and fan filter units. Eon is a lighter, more compact
- Other Output Power: 0.33 to 1 HP
- Shaft Speed: 200 to 1,300 rpm
- Output Power: 1 HP, 1/2 HP, 300 W
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, 50 Hz / International Power
-
Description: The CM ShopAir Chain Hoist features superior lifting speeds, rugged design, and precise load spotting in a portable air chain hoist. It is ideal for a workstation hoist or a production line hoist due to its compact design and very light weight. Additional features and benefits include:
-
Supplier: Howden
Description: eliminates the risk of surging. Air flow range: 3 - 110 m³/s (10 000 - 400 000 m³/h). Pressure rise: Up to 3000 Pa. Air temperature range: -15 to + 40°C with regard to the insulation class of the motor. Good operating economy Surge-free operation Good control economy - the fan
- Air Flow Rate: 6,356.646 to 233,077.02 SCFM
- Static Pressure: 12.043915023987322 in H2O
- Media Temperature: 5 to 104 F
- Maximum Diameter (Fan or Blower Wheel): 24.803163 to 70.86618 inch
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, AIR MOTOR DRIVEN VARIABLE SPEED PERISTALTIC INK PUMP, GEARED AIR MOTOR, LUBRICATED AIR 25 - 100 PSI RANGE REQUIRED, ADJUSTABLE SPEED RANGE 0-350 RPM, FLOW RATE 0 - 2.5 GPM (0 - 9.35 LPM). FREE 2 YEAR RADWELL
-
Supplier: Vortec
Description: are especially useful for removing metal chips and scrap, ventilating fumes or smoke, and conveying small parts, pellets, powders and dust. As a vacuum or blow-off device, air amplifiers are more compact and less expensive than variable-speed blowers and fans, provide instant
- Air Flow Rate: 32 to 2,300 SCFM
- Material of Construction: Aluminum, Stainless Steel
- Environment: Clean Air / Gas
- Applications / Use: Materials Handling / Pneumatics
-
Supplier: CS UNITEC
Description: Variable Speed 90 - 850 RPM Heavy duty pneumatic drill for holes up to 1/2" diameter in steel. Powerful and high torque motor. Speed control optimizes the RPM to provide the best drilling performance.
- RPM: 90 to 850 rpm
- Features: Multiple Speed Settings, Second Handle
- Type: Pistol Grip
- Power: Pneumatic Tools, Power Tools
-
Supplier: NRD, LLC
Description: The model 6200 HOB Ionizing Air Blower provides a wide-area, high-output stream of ionized air (2' x 10' coverage) to neutralize static. Features include variable speed fan control, visual in-use indicator, quick-change filter elements and dual squirrel-cage blower
- AC Input Frequency: 60 Hz
- Ionizer type: Benchtop, Ceiling Emitter
- Features: Includes Filter, Other
Find Suppliers by Category Top
Featured Products Top
-
pool systems. Variable-speed operation allows the pump to adjust motor speed according to circulation requirements, providing greater control over flow performance and energy consumption than fixed-speed operation. Available in 1.5 HP and 2 HP configurations (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
ATEX certification. It’s the safe bet for total process control, designed for the rugged durability and long service life you expect from the vane air motors LZL series (read more)
Browse Air Motors Datasheets for Atlas Copco Industrial Technique AB -
Bodine Electric type ABL-3906C BLDC motor speed controls provide variable speed control for low-voltage BLDC motors and gearmotors rated up to 3/8 HP (280 Watts). The electronic controls operate from a DC power supply or from a battery (12 VDC or 24 VDC, depending on the control (read more)
Browse Motor Speed Controllers Datasheets for Bodine Electric Company -
Boost your productivity and save energy The TZB Turbine Air Motor is geared for high torque applications. Capable of maintaining stable speeds under heavy loads, the TZB is available in clockwise and counterclockwise configurations. (read more)
Browse Air Motors Datasheets for Atlas Copco Industrial Technique AB -
Efficiency and durability in a small motor housing The PZB range of piston air motors is energy efficient and offers unique low speed and high starting torque features. The compact design and three different mount configurations make it easy to install. The PZB motor (read more)
Browse Air Motors Datasheets for Atlas Copco Industrial Technique AB -
Motors for Advanced Air Mobility Powering the Future of Urban Flight Advanced Air Mobility (AAM) is redefining urban transportation, enabling electric vertical takeoff and landing (eVTOL) aircraft to navigate cities with unprecedented speed (read more)
Browse DC Motors Datasheets for Portescap -
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company -
The total absence of force ripple ensures perfect speed stability and makes ILF+ suited for any scanning applications where speed control is a key specification. As for all ironless motors, ILF+ provides zero attraction force (read more)
Browse Linear Motors Datasheets for ETEL S.A. -
The LZL vane motor is available directly mounted to a helical gearbox to create different speeds and torques that are most suitable for your application. The output depends on the gear ration within the helical gear. The motors are available in two mounting (read more)
Browse Air Motors Datasheets for Atlas Copco Industrial Technique AB -
Designed to deliver high performance and high reliability standards Atlas Copco LZB vane motors utilize five vanes to ensure excellent starting and low speed performance. Most models come in standard and stainless-steel versions to match your application’s (read more)
Browse Air Motors Datasheets for Atlas Copco Industrial Technique AB
Conduct Research Top
-
Methods of Modulating Air Flow
: Increase pressure, using louvers to block air flow. Reduce blade angle, using automatic fans and single speed motors. Reduce RPM, using variable-speed motors. All three, when provided with suitable sensing and control devices, can provide a fine degree of control as ambient conditions change
-
Motor Control in Home Appliances
The home appliance market uses three-phase, pulse-width-modulated (PWM) motors in a number of end applications including air conditioners, washers, dryers and garage door openers. Many of these applications require variable speed and/or torque, and the controllers that provide this capability must
-
Smart Air Handler using ProMPT TM and the PIC18F2539
In many heating, ventilation, and air conditioning (HVAC) applications, air handler motors are either off, or on at full speed. However, by adding variable speed control to the air handler, significant energy savings over the standard on/off control can be realized, resulting in significantly
-
Improving Energy Efficiency in Pharmaceutical Manufacturing Operations Part I: Motors, Drives and Compressed Air Systems
energy of a compressor. Sophisticated controls can save 12% per year. Options include start/stop, load/unload, throttling, multi-step, variable speed and network. optimally, those that close when they fail.
-
CMOS Isolators for Home Appliance Motor Control
The home appliance market uses three-phase, pulse-width-modulated (PWM) motors in a number of end applications including air conditioners, washers, dryers and garage door openers. Many of these applications require variable speed and/or torque, and the controllers that provide this capability must
-
IR Survey Pinpoints Air-Curtains Heat Distribution Problems and Slashes $34,000 from New Jersey Bulk Mail Center Utility Bill
of retrofitting remaining fifty single speed aircurtains motors with VFD units. Utilizing FLIR 695 IR camera and Raytek temperature gun we found out that the existing single speed (1200 rpm ) air-curtains installed previously were unable to distribute adequate heat for our employees. In-fact, most our
-
The Advantages of Pivoted
It is generally recognized that variable speed motors offer an efficient means of precisely controlling airflow, reducing energy use and lowering noise level, but . . . The Problem: API Standard 661 Air-Cooled Heat Exchangers for General Refinery Service, 3rd edition, requires that the resonant
-
Improving Energy Efficiency in Pharmaceutical Manufacturing Operations
are typically less than 1 year. Natural gas engine-driven air compressors. Gas engine-driven air compressors can replace electric compressors. They are more expensive but may have lower overall operating costs, depending on the relative costs of electricity and gas. Variable-speed capability
More Information Top
-
Results of the development and field demonstration program on cavitation descaling techniques for pipes and tubes used in geothermal energy plants. Volume I
VARIABLE SPEED AIR MOTOR .
-
Turbulent combustion of hydrogen in large volumes
Two fans driven by variable speed air motors were mounted diametrically opposite each other.
-
Study on the kinetics of hazardous pollutants adsorption and desorption by biomass: Mechanistic considerations
A stainless steel mixer, powered by a variable speed air motor , provided agitation.
-
Axial dispersion in pulsed‐, perforated‐plate extraction columns
The 9.5-mm-dia. shaft, P,of the stirrer passed through a sleeve down the center of the column and was driven by a variable speed air motor , Q.
-
Demagging in the seeondary aluminum industry
Driven by variable speed air motors , these pumps provide the facility of adjusting the flow rate of molten aluminum through the reaction chamber.
-
Melt/freeze heat transfer measurements in cryolite-based electrolytes
…trans- mission (D), O-ring seal on inlet tube (El, nitrogen inlet (F), nitrogen exit (G), cooling air (H), T/C signal conversion (I), furnace top cover (J), stainless steel pulley (K), vee belt to variable speed air motor (L), and water jacket…
-
Pre-pilot-plant mixed-solvent flotation process for separating pigment glands from cottonseed meats
The first blend- ing apparatus (A) consisted of a 25-gallon vessel equipped with an 8-inch cage type mixer (D) which was driven by a variable speed air motor (normal operating speed, 1600 to 1800 r.p.m.).
-
Intra‐ and interspecific sex‐pheromone communication in the genus Yponomeuta
A centrifugal ventilator (‘Ebm’ RGEW 180-41-GF)with variable speed motor sucked air through a normal air-conditioning filter into an extension section made of canvas.
Indicates content that may require registration and/or purchase.