-
Supplier: Linemaster Switch Corporation
Description: Variable control of small fractional horsepower Universal motors, leaving hands free Full Wave variable speed mode, provides higher torque at low RPM's and smoother control of the motor Standard color is black; custom colors may be quoted on large O.E.M. orders 2 holes provided
- Maximum Current: 3 to 6 amps
- Maximum AC Voltage: 115 to 230 volts
- Function: Momentary Contact, Variable
- Features: Other
-
Supplier: Milwaukee Electric Tool Corporation
Description: CORDLESS, HIGH TORQUE TYPE 375 FOOT-POUND (MODE 1) AND 750 FOOT-POUND (MODE 2) TORQUE RATING 3/4 INCH SQUARE DRIVE SIZE FRICTION RING SOCKET RETAINER STYLE M18 FUEL[TM] BRAND SWITCH TYPE VARIABLE SPEED TRIGGER BATTERY VOLTAGE (V) 18
- Drive Size: 0.75 inch
- Torque: 4,500 to 9,000 In-lbs
- Power: Electrical Tools, Power Tools
- Type: Impact Wrench
-
Supplier: Intek Corporation
Description: Patented INTEK heating element Linear tracking, in-line design Adjustable height Automatic dwell timer (0-60 Sec.) Built-in temperature control Spring loaded column Variable speed drive Lighted on-off switch 9' power cord Foot pedal (opt. limit switch available) Standard
- Applications / Materials Handled: Abrasives / Ceramics, Bulk Materials / Briquettes, Construction Materials / Cement, Foods / Grains, Free Flowing Powders / Granules, Metallurgical, Paint / Coatings, Pharmaceutical, Polymers / Molding, Pulp and Paper, Webs / Continuous Sheets
- Heat Source: Electric, Radiant / Infrared
- Equipment Type: Flash / Pneumatic Dryer
-
-
Supplier: HVACQuick.com
Description: speed • The ThruWall's telescoping housing installs in frame walls from 3½" to 6½" thick • 10 foot long grounded cord • Hole Diameter: 8 inches TW208P • Variable speed adjustable: From 200 CFM on high speed to 100 CFM on low speed • Rotating grille allows
-
Supplier: Milwaukee Electric Tool Corporation
Description: CORDED, VARIABLE SPEED TYPE 19 INCH 1-1/4 INCH STROKE LENGTH 120 VOLT AC INPUT SUPPLY RATING 13 AMP CURRENT RATING 10 POUND WEIGHT 0 TO 3000 STROKES PER MINUTE KEYLESS, QUICK LOCK BLADE CLAMP TYPE SAWZALL[R] BRAND CORD TYPE 10 FOOT FIXED CONSTRUCTION TYPE DOUBLE INSULATED SWITCH
- Weight: 10 lbs
- Saw Power Source: AC Electricity / Plug-in
- Use Type: Hand Held
- Saw Type: Reciprocating Saw
-
Supplier: General Pipe Cleaners
Description: The Rodrunner offers all the features that contractors like in a sectional sewer cleaner – light weight, high speed cable rotation, and short, quick-coupling cables. Two Way Operation Most often, you set the Rodrunner up close to the drain opening. However, on easier jobs where you have some
- Pipe Diameter (Nominal): 3 to 10 inch
- Flexible Cable Length: 200 ft
- Drain Cleaning Machinery Type: Electric
- Features: Interchangeable Cutter, Stationary, Variable-Speed Cable Feed, Wheeled
-
Supplier: General Pipe Cleaners
Description: can order your Mini-Rooter Pro with a J-Drum for handling smaller, more flexible cables. Some Mini-Rooter Pro safety features: A foot pedal that uses air pressure to start and stop the machines, with no electrical wiring between the pedal and motor, a ground fault circuit interrupter, and a
- Pipe Diameter (Nominal): 2 to 3 inch
- Flexible Cable Length: 75 ft
- Drain Cleaning Machinery Type: Electric
- Features: Interchangeable Cutter, Stationary, Variable-Speed Cable Feed, Wheeled
-
Supplier: Electro Kinetic Technologies
Description: 1050-HL • Manual hydraulic lift • Front wheel transaxle drive system • Non-marking tires • Variable speed control • Horn, key switch, emergency stop • (2) 33 AH, 12 volt, maintenance free batteries • Automatic dynamic braking • Built-in battery charger SPECIFICATIONS Usable Platform
- Capacity: 1,000 lbs
- Stroke: 27 inch
- Length: 39.5 inch
- Width: 23 inch
-
Supplier: Gesswein Co., Inc.
Description: instantly change power from one handpiece to the other. Speed can be adjusted by slide rheostat or optional foot rheostat. Convenient forward/reverse switch on panel and handpiece holder on side. Handpieces are sold separately. Features: High torque at constant RPM. Quick-change tool
- Number of Control Outputs: 2 outputs
- Control Signal: Analog Voltage
- Interface: Knobs / Switches / Meter
- Control: Linear Control
-
Supplier: Gullco International Limited
Description: Model KR-200-M has a turning capacity of 1500 lbs (680 kg) and an infinitely variable forward/reverse speed range of 2.2-70.8 ipm (5.6-180 cm/min). Rotation speed is precisely controlled and displayed in inches/mm per minute on an LED readout. Contact Gullco or your Gullco
- Accessory: Turning Roll / Rotator
-
Supplier: Tripp Lite by Eaton
Description: Resettable 25A charger AC input breaker and variable-speed cooling fan protect the inverter from load- and temperature-related failures Grounding lug properly connects the inverter/charger system to earth ground or vehicle grounding system Automatic overload and thermal shutoff safely
- DC Input Voltage: 12 volts
- DC Input Current: 190 amps
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
-
Supplier: Lift Products, Inc.
Description: Base and top platform rollers are entrapped providing stable and secure lift actuation. Variable Lowering Rate of platform descent is easily adjusted by the degree the lever is pushed downward. Standard Features Roller Grip Controls Variable Speed Adjustable Top Speed
- Cart / Truck Type: Platform Cart / Truck
-
Supplier: Advanced Poly-Packaging, Inc.
Description: buckets -parts won't ride along guides, eliminating galling and jamming. DC variable speed control with torque limiter. Buckets are 1/8" thick steel with 1/2" diameter steel pivot shafts and all bearing are sealed. Unit is also equipped with a removable oil and chip pan in bottom for
- Conveyor Type: Vertical Continuous Conveyor
-
Supplier: David Round
Description: either a push-button pendant or a hands-free foot switch. Single, two and variable-speed units are available in a wide range of capacities. Riggers, installers, operators and service technicians can be protected from injuries caused by load shifts and overexertion by securing a
-
Supplier: Badger Meter
Description: emphasizes a consistent speed output, allowing users to have uniform speeds throughout the form, regardless of any load change. Produces uniform results by maintaining constant speed under variable loads. Minimizes equipment needed on site with its compatibility with 230
- Type: Other
-
Supplier: Jaygo, Inc.
Description: special requirements. All mixers provided with safety limit switches on each cover section. Switches should be integrated into customers electric controls for safe operation.
- Capacity: 11.999999999999998 cubic feet
- Motor Speed: 28 rpm
- Motor Power: 25 HP
- Operating Condition: Batch Operation
-
Supplier: Panavision, Inc.
Description: The Panaflex Platinum has a long and proud history as a reliable, sync-sound quiet, 35mm film camera. It uses all Panavision 35mm lenses and accessories. Top- or rear-mountable 500 foot or 1000 foot film magazines are suitable for either studio or hand held configurations. The Platinum
- Maximum Frame Rate: 4 to 36 fps
- Application / Industry: Broadcast
- Monochrome / Color: Color
- Imaging Technology: Film
-
Supplier: Sentry Air Systems, Inc.
Description: Sentry combines quiet operation, energy-efficient technology, and a unique design for highly effective fume extraction in hard-to-reach areas. Product Features: Includes: Variable Speed Controller (115V only), ON/OFF toggle switch (220V only), portability handle, and magnetic hood.
- Airflow: 175 SCFM
- Minimum Particle Size Filtered: 0.3 to 0.5 µm
- Features: HEPA / ULPA Filters
-
Supplier: Advanced Poly-Packaging, Inc.
Description: Operation: Manual operation (foot switch). Continuous feed operation (paced rate) with variable speed controls. Automatically indexes compartment signaled by bagger, FFS machine, feeder or carton equipment. Signal sent back to the package equipment after each compartment is
- Conveyor Type: Belt Conveyor
- Features and Options: Cleated
-
Supplier: Sentry Air Systems, Inc.
Description: extraction in hard-to-reach areas. Product Features: Includes: Variable speed controller (115V only), ON/OFF toggle switch (220V only), portability handle, magnetic welding hood with handle, and 12’ flex hose with 360-degree movement Optional: 25’ flex hose, Magnehelic Gauge, and hour
- Airflow: 950 SCFM
- Minimum Particle Size Filtered: 0.12 to 0.5 µm
- Features: HEPA / ULPA Filters
-
Supplier: Sentry Air Systems, Inc.
Description: extraction in hard-to-reach areas. Product Features: Includes: Variable speed controller (115V only), ON/OFF toggle switch (220V only), portability handle, magnetic welding hood with handle, and 12’ flex hose with 360-degree movement Optional: 25’ flex hose and Magnehelic Gauge Air
- Airflow: 350 SCFM
- Minimum Particle Size Filtered: 0.12 to 0.5 µm
- Features: HEPA / ULPA Filters
-
Supplier: SEYI America Inc.
Description: Device. Variable Speed Motor.(Inverter) Quick Die Change Device.(Q.D.C.) Preset Counter. Knockout Device. Foot Switch. Rubber Mount.
- Capacity / Operating Force: 110 tons
- Stroke: 2.755907 to 7.086618 inch
- Rate: 35 to 125 Strokes / Minute
- Operation: Bending, Blanking, Piercing / Hole Punching, Press Forming / Embossing
-
Supplier: Sentry Air Systems, Inc.
Description: 475 CFM per hose. This model can also be outfitted with dual 25 foot hoses. This Model 450 Dual Python Portable Floor Sentry combines energy-efficient technology and a unique design to ease fume extraction in hard-to-reach areas for two operators. Product Features: Includes: Variable
- Airflow: 700 SCFM
- Features: HEPA / ULPA Filters
-
Supplier: Linemaster Switch Corporation
Description: Benders Box Marker Brakes Chopper Cleaner Closing System Conveyor Systems Crimping Machine Cut Off Machines for Pipe and Tubing Cutter Cutting Machine Drilling Machine Drilling Table Fabricator Filler Removal Machine Folding Machine Food Processing Equipment Forming System Grinder Grinding Machine
- Maximum Current: 15 amps
- Maximum AC Voltage: 250 volts
- Pedal Material: Metal
- Function: Momentary Contact, Variable
-
Supplier: Linemaster Switch Corporation
Description: Coiler Fan Potters Wheels Tables Vehicle Welders
- Maximum Current: 15 amps
- Maximum AC Voltage: 250 volts
- Pedal Material: Metal
- Function: Momentary Contact, Variable
-
Supplier: Linemaster Switch Corporation
Description: Benders Box Marker Brakes Chopper Cleaner Closing System Conveyor Systems Crimping Machine Cut Off Machines for Pipe and Tubing Cutter Cutting Machine Drilling Machine Drilling Table Fabricator Filler Removal Machine Folding Machine Food Processing Equipment Forming System Grinder Grinding Machine
- Maximum Current: 15 amps
- Maximum AC Voltage: 250 volts
- Protection: Full Guard
- Pedal Material: Metal
Find Suppliers by Category Top
Featured Products Top
-
-end, variable gain transimpedance amplifier. The low noise performance (NEP) is outstanding and the relatively large sized detectors make optical alignment easy. It has switchable gain from 102 to 108 V/A giving precise and reliable measurements within a wide (read more)
Browse Photosensor Modules Datasheets for Electro Optical Components, Inc. -
Linemaster Introduces Aero Channel: A Next-Generation Medical Footswitch Built for the OR Linemaster Switch Corporation has unveiled the Aero Channel, a ground-up redesign of its medical footswitch platform built for surgical and clinical environments (read more)
Browse Medical Equipment and Supplies Datasheets for Linemaster Switch Corporation -
) and closed loop vector control (CLV) that utilize variable frequency drives (VFDs) and 2-speed control. In this blog post, we will explore the benefits of VFD crane control over 2-speed control, focusing on factors such as load control, speed adjustment, efficiency, hoist life, and more (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
operation, low operating temperature and optimal brush life. The controls feature five trim pots to adjust min/max speed, torque (current) limit, and acceleration. In addition, DIP switches allow the user to easily match a motor/gearmotor to these controls. System speed may be controlled with (read more)
Browse Datasheets for Bodine Electric Company -
blending of free-flowing materials and has a maximum working capacity of 18 ft3 with a 22 ft3 full holding capacity. A solid double ribbon agitator, powered by a 7.5 HP TEFC motor, delivers thorough blending at speeds up to approximately 47 rpm with variable speed (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
Are you prepared for a networking solution that transcends the ordinary? Look no further than our 9065-8T2GS-MR, a Managed 8 x 10/100 RJ45 & 2 x FX/GbE SFP Industrial Switch meticulously crafted to excel in the most demanding environments. Designed to meet the stringent DNV (read more)
Browse Network Switches Datasheets for Volktek Corporation -
Bodine Electric Company offers a wide variety of three phase AC motors and gearmotors designed to operate with variable frequency drives. The high voltage spikes inherent with the high-speed switching of PWM electronics demands a more robust insulation system in the motor. Bodine Electric (read more)
Browse AC Motors Datasheets for Bodine Electric Company -
Three new standard E-Stop configurations with wire leads are now available. Now IP65 & IP67. Factory-terminated options reduce wiring steps, improve consistency, and help speed panel installation without changing your safety (read more)
Browse Emergency Stop Switches Datasheets for NKK Switches -
suitable for application in hazardous areas (Explosion protection) sensitive infinitely variable speed control for the precise positioning of loads easy operation suitable for lube-free operation frequent switching and extended duty (read more)
Browse Hoists Datasheets for J.D. Neuhaus -
, variable speed drives, IT equipment power supplies, or any of the hundreds of other applications, modern power modules almost always have one thing in common: Gate drivers are used to control the semiconductor power switches, and optimal power provision can be a challenge. This article reviews (read more)
Browse Gate Drivers Datasheets for Allegro MicroSystems Inc.
More Information Top
-
The dental handpiece—a history of its development *
During the 1920s,with the establishment of satis- factory production models of straight and contra-angled handpieces and of their cord arm drives from ball electric motors operated by variable - speed foot switches , dental equipment manufacturers were able to concentrate on the…
-
Advances and Refinements in Phonosurgery
variable speed -control- foot switch mode is used.
-
Fabrication Methods for Precision Optics
A foot switch activates the spindle and permits speed variations of 10: I.
-
Welding Positioner Plans
You need variable speed motor controlled by a foot pedal or motor reostat switch , a chuck mounted on a spindle with some kind of bearings and forward/reverse option.
-
Intraoperative high-flow antegrade irrigation
The apparatus (Fig. 1) consists of spe- cially designed irrigating instruments and a mobile unit containing irrigant storage reservoirs, a variable speed peristaltic pump that can be regulated by means of a foot switch potentiometer, and collection containers that can be connected…
-
Calibration of Control Rods1
This valve, operated by a cam switch driven by a variable speed motor, is located within a few feet of the drive unit to minimize the air travel time .
-
A revised group exercise program for osteoarthritis of the knee
Pain levels in various functional situations were assessed on visual analogue scales, physical function with the Stanford Health Assessment Questionnaire, and quantitative gait variables at a normal and a fast self‐selected speed with an electric foot switch walkway.
-
A revised group exercise program for osteoarthritis of the knee.
Pain levels in various functional situations were assessed on visual analogue scales, physical function with the Stanford Health Assessment Questionnaire, and quantitative gait variables at a normal and a fast self-selected speed with an electric foot switch walkway.
-
Surgical Management of Sleep Apnea and Snoring
At all settings the foot pedal or hand control switch offers two blade speeds of ‘‘Full’’ and ‘‘ Variable ,’’ which are used for cutting and coagulation, respectively.
-
Microbial Toxins
Variable speed tissue homogenizer with Teflon™ pestle to fit 1.5-mL microcentrifuge tubes and with foot switch .
Indicates content that may require registration and/or purchase.