-
Supplier: Accuris
Description: Road vehicles - Temperature measurement in anthropomorphic test devices - Definition of the temperature sensor locations
-
Supplier: Accuris
Description: Road vehicles - Liquefied natural gas (LNG) fuel system components - Part 18: Gas temperature sensor
-
Supplier: Accuris
Description: Road vehicles \x97 Temperature measurement in anthropomorphic test devices \x97 Definition of the temperature sensor locations
-
-
Supplier: Accuris
Description: Road vehicles \x97 Liquefied natural gas (LNG) fuel system components Part 18: Gas temperature sensor
-
Description: ISO 27957:2008 defines the number and the arrangement of temperature measuring points for anthropomorphic test devices (ATDs), in order to ensure that the temperature of the ATD is in accordance with the temperature corridor prescribed by the applied test procedure.
-
Supplier: CSA Group
Description: ISO 27957:2008 defines the number and the arrangement of temperature measuring points for anthropomorphic test devices (ATDs), in order to ensure that the temperature of the ATD is in accordance with the temperature corridor prescribed by the applied test procedure.
-
Supplier: CSA Group
Description: ISO 12614-18:2014 specifies tests and requirements for the gas temperature sensor, a liquefied natural gas fuel system component intended for use on the types of motor vehicles defined in ISO 3833. This part of ISO 12614 is not applicable to the following: a) fuel containers; b)
-
Supplier: LufftUSA
Description: MARWIS-UMB Mobile Sensor MARWIS for the detection of water, ice and snow as well as friction can be installed on vehicles with a distance of 1-2 meters between the measuring Instrument and the object of measurement. MARWIS delivers the following data: Road surface
-
Supplier: Vaisala
Description: Noncontact infrared sensor for measuring pavement temperature, that also measures air temperature. The sensor is mounted outside your vehicle and continuously monitors road surface temperatures, providing instant feedback on road surface
- Operating Temperature: -40 to 160 F
- Electrical Output: Current, Serial, Voltage
- Category: Sensor / Transducer
- Technology: Thermal Pyrometer / Detector
-
Supplier: CSA Group
Description: CSA Preface This is the first edition of CSA/ANSI LNG 3.18, Road vehicles — Liquefied natural gas (LNG) fuel system components — Part 18: Gas temperature sensor, which is an adoption, with North American deviations, of the identically titled ISO (International
-
Supplier: Vaisala
Description: where each pixel would represent a constant-size square in WGS-84 degrees. Since there can be multiple roads inside the same pixel, nearby roads of different types are covered by providing multiple grids, one per road type (primary road, secondary road, bridge).
-
Supplier: OTT Hydromet
Description: The mobile advanced road weather sensor MARWIS turns vehicles into driving weather stations by detecting several critical road and runway weather parameters. It can be installed on vehicles with a distance of 1 m above the surface and calculates information about
- Operating Temperature: -40 to 140 F
- Weather Component Sensed: Measures Relative Humidity, Measures Temperature
- Device Classification: Sensor Only, Sensor System
-
Supplier: OTT Hydromet
Description: The mobile advanced road weather sensor MARWIS turns vehicles into driving weather stations by detecting several critical road and runway weather parameters. It can be installed on vehicles with a distance of 2 m above the surface and calculates information about
- Operating Temperature: -40 to 140 F
- Weather Component Sensed: Measures Relative Humidity, Measures Temperature
- Device Classification: Sensor Only, Sensor System
-
Supplier: SAE International
Description: The SAE J2521 procedure applies to high-frequency squeal noise occurrences for on-road passenger cars and light trucks below 4540 kg of GVWR. The procedure incorporates high-temperature and low-temperature test matrixes but does not fully account for the effects of the
-
Supplier: Allied Electronics, Inc.
Description: demanding applications. Fully temperature compensated, calibrated and amplified, the MLH is available in 50 PSI to 8,000 PSI pressure ranges. MLH sensors deliver ±0.25% full scale accuracy Best Fit Straight Line (BFSL) and 2% total error over a temperature range of –40°C to
-
Supplier: Allied Electronics, Inc.
Description: demanding applications. Fully temperature compensated, calibrated and amplified, the MLH is available in 50 PSI to 8,000 PSI pressure ranges. MLH sensors deliver ±0.25% full scale accuracy Best Fit Straight Line (BFSL) and 2% total error over a temperature range of –40°C to
-
Supplier: Richardson RFPD
Description: DOG2 MEMS Series AXISENSE-2-200. Dual axis tilt sensor, range +/-90 deg, Vcc 8 – 30 VDC, CAN J1939 Interface, Source address 0xC2 The AXISENSE-2 MEMS-Series tilt sensor dualaxis is mainly developed with focus on platformleveling, dynamic engine management, tip-overprotection and tilt
-
Supplier: Allied Electronics, Inc.
Description: demanding applications. Fully temperature compensated, calibrated and amplified, the MLH is available in 50 PSI to 8,000 PSI pressure ranges. MLH sensors deliver ±0.25% full scale accuracy Best Fit Straight Line (BFSL) and 2% total error over a temperature range of –40°C to
-
Supplier: DigiPas Technologies Inc.
Description: associated with using multiple single-axis sensors or bulky pendulum/servo-based sensors to achieve precise 2D levelling and planar angular measurements. PROGRAMMABLE & USER-DEFINABLE SYSTEM Digi-Pas® 2-axis inclination sensor module system (Sensor Module + Control Box)
- Tilt Angle: 0 to 90 degrees
- Accuracy: 0.01 degrees
-
Supplier: Vaisala
Description: The first road surface state sensor designed specifically for snow plows MD30 monitors road conditions and transmits weather data — surface surface state, grip, relative humidity, dew point and road and air temperature — from snow plows or any vehicle
- Height: 9.8818951 inch
- Weight: 3.7485 lbs
- Operating Temperature: -40 to 140 F
- Weather Component Sensed: Measures Dew Point, Measures Relative Humidity, Measures Temperature
-
Supplier: S. Himmelstein & Company
Description: of actual driving conditions, and coastdown, emissions correlation, braking and chassis dynamometer tests. Features Waterproof, Corrosion Resistant Construction Extraordinary Immunity to Extraneous Loads and Temperature Gradients Measure Road Load, Braking Effort and Wheel Speed
- Maximum Torque: 5,000 to 50,000 In-lbs
- Accuracy: 0.15 ±% Full Scale
- Operating Temperature: -25 to 185 F
- Electrical Output: Analog Voltage
-
Supplier: S. Himmelstein & Company
Description: of actual driving conditions, and coastdown, emissions correlation, braking and chassis dynamometer tests. Features Waterproof, Corrosion Resistant Construction Extraordinary Immunity to Extraneous Loads and Temperature Gradients Measure Road Load, Braking Effort and Wheel Speed
- Maximum Torque: 500 to 2,000 In-lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -25 to 185 F
- Electrical Output: Analog Voltage
-
Supplier: Waytek, Inc.
Description: Compact system minimizes packaging requirements Temperature Rating: -40°F (-40°C) to 257°F (125°C) Sealing reliability proven under harsh conditions Suitable for automotive, truck, bus, or off-road vehicles IP67 rating
- Connector Type: Automotive Connector
-
Supplier: Waytek, Inc.
Description: Compact system minimizes packaging requirements Temperature Rating: -40°F (-40°C) to 257°F (125°C) Sealing reliability proven under harsh conditions Suitable for automotive, truck, bus, or off-road vehicles IP67 rating
- Connector Type: Automotive Connector
-
Supplier: Waytek, Inc.
Description: Compact system minimizes packaging requirements Temperature Rating: -40°F (-40°C) to 257°F (125°C) Sealing reliability proven under harsh conditions Suitable for automotive, truck, bus, or off-road vehicles IP67 rating
- Connector Type: Automotive Connector
-
Supplier: Waytek, Inc.
Description: Compact system minimizes packaging requirements Temperature Rating: -40°F (-40°C) to 257°F (125°C) Sealing reliability proven under harsh conditions Suitable for automotive, truck, bus, or off-road vehicles IP67 rating
- Connector Type: Automotive Connector
-
Supplier: Vaisala
Description: road network map is colored according to selected parameter, like road temperature, road state, or residual salt. Clicking the road segments or road weather stations opens detailed information about the parameter. The graph shows the data from the past to
-
Supplier: Ningbo Kepo Electronics Co., Ltd.
Description: Standard OBD CAN bus data, vehicle data acquisition, self-diagnosis, real-time positioning. Users can view the real-time/historical driving status of the vehicle through the APP. Built-in sensors to capture ambient/cabin temperature and humidity in real time. The device
-
Supplier: OTTO Controls
Description: The JHS-RC0001 is a high reliability single axis, spring-return- to-center joystick, resistant to the levels of temperature, shock, vibration and EMI/RFI typically found in off-highway construction environments. The contactless Hall Effect sensor eliminates many of the failures
- Operating Temperature: -40 to 185 F
- Number of Axes: 1-Axis Control
- Grip Style: Ball
- Joystick Technology: Hall Effect
-
Supplier: TiMOTION Technology
Description: 20~1000mm (ACME screw); 50~1000mm (Ball screw) Minimum installation dimension: Stroke+160mm (without POT) Color: Black IP rating: IP66D Operational temperature range: -30°C~+65°C Operational temperature range at full performance: +5°C~+45°C Options: Overload clutch, Hall
- Stroke or X-Axis Travel: 0.787402 to 39.3701 inch
- Rated Speed: 2.30314960629921 in/sec
- Rated Force: 1,011.6 lbs
- Motor Voltage: 12 to 220 volts
-
Supplier: Richardson RFPD
Description: -10 C to +60 C Compensating Temperature -20 C to +85 C Operating Temperature Applications Industrial Process Control and Monitoring Advanced HVAC Systems Refrigeration Systems Automotive Test Stands Off-Road Vehicles Pumps and Compressors Hydraulic/Pneumatic Systems
-
Supplier: SAE International
Description: The SAE J2521 procedure is applicable to high frequency squeal noise occurrences for on-road passenger car and light trucks below 4,540 kg of GVWR. The procedure incorporates high temperature and low temperature test matrixes, but does not fully account for the effects of the
-
Supplier: SAE International
Description: shape and location are dictated primarily by low vehicle drag/high forward speed requirements. The new vehicle intake configurations make it more difficult to achieve adequate cooling under all conditions. They cause cooling flow velocity profiles to become distorted and underhood
-
Supplier: e-con Systems™ Inc
Description: enclosure S-mount IP69K complaint lens focused and glued at factory Light weight, versatile and portable design Interface: Interface: GMSL2 Connector: FAKRA connector Cable Length: upto 15m Sensor features: Sensor: AR0823AT from onsemi® Focus Type: Fixed focus Sensor Resolution:
- Horizontal Resolution: 3,840 lines
- Maximum Frame Rate: 30 fps
- Width / Diameter: 0.81889808 inch
- Height: 0.81889808 inch
-
Supplier: e-con Systems™ Inc
Description: Module features: Sensor: AR0230AT from onsemi® Focus Type: Fixed focus Focus Distance : 1m to Infinity Sensor Resolution: Full HD Chroma: Color Shutter type: Electronic Rolling Shutter Optical Format: 1/2.7" Output Format: 10 or 12-Bit RGB format Pixel size: 3μm x 3μm Sensor
- Horizontal Resolution: 1,928 lines
- Maximum Frame Rate: 30 to 60 fps
- Width / Diameter: 1.6535442 inch
- Height: 1.6535442 inch
Find Suppliers by Category Top
Featured Products Top
-
Vehicle-Mounted Aerial Platforms are a subset of Mobile Elevating Work Platforms (MEWP) that contain the lifting machinery mounted on vehicles. This enables portability and easy maneuverability, especially useful if transporting the equipment great distances or sharing the road with public (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
Vehicle-Mounted Aerial Platforms are a subset of Mobile Elevating Work Platforms (MEWP) that contain the lifting machinery mounted on vehicles. This enables portability and easy maneuverability, especially useful if transporting the equipment great distances or sharing the road with public (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
measure wheel torque and speed during driving, braking and coastdown. Standard models are available for front wheel, rear wheel, and all wheel drive vehicles. Applications include characterization of road load driving conditions, and coastdown, emissions correlation, braking and chassis dynamometer tests (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
series is developed according to ISO 26262:2018 (road vehicles – functional safety) and is ideal for a wide range of DC applications. Learn more about Isabellenhuette's current measurement (read more)
Browse Current Sensors Datasheets for Isabellenhutte USA -
MicroLab 40 is designed primarily for fleets operating equipment with hydraulic components or heavy equipment gears and transmissions. This would include off-road mining and construction vehicles as well as over-the-road equipment with hydraulics such as bucket trucks, fire (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
structural components vibrate and contribute to overall vehicle noise. It helps in detecting (read more)
Browse LiDAR Sensors Datasheets for Ommatidia LiDAR -
reliability if you've got newer vehicles on the road. If that's the case, look at your replacement costs over time versus the preventative maintenance costs. You can make that calculation or you can do more efficient preventive maintenance inspections and try and keep that vehicle on the road longer. This is (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
DC. RSK-3200 Series sensors are extremely durable with MTTF of over 500 years. All units meet seven EMC standards for immunity to EMI including ISO 11452 for road vehicles. See data sheet for details (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
temperature range os -40° to +125°C. Built-In coupling accepts D-Shaft with shaft customization available. The sensors are sealed to IP 67 or IP 69k depending on version. RSK-3200 Series sensors are extremely durable with MTTF of 285 years for each of the two channels. Repeatability (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
Allegro Announces First-to-Market High-Resolution GMR Wheel Speed and Distance Sensor for ADAS Applications New A19360 will help automakers achieve levels 3, 4 and 5 automation in passenger vehicles Allegro MicroSystems, Inc. (“Allegro”) (read more)
Browse Speed Sensors Datasheets for Allegro MicroSystems Inc.
More Information Top
-
Optical roadstate monitoring for infrastructure-side co-operative traffic safety systems
Direct information about the road conditions provided by sensor -equipped vehicles : cameras, road temperature , laser scanners, etc.
-
PHASE I REPORT: TASK 2 OF 3: ASSET MANAGEMENT FRAMEWORK
…describing real-time condi- tions of the transportation system are likewise obtained through a number of technologies, including cable or loop detectors and cameras for monitoring traffic flow, speed, and vehicle characteristics, and sensors for monitoring road surface temperature and precipi- tation.
-
Verification of route-based road weather forecasts
Thermally mapping the road network with a vehicle - mounted infrared temperature sensor provides a dataset describing the spatial variation of RST around the road network (Shao et al. 1997), precisely what is required for verifying a route-based forecast.
-
A resource management framework for mixed-criticality embedded systems
The scope of the application is to emulate the acquisition of environmental data, e.g., road temperature and vehicle dynamics, via a dedicated sensor SoC component and their further processing in an display SoC component.
-
Stream Processing Based Intelligent Transport Systems
For rapidly changing conditions, it would be better to draw data from directly accessible sensors or sensor networks, using devices such as traffic surveillance cameras, in- road vehicle sensors , wireless sensors ca- pable of sensing temperature , barometric pressure and humidity, infrared remote…
-
Developing Texas-Specific Drive Cycles for Use with the MOVES Model
The data acquisition system includes GPS 24 receivers, wind speed and vehicle weight sensors , and ambient air and road surface temperature 25 probes.
-
Encyclopedia of Smart Materials 2 Volume Set Complete Document
Sensors that can control the speed, vibration, and temperature of vehicles could be used in conjunction with road sensors to optimize most critical functions of an au- tomobile.
-
ove message
Modern vehicles are equipped antiblocking systems and electronic stability systems with a plurality of sensors for temperature , road condition.
-
Security requirements and solution concepts in vehicular ad hoc networks
An example scenario would be that an icy road warning is received and the vehicle ’s outdoor temperature sensor indicates +20 deg C.
-
Lithuanian road safety solutions based on intelligent transport systems - Transport Research International Documentation - TRID
• Design and application of low temperature co-fired ceramic substrates for sensors in road vehicles .
Indicates content that may require registration and/or purchase.