Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Clippard
Description: The R-732 is a combination venturi vacuum generator and an independent double pilot actuated, fully ported 3-way valve. Applying pressure at port 5 creates a vacuum at port 7. The 3-way valve can be used to turn the vacuum generator on or off or it can be used to switch
- Ultimate Operating Vacuum: -2,415 torr
- Pumping Speed: 0.6 CFM
- Pumping Speed / Displacement: 0.6 CFM
- Operating Temperature: 32 to 180 F
-
Supplier: IMI Norgren
Description: necessary for their specific application. VP20BV offers a 2-way integrated valve. Vaccon's inter-changeable venturi cartridge system enhances manufacturing flexibility, enabling designers to choose the vacuum level, vacuum flow, evacuation speed and air consumption based on any
- Ultimate Operating Vacuum: 0 to 711.2690656004742 torr
- Operating Temperature: 30 to 250 F
- Mounting: Benchtop
- Features: Dry / Oil-less, Individual Vacuum Pump, Vacuum Gauge
-
Supplier: ANVER Corporation
Description: Small Compressed Air Venturi Vacuum Pumps JV09 Plastic Bodied Mini Vacuum Pump
- Ultimate Operating Vacuum: 99.6 torr
- Pumping Speed: 0.5 CFM
- Pumping Speed / Displacement: 0.5 CFM
- Operating Temperature: 14 to 176 F
-
-
Supplier: ANVER Corporation
Description: Modular Venturi Vacuum Pump -- Q-VP20-150M
- Ultimate Operating Vacuum: 252 torr
- Pumping Speed: 3.5 CFM
- Pumping Speed / Displacement: 3.5 CFM
- Operating Temperature: 15 to 140 F
-
Supplier: IMI Norgren
Description: Unlike standard venturi vacuum pumps where the vacuum port is 90° from the supply port, Vaccon’s air-powered VPI-90H inline venturi vacuum pumps feature an air-supply port and vacuum port on the same axis to consolidate space. VPI-90H pumps vertically mount
- Ultimate Operating Vacuum: 0 to 711.2690656004742 torr
- Operating Temperature: -30 to 250 F
- Mounting: Benchtop
- Features: Dry / Oil-less, Individual Vacuum Pump, Other
-
Supplier: IMI Norgren
Description: Vaccon developed the Mid and Max Series Threaded Vacuum Cartridges at the request of OEM customers that are often challenged with limited space to integrate components in machines and automation systems. Vaccon offers 23 models of the Threaded Vacuum Cartridges that can be installed
- Operating Temperature: -30 to 250 F
- Mounting: Benchtop
- Application: Food Processing, General Purpose / Industrial, Medical / Laboratory
- Stages: Single Stage
-
Supplier: IMI Norgren
Description: Vaccon’s new Multi-port venturi vacuum pumps combine a venturi with a manifold to distribute vacuum to multiple locations. The result is a compact vacuum generation and distribution system for End-of-Arm Tools and applications where one pump powers multiple cups.
- Ultimate Operating Vacuum: 0 to 711.2690656004742 torr
- Operating Temperature: -30 to 250 F
- Mounting: Benchtop
- Features: Dry / Oil-less, Individual Vacuum Pump, Other
-
Description: 0.2 hp & 0.3 hp (0.15 kW & 0.22 kW) Cyclone Venturi Vacuum ROS These models incorporate both traditional aluminum and composite housings with textured and non-textured comfort grips. Configured with 5" (125mm) or 6" (150mm) sanding pads and with 3/16" (5mm) or 3/32" (2.5mm) Orbits.
- Rotary Speed: 10,000 to 12,000 rpm
- Power: 0.2 to 0.3 HP
- Power Source: Air / Pneumatic
- Application / Materials Abraded: Building and Construction, Cleaning / Surface Preparation, Coating / Paint, Plastics / Composites, Wood / Woodworking
-
Description: 0.2 hp & 0.3 hp ARO Venturi Vacuum ROS. The ARO Series composite housing keeps overall weight at just 1.83lbs., while the aluminum housing comes in at under 2.5 lbs., both with reduced vibration and quiet operations at just 78 dBa. These sanders feature high efficiency air motors which
- Rotary Speed: 12,000 rpm
- Power: 0.2 to 0.3 HP
- Power Source: Air / Pneumatic
- Application / Materials Abraded: Building and Construction, Cleaning / Surface Preparation, Coating / Paint, Plastics / Composites, Wood / Woodworking
-
Supplier: Petersen Products Co.
Description: Air Consumption CFM 7 CFM at 100 psi Country of Origin USA Description VACUUM GENERATOR, VENTURI 460 Port, Output Silencer Port, Source Inlet Chicago Crows Foot Port, Vacuum Cam & Grove Pressure, Inlet. Max. PSI 116 psi (8.00 bar) Sage Subcategory Number W9387 Shipping Wt. 5 Lb
- Ultimate Operating Vacuum: 506 torr
- Pumping Speed: 14 CFM
- Pumping Speed / Displacement: 14 CFM
- Operating Temperature: 32 to 125 F
-
Supplier: Petersen Products Co.
Description: Air Consumption CFM 85 CFM at 100 psi Country of Origin USA Description VACUUM GENERATOR, VENTURI 600 Port, Output Silencer Port, Source Inlet Chicago Crows Foot Port, Vacuum Cam & Grove Pressure, Inlet. Max. PSI 116 psi (8.00 bar) Sage Subcategory Number W9387 Shipping Wt. 11
- Ultimate Operating Vacuum: 506 torr
- Pumping Speed: 42 CFM
- Pumping Speed / Displacement: 42 CFM
- Operating Temperature: 32 to 125 F
-
Supplier: Petersen Products Co.
Description: Air Consumption CFM 25 scfm at 75 psi Country of Origin USA Description Vacuum Generator, Venturi, 1/2" QD Port, Output 3/8" MNPT to Silencer Port, Source Inlet 3/8" MNPT to Quick Disconnet Plug Port, Vacuum 3/8" MNPT to Quick Disconnet CPLG Pressure, Inlet. Max. PSI 115 psi
- Ultimate Operating Vacuum: 335.82 torr
- Operating Temperature: 32 to 125 F
-
Supplier: Cole-Parmer
Description: • No moving parts ensures long life with low maintenance. • Venturi pumps are air-powered—require no electrical power source or lubricant. • Place these compact pumps close to application for fast response and minimal vacuum loss. These new pumps take advantage of the venturi
- Features: Other
-
Supplier: Cole-Parmer
Description: • No moving parts ensures long life with low maintenance. • Venturi pumps are air-powered—require no electrical power source or lubricant. • Place these compact pumps close to application for fast response and minimal vacuum loss. These new pumps take advantage of the venturi
- Features: Other
-
Supplier: Cole-Parmer
Description: • No moving parts ensures long life with low maintenance. • Venturi pumps are air-powered—require no electrical power source or lubricant. • Place these compact pumps close to application for fast response and minimal vacuum loss. These new pumps take advantage of the venturi
- Features: Other
-
Supplier: ASCO
Description: also referred to as venturis since they operate on the venturi principle.
- Pumping Speed: 0.494350282485875 CFM
- Pumping Speed / Displacement: 0.494350282485875 CFM
- Operating Temperature: 32 to 140 F
- Features: Dry / Oil-less, Individual Vacuum Pump, Other
-
Supplier: Cole-Parmer
Description: • No moving parts ensures long life with low maintenance. • Venturi pumps are air-powered—require no electrical power source or lubricant. • Place these compact pumps close to application for fast response and minimal vacuum loss. These new pumps take advantage of the venturi
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: DESOLDER STAND WITH VACUUM VENTURI; Accessory Type:Desolder Workstand; For Use With:MFR-1150 Desoldering Systems; Product Range:MFR-1100 Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
-
Supplier: Gast Group
Description: For those vacuum applications where a regular vacuum pump may not be preferred, Gast Vacuum Generators provide an excellent alternative. Gast vacuum generators require minimal maintenance and operate very quietly. In addition, their innovative Gast multi-venturi
- Features: Compression / Pressure Service, Individual Vacuum Pump
- Application: General Purpose / Industrial
-
Supplier: Air Logic
Description: The Sensor Venturis are fluidic devices that convert flow changes through bleed-type fluidic sensors to on/off pressure signals. The F-4417-10 and -15 Sensor Venturis are single units designed for two different supply pressure ranges. The Sensor Venturi allows a high velocity of
- Working Pressure Range: 0 to 20 psi
- Media: Gas
- Measurement Type: Gauge
- Features: Other
-
Supplier: Air Logic
Description: The Vacuum Generator is designed to produce a low-flow vacuum using the venturi principle. The vacuum generator converts compressed air to a vacuum consuming 4.9 SCFH with a 13 PSI Supply. When air is allowed to flow through the generator, the high velocity of the
- Operating Temperature: 0 to 180 F
- Application: General Purpose / Industrial
- Venturi Type: Venturi Air Jet
-
Supplier: RS Components, Ltd.
Description: ZH-A,Venturi
- Ultimate Operating Vacuum: -675.0573798771 torr
- Pumping Speed: 7.0974576271186365 CFM
- Pumping Speed / Displacement: 7.0974576271186365 CFM
- Operating Temperature: 122 F
-
Supplier: Festo Corporation
Description: Compact and sturdy design Built-in solenoid valve (shut-off) Integrated compressed air filter with inspection window With optional air-saving function, vacuum sensor With optional adjustable ejector pulse Compact vacuum generation and monitoring in a single unit
- Operating Temperature: 32 to 140 F
- Features: Other
- Venturi Type: Venturi Air Jet
-
Supplier: Schutte & Koerting
Description: The Steam Jet Vacuum Pump operates on the steam jet principle, utilizing the energy of steam to create vacuum and handle process gases. Steam under pressure enters at the nozzle and produces a high velocity jet. This jet action creates a vacuum that draws in and entrains the
- Application: General Purpose / Industrial
- Venturi Type: Liquid Eductor / Ejector, Steam Ejector, Venturi Air Jet
-
Supplier: EXAIR
Description: that can occur in long lengths of tubing and increases cycle speeds. It can also eliminate the need for a larger vacuum generator. When using vacuum cups, this assures fast attach and release times. Two Styles – Low Vacuum and High Vacuum EXAIR manufacturers two styles of
- Ultimate Operating Vacuum: 74.2 torr
- Features: Individual Vacuum Pump, Other
- Mounting: Permanent Installation
- Stages: Single Stage
-
Supplier: Radwell International
Description: MODULAR VENTURI ,VACUUM PUMP, 20 INCH HG ,AA4 SILENCER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: 4 CFM OPEN FLOW VENTURI SINGLE STAGE VACUUM GENERATOR 3/8 FPT VACUUM PORT, 27 IN/HG MAX VACUUM PRESSURE, 30-3/4 MAX PSI, 6.4 CFM AIR CONSUMPTION & 8.18" LENGTH X 1.66" WIDE X 1.66" HIGH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: PAC Machinery Group
Description: customized with many features such as a venturi vacuum system; multistage capability; bag stretcher; vacuum sensor; and Sure-temp Temperature Controller depending on the application.
- Packaging: Bag / Pouch
- Industry: Chemical / Petrochemical, Electronics / Semiconductor, Household Product / Merchandise, Industrial / General Use
- Goods: Consumer Packaging
- Closing Method: Heat Seal
-
Supplier: Reid Supply
Description: Our high-speed vacuum generators are designed for automated lifting applications. Paired with vacuum cups, they are used to lift and move metal, glass, and plastic materials, or any object with a smooth, nonporous surface. Our auto-release vacuum generators offer single-line
-
Supplier: Terra Universal, Inc.
Description: Impulse heat vacuum seals sensitive microelectronic devices—without external vacuum pump Cleanroom compatable design includes non-particle generating Venturi Vacuum System and isolated exhaust port. Available with gas back-flush capability for moisture-free packaging
- Features: Aseptic / Sanitary, Other
- Packaging: Bag / Pouch
- Goods: Consumer Packaging
- Industry: Electronics / Semiconductor, Industrial / General Use
-
Supplier: Ivie Enterprises, Inc.
Description: Powered by compressed air, the patented Venturi powerhead generates 242" (615 cm) of simultaneous wet/dry pick-up power. There are no moving parts, no sparks and absolutely no motor maintenance. This Tornado Taskforce is ideal for heavy-duty applications requiring aggressive suction power.
- Capacity: 18 gallons
- Applications: General Cleaning
-
Supplier: FIPA Inc.
Description: machines and for loading forming machines. The inline ejectors are equipped with venturi nozzles and feature high suction power with short evacuation times. They can be mounted in the hose feed or directly onto the vacuum cup – ideal for cramped conditions. EIL series inline ejectors
- Venturi Type: Venturi Air Jet
-
Silencers and Mufflers (Industrial) - Silencer for vacuum generators SD M5-AG 9x24 -- 10.02.01.00539Supplier: Schmalz Inc.
Description: Due to their small size, the basic ejectors can be used even in confined spaces. Due to the simple design with main body, venturi nozzle and silencer, this ejector is low maintenance and wear-resistant. The ejector's lightweight build makes it particularly suited for use in highly dynamic
- Type / Application: Vacuum Pump Silencer
-
Supplier: Schutte & Koerting
Description: Steam Jet Blowers utilize the ejector-venturi principle to move large volumes of air and other gases against low back pressures. The Steam Jet Blower normally utilizes high-pressure steam as the motive force, but compressed air or gas at 15 psig or higher can also be used. They are furnished
- Venturi Type: Liquid Eductor / Ejector, Steam Ejector, Venturi Air Jet
-
Supplier: Schmalz Inc.
Description: Due to their small size, the basic ejectors can be used even in confined spaces. Due to the simple design with main body, venturi nozzle and silencer, this ejector is low maintenance and wear-resistant. The ejector's lightweight build makes it particularly suited for use in highly dynamic
- Type / Application: Vacuum Pump Silencer
Find Suppliers by Category Top
Featured Products Top
-
Festo Corporation manufactures custom venturi vacuum generators to match your specifications. Vacuum generators according to the venturi principle in various performance categories (read more)
Browse Venturi Vacuum Generators Datasheets for Festo Corporation -
DFT® Vacuum Breakers provide reliable and effective protection against the collapse of pressure vessels, tanks, and rolls. They prevent condensate back-up when (read more)
Browse Steam Valves Datasheets for DFT Inc. -
Gorman-Rupp's PA6C60-4045T FT4 priming-assisted trash pump comes equipped with a venturi compressor priming chamber and priming valve system. This system elimainates leaks associated with other vacuum-assisted pumps and reduces environmental concerns on sewage bypass operations, allowing the (read more)
Browse Water Pumps Datasheets for Gorman-Rupp Pumps -
exhaust gases from a vacuum pump used in semiconductor applications. (read more)
Browse High Vacuum Pumps Datasheets for Busch Vacuum Solutions -
or vacuum settings and is adjustable for suction lift or positive inlet conditions. No permanent source of compressed gas is required. Gas fill valve allows dampener to be manually bled or charged to the required pressure setting. NEW! AUTOMATIC Available only on the (read more)
Browse Diaphragm Seals Datasheets for Blacoh Fluid Control, Inc. -
of professionals ready to serve and support. DFT offers many different types of valves, including sanitary valves, vacuum breaker valves, restrictor valves, compressor valves, wafer, threaded, and flanged valves, socket weld valves, soft seat valves, in-line valves, silent check (read more)
Browse Check Valves Datasheets for DFT Inc. -
" (0.23mm) shim. Both the vacuum and discharge ends of the Air Amplifier can be ducted, making them ideal for drawing fresh air from another location, or moving smoke and fumes away. Applications Vent welding smoke Cool hot parts Dry (read more)
Browse Fans and Blowers (industrial) Datasheets for EXAIR
Conduct Research Top
-
Dry Vacuum Solutions for Chemical and Pharmaceutical Applications
Throughout the years, many different technologies have been used to provide vacuum for chemical and pharmaceutical processes. Some examples of these include steam jet ejector systems utilizing the venturi effect to draw a vacuum, liquid ring vacuum pumps utilizing water as a sealant, and rotary
-
Water Aspirators: Cheap Pumps With Environmental Impact & High Operating Costs
Water aspirators are a common way of creating a low strength vacuum for many standard laboratory applications. Their simple design employs water running through a narrowing tube to create a reduced pressure via the Venturi effect. The pump's performance is dependent upon the temperature
More Information Top
-
Minimizing Incisions and Maximizing Outcomes in Cataract Surgery
Venturi Vacuum .
-
Robot Grippers
Venturi vacuum suction generators (ejectors).
-
CR4 - Thread: How to increase the vacuum pressure using venturi ejectors
You might be interested in: Venturi Vacuum Generators, Vacuum Pumps and Vacuum Generators, Vacuum Traps, Vacuum Getters and Vacuum Filters .
-
Solenoid-Operated Vacuum Pumps Suit High-Speed Applications - Product News Network | HighBeam Research
Designed for automation and assembly applications, VP Series Modular Venturi Vacuum Pumps are available with integrated solenoid valve for rapid pick-and-place operations.
-
http://etd.auburn.edu/bitstream/handle/10415/2968/Amogh%20N%20Karwa%20Dissertation2012.5.pdf?sequence=2
and approximately 10% of the air was forced through the sample holder using a Venturi vacuum .
-
Vacuum cleaner modifications leading to reduced ESD hazards
Venturi Vacuums .................................................................................................
-
http://www.lincolnindustrial.com/Catalogs/_English/00-MAIN_Catalogs/Mityvac_Catalog.pdf
Operates on compressed air to create a powerful venturi vacuum for quickly evacuating small reservoirs.
-
Cole Parmer Venturi Vacuum Pump 0 5 cfm 28 0 Hg from Cole-Parmer
Venturi vacuum pump, 0.5 cfm, 28.0 .
-
http://www.lincolnindustrial.com/Catalogs/Uploaded/Catalog_87/Mityvac_Catalog.pdf
Operates on compressed air to create a powerful venturi vacuum for quickly evacuating small reservoirs.
-
Vacuum Pumps and Vacuum Generators
Venturi vacuum generators create vacuum by acting on the viscous properties of the gas or fluid being evacuated using the venturi chamber construction and the properties of a liquid or gas flowing through a tube or pipe.
Indicates content that may require registration and/or purchase.