Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Victaulic Co. of America
Description: Check valve with available flow measuring kit and venturi-like taps provide accurate measurement Sizes from 4 - 12″ | DN100 - DN300 Pressures up to 300 psi | 2068 kPa | 21 bar
- Valve Size: 4 to 12 inch
- Pressure Rating: 300 psi
- Valve Type: Check Valves
- Primary Material: Ductile Iron
-
Supplier: ThermOmegaTech®
Description: steam flow into the valve if the cold water flow into the valve is interrupted. The entire internal operating mechanism (cartridge) of the STVM® Valve can be quickly and easily removed as a single assembly by simply unscrewing the valve cap. This allows easy cleaning and
- Valve Size: 1 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 3
- Media Temperature: 366 F
-
Supplier: Accuris
Description: Steel Venturi Gate Valves, Flanged and Buttwelding Ends
-
-
Supplier: IMI Norgren
Description: pumps and pneumatic components within an automation system. The valve control on the 92 Series vacuum pump plugs directly into the sub base for easy system control. The valve controlled vacuum pumps include an integral valve control for vacuum blowoff for rapid part release or
- Operating Temperature: -23 to 122 F
- Mounting: Benchtop
- Application: Food Processing, General Purpose / Industrial, Medical / Laboratory
- Stages: Single Stage
-
Supplier: IMI Norgren
Description: necessary for their specific application. VP20BV offers a 2-way integrated valve. Vaccon’s interchangeable venturi cartridge system enhances manufacturing flexibility, enabling designers to choose the vacuum level, vacuum flow, evacuation speed and air consumption based on any one of
- Operating Temperature: -30 to 250 F
- Mounting: Benchtop
- Application: Food Processing, General Purpose / Industrial, Medical / Laboratory
- Stages: Single Stage
-
Supplier: ASCO
Description: also referred to as venturis since they operate on the venturi principle.
- Pumping Speed: 0.494350282485875 CFM
- Pumping Speed / Displacement: 0.494350282485875 CFM
- Operating Temperature: 32 to 140 F
- Features: Dry / Oil-less, Individual Vacuum Pump, Other
-
Supplier: IMI Norgren
Description: VP01BV Min Series pumps are solenoid-controlled miniature venturi vacuum pumps that generate vacuum only when needed, minimizing compressed air consumption. The integral solenoid valve provides instantaneous response for high speed assembly and pick & place applications. Lightweight
- Operating Temperature: 0 to 122 F
- Mounting: Benchtop
- Application: Food Processing, General Purpose / Industrial, Medical / Laboratory
- Stages: Single Stage
-
Supplier: Clippard
Description: The R-732 is a combination venturi vacuum generator and an independent double pilot actuated, fully ported 3-way valve. Applying pressure at port 5 creates a vacuum at port 7. The 3-way valve can be used to turn the vacuum generator on or off or it can be used to switch the
- Ultimate Operating Vacuum: -2,415 torr
- Pumping Speed: 0.6 CFM
- Pumping Speed / Displacement: 0.6 CFM
- Operating Temperature: 32 to 180 F
-
Supplier: IMI Norgren
Description: VP80’s are dirt tolerant and include a silencer for quiet operation. Unlike the Mid series pumps that use interchangeable cartridge assemblies, the Max series pumps (VP80 & VP90’s) use a non-removable, press-fit venturi assembly. VP80BV-250 pumps offer an integrated valve for increased
- Operating Temperature: -100 to 400 F
- Mounting: Benchtop
- Application: Food Processing, General Purpose / Industrial, Medical / Laboratory
- Stages: Single Stage
-
Supplier: Schutte & Koerting
Description: which are available in plate and are weldable. They can be installed in any position. Due to velocities involved, good mixing of dissimilar gases is obtained. Jet Compressors can replace mixing valves and at the same time boost pressure which replaces a compressor. Jet Compressors can reduce
- Gases Handled: Air / Plant Air, Natural Gas / Methane, Propane
- Power Source: Air / Pneumatic
- Applications: Gas Boosting, Gas Transmission / Delivery, Process Gas Feeding / Injection
- Features: Other
-
Supplier: Badger Meter
Description: Model V-Brass Series is a Venturi style flow meter of the “Low Pressure Loss” design. It is machined according to exacting specifications using high quality materials. This unit is produced from solid brass hex bar and comes with NPT or sweat ends. The V-Brass is available in four throat
- Pipe Diameter: 0.5 to 2 inch
- Liquid Volumetric Flow Rate: 0.25 to 15 GPM
- Operating Pressure: 0 psi
- Mass Flow Rate: 0.00055125 to 0.033075 lbs/min
-
Supplier: Radwell International
Description: BALANCING VALVE 1/2INCH VENTURI CIRCUIT. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Balancing Valves
-
Supplier: Taco Comfort Solutions
Description: venturi balancing valve on the market today. Features Include: 4-5 Times Greater Accuracy—Compared to conventional variable orifice balancing valves. Flow Measurement Independent of Stem and Ball Position Tamper-Resistant Memory Stop for Accurate Resetting Calibrated Nameplate
- Valve Type: Balancing Valves
- Media: Water
-
Description: High-Performance Nozzle Type Non-Slam Check Valve delivers an effective dynamic response under various flow deceleration applications and compared to the dual plate check valve and swing check valve as below figure 1. figure1 Features This nozzle check valve only has few
- Valve Type: Check Valves
-
Supplier: Red Valve Company, Inc.
Description: Megaflex Series 75 Manual Pinch Valves are ideal for reliable operation, long life, and low maintenance. The valves are constructed with a fabricated steel body, and double acting ACME threaded pinch mechanism which closes the sleeve on centerline. Red Valve Megaflex Series 75
- Valve Size: 30 to 96 inch
- Pressure Rating: 25 to 50 psi
- Features: Bolt Flange, Other
- Primary Material: Cast Iron, Rubber, Steel
-
Supplier: DeZURIK, Inc.
Description: Red Valve's Series 5400 Control Pinch Valves feature centerline valve closure, true feedback positioning, compact size, enclosed mechanical parts and accurate, repeatable variable venturi flow control. Centerline closure is extremely important for larger size pinch
- Features: Bolt Flange
- Valve Type: Control Valves, Pinch Valves
- Primary Material: Ductile Iron
- Actuation: Electro-hydraulic
-
Supplier: DeZURIK, Inc.
Description: Red Valve’s Series 5700 Control Pinch Valve is a cost-effective choice when centerline valve closure is required. The Series 5700 offers a 100% full-round port opening and Class V shut off. In throttling service, the 5700 provides true feedback positioning and accurate,
- Features: Bolt Flange
- Valve Type: Control Valves, Pinch Valves
- Primary Material: Ductile Iron
- Actuation: Electro-hydraulic
-
Description: High-Performance Nozzle Type Non-Slam Check Valve delivers an effective dynamic response under various flow deceleration applications and compared to the dual plate check valve and swing check valve as below figure 1. figure1 Features This nozzle check valve only has a
- Valve Type: Check Valves, Directional Valves
-
Supplier: DeZURIK, Inc.
Description: Megaflex Series 75 Manual Pinch Valves are ideal for reliable operation, long life, and low maintenance. The valves are constructed with a fabricated steel body. A double acting ACME threaded pinch mechanism closes the sleeve on centerline. Red Valve Megaflex Series 75 Manual
- Primary Material: Cast Iron
- Valve Type: Pinch Valves
-
Supplier: Red Valve Company, Inc.
Description: Red Valve’s redesigned Series 5400 Control Pinch Valve features centerline valve closure, true feedback positioning, compact size, enclosed mechanical parts, and accurate, repeatable variable venturi flow control. Centerline closure is extremely important for larger size
- Valve Size: 4 to 54 inch
- Pressure Rating: 50 to 150 psi
- Features: Bolt Flange, Other
- Valve Type: Control Valves, Pinch Valves
-
Supplier: DeZURIK, Inc.
Description: The Series 75B Manual Pinch Valve is a reliable, maintenance-free, cost-effective valve designed for tough slurries and abrasive and corrosive chemical applications below ground. This pinch valve was designed specifically for underground service. It is sealed with an epoxy
- Primary Material: Cast Iron
- Valve Type: Pinch Valves
-
Supplier: FIPA Inc.
Description: Suitable for direct fitting to solenoid valves High suction power for short gripping times Flexible installation thanks to rotatable, angled vacuum connection Replaceable silencer for fast servicing and short downtimes Avoidance of product contamination with exhaust outlet through quick
- Venturi Type: Venturi Air Jet
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Lubricated Plug Valves, Available in Short, Regular, Venturi and Full Bore Pattern, ISO5208 Standard. Model Number: LD 002-PL1 Key Specifications/Special Features: Materials: WCB, LCB, CF8, CF3, CF3M and CF8M Design: API 6D, 599 and ASME B16.34 Pressure: class 150 to 300 Face to face:
- Valve Size: 0.5 to 4 inch
- Pressure Rating: 150 to 300 psi
- Actuation: Electric, Mechanical Device, Pneumatic
- Features: Other
-
Supplier: Victaulic Co. of America
Description: VENTURI TYPE 10 INCH NOMINAL SIZE 10 NOMINAL SIZE - DECIMAL 10 NOMINAL SIZE - FRACTIONAL HORIZONTAL/VERTICAL INSTALLATION INCLUSIONS/FEATURES CARBON STEEL BODY MATERIAL 300 PSI PRESSURE RATING 10 INCH IPS GROOVED X 10 INCH IPS GROOVED END CONNECTION 17 INCH END TO END DISTANCE APPROXIMATE
- Pressure Rating: 300 psi
- Valve Type: Check Valves
- Primary Material: Steel
-
Supplier: Zurn Industries LLC
Description: The 500XL3 Pressure Reducing Valve works effectively for industrial water lines and commercial systems, with high-flow rate capacity and low falloff. The patented integral venturi enables the valve to have best in-class flow performance. The all-bronze body, stainless-steel stem
- Valve Size: 3 inch
- Pressure Rating: 400 psi
- Controlled Pressure Range: 25 to 75 psi
- Number of Ports/Ways: 2
-
Description: Features Designed for Nitrogen and Other Self-Purging Gases Includes a Purge Gas Isolation Valve Includes a Venturi Vacuum Generator Assemblies Front-Mounted on Standoffs for Easy Access and Manifold Maintenance Ultra-High Purity Orbital Weld and VCR Construction Ultra-High Purity
- Application: Gas
-
Supplier: DFT Inc.
Description: valves have a guide pin. This pin is used only to position the ball for closing when there is insufficient flow to create an adequate pressure differential. When the valve is operating with a sufficient differential across the valve, the guide pin has no function.
- Valve Size: 0.25 to 10 inch
- Pressure Rating: 10,800 psi
- Number of Ports/Ways: 1
- Media Temperature: -325 to 1,900 F
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Pressure Balanced Plug Valve, Made of WCB, LCB, CF8, CF3, CF3M, and CF8M Materials Model Number:LD 002-PL2 Key Specifications/Special Features: Materials: WCB, LCB, CF8, CF3, CF3M, and CF8M Design: API 6D, API 599, and ASME B16.34 Pressure: class 150 to 1500 Face to face: API 6D and ASME
- Valve Size: 2 to 24 inch
- Pressure Rating: 150 to 1,500 psi
- Actuation: Electric, Mechanical Device, Pneumatic
- Features: Other
-
Supplier: DFT Inc.
Description: The ULTRA-TROL® is designed for applications requiring flanged end connections. The internal design features are similar to the HI-100 found on page 6. They include the in-line through ported, venturi flow shape and the contained spherical ball. The ball, cage and stem can easily be replaced
- Valve Size: 0.25 to 10 inch
- Pressure Rating: 6,170 psi
- Number of Ports/Ways: 1
- Media Temperature: -325 to 1,000 F
-
Supplier: Aget Manufacturing Company
Description: Our rotary valves flex tip design makes them ideal for applications such as cabinet and furniture shops where high volumes of dust and chips are generated that make standard storage bins impractical. Instead of attaching a sealed storage bin, Aget can provide an air lock valve that is
- Application / Operation: Dust Collecting
- Features: Other
- Feeder Type: Star Feeder / Rotary Airlock
-
Supplier: Festo Corporation
Description: Combinations of switching valves with vacuum generators are possible on a valve manifold With solenoid valve vacuum shut-off With optional ejector pulse
- Operating Temperature: 32 to 122 F
- Features: Other
- Venturi Type: Venturi Air Jet
-
Supplier: Victaulic Co. of America
Description: VENTURI TYPE +/- 1 PERCENT ACCURACY 1-1/2 INCH NOMINAL SIZE 1.5 NOMINAL SIZE - DECIMAL 1-1/2 NOMINAL SIZE - FRACTIONAL VALVE, DISCONNECTOR INCLUSIONS/FEATURES BRASS BODY MATERIAL 250 PSI WATER AT 230 DEG F PRESSURE RATING 1-1/2 INCH FIPT X 1-1/2 INCH FIPT END CONNECTION APPROXIMATE
- Pipe Diameter: 1.5 inch
- Operating Pressure: 250 psi
- Meter Technology: Venturi Tube
-
Supplier: FIPA Inc.
Description: Small and very light for installation directly on suction cups for fast vacuum build-up and short gripping times Blow-off from a fast-reacting micro valve enables very short cycle times Graded blow-off boost effect: Initially the blow-off is supported by ambient air, for placement that is
- Venturi Type: Venturi Air Jet
-
Supplier: Radwell International
Description: VACUUM PUMP, VENTURI, DOUBLE VALVE, 2.5 MM NOZZLE, 270 NI MIN, 90%VACUUM, THROUGH-TYPE SILENCER, 1/4 G BSPP, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
Find Suppliers by Category Top
Featured Products Top
-
valves, spring assisted valves, non-slamming, and non-return valves, chemical valves, horizontal and vertical valves. DFT also has a line of Control Valves featuring a straight-thru Venturi design that is cavitation resistant. visit us online at www.dft-valves.com (read more)
Browse Check Valves Datasheets for DFT Inc. -
SENTRY Automatic Inlet Stabilizer Permanent source of compressed gas is required. Incorporates a fully integrated, automatic venturi valve designed to accommodate negative pressures within the system. This dual-control mechanism ensures optimal system performance in both suction & positive pressure conditions. (read more)
Browse Diaphragm Seals Datasheets for Blacoh Fluid Control, Inc. -
Gorman-Rupp's PA6C60-4045T FT4 priming-assisted trash pump comes equipped with a venturi compressor priming chamber and priming valve system. This system elimainates leaks associated with other vacuum-assisted pumps and reduces environmental concerns on sewage bypass operations, allowing the (read more)
Browse Water Pumps Datasheets for Gorman-Rupp Pumps -
, horizontal and vertical valves. DFT also has a line of Control Valves featuring a straight-thru Venturi design that is cavitation resistant. visit us online at www.dft-valves.com (read more)
Browse Steam Valves Datasheets for DFT Inc. -
chamber of the mixing valve, while incoming steam enters the lower chamber. Mixing occurs as the two vortices collide, thoroughly mixing and heating the water through a Venturi diffuser with minimal noise and vibration. An additional benefit of this design is what you don’t hear: the (read more)
Browse Washdown Stations Datasheets for ThermOmegaTech® -
quickly, quietly, and on-demand. Cold water enters the upper chamber of the mixing valve, while incoming steam enters the lower chamber. Mixing occurs as the two vortices collide, thoroughly mixing and heating the water through a Venturi diffuser with minimal noise and vibration. Conventional (read more)
Browse Mixing Valves Datasheets for ThermOmegaTech® -
is designed to provide a steady stream of instant hot water by utilizing its proprietary mixing valve to combine steam and cold water at a user set temperature. Intuitive opening and closing valve throttles essentially eliminate the ‘hose full of steam’ problem of the past (read more)
Browse Washdown Stations Datasheets for ThermOmegaTech® -
(variable air volume) fume hoods, venturi valves and low (read more)
Browse Fume Hoods Datasheets for AirClean Systems -
: Venturi-Style Proportioner If you want to move away from manual mixing, consider using a Venturi-style proportioner like Zebra Skimmers’ Machinist Mixer. This device offers a simple and cost-effective way to mix coolant. Here’s how it works (read more)
Browse Metalworking Lubricants, Coolants, and Fluids Datasheets for QualiChem, Inc.
Conduct Research Top
-
Compact yet perfectly matched ASHRAE Journal, July 2015
ebm-papst is expanding their line of gas-air ratio control assemblies with the new NRV77 developed for high efficiency gas-fired boilers rated up to 35kW (120,000 BTU/H). The assembly includes a modulating premix ready gas blower, air-gas venturi, and zero-governor gas valve. All three components
More Information Top
-
Enhancing the Production Performance of Dual Completed Gaslifted Wells Using the Nova Venturi Orifice Valves
The NOVA venturi valve uses a venturi-type mechanism and overcomes the limitation of the square-edge orifice valve to achieve critical flow and stabilize the gas injection rate through the orifice by minimizing the pressure drop across the valve to as …
-
Successful Application of Venturi Orifice Gas Lift Valve in Kaji-Semoga Field, South Sumatra: A Case Study
Figure 3 describes outer physical difference between conventional valve and venturi valve .
-
A Model To Calculate the Theoretical Critical Flow Rate Through Venturi Gas Lift Valves
Some experimental results obtained with commercial Venturi valves manufactured in Brazil are also presented.
-
New Gas Lift Valve Design Stabilizes Injection Rates: Case Studies
The Nozzle- Venturi Valve .
-
A Solution to Instability Problems in Continuous Gas-Lift Wells Offshore Lake Maracaibo
For this reason PDVSA E&P decided to carry out field tests using a new gas-lift stabilization valve called Nova or nozzle- Venturi valve in wells with emulsion problems, high water content or low differential pressure across the operating valve which causes …
-
Effect of Operating Valve Performance on Stability of Gas-Lift Wells
Different valve designs were considered: the conventional orifice and gas-lift valves, as well as the nozzle- Venturi valve .
-
Modern Engineering for Design of Liquid-Propellant Rocket Engines > Design of Rocket-Engine Control and Condition-Monitoring Systems
Venturi Valve Poppet Valve Spring .
-
Venturi valve
• Venturi valve .
-
Noninvasive continuous positive airway pressure delivered using a pediatric helmet in dogs recovering from general anesthesia
After extubation, a pediatric helmet was placed on all dogs and connected to a venturi valve supplied with medical air.
-
Distillation Troubleshooting Complete Document
The tower was equipped with venturi valve trays.
Indicates content that may require registration and/or purchase.