Products/Services for Vertical Bifold Garage Doors

  •  
    Overhead Doors - (177 companies)
    ...and-over overhead doors, sectional doors, and swing-hung doors. Roller overhead doors provide smooth, vertical operation. They are designed to save space and can be used with a remote-controlled garage door opener. Up-and-over garage doors...
  • Doors-Image
    Doors - (1347 companies)
    ...often use sliding or folding doors for egress on to patios and decks. A sliding door is fitted into a track in a frame and is typically constructed of large panes of glass. Other types of doors include overhead doors for garages, warehouses and other...
  • Door Operators-Image
    Door Operators - (173 companies)
    ...of doors and gates. They use electric, hydraulic, or pneumatic power. Door operators are used to open garage doors and overhead doors, to automatically open doors in high traffic-areas such as grocery stores, and to provide access for wheelchairs...
  •  
    Door Stays and Lid Stays - (25 companies)
    ...by children without hurting their fingers. Related Information. CR4 Community --Opening Bifold Doors. Image credit: RS Components, Ltd.
  • Hinges (industrial)-Image
    Hinges (industrial) - (441 companies)
    Description. Industrial hinges are jointed devices that allow an attached part, such as a door or window, to swing. Types. Butt hinges - Butt hinges are composed of two plates attached to abutting surfaces of a door and cabinet and joined by a pin...
  •  
    Locks - (516 companies)
    ...safe from break ins. Locks and locking systems can also be coupled with security systems, closed camera TVs, intruder detection equipment, garage door openers, or remotely activated lighting devices. A related product in the Locks segment is a taper...
  •  
    Shutters - (111 companies)
    Shutters are protective and/or decorative devices that are hung from a building to protect windows, doors, and other openings. They are made of metal, wood, plastic, or composite materials. Types of Shutters. There are two basic types of shutters...
  •  
    Cabinets and Casework - (796 companies)
    ...components. They are made of wood, plastic, steel, aluminum, glass, or composite materials. Cabinets are rectangular storage unit with doors, shelves, and drawers. They may be free-standing or wall-mounted. Cabinet doors have handles and hinges...
  •  
    Vertical Conveyors - (297 companies)
    Vertical conveyors are used to lift or lower loads between various levels in intermittent flow operations and where horizontal space is limited. There are two types of vertical conveyors, reciprocating and continuous. Vertical conveyors are used...
  •  
    Interior Doors - (281 companies)
    ...a horizontal track to help utilize space efficiently. Bifold doors have a fixed end and one or more pivot points between panels to provide large openings and save space. Bypass doors are two single doors that meet in the middle and overlap when slid...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire