-
Supplier: ValueTronics International, Inc.
Description: Calibration Generator is a microprocessor based oscilloscope calibration generator that is fully programmable. It can be used as part of a computerized system for the calibration and verification of major oscilloscope parameters, including vertical gain, horizontal timing and
- Device Type: Generator
- Generator Type: Signal
-
Supplier: Caterpillar Oil & Gas
Description: not powered, separate Connecting Parts – Engine Set of connecting parts between flange coupling and flywheel Flexible flange coupling between engine and generator Base frame with flywheel guard and incorporating lube oil sump tank, for engine and generator Mounting of engine and
- Volt-Ampere: 19,400,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: separate Connecting Parts – Engine Set of connecting parts between flange coupling and flywheel Flexible flange coupling between engine and generator Base frame with flywheel guard and incorporating lube oil sump tank, for engine and generator Mounting of engine and generator on
- Volt-Ampere: 3,630,000 VA
- Applications: Industrial
- Portability: Permanent
-
-
Supplier: Caterpillar Oil & Gas
Description: separate Connecting Parts – Engine Set of connecting parts between flange coupling and flywheel Flexible flange coupling between engine and generator Base frame with flywheel guard and incorporating lube oil sump tank, for engine and generator Mounting of engine and generator on
- Volt-Ampere: 5,460,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: The 12CM32C generator set brings to the offshore oil and gas industry a legacy of proven reliability and durability. CM offshore generator sets feature standard modular designs, engine-mounted pumps and filters, and a full range of factory attachments that make their installation
- Volt-Ampere: 5,460,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Fiberscope.net by MEDIT
Description: Head 125 feet Length Kevlar Braided Push Cable Compact Design Vertical or Horizontal Operation Wi-Fi Module to Display and Record the Live Image to Mobile Device Removable Control Monitor 7.4" Anti Glare Display with Acrylic Protected Cover Integrated Text Generator Adjustable
- Tube or Sheath Diameter: 31.24198312932911 mm
- Working Length: 38.09997942601111 m
- Viewing Angle: Direct (0°)
- Flexibility: Flexible
-
Supplier: Fiberscope.net by MEDIT
Description: CYCLOPS-E Pole Camera with zoom feature is an affordable version of our CYCLOPS system but still featuring all the outstanding characteristics of this rugged and reliable camera ideal for a wide range of vertical structure inspections. Equipped with patented LED light technology that provides
- Imaging Technology: CCD, Digital
- Monochrome / Color: Color
- Application / Industry: Industrial
- Physical: Pan / Tilt
-
Supplier: SAE International
Description: Display; Synthetic Vision; Enhanced Vision; Head-Up Displays (HUD); and Head Worn Displays (HWD). This document does address the following types of control functions: Control functions related to the data presented on the EFIS display(s). Control means that are integrated into the
-
Supplier: Larson Electronics LLC
Description: adjust this LED unit simply loosen the thumb bolt located on the side of unit, position the light head as desired, then retighten the thumb screw. The light head can be further adjusted by loosening the thumb screws on either side of the light head and moving the light
-
Supplier: SAE International
Description: of SG symbology. Head up displays are out of scope for this document. The minimum performance standards for head up displays are provided in AS8055A. NOTE: This document is expected to be used by the FAA as the basic requirement for a Technical Standard Order (TSO) for multipurpose
-
Supplier: Nelson Fastener Systems
Description: including standard tip studs, as well as Cupped Head Pins (CHP) for insulation. Its high capacity battery is removable for recharging, allowing continuous welding with a second battery. The battery charger requires only household 120V power. This breakthrough combination enables CD stud
- Input Current: 6 amps
- Features: 115 / 120V 60 Hz, Single-phase
- Equipment Type: Complete System
- Output Power Capability: DC Output
Find Suppliers by Category Top
More Information Top
-
CR4 - Thread: Gear Ratio Help
My thought was keeping everything in line would best suit efficiency, and to the availability of Horizontal vs. Vertical Generator Heads .
-
Wind power plants
Generator perpendicularly in the tower head .
-
PRISM: A Competitive Small Modular Sodium-Cooled Reactor
Hot-leg sodium is transported in separate stainless steel pipes from the two IHXs to the steam generator top head through vertical inlet nozzles.
-
A vapour thermostat for an X-ray camera suitable for sorption studies
… 10, rack and pinion unit; 11 and 12, upper and lower plates of the support structure; 13, brass support rods; 14, screws to alter inclination of camera; 15, sliding couple; 16, vertical couple for connection to generator head and hinged to 15 …
-
CR4 - Thread: AC generator head for home built VAWT - Vertical Axis Wind Tower
AC generator head for home built VAWT - Vertical Axis Wind Tower .
-
CR4 - Thread: How NDT acceptance criterias are decided?
Next in Forum: AC generator head for home built VAWT - Vertical Axis Wind Tower .
-
CR4 - Thread: Capscrew?
Previous in Forum: AC generator head for home built VAWT - Vertical Axis Wind Tower .
-
Test system of a small wind turbine under laboratory conditions
Installation position: one is installed in the vertical direction at the head of the generator , measurement the vibration of head; another is installed in the tower along the axial direction for motor, measurement of the vibration of the tower.
-
Applying double-magnetic induction to measure head-unrestrained gaze shifts: calibration and validation in monkey
Parameters of the horizontal and vertical burst generators (BGs) differed for eye and head (see Table 1).
-
Gaze-shift strategies during functional activity in progressive supranuclear palsy
Thus, it is reasonable to speculate that the gain of an already impaired vertical saccade generator is reduced further in PSP when head pitch is the primary component of gaze shift.
Indicates content that may require registration and/or purchase.