-
Supplier: Accuris
Description: GYROSCOPE INDICATOR SYSTEM, VERTICAL
-
Supplier: Accuris
Description: INDICATOR, GYROSCOPE, VERTICAL REFERENCE ID-1481 (*)/A
-
Supplier: Accuris
Description: INDICATOR, GYROSCOPE, VERTICAL REFERENCE ID-1481(*)/A
-
-
Supplier: Accuris
Description: Gyroscope Indicator System, Vertical
-
Supplier: MTC Industries & Research Carmiel Ltd.
Description: Miniature, light-weight, precision vertical gyro, designed for use in aircraft, target drones, UAV and stabilized camera platforms The vertical gyro measures roll and pitch. DC input with internal AC inverter to gyro spin motor and erection system. Potentiometer outputs, internal
- Linearity: 1 ±% Full Scale
- Maximum Dimension: 123.19 inch
- Operating Temperature: -30 to 70 F
- Angular / Rotary Axes: Biaxial
-
Supplier: SAE International
Description: Today, body vibration energy of passenger cars gets dissipated by linear working shock absorbers. A new approach substitutes the damper of a passenger car by a cardanic gimbaled flywheel mass. The constructive design leads to a rotary damper in which the vertical movement of the wheel carrier
-
Supplier: Mid-Continent Instruments and Avionics
Description: Vertical Gyro Remote Manufactured by Sperry
-
Supplier: Xsens Technologies BV
Description: a high bandwidth of 375 Hz for the accelerometers and 415 Hz for the gyroscopes. Oversampling at 10 kHz and a steep digital low-pass filter ensures that there is a high immunity to vibrations. Coning and sculling compensation is performed at an industry-leading 2 kHz. All internal sensors
-
Supplier: LORD MicroStrain Sensing Systems
Description: Overview The 3DM-GX3® -15-OEM is a high-performance, miniature Inertial Measurement Unit and Vertical Gyro, utilizing MEMS sensor technology. It combines a triaxial accelerometer, triaxial gyro, temperature sensors, and an on-board processor running a sophisticated sensor fusion algorithm to
- Angular Rate Range: 49.999999999999986 to 1,200 deg/sec
- Bandwidth: 440 Hz
- Linear Acceleration Range: -50 to 50 g
- Maximum Dimension: 1.4960638 inch
-
Supplier: Mid-Continent Instruments and Avionics
Description: Vertical Gyro Remote Manufactured by Sperry
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: TL766D is RION company newly developed three axis angle instrument based on latest MEMS inertial measurement platform , it can simultaneously output Moving carrier’s horizontal angle, vertical angle and horizontal azimuth. The internal integration of the triaxial accelerometer and triaxial
- Angular Rate Range: 300 deg/sec
- Weight: 1.25661375661376 lbs
- Operating Temperature: -40 to 85 F
- Output Options: Pulse / Frequency
-
Supplier: SBG Systems SAS
Description: Ekinox-A is an ITAR Free Attitude & Heading Reference System (AHRS) or MRU (Motion Reference Unit). It combines high end gyroscopes, accelerometers, magnetometers, and runs an enhanced Extended Kalman Filter (EKF) to provide Roll, Pitch, Heading, and Heave. High performance for a
- Angular Rate Range: 400.0000000000002 deg/sec
- Bandwidth: 100 Hz
- Linear Acceleration Range: 5 g
- Accuracy: 0.05 ±% Full Scale
-
Supplier: SAE International
Description: This specification covers all gyroscopic and servo control types of automatic pilots intended for use on aircraft to operate automatically the control surfaces of the aircraft to maintain a stabilized flight attitude with respect to the longitudinal, lateral and vertical axes, and to provide
-
Supplier: MTC Industries & Research Carmiel Ltd.
Description: The Elapsed Time Reader, a measuring device especially adapted to MTC’s Vertical Gyroscope Model MVG-1806-1, is used for the purpose of gathering usage-data for warranty application and maintenance support. This solid state elapsed time reader records the time that power has been
-
Supplier: SAE International
Description: This Standard covers Bank and Pitch Instruments which measure and display the angular displacement of bank and pitch from a gyroscopic vertical reference. This reference may be pneumatically or electrically driven and be contained within the instrument display case or located remotely. Unless
-
Supplier: Northrop Grumman Corporation
Description: The Northrop Grumman Italia LISA-200 AHRS, is a lightweight Fiber Optic Gyroscope Attitude Heading Reference System (FOG AHRS) based on a state-of-art Northrop Grumman LN-200 Inertial Measurement Unit and Northrop Grumman Italia's 20 years of experience in the design, development, and
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: angle: The horizontal and vertical rotation angle range of the pan-tilt is customized 3.Rotation speed: The rotation speed of the pan-tilt is flexibly set according to the speed requirements of the actual application scenario 4.Protection level: In dusty and humid outdoor environments, the
- Load Capacity: 88.2 lbs
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: angle: The horizontal and vertical rotation angle range of the pan-tilt is customized 3.Rotation speed: The rotation speed of the pan-tilt is flexibly set according to the speed requirements of the actual application scenario 4.Protection level: In dusty and humid outdoor environments, the
- Load Capacity: 55.125 lbs
Find Suppliers by Category Top
Featured Products Top
-
applications such as railway, land vehicles, VTOL (Vertical Take (read more)
Browse Gyroscopes Datasheets for Tronics Microsystems
More Information Top
-
Avionics Navigation Systems 2nd Edition Complete Document
The response of this simple vertical gyroscope in one axis can be written as .
-
The combination of inertial navigation and radio aids
The latter arises from the error in cal- culating the components of the earth's rotation and is equivalent to a wander of the vertical gyroscope .
-
Strapdown Inertial Navigation Technology
Similarly, north, east and vertical gyroscopes may be defined.
-
Federal Register > Tuesday, October 13, 1998 > [63 FR 54564] Airworthiness Directives; British Aerospace Jetstream Model 3101 Airplanes
This AD requires modifying the airplane's navigational system by shortening and re-clipping the cable looms to the No. 1 and No. 2 vertical gyroscopes , installing a warning label adjacent to the gyroscopes, and performing an operational check on the system.
-
Journal of Aerospace Information Systems > Sensitivity Analysis of Extended and Unscented Kalman Filters for Attitude Estimation
Roll and pitch estimation results were compared with independent measurements from a mechanical vertical gyroscope to evaluate the performance.
-
Robust design of a vibratory gyroscope with an unbalanced inner torsion gimbal using axiomatic design
A design of a decoupled vertical gyroscope has been announced.
-
http://calhoun.nps.edu/public/bitstream/handle/10945/26948/controlvaneguida00mora.pdf?sequence=1
Vertical Gyroscope .
Indicates content that may require registration and/or purchase.