Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuride International, Inc.
Description: Load Rating: See below Linear Motion Slide A low-cost solution for component guidance, support, or adjustment in a wide range of applications. Side or flat mount; may also be mounted vertically in non load-bearing applications Precise linear motion through the
- Stroke or X-Axis Travel: 8.9 to 36.79 inch
- Carriage Load: 110 to 132 lbs
- Base Length: 12 to 40 inch
- Base Height: 1.38 to 2.37 inch
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Technical Feature] FSL80 linear guide, fully sealed structure, body width 80mm, it is designed for dustproof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch, small compression, hard object collision without deformation,
- Stroke or X-Axis Travel: 1.968505 to 47.24412 inch
- Y-Axis Travel: 1.968505 to 47.24412 inch
- Z-Axis Travel: 1.968505 to 47.24412 inch
- Rated Speed: 2.36220472440945 to 8.66141732283465 in/sec
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Technical Feature] FSL120 linear module, fully enclosed structure, body width 120mm, two guides and four sliders, with high precision, multi-segment repeat positioning, compact structure, strong versatility, suitable for use in special environments. [Range of Application] It can be used in
- Stroke or X-Axis Travel: 1.968505 to 59.05515 inch
- Y-Axis Travel: 1.968505 to 59.05515 inch
- Z-Axis Travel: 1.968505 to 59.05515 inch
- Rated Speed: 13.7795275590551 to 19.6850393700788 in/sec
-
-
Supplier: PI (Physik Instrumente) L.P.
Description: The PIglide miniature linear stage with air bearing has a linear motor drive, preloaded air bearings, and an integrated optical linear encoder. This stage provides very high precision with a small footprint. The combination of noncontact components results in
- Stroke or X-Axis Travel: 0.9842525 inch
- Rated Speed: 393.7007874015748 in/sec
- Positioning Accuracy: 0.00009999999999999999 inch/inch
- Motor Voltage: 60 volts
-
Supplier: Primatics, Inc.
Description: Overview Primatics PXL33 series is a small form factor, high precision linear motion stage. A linear motor and linear encoder provide precise positioning travels of 25, 60 and 110mm. Anti-creep cage cross roller linear bearings result in smooth, flat and
- Stroke or X-Axis Travel: 0.9842525 to 4.330711 inch
- Rated Speed: 17.7165354330709 to 26.3779527559055 in/sec
- Carriage Load: 13.23 lbs
- Positioning Accuracy: 0.00022 to 0.000024 inch/inch
-
Supplier: TPA Motion
Description: Linear guide provides precision low friction guidance of payloads for machine and instruments applications. One or multiple bearing blocks can be mounted on a linear guide rail. Each bearing block has two rows of recirculating balls that engage the precision ground rail
- Bearing Width: 1.3385834 to 5.511814 inch
- Bearing Length: 2.18504055 to 7.9527602 inch
- Dynamic Load Capacity: 2,225.52 to 33,045.6 lbs
- Special Bearing Materials: Bearing / Rail Assembly, Stainless
-
Supplier: PI (Physik Instrumente) L.P.
Description: The PIglide AT3 series of stages are linear servo motor driven with fully preloaded air bearings and an integral optical linear encoder. The combination of these non-contact components results in a frictionless motion platform that offers the highest performance, quality,
- Stroke or X-Axis Travel: 1.968505 to 29.527575 inch
- Rated Speed: 39.37007874015748 in/sec
- Carriage Load: 77.175 lbs
- Positioning Accuracy: 0.00025 inch/inch
-
Supplier: Aerotech, Inc.
Description: Design Features Long life linear motion guide bearing system Ultra-fine resolution Integral bellows waycovers Low-profile compact design Submicron accuracy Optional high-accuracy linear encoder
- Stroke or X-Axis Travel: 3.93701 to 9.842525 inch
- Rated Speed: 4.52755905511811 to 9.05511811023623 in/sec
- Carriage Load: 55.125 to 99.225 lbs
- Positioning Accuracy: 0.01 to 0.002 inch/inch
-
Supplier: Schatz Bearing Corp.
Description: Schatz Double V GuideWheel Bearings The superior choice for linear motion applications Maintenance-free operation Bearings are “greased for life” Track surfaces hardened for long wear life High-precision bearings allow for smooth and quiet operation Ideal for harsh
- Bearing Width: 0.4375 inch
- Dynamic Load Capacity: 910 lbs
- Special Bearing Materials: Corrosion Resistant, Self Lubricating, Stainless
- Bearing Type: Guide Wheel
-
Supplier: Schatz Bearing Corp.
Description: Schatz Double V GuideWheel Bearings The superior choice for linear motion applications Maintenance-free operation Bearings are “greased for life” Track surfaces hardened for long wear life High-precision bearings allow for smooth and quiet operation Ideal for harsh
- Bearing Width: 0.75 inch
- Dynamic Load Capacity: 3,260 lbs
- Special Bearing Materials: Corrosion Resistant, Self Lubricating
- Bearing Type: Guide Wheel
-
Supplier: Schatz Bearing Corp.
Description: Schatz Double V GuideWheel Bearings The superior choice for linear motion applications Maintenance-free operation Bearings are “greased for life” Track surfaces hardened for long wear life High-precision bearings allow for smooth and quiet operation Ideal for harsh
- Bearing Width: 0.31 inch
- Dynamic Load Capacity: 500 lbs
- Special Bearing Materials: Corrosion Resistant, Self Lubricating
- Bearing Type: Guide Wheel
-
Supplier: Schatz Bearing Corp.
Description: Schatz Double V GuideWheel Bearings The superior choice for linear motion applications Maintenance-free operation Bearings are “greased for life” Track surfaces hardened for long wear life High-precision bearings allow for smooth and quiet operation Ideal for harsh
- Bearing Width: 0.625 inch
- Dynamic Load Capacity: 1,710 lbs
- Special Bearing Materials: Corrosion Resistant, Self Lubricating
- Bearing Type: Guide Wheel
-
Supplier: Newport MKS
Description: The M-MVN50 Precision Ball Bearing Vertical Linear Stage provides precise 8 mm manual height control with micron-scale sensitivity. Its high load capacity makes it especially suited to vertical positioning of heavy payloads. The stage utilizes an inclined plane design
- Stroke or X-Axis Travel: 0.3149608 inch
- Base Length: 1.968505 inch
- Base Width: 1.968505 inch
- Axis Configuration: Z Axis Only
-
Supplier: Newport MKS
Description: The M-MVN120 Precision Ball Bearing Vertical Linear Stage provides precise 20 mm manual height control with micron-scale sensitivity. Its high load capacity makes it especially suited to vertical positioning of heavy payloads. The stage utilizes an inclined plane design
- Stroke or X-Axis Travel: 0.787402 inch
- Base Length: 4.724412 inch
- Base Width: 4.724412 inch
- Axis Configuration: Z Axis Only
-
Supplier: PI (Physik Instrumente) L.P.
Description: The PIglide AT1 series of compact stages are linear servo motor driven with fully preloaded air bearings and an integral optical linear encoder. The combination of these non-contact components results in a frictionless motion platform that offers the highest performance,
- Stroke or X-Axis Travel: 1.968505 to 13.779535 inch
- Rated Speed: 0.0393700787401575 in/sec
- Carriage Load: 22.05 lbs
- Positioning Accuracy: 0.0005 inch/inch
-
Supplier: Newport MKS
Description: The MVN80 Precision Ball Bearing Vertical Linear Stage provides precise 0.5 inch manual height control with micron-scale sensitivity. Its high load capacity makes it especially suited to vertical positioning of heavy payloads. The stage utilizes an inclined plane design
- Stroke or X-Axis Travel: 0.5118113 inch
- Base Length: 3.149608 inch
- Base Width: 3.149608 inch
- Axis Configuration: Z Axis Only
-
Supplier: Newport MKS
Description: The MVN50 Precision Ball Bearing Vertical Linear Stage provides precise 0.31 inch manual height control with micron-scale sensitivity. Its high load capacity makes it especially suited to vertical positioning of heavy payloads. The stage utilizes an inclined plane design
- Stroke or X-Axis Travel: 0.3149608 inch
- Base Length: 1.968505 inch
- Base Width: 1.968505 inch
- Axis Configuration: Z Axis Only
-
Supplier: PI (Physik Instrumente) L.P.
Description: or the application. Crossed roller bearings improve load capacity, accuracy and lifetime Crossed roller bearings offer a superior level of smoothness, straightness, and flatness, close to air bearing performance. By replacing the point contact of ball bearings with a line
- Z-Axis Travel: 2.362206 inch
- Rated Speed: 19.68503937007875 in/sec
- Motor Voltage: 48 volts
- Base Length: 7.086618 to 12.992133 inch
-
Supplier: Yamaha Corporation
Description: guide has characteristics that are difficult to malfunction, such as unusual wear and provides excellent reliability. ●F/N/B type For the F type, N type, and B type, two guide frames are laid out on the high rigidity aluminum extruded material frame. Two bearing units per rail, four
- Stroke or X-Axis Travel: 41.338605 inch
- Rated Force: 220.5 lbs
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Technical Feature] FSL40 linear guide is semi-sealer structure, body width 40mm, high stability, compact structure, versatility feature, suitable for normal working environment, it is convenient to use single axis or multi-axis to assemble easy functional usage robotic arms for kinds of
- Stroke or X-Axis Travel: 1.968505 to 39.3701 inch
- Y-Axis Travel: 1.968505 to 39.3701 inch
- Z-Axis Travel: 1.968505 to 39.3701 inch
- Rated Speed: 1.5748031496063 to 10.0393700787402 in/sec
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: The double-track linear module developed by FUYU has a body width of 17cm, strong running stability, and a load of up to 120kg. It is mainly used for high-load and high-precision companies. The repeat positioning accuracy can reach ± 0.02mm. It is currently the most popular high-load product
- Stroke or X-Axis Travel: 1.968505 to 59.05515 inch
- Y-Axis Travel: 1.968505 to 59.05515 inch
- Z-Axis Travel: 1.968505 to 59.05515 inch
- Rated Speed: 9.84251968503938 to 49.2125984251969 in/sec
-
Supplier: Aerotech, Inc.
Description: Design Features Precision-ground, high-accuracy lead screw Ultra-fine resolution Crossed-roller bearings for high load capacity and smooth motion Includes cogless, brushless servomotor Compact profile
- Stroke or X-Axis Travel: 1.968505 inch
- Y-Axis Travel: 1.968505 inch
- Z-Axis Travel: 50 inch
- Rated Speed: 0.15748031496063 in/sec
-
Supplier: Aerotech, Inc.
Description: Design Features Compact, high-performance elevation stage Precision-ground ball screw or lead screw DC or stepper motor options High-vacuum capable Precision crossed-roller bearings Multi-axis configurations available with MPS linear and rotary stages Aerotech’s MPS-SV series lift
- Z-Axis Travel: 5 inch
- Rated Speed: 0.00393700787401575 to 0.031496062992126 in/sec
- Carriage Load: 13.23 lbs
- Positioning Accuracy: 0.001 to 0.0029999999999999996 inch/inch
-
Supplier: Artifex Engineering
Description: vertical translation. The stage is also loaded with an internal ladder structure to provide a backlach free motion. There are two types of threaded holes on the working surface for versatile mounting need. * Center mounted micrometers on side surface for precise height control. * Up to
- Z-Axis Travel: 0.4724412 inch
- Base Length: 2.362206 inch
- Base Width: 3.149608 inch
- Base Height: 0.79527602 inch
-
Supplier: TPA Motion
Description: Miniature Linear Bearings (MR Series) provide precision low friction guidance of payloads for machine and instruments applications. One or multiple bearing blocks can be mounted on a linear guide rail. Each bearing block has two rows of recirculating balls that
- Bearing Width: 0.3149608 to 2.362206 inch
- Bearing Length: 0.46063017 to 2.9921276 inch
- Dynamic Load Capacity: 42.712 to 1,511.78 lbs
- Special Bearing Materials: Bearing / Rail Assembly, Corrosion Resistant, Stainless
-
Supplier: H2W Technologies
Description: Features: - Non-contact Air Bearing (Air Bushing) - Frictionless Motion - No Wearing Parts - Low Velocity Ripple - Dual axis on single a motion plane - Light moving mass - Horizontal or vertical orientation - Two axis of coordinated motion
- Stroke or X-Axis Travel: 1.5 inch
- Bearing Type: Air Bearing
- Drive Type: Direct Drive
- Features: Electrical, Other
-
Supplier: H2W Technologies
Description: Features: - Non-contact air bearing operation - Excellent flatness and straightness specifications - Lowest velocity ripple - No wearing parts - Cable carriers to route payload cables - Granite bridge to support vertical and rotary axis - Four axis of coordinated motion
- Stroke or X-Axis Travel: 10 inch
- Y-Axis Travel: 10 inch
- Z-Axis Travel: 3.5 inch
- Bearing Type: Air Bearing
-
Supplier: TPA Motion
Description: Crossed Roller Bearing "SETS" provide all the components necessary for one axis of motion. These non recirculating type linear bearings are known for their very smooth, high load carrying capacity, and precise motion. They are made to industry standard crossed
- Bearing Width: 0.33464585 to 2.2834658 inch
- Bearing Length: 0.787402 to 47.24412 inch
- Dynamic Load Capacity: 46.7584 to 26,472.448 lbs
- Special Bearing Materials: Bearing / Rail Assembly, Stainless
-
Supplier: IKO International, Inc.
Description: Standard models (NT…V) are available in three sectional widths with thrusts to 36 N and stroke lengths from 10 to 120 mm. This series utilizes Linear Way L, a miniature linear motion rolling guide for the table guidance. These models are also compatible with vertical
- Stroke or X-Axis Travel: 0.393701 to 4.724412 inch
- Rated Speed: 10.6299212598425 to 51.1811023622047 in/sec
- Carriage Load: 1.1025 lbs
- Motor Voltage: 24 to 200 volts
-
Description: Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and
- Guide Width or Diameter: 1.1023628 inch
- Guide Length: 118.1103 inch
- Guide / Rail Shape: Linear Motion Guide
-
Description: Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and
- Guide Width or Diameter: 1.3385834 inch
- Guide Length: 118.1103 inch
- Guide / Rail Shape: Linear Motion Guide
-
Description: Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and
- Guide Width or Diameter: 0.5905515 inch
- Guide Length: 62.99216 inch
- Guide / Rail Shape: Linear Motion Guide
-
Description: Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and
- Guide Width or Diameter: 1.1023628 inch
- Guide Length: 118.1103 inch
- Guide / Rail Shape: Linear Motion Guide
-
Supplier: H2W Technologies
Description: Features: - Dual axis on single a motion plane - Light moving mass - Rigid recirculating linear bearings - Horizontal or vertical orientation - Two axis of coordinated motion
- Stroke or X-Axis Travel: 1.5 inch
- Drive Type: Direct Drive
- Features: Electrical, Other
- Orientation: Horizontal, Vertical
-
Supplier: Accuride International, Inc.
Description: Load Rating: Up to 265 lbs Linear Motion Track System Aluminum tracks and re-circulating ball carriages provide a cost-effective linear motion solution for projects that require a defined length of travel. Aluminum track available in two lengths: 47" [1.2m] and 94"
- Carriage Load: 265 lbs
- Base Length: 47 to 94 inch
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
Find Suppliers by Category Top
Featured Products Top
-
In certain applications, uneven loads, improper preload, vertical mounting, or offset forces may cause the ball retainers to become misaligned relative to each other. The misalignment ("creep") can ultimately cause a reduction in overall travel, the need for increased (read more)
Browse Linear Bearing Rails Datasheets for Isotech, Inc. -
Metal and plastic cages both effectively float between the bearing’s rails and they both tend to drift away from the bearing’s longitudinal center over time, a phenomenon called cage creep. It happens when the linear bearing only makes partial strokes, especially when mounted (read more)
Browse Linear Bearings Datasheets for NB Corporation of America -
this Design Guide, we build on the information presented in previous Design Guides & explain the parameters employed to properly specify linear bearings (read more)
Browse Linear Bearings Datasheets for NB Corporation of America -
Linear guideways provide linear motion by re-circulating rolling elements between a profiled rail and a bearing block. The coefficient of friction on a linear guideway is only 1/50 compared to a traditional slide. With these features, a linear guideway can (read more)
Browse Linear Bearing Rails Datasheets for HIWIN Corporation -
Air Bearing Linear Slide Delivers Nanometer-Precision Motion Control Frictionless motion with excellent velocity constancy for high (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P. -
A bearing or bushing can be used for linear or rotational motion. While most bearings and bushings are designed for only one type of motion, there are some parts that can combine both. NB stroke bush products, for instance, have raceway grooves along the axis of the shaft, same as (read more)
Browse Linear Bearings Datasheets for NB Corporation of America -
motion bearings are bearings that are made to move in a particular direction, and they come in a wide array of different designs. Some linear slides are motorized, others are not. Examples of the former include roller and XY tables as well as machine and dovetail slides. Non-motorized slides include (read more)
Browse Linear Bearings Datasheets for NB Corporation of America -
Linear motion bearings are bearings that are made to move in a particular direction, and they come in a wide array of different designs. Some linear slides are motorized, others are not. Examples of the former include roller and XY tables as well as machine and (read more)
Browse Linear Slides and Linear Stages Datasheets for NB Corporation of America -
debris laden environments, the durability of moving parts is paramount. Parts need to continually run without suffering from contamination. Our Guide roller based linear motion technology is well suited to dealing with these concerns (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
Increasing Dependence on Precision Actuation Modern medical and dental devices rely heavily on controlled linear motion to perform critical functions. Applications include: Hospital beds and patient lifts (height adjustment, articulation (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw
Conduct Research Top
-
Factors to Consider When Choosing a Crossed Roller Bearing (.pdf)
For the lack of the right bearing, the kingdom of ever-faster microprocessors might have been lost. But this story has a happy ending. Technical achievements in microprocessor manufacturing, diagnostic equipment and automation have demanded increasingly more precise motion control. Whether
More Information Top
-
Factors to Consider When Choosing a Crossed Roller Bearing (.pdf)
Whether it's wafer positioning for the efficient manufacture of ICs, pick and place, vision inspection, parts transfer, a microscope stage under computer control or precise vertical movements , linear bearings have had to evolve rapidly in order to carry heavier loads, take up …
-
Factors to Consider When Choosing a Crossed Roller Bearing (.pdf)
of ICs, pick and place, vision inspection, parts transfer, a microscope stage under computer control or precise vertical movements , linear bearings have had to evolve rapidly in order to carry heavier loads, take up less space and be reliably precise.
-
RF Superconductivity: Volume II: Science Technology and Applications
(b) Layout of the HPR system showing rotating filter, rinsing and cane and linear bearing for vertical motion .
-
Dynamic simulation of free surfaces in capillaries with the finite element method
A beaker containing distilled water is movable by a vertical linear bearing .
-
Mechanical Separation of Fibrous Asparagus
The knife assemblies were attached to vertical shafts moving in linear bearings to minimize friction effects.
-
Fan Assessment Numeration System (FANS) Design and Calibration Specifications
This drive screw turns a sprocket and chain at the inside of the top frame section; the chain turns the opposite drive screw to assure simultaneous vertical movement of both linear bearings .
-
Accurate odometry and error modelling for a mobile robot
The encoder wheels are as sharp-edged as practically possible to reduce the wheel base (B) uncertainty, and are unloaded because they are independently mounted on linear bearings which allow vertical motion , hence the problem of wheel distortion and slippage is minimised.
-
Sonar based map building for a mobile robot
reduce wheelbase uncertainty, and are independently mounted on linear bearings to allow vertical motion and minimise the problem of wheel distortion.
-
Thermosonic flip-chip bonding for an 8×8 VCSEL array
The end effector is mounted on a linear bearing allowing only vertical motion .
-
Anisotropy driven dynamics in vibrated granular rods
The container is attached to an electromagnetic shaker through a linear bearing which allows only vertical mo- tion .
Indicates content that may require registration and/or purchase.