-
Supplier: NKE Austria GmbH
Description: Thrust ball bearings are separable axial bearings Available in single direction and double direction designs Suitable for relatively high axial loads Low to medium speed ratings Standards: DIN 616, DIN 711, DIN 715 Series: 51100, 51200, 51300, 51400 Application examples:
- Features: Thrust Bearing
-
Supplier: WD Bearing Group
Description: Thrust ball bearings are designed to carry axial loads only, and they can’t take any radial loads. They can usually be found in the application of vertical shaft. WD thrust ball bearings are available in types of single direction thrust ball bearings
- Features: Thrust Bearing
-
Supplier: WD Bearing Group
Description: Thrust ball bearings are designed to carry axial loads only, and they can’t take any radial loads. They can usually be found in the application of vertical shaft. WD thrust ball bearings are available in types of single direction thrust ball bearings
- Features: Thrust Bearing
-
-
Supplier: NationSkander California Corporation
Description: 51205 Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 25mm x 47mm x 15mm.51205 Thrust ball bearing is known to high axial or Vertical loads.Bearing is made of Chrome Steel. Item: 51205 Ball
-
Supplier: NationSkander California Corporation
Description: 51206 Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 30mm x 52mm x 16mm. Thrust bearing is known to high axial or Vertical loads.Bearing is made of Chrome Steel. Item: 51206 Ball Bearing Type:
-
Supplier: NationSkander California Corporation
Description: 51207 Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 35mm x 62mm x 18mm. Thrust bearing is known to high axial or Vertical loads.Bearing is made of Chrome Steel. Item: 51207 Ball Bearing Type:
-
Supplier: NationSkander California Corporation
Description: 51311 Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 55mm x 105mm x 35mm. Thrust bearing is known to high axial or Vertical loads. Bearing is made of Chrome Steel. Item: 51311 Ball Bearing Type:
-
Supplier: NKE Austria GmbH
Description: Spherical roller thrust bearings are separable single direction acting axial bearings Able to accommodate misalignment Suitable for high axial and some radial loads Relatively high speed ratings Standards: DIN 728 Series: 29200, 29300, 29400 Application examples: heavy
- Features: Spherical
-
Supplier: WD Bearing Group
Description: Thrust ball bearings are designed to carry axial loads only, and they can’t take any radial loads. They can usually be found in the application of vertical shaft. WD thrust ball bearings are available in types of single direction thrust ball bearings
- Features: Thrust Bearing
-
Supplier: WD Bearing Group
Description: Thrust ball bearings are designed to carry axial loads only, and they can’t take any radial loads. They can usually be found in the application of vertical shaft. WD thrust ball bearings are available in types of single direction thrust ball bearings
- Features: Thrust Bearing
-
Supplier: Timken Company (The)
Description: Timken's crossed roller bearings (TXRs) are designed to offer the highest levels of rotation accuracy and rigidity while conserving space and saving material costs. Able to withstand high overturning moments, TXR bearings are ideal for the table bearing of machine tools,
- Bore: 8.00000432 to 61.00003294 inch
- Features: Crossed
-
Supplier: IKO International, Inc.
Description: Needle roller bearings with thrust roller bearings are also designed for thrust loads, but feature higher axial load ratings than versions using thrust ball bearings. Minimal elastic deformation of rolling contact surfaces under load. High rotational
- Bore: 0.393701 to 2.755907 inch
- Outside Diameter: 0.7480319 to 3.3464585 inch
- Seals: None (Open Bearing)
-
Supplier: Waukesha Bearings
Description: range from large combination thrust and journal bearings for motor-driven reactor coolant pumps used in nuclear power stations, to small, self-contained air-cooled units for LNG pumps. Whatever the application, Waukesha Bearings customizes the solution for optimum performance.
-
Supplier: Miba Industrial Bearings
Description: Thrust Pads for Hydropower Generation Special design pads for vertical and horizontal machines.
- Bore: 115 inch
- Outside Diameter: 180 inch
- Thickness: 180 inch
- Type: Thrust Washer
-
Description: Specifies tolerances on form and position as well as the surface roughness of shafts, flanges and thrust collars as used in plain bearing units. Applicable to journal or thrust plain bearing units or to a combination of both, installed either horizontally or vertically.
-
Supplier: CSA Group
Description: Specifies tolerances on form and position as well as the surface roughness of shafts, flanges and thrust collars as used in plain bearing units. Applicable to journal or thrust plain bearing units or to a combination of both, installed either horizontally or vertically.
-
Supplier: Gusher Pumps
Description: FEATURES Available in 30” Bowls Flow Rates Exceeding 15,000 GPM Vertical Turbine, Propeller, Mixed Flow, and High Pressure Pumps Available with Motor Thrust Stands which Allows for Utilization of Normal Thrust Standard C-Face Motors Impellers are Adjusted at the Factory – No
- Pump Type: Turbine Pumps
-
Supplier: GE Power Conversion
Description: requirements in a wide range of vertical hollow shaft motor applications. Features & Benefits: • Motor type: Three phase induction • Cast Iron frame and endshield • Guide bearings on frames 213-449 are supplied with grease lubricated ball bearings • Rotor: cast aluminum • Ground
-
Supplier: KSB AG
Description: Design Vertical, single-stage reactor coolant pump with forged annular casing plated on the inside, with diffuser, either with own pump thrust bearing or supported by motor bearing. Applications Reactor coolant recirculation in nuclear power stations (PWR). Overview of
- Pump Type: Centrifugal Pumps, Circulation Pumps, Positive Displacement Pumps
- Features: Water Pumps
-
Supplier: Wolong Electric Industrial Motors
Description: GE ValueLine vertical hollow shaft (VHS) WPI product line is a high thrust design intended for deep-well pump applications. The ValueLine product offering ranges from 5-300 HP and is compatible with a variable speed drive. ValueLine ODP Features Motor type: Three phase induction Cast
- Other Output Power: 5 to 500 HP
- Shaft Speed: 1,200 to 3,600 rpm
- NEMA Frame Size: 213 to 509 #
- Operating Temperature: -40 to 104 F
-
Supplier: GE Power Conversion
Description: requirements in a wide range of vertical hollow shaft motor applications. Features & Benefits: • Motor type: Three phase induction • Cast Iron frame and endshield • Guide bearings on frames 213-449 are supplied with grease lubricated ball bearings • Rotor: cast aluminum • Ground
-
Supplier: Timken Company (The)
Description: Cylindrical bearing type NUP has a double ribbed outer ring and a single-ribbed inner ring with an abutting loose rib, which allows the bearing to provide axial location and to carry light thrust loads in both directions. Factors governing radial and thrust load
- Outside Diameter: 3.149608 to 78.7402 inch
- Type: Cylindrical
-
Supplier: Crane Pumps & Systems
Description: Deming Vertical Process pumps are space saving, always primed, with cantilever shaft, no submerged bearings, and broad capacity range. Applications Coolants Metal and Parts Washing Filtering Air Conditioning Pickling Circulation Paint Systems Plating Air Washers Pollution Control
- Discharge Size: 1 to 10 inch
- Horsepower: 1 to 75 HP
- Maximum Discharge Flow: 3,600 GPM
- Pump Type: Cantilever Pumps, Centrifugal Pumps
-
Supplier: Timken Company (The)
Description: For applications where rotational accuracy, consistency and rigidity are critical, Timken has the solution – Timken® precision cylindrical roller bearings for rotary tables, indexing and vertical mill heads. Timken’s precision cylindrical roller bearings feature an integrated
- Bore: 3.149608 to 18.110246 inch
- Type: Cylindrical
-
Supplier: WorldWide Electric Corporation
Description: per NEMA MG-1 Part 31 120 volt space heaters Double thrust bearing design (100-300 HP) for deeper well applications Winding RTDs (125-500 HP) White epoxy paint for cooler surface temperature Standard coupling size included Note: Model Number containing DB are Double Thrust
- Other Output Power: 25 HP
- Continuous Current: 28.8 amps
- Gearbox Efficiency: 93.6 %
- Shaft Speed: 1,800 rpm
-
Supplier: Crane Pumps & Systems
Description: Design - Short, heavy shaft and close bearing centers limit shaft deflection and assure longer pump life with minimal maintenance. Long Life Ball Bearings - Cartridge mounted, double-row thrust bearing may be inspected or serviced without disturbing casing bolts or
- Maximum Discharge Flow: 7,000 GPM
- Discharge Size: 2 to 12 inch
- Pump Housing Material: Brass / Bronze, Cast Iron, Stainless Steel
- Pump Type: Split Case Pumps
-
Supplier: EBARA Pumps Americas Corporation
Description: options are available for the three models and incorporate a separate thrust bearing in lieu of motor bearings, a popular design feature. Standard NEMA motors Integral thrust bearing on 3 HP and larger pumps – to handle axial thrust loads Air vent in casing
- Maximum Discharge Flow: 4 to 390 GPM
- Maximum Discharge Pressure: 62.2797849 to 2,145.192591 psi
- Discharge Size: 1.25 to 4 inch
- Media Temperature: 5 to 248 F
-
Supplier: Pentair Engineered Solutions
Description: Adjusting Nut Thrust Bearing Regreaseable and Protected from Contamination Stuffing Box Standard with Packing, Lantern Ring and Split Gland for gas-tight Construction Steel Oval Baseplate Stand and Eliminates Removing Complete Cover Plate Elevated Float Switch Assembly Bearing
- Discharge Size: 2 to 4 inch
- Horsepower: 5 to 10 HP
- Maximum Discharge Flow: 350 GPM
- Maximum Discharge Pressure: 39.0173410404 psi
-
Supplier: Pentair Engineered Solutions
Description: Adjusting Nut Thrust Bearing Regreaseable and Protected from Contamination Stuffing Box Standard with Packing, Lantern Ring and Split Gland for gas-tight Construction Steel Oval Baseplate Stand and Eliminates Removing Complete Cover Plate Elevated Float Switch Assembly Bearing
- Discharge Size: 2 to 4 inch
- Horsepower: 5 to 10 HP
- Maximum Discharge Flow: 350 GPM
- Maximum Discharge Pressure: 39.0173410404 psi
-
Supplier: Goulds Water Technology, a xylem brand
Description: standard motor bearing life (17,500h) Hard Material Intermediate bush bearing (Tungsten Carbide/Silicon Carbide) to improve life and ability to withstand heavy duty applications, like boiler feeding Cast Iron Pump Body Alternative Materials
- Pump Type: Centrifugal Pumps
- Features: Water Pumps
-
Supplier: Hydraulic Institute (HI)
Description: specific curve shape can reduce the attainable efficiency Thrust balance devices that are used to balance hydraulic thrust operate on the basis of differential pressure and bypass pump flow can reduce pump efficiency Multistage vertical turbine (diffuser) type pumps exhibit a
-
Supplier: Zaber Technologies, Inc.
Description: computer-controlled, motorized vertical lift stages capable of moving 10 kg loads. Like all of Zaber's products, the VSR-V1 Series is designed to be very easy to set up and operate. If you are considering a multi-axis system, with Z-axis, these lift stages make an excellent platform. These
- Stroke or X-Axis Travel: 0.787402 inch
- Rated Speed: 1.88976377952756 in/sec
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
-
Supplier: Zaber Technologies, Inc.
Description: computer-controlled, motorized vertical lift stages capable of moving 10 kg loads. They are stand-alone units requiring only a standard 24 V or 48 V power supply. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products.
- Stroke or X-Axis Travel: 0.787402 inch
- Rated Speed: 1.10236220472441 in/sec
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
-
Supplier: IKO International, Inc.
Description: Standard models (NT…V) are available in three sectional widths with thrusts to 36 N and stroke lengths from 10 to 120 mm. This series utilizes Linear Way L, a miniature linear motion rolling guide for the table guidance. These models are also compatible with vertical mounting.
- Stroke or X-Axis Travel: 0.393701 to 4.724412 inch
- Rated Speed: 10.6299212598425 to 51.1811023622047 in/sec
- Carriage Load: 1.1025 lbs
- Motor Voltage: 24 to 200 volts
Find Suppliers by Category Top
Featured Products Top
-
materials. Long-life ceramic dual thrust bearings handle both forward and reverse direction flow. Versatile Water Specialties Propeller Flow Meters can be installed in vertical, horizontal or inclined positions. The Water Specialties Model ML04 Propeller Flow Meter is an ideal choice for (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
. Common Components Here are the common components of an Eccentric Plug Valve we will be discussing. • Packing • Bearings • Plug • Bonnet • Grit Seals • Thrust Bearings • Body (read more)
Browse Plug Valves Datasheets for McWane Plant and Industrial -
Selecting precision motors for commercial aerospace applications Commercial aerospace is rapidly diversifying, with the traditional fleet of airliners and business jets set to be joined by electric vertical take-off and landing (eVTOL) taxis (read more)
Browse Brushless Motors Datasheets for Portescap
More Information Top
-
Magnetic bearing applications & economics
In many cases, only radial bearings are required, while vertical thrust bearings may utilize only the thrust bearing without radial elements (or in combination with lightly loaded grease lubricated radial elements).
-
IEEE Guide for Operation and Maintenance of Hydro-Generators
JOHNSON, R. C. Loading Vertical Thrust Bearings .
-
Marks’ Standard Handbook for Mechanical Engineers, Eleventh Edition > FLUID FILM BEARINGS
Half section of mounting for vertical thrust bearing .
-
Planning The National New Technology Telescope (NNTT)
A hydrostatic oil pad, vertical thrust bearing will be mounted below each of the six "points" of the hexagon.
-
Pictorial Handbook of Technical Devices
z,aa,ab,ac,ad,ae,af,ag-Methods to adjust large journal bearings. ah-Water-Iubricated rubber bearing. aj-Half section of vertical thrust bearing .
-
CR4 - Thread: Temperature Rise At Upper Thrust Bearing Of Generator
A clearance issue on a vertical thrust bearing usually sends temperature straight up off the chart.
-
From the pages of foreign journals
Two types of vertical thrust bear - in~s.
-
Bibliography of rotating electric machinery for 1948-1961
ADJUSTING VERTICAL THRUST BEARINGS , .
-
Hybrid superconducting magnetic suspensions
This leads to a choice of a permanent magnet vertical thrust bearing , which ensures the levitation of the .
-
Self Excited Vibration in a Specialised Electric Propulsion System
Thus, axial, transverse and vertical thrust bearing acceleration amplitude values were analysed.
Indicates content that may require registration and/or purchase.