Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Setra Systems
Description: The Model 267 pressure transducer sense gauge and differential pressure and are offered with a high level 5 VDC or 10 VDC output as well as a 4-20 mA output. The Model 267 is available with an optional LCD display for convenient viewing of pressure reading. Features: NEMA
- Working Pressure Range: 0 to 3.6127 psi
- Accuracy: 1 ±% FS
- Signal Output: Analog Current, Analog Voltage
- Measurement Type: Differential
-
Supplier: Sensirion
Description: pressure range is needed. Like all of Sensirion's differential pressure sensors, the fully calibrated and temperature-compensated sensor features excellent long-term stability with high sensitivity at very low differential pressures. The
- Working Pressure Range: 0 to 0.5076289377501886 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: 14 to 140 F
- Signal Output: Analog Voltage
-
Supplier: Sensirion
Description: measurement principle and measures a mass flow passing through the sensor witch is calibrated for differential pressure. With its leading CMOSens® Technology for superior performance, the ASP1400 digital differential pressure sensor is optimized for
- Working Pressure Range: 0.014503683935719673 psi
- Accuracy: 0.05 to 1.5 ±% FS
- Operating Temperature: 32 to 158 F
- Measurement Type: Differential
-
-
Supplier: Setra Systems
Description: The Model 267MR Multi-Range pressure transducer has up to 6 field selectable pressure ranges (bi-directional and unidirectional) in each unit. The simple flip of a dipswitch enables the user to easily field calibrate the unit with minimal effort. These units sense gauge and
- Working Pressure Range: 0.541905 psi
- Accuracy: 1 ±% FS
- Signal Output: Analog Current, Analog Voltage
- Measurement Type: Differential
-
Supplier: SensorsONE, Ltd.
Description: The all stainless steel 316L DMD 331 wet wet differential pressure sensor is suitable for use with compatible liquids down to relatively low differential pressures. The lowest possible scaled pressure range is 0 to 20 mbar differential and this
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: SensorsONE, Ltd.
Description: The DMD 341 is a very small compressed air differential pressure sensor suited to installations inside compact systems requiring many sensors for monitoring the switching and delivery of compressed air to plant machinery. The DM341 can also be used to monitor high
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: SensorsONE, Ltd.
Description: DPS very low differential pressure transducer is an affordable option for measuring the differential pressure of airflow on heating, cooling, ventilation & air conditioning (HVAC) systems in buildings, laboratories, cleanrooms & factories. The DPS ultra
-
Supplier: Superior Sensor Technology
Description: device. A gage sensor measures patient airway pressure and a differential sensor for system flow measurement. Based on the proprietary NimbleSense architecture, both sensors have an extremely low noise floor and a very fast two millisecond response
- Working Pressure Range: 0.0362592098392992 to 0.870221036143182 psi
- Accuracy: 0.05 ±% FS
- Operating Temperature: 32 to 122 F
- Measurement Type: Differential
-
Supplier: Cole-Parmer
Description: • Uni- and bi-directional pressure measurement offer high accuracy for building energy management • Static accuracy of
1% • Fully protected against reverse wiring • Fire retardent case is UL 94 V-0 approved Low-pressure transucers sense gauge or differential - Signal Output: Analog Voltage
- Pressure Measurement: Differential
-
Supplier: Cole-Parmer
Description: • Uni- and bi-directional pressure measurement offer high accuracy for building energy management • Static accuracy of
1% • Fully protected against reverse wiring • Fire retardent case is UL 94 V-0 approved Low-pressure transucers sense gauge or differential - Signal Output: Analog Voltage
- Pressure Measurement: Differential
-
Supplier: Cole-Parmer
Description: • Uni- and bi-directional pressure measurement offer high accuracy for building energy management • Static accuracy of
1% • Fully protected against reverse wiring • Fire retardent case is UL 94 V-0 approved Low-pressure transucers sense gauge or differential - Signal Output: Analog Voltage
- Pressure Measurement: Differential
-
Supplier: Cole-Parmer
Description: • Uni- and bi-directional pressure measurement offer high accuracy for building energy management • Static accuracy of
1% • Fully protected against reverse wiring • Fire retardent case is UL 94 V-0 approved Low-pressure transucers sense gauge or differential - Signal Output: Analog Current
- Pressure Measurement: Differential
-
Supplier: Merit Sensor Systems
Description: What you get with the LP Series is a sensor for very low pressures that is easy to solder to a PC board and connect to standard tubing. We offer it fully compensated, saving you calibration time and equipment on the assembly line. It is also available uncompensated for
- Impedance: 4 to 6 kohms
- Operating Temperature: -40 to 85 C
- Pressure Range: 0.15 to 30 psi
- Pressure Type: Absolute, Gauge
-
Supplier: All Sensors Corp.
Description: The DLV Series Mini Digital Output Pressure Sensor is based on the already popular DLVR series pressure sensors. This series offers excellent performance over middle pressure ranges of 5 to 60 PSI, compared to the DLVR low pressure range products. The
- Input (Supply) Voltage: 3.3 volts
- Operating Temperature: -25 to 85 C
- Pressure Range: -15 to 15 psi
- Pressure Type: Differential
-
Supplier: All Sensors Corp.
Description: The ELVH Series Pressure Sensors are based on All Sensors’ ultra low pressure CoBeam2 TM Technology. This innovative sensing element technology provides pressure sensors with best in class ultra low pressure sensing which reduces package
- Input (Supply) Voltage: 3.3 volts
- Operating Temperature: -25 to 85 C
- Pressure Range: -2.16762 to 2.16762 psi
- Compensated: Compensated
-
Supplier: First Sensor AG
Description: The HCL pressure sensors measure ultra low pressures from 5 mbar and are intended to be used with dry and non-corrosive gases. The sensors are calibrated and temperature compensated. They use a special compensation technology to achieve a very high offset
- Working Pressure Range: 0.07251885 to 1.08778275 psi
- Operating Temperature: -13 to 185 F
- Measurement Type: Differential, Gauge
- Media: Gas
-
Supplier: Galco Industrial Electronics
Description: Very Low Differential Pressure
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Merit Sensor Systems
Description: What you get with the LP Series is a sensor for very low pressures that is easy to solder to a PC board and connect to standard tubing. We offer it fully compensated, saving you calibration time and equipment on the assembly line. It is also available uncompensated for
- Input (Supply) Voltage: 3 to 5.5 volts
- Operating Temperature: -40 to 85 C
- Pressure Range: 0.15 to 1 psi
- Pressure Type: Absolute, Gauge
-
Supplier: Merit Sensor Systems
Description: What you get with the LP Series is a sensor for very low pressures that is easy to solder to a PC board and connect to standard tubing. We offer it fully compensated, saving you calibration time and equipment on the assembly line. It is also available uncompensated for
- Working Pressure Range: 0.15 to 1 psi
- Operating Temperature: -40 to 185 F
- Measurement Type: Absolute, Gauge
- Media: Gas, Liquid
-
Supplier: Gems Sensors & Controls
Description: For Air or Non-Conductive Gas 0.25 to 100 Inches (6.35 to 2540 mm) in W.C. (differential)/±0.1 to ±50 Inches in W.C. (bidirectional) High Proof Pressure The 865 series pressure transmitters are very low-pressure sensors for ranges as low as
- Working Pressure Range: 0.00903175 to 3.6127 psi
- Accuracy: 0.25 to 1 ±% FS
- Operating Temperature: 0 to 150 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: Holykell Technology Company Limited
Description: Low range air differential pressure transmitter provides an accurate solution available from 0-200kpa max or ±100kpa DP. Incorporating the latest silicon sensor and electronics technologies, 4-20mA transmitters are fully temperature compensated for unrivalled stability at
- Working Pressure Range: 0 to 29.0073678714394 psi
- Accuracy: 0.5 ±% FS
- Signal Output: Analog Current, Analog Voltage, RS232 / RS485
- Pressure Measurement: Differential
-
Supplier: All Sensors Corp.
Description: The ELVH Series Pressure Sensors are based on All Sensors’ ultra low pressure CoBeam2 TM Technology. This innovative sensing element technology provides pressure sensors with best in class ultra low pressure sensing which reduces package
- Working Pressure Range: -5 to 5 psi
- Operating Temperature: -13 to 185 F
- Signal Output: Analog Voltage
- Measurement Type: Differential
-
Supplier: All Sensors Corp.
Description: The ADCA series of Amplified low pressure sensors are based upon a proprietary technology to reduce all output offset or common mode errors. This model provides a ratiometric 4-volt output with superior output offset characteristics. Output offset errors due to change in
- Working Pressure Range: 0.036127 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Differential
- Media: Gas
-
Supplier: Enercorp Instruments Ltd.
Description: Model WGT-420 Differential Pressure Transducers Differential Pressure Transducers Model WGT-420 have been developed primarily for HVAC and similar applications. Model WGT-420 Differential Pressure Transducers convert a differential or gauge air
-
Supplier: VEGA Americas, Inc.
Description: diaphragm Measurement of very low differential pressures through high precision measured value detection Multivariable sensor through integrated measurement of the absolute pressure
- Working Pressure Range: -580.1508 psi
- Operating Temperature: -40 to 176 F
- Signal Output: Analog Current, FOUNDATION Fieldbus, PROFIBUS®
- Pressure Measurement: Differential
-
Supplier: Johnson Controls, Inc.
Description: performing Airflow Measuring Stations on the market. Our AD-1250 Air Flow Measuring Station is factory-assembled and features an ultra-low-leak, high-performance, aluminum airfoil blade/aluminum frame control damper, an aluminum air straightener, multiple airflow sensing probes, and more.
- Air Velocity Range: 300 to 5,000 SFPM
- Measurement Type: Air Velocity
- Technology Type: Differential Pressure
- Mounting: Fixtured or Permanent
-
Pressure Sensors - High Accuracy Differential Pressure Transducer for Critical Enviroments Model 269Supplier: Setra Systems
Description: Designed for high performance applications such as those found in critical medical and pharmaceutical environments. The Model 269 very low differential pressure transducer is offered in a din rail or base mount versions and features easy to access pressure ports
- Working Pressure Range: 0 to 0.36127 psi
- Accuracy: 1 ±% FS
- Signal Output: Analog Current
- Measurement Type: Differential
-
Supplier: Honeywell Sensing & IoT
Description: The SLP Series pressure sensors are a low cost component used for measuring very low pressures. These low pressure range devices were specifically designed to accurately measure differential and gage pressure of 0 in H2O to 10 in
- Measurement Type: Absolute, Differential, Gauge
- Media: Gas, Liquid
- Sensor Technology: Mechanical Deflection
- Device Category: Sensor
-
Supplier: Honeywell Sensing & IoT
Description: The SLP Series pressure sensors are a low cost component used for measuring very low pressures. These low pressure range devices were specifically designed to accurately measure differential and gage pressure of 0 in H2O to 10 in
- Measurement Type: Absolute, Differential, Gauge
- Media: Gas, Liquid
- Sensor Technology: Mechanical Deflection
- Device Category: Sensor
-
Supplier: Setra Systems
Description: Setra’s Model 201 is an accurate, low cost, pressure transducer for measuring very low differential or gauge pressures. It's all-welded no o-ring construction results in a leak-free design, ideal for the most critical low range applications. The 201
- Working Pressure Range: 2 to 20 psi
- Accuracy: 0.5 ±% FS
- Signal Output: Analog Current
- Measurement Type: Differential, Gauge
-
Supplier: First Sensor AG
Description: The HCL pressure sensors measure ultra low pressures from 5 mbar and are intended to be used with dry and non-corrosive gases. The sensors are calibrated and temperature compensated. They use a special compensation technology to achieve a very high offset
- Working Pressure Range: 0.07251885 to 1.08778275 psi
- Operating Temperature: -13 to 185 F
- Measurement Type: Differential, Gauge
- Media: Gas
-
Supplier: Fluidwell bv
Description: possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Calculates differential flow rate (consumption), total and accumulated total of flow A and B. Calculates the sum flow rate, total and accumulated total of flow A and B. Precautions for pulsating flows and
- Number of Inputs: 2 inputs
- Operating Temperature: -40 to 176 F
- Outputs: Analog Current, Analog Voltage, Frequency / Pulse
- Flow Sensor Inputs: Differential Pressure Meters, True Mass Flow Meters, Velocity Meters
-
Supplier: Keller America, Inc.
Description: welded technology, transducers diameters as low as 9.5 mm can be realized. Diameter is, to some extent, dependent upon the pressure range measured; low pressures require larger diameters and higher pressures can be achieved with smaller diameters. This is due to
- Working Pressure Range: 1.450377 to 725.1885 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Operating Temperature: -22 to 212 F
- Signal Output: Analog Voltage
Find Suppliers by Category Top
Featured Products Top
-
Why Low-Level Hydrogen Detection Is Essential in Industrial Manufacturing As hydrogen adoption continues to expand across industrial manufacturing, clean (read more)
Browse Gas Sensors Datasheets for DOD Technologies Inc. -
. ANAREX Gas Sensors Systems - Combine NDIR, Electrochemical, PAS, and other technologies (whatever the application requires) into one system. Photoacoustic (PAS) Sensors - Very sensitive gas (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
very low hysteresis. This can improve your yield, eliminate a redundancy, or improve your production process (e.g. eliminate additional calibrations). Overpressure - The ceramic sensor can handle pressure spikes up to 40x the nominal pressure range with no (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
Hydrostatic leveling systems place demanding requirements on pressure measurement technology: Long-term measurement stability with low drift Detection of very small pressure changes Remote and difficult-to-access measuring points, e (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
Central Heating Boiler Applications: Boiler Sensors 116CP/117CP Central heating boilers are a very common way of heating the house or office. In a case where a combi boiler is used, the domestic hot water is created in the same boiler. For example (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
Sensore’s trace oxygen sensors are designed for applications requiring highly accurate measurement of very low oxygen concentrations—from percentage levels down to parts per million (ppm). These advanced sensors are ideal for monitoring oxygen in inert gas systems, glove boxes, gas (read more)
Browse Dissolved Oxygen Sensors Datasheets for Sensore Electronic GmbH -
PAS sensor (photoacoustic spectroscopy) has been developed. The PAS sensors enable high-precision measurements at very low (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
Hamilton Company introduces the VisiTrace Optical DO Sensor for low-ppb dissolved oxygen measurement in power processes, where maintaining low oxygen is critical. VisiTrace measures very low – 0 to 2,000 ppb – levels, and the optical technology is not affected by hydrogen or (read more)
Browse Dissolved Oxygen Sensors Datasheets for Hamilton Company -
divided into two or four spectral channels by micro mirrors inside the detector. The 2.5 mm diameter aperture allows the use of very small cuvettes for NDIR gas analysis. This results in a very low dead volume for the measurement system. In addition, many effects negatively influencing the (read more)
Browse Gas Sensors Datasheets for InfraTec GmbH -
The PRDB single stage, series regulator features a patented valve mechanism designed to provide improved seal reliability and precision at very low outlet presures, pressure differtials, and flows. The Inlet Range: Ideal for applications with steady inlet pressures up to (read more)
Browse Air Pressure Regulators Datasheets for Beswick Engineering Co., Inc.
Conduct Research Top
-
Dual Die Compensation for MEMS Pressure Sensors
Several pressure sensor manufactures promote product incorporating "dual die compensation." This compensation technique is employed for very low pressure sensors where common mode errors cannot be compensated by any other means for either gage or differential pressure measurements. There are two
More Information Top
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/63-0000s/63-7147.pdf
3 Low Differential Pressure Sensors (T775U only).
-
Sensors Handbook, Second Edition > SILICON SENSORS AND MICROSTRUCTURES: INTEGRATING AN INTERDISCIPLINARY BODY OF MATERIAL ON SILICON SENSORS
Air conditioning controllers: 1 flow or low differential pressure sensor /vent .
-
Design and Calibration of Chambers for Measuring Ammonia Emissions from Tie-stall Dairy Barns
Airflow, Temperature, and Relative Humidity Measurements and Recordings Air velocity was measured using stainless steel Pitot tubes (model 160, 0.305 m, Dwyer Instruments, Michigan City, Ind.) and very low pressure differential sensors (model 264, 0.249 mb, Setra, Boxburough, Mass.).
-
http://eprints.hud.ac.uk/9673/1/final_Thesis.pdf
is the measured pressure drop across the lower differential pressure sensor in Figure 3-4.
-
http://www.dtic.mil/cgi-bin/GetTRDoc?AD=ADA389361&Location=U2&doc=GetTRDoc.pdf
Figure 2-6: Low Pressure Differential Sensor Specifications .
-
World Congress on Medical Physics and Biomedical Engineering, September 7 - 12, 2009, Munich, Germany
The choice of pressure transducer was based on the fea- tures comparison of some 12-bit amplified differential low pressure sensors (Table 1).
-
Collapse dynamics of smectic-A bubbles
A low differential pressure sensor Druck LPM5480 is used to measure the pressure inside the bub- ble.
-
Measurement of flow-induced pressures on the surface of a model in a flow visualization water tunnel
Flow-induced pressures were measured using a Druck LPM 9481 Low Differential Pressure Sensor interfaced with a Druck DPI 282 Digital Pressure and Process Indicator.
-
CR4 - Thread: Maintaining Different Pressure in Different Rooms
Wherever there is a differential, Low Differential pressure sensors (1 mm water gauge accuracy) are used.
-
CR4 - Thread: low cost air flow
Search for "ultra low differential pressure sensors ".
Indicates content that may require registration and/or purchase.