-
Supplier: JENOPTIK Optical Systems, Inc.
Description: technology makes these ProgRes® cameras the firstchoice imaging solution for usage in education institutesand training labs. High speed and high resolution The new generation of ProgRes® CMOS based USB 2.0 andFireWire cameras offers rapid image refresh rates of up
- Horizontal Resolution: 2,592 lines
- Maximum Frame Rate: 17 fps
- Shutter Speed: 0.00014999999999994 to 3 seconds
- Width / Diameter: 3.3070884 inch
-
Supplier: Sentech America
Description: The UVC Micro CMOS USB 2.0 camera is ideal for facial recognition applications in gaming machines, ATMs, and kiosks. Boasting a minimal 32 (W) x 28 (H) x 26.15 (D) mm size, the STC-MC36 is one of the smallest models in our USB camera line. The STC-MC36 is capable of outputting
- Maximum Frame Rate: 30 fps
- Width / Diameter: 1.2598432 inch
- Height: 1.1023628 inch
- Length: 1.029528115 inch
-
Supplier: Sentech America
Description: Sentech is proud to present the STC-MBA5MUSB3, a member of the brand new USB 3.0 camera series. The monochrome CMOS USB 3.0 camera is available in a 1/2.5" CMOS sensor with a 5MP to VGA scalable resolution and 14 to 123 FPS. This low cost, high performance
- Maximum Frame Rate: 14 to 126 fps
- Shutter Speed: 0.0000319999999999872 to 37.99999999999998 seconds
- Width / Diameter: 1.1023628 inch
- Height: 1.1023628 inch
-
-
Supplier: PixeLINK
Description: Details The PL-B762 is a high performance Wide VGA color camera designed for a broad range of industrial imaging applications. This camera is based on the Micron MV022 CMOS global progressive scan sensor with a 1/3” optical format and 60 fps output. Factory calibrated
- Horizontal Resolution: 752 lines
- Maximum Frame Rate: 60 fps
- Width / Diameter: 4.0157502 inch
- Height: 1.968505 inch
-
Supplier: PixeLINK
Description: Details The PL-B686 is a high performance microscopy camera designed to capture highly detailed, publication quality images. The camera features a 1" format 6.6 megapixel CMOS sensor and can provide 5 frames per second at full resolution, or 88 frames per second at VGA
- Horizontal Resolution: 2,208 lines
- Maximum Frame Rate: 5 fps
- Vertical Resolution: 3,000 lines
- Resolution: 10 bits, 8 bits
-
Supplier: PixeLINK
Description: Details The PL-B762 is a high performance Wide VGA color camera designed for a broad range of industrial imaging applications. This camera is based on the Micron MV022 CMOS global progressive scan sensor with a 1/3” optical format and 60 fps output. Factory calibrated
- Horizontal Resolution: 752 lines
- Maximum Frame Rate: 60 fps
- Width / Diameter: 4.0157502 inch
- Height: 1.968505 inch
-
Supplier: PixeLINK
Description: Details The PL-B686 is a high performance microscopy camera designed to capture highly detailed, publication quality images. The camera features a 1" format 6.6 megapixel CMOS sensor and can provide 5 frames per second at full resolution, or 88 frames per second at VGA
- Horizontal Resolution: 2,208 lines
- Maximum Frame Rate: 5 fps
- Vertical Resolution: 3,000 lines
- Resolution: 10 bits, 8 bits
-
Supplier: DigiKey
Description: "Optical Inspection Camera CMOS 1/3"" 1280 x 720 VGA"
- Horizontal Resolution: 1,280 lines
- Vertical Resolution: 720 lines
- Features: CMOS, Other
-
Supplier: Image Labs International
Description: For our component customers, we offer a wide selection of products including cameras, lenses, frame grabbers, lighting solutions and software packages. We also provide an in-house engineering staff that are available to assist you in getting your solutions designed, configured and operating
- Horizontal Resolution: 640 lines
- Vertical Resolution: 480 lines
- Features: C-Mount, CMOS, Digital
- Format / Output: Camera Link®
-
Description: IC SENSOR COLOR VGA CMOS 36CLCC
- Operating Temperature: 32 to 104 F
- Features: CMOS, Other
- Camera Function: Video
-
Supplier: e-con Systems™ Inc
Description: Tags: USB 2.0 Cameras Overview EdgeECAM50_USB is a ready-to-use Edge AI camera for pre-analytical tasks, such as tube classification, cap identification, liquid level detection, etc. This 5MP camera has inbuilt dual core processor which allows running AI and machine learning
- Horizontal Resolution: 2,592 lines
- Maximum Frame Rate: 16 to 30 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: e-con Systems™ Inc
Description: Tags: 3D Depth Cameras | Global Shutter Cameras Highlights Houses 0.3 MP onsemi® MT9V024 Image Sensor Fixed Focus Global Shutter Houses 6-axis IMU Overview Tara is a UVC- compliant 3D Stereo camera based on MT9V024 stereo sensor from onsemi® which supports WVGA((2*752)x480) at
- Horizontal Resolution: 750 lines
- Maximum Frame Rate: 60 fps
- Width / Diameter: 3.93701 inch
- Height: 1.181103 inch
-
Supplier: e-con Systems™ Inc
Description: of outdoor applications. This long-distance camera uses a shielded coaxial cable with a FAKRA connector to connect the camera to the host and enables transmission of data up to a distance of 15 meters. This Full HD camera also comes with a high-performance Image Signal Processor
- Horizontal Resolution: 2,048 lines
- Maximum Frame Rate: 30 to 60 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: e-con Systems™ Inc
Description: coaxial cable and FAKRA connector. In addition, STURDeCAM21_CUOAGX is a multi-camera solution with the ability to connect up to 8 cameras - making it suitable for pretty much any application that requires a multi-camera setup. This GMSL2 camera is designed to transfer
- Horizontal Resolution: 2,048 lines
- Maximum Frame Rate: 30 to 60 fps
- Width / Diameter: 1.6535442 inch
- Height: 1.6535442 inch
-
Supplier: DigiKey
Description: DUAL OV7251 VGA CMOS SENSORSUPPO
- Horizontal Resolution: 640 lines
- Vertical Resolution: 480 lines
-
Supplier: Security Camera Warehouse
Description: 2-megapixel (1600 x 1200) resolution, the IP7161 can deliver extremely clear and detailed images and provide coverage 6 times larger than a VGA camera. Its ePTZ function enables users to quickly move to a target area for close-up shots without moving the camera physically. In
- Camera Function: Video
-
Supplier: Acme Chip Technology Co., Limited
Description: VGA CAMERA CSP2-28
- Operating Temperature: 60 C
-
Supplier: Fiberscope.net by MEDIT
Description: 2.7” high-resolution TFT LCD display with 0.3M pixel resolution, 1/9” VGA CMOS image sensor with zoom and image flip options and 4 adjustable high-output LED lights allowing operators to orient camera’s location and thoroughly explore various problem areas. The TRAPPER snake
- Tube or Sheath Diameter: 8 mm
- Working Length: 0.9 m
- Viewing Angle: Direct (0°)
- Flexibility: Flexible
-
Supplier: Hamamatsu Photonics Europe
Description: Near infrared high sensitivity, APS (active pixel sensor) type The S13499 is an APS type CMOS area image sensor that has high sensitivity in the near infrared region. The pixel format is VGA (659 × 494 pixels). Imaging is possible at a maximum rate of 75 frames/s. It is an all-digital
- Horizontal Pixels: 659
- Pixel Size: 9.9 µm
- Maximum Frame Rate: 75 fps
-
Supplier: ODG (Origin Data Global)
Description: IC SENSOR COLOR VGA CMOS 36CLCC
- Sensor Technology: Optical Linear Encoder
-
Supplier: IMI Technology Co., Ltd.
Description: supports. Meet with more advanced GigE Vision Camera. KEY FEATURES: Maximum 20 Mega Pixel Resolution Support through VGA Maximum 78fps (1440x1080) possible CMOS (Global/Rolling Shutter) Hardware Trigger/Strobe(Photo Coupler) C Mount Ethernet Cable Lock Support POE Support 29[W]
-
Supplier: Acme Chip Technology Co., Limited
Description: MODULE CAMERA MICRON VGA CMOS
- Category: Development Board
-
Supplier: Allied Vision Technologies GmbH
Description: Ultra-compact, inexpensive 1394a Wide VGA camera with HDR mode The Guppy F-036B/C is an ultra-compact, inexpensive Wide VGA camera. It is equipped with a CMOS sensor by Micron/Aptina which supports the HDR mode (High Dynamic Range mode). At full resolution, it runs
- Horizontal Resolution: 752 lines
- Maximum Frame Rate: 58 fps
- Shutter Speed: 0.0001789999999999284 to 0.9790000000000021 seconds
- Width / Diameter: 1.181103 inch
-
Supplier: ZGC, Inc.
Description: accessories.Highest ISO Range to Date. 21.1 Megapixel Full-frame CMOS sensor, 14-bit A/D conversion (16,384 colors/each of 3 primary color), wide range ISO setting of 100-6400 (expandable L: 50, H1: 12800 and H2: 25600). The EOS 5D Mark II features a huge, full-frame sensor. A 21.1-megapixel
- Resolution: 14 bits
- Features: Auto-Lens, CMOS, Digital, High Definition, Other
- Application / Industry: Broadcast
- Format / Output: NTSC, PAL, USB, Wireless
-
Supplier: NorPix, Inc.
Description: High speed portable troubleshooting system. Portable high speed video troubleshooting system. Using rugged portable laptop. Touch screen compatible. Record, playback and review simultaneously. Continuous looping. Supports a wide array of GigE, FireWire B and camera link cameras.
- Horizontal Resolution: 480 to 6,600 lines
- Maximum Frame Rate: 30 to 8,500 fps
- Shutter Speed: 0.000009199999999999981 to 4.000000000000002 seconds
- Vertical Resolution: 480 to 6,600 lines
-
Supplier: Basler Vision Technologies
Description: The Basler scout family is based on a selection of the best Sony CCD sensors and offers a wide variety of resolutions and speeds. The family also includes a high-performance CMOS sensor from Micron. With their new Gigabit Ethernet (GigE) and FireWire-b™ interface technologies, the
- Horizontal Resolution: 752 lines
- Maximum Frame Rate: 60 fps
- Width / Diameter: 1.7322834 inch
- Height: 1.1220472 inch
-
Supplier: RS Components, Ltd.
Description: The OV07740 family from OmniVision are high sensitivity VGA CMOS image sensors. Designed for use in notebook cameras and webcams, the OV07740 image sensors offer full functionality of a single-chip VGA camera from a compact package. They utilise OmniPixel3-HSâ„¢
- Horizontal Pixels: 656
- Maximum Frame Rate: 60 fps
- Features: Other
-
Supplier: 4D Systems Pty. Ltd.
Description: camera module that can be attached to any host system that requires a video camera or a JPEG compressed still camera for embedded imaging applications. The module uses a CMOS VGA color sensor along with a JPEG compression chip. Information about the module Small
- Monochrome / Color: Color
- Camera Function: Video
-
Supplier: Imaging Source, LLC (The)
Description: Featuring the latest low-noise CMOS and CCD sensor technology from Sony and onsemi, The Imaging Source's GigE Vision-compliant monochrome camera models offer a diverse portfolio of imaging solutions. The cameras' GigE interface allows for cable lengths up to 100m and
- Applications: Bar / Matrix Code, Production & Quality Control
-
Supplier: Photonfocus AG
Description: excellent capabilities of managing high frame rates CMOS cameras are at the fore front of high speed image capturing and image analysis. Until recently CMOS high speed cameras were used as compact camera heads with an internal image buffer or as landed
-
Supplier: Opto Engineering
Description: The COE-U series includes USB3 Vision® cameras equipped with the latest sensors, ranging from high speed VGA to the latest 1.1” 12MP SONY Pregius sensor, which deliver USB 3.0 connectivity with high frame rate. The resulting excellent image quality is ensured by well- matched excellent
- Applications: Parcel / Baggage Sorting, Production & Quality Control
Find Suppliers by Category Top
More Information Top
-
Dynamic sensing in mimicking cutaneous mechanoreceptors - 3D sensor applying reception by vision
The sensor is novel in its application of a miniature CMOS VGA camera to measure the change in apparent size of miniature pin heads which is directly related to depth discrimination.
-
Multimedia sensor networks based on ultrawideband chaotic radio pulses
An Agilent ADCM 2700 VGA CMOS camera module is used as a sensor in the video node [25].
-
Spatial Encoding of Structured Light for Ranging With Single Camera (.pdf)
The system is demonstrated with 4x7 probing beams and a VGA CMOS camera .
-
Spatial Encoding of Structured Light for Ranging With Single Camera
The system is demonstrated with 4×7 probing beams and a VGA CMOS camera .
-
An electrically tunable depth-of-field endoscope using a liquid crystal lens as an active focusing element
NK2458-OV7670-N/P-AWB-30-60 with 1/6” VGA CMOS Camera ), as shown in Fig. 2(b).[7] The endoscope consists .
-
Variable-focus liquid lens for portable applications
Photographs taken with a VGA CMOS camera and a liquid lens.
-
Autonomous vision networking: miniature wireless sensor networks with imaging technology
This is true because the security and asset protection industry has for many years now depended on analog NTSC and PAL black and white cameras that provide about the same resolution as a ½ VGA CMOS cameras .
-
Zoom lens design of mobilephone camera with global-explorer optimization
The VGA CMOS camera with 2X optical zoom specification .
-
Discrimination of Spatially Confused Beams for Ranging with Single Camera
The system is demonstrated with 7Ã7 probing beams and a VGA CMOS camera .
-
Spatial Encoding of Structured Light for Ranging With Single Camera
The system is demonstrated with 4Ã7 probing beams and a VGA CMOS camera .
Indicates content that may require registration and/or purchase.