Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Russells Technical Products
Description: assembly) can easily be replaced with the optional solid floor assembly to allow testing without vibration if so desired. Russells Technical Products can design vibration chambers to mate to any vibration system. An optional chamber lift system is available to
- Chamber Capacity: 13.999999999999998 to 144 cubic feet
- Temperature Range: -73 to 177 C
- Humidity Range: 10 to 95 % RH
- Features: Chart Recorder, Data Logger, Humidity Control, Lights, Programmable, Shelves, Windows
-
Supplier: Cincinnati Sub-Zero Products
Description: Our Vibration test chambers offer rapid temperature change rates with combined temperature, humidity, and/or vibration environments. All models are designed for compatibility with your choice of electrodynamic or mechanical vibration systems. While each model is
- Chamber Capacity: 63.99993155556031 cubic feet
- Temperature Range: -68 to 190 C
- Temperature Control Accuracy: 1 ± °C
- Humidity Range: 10 to 95 % RH
-
Supplier: Weiss Technik North America, Inc.
Description: temperature of +60 °C ±0.5 K and purged continuously with 60 l/h of temperature pre-conditioned air. The components to be tested are deposited in the test chamber. The test chamber is designed as a gastight area. It is temperature conditioned via the walls and a water pump circuit.
- Temperature Control: Heating
-
-
Description: The instrument simulates the integrated environmental stress and its effects experienced by electronic products in the transport, storage and use process in the laboratory.Suitable for products affected by the integrated environment,such as electronic products used in various means of transport.
- Chamber Capacity: 9.04055226107276 to 35.31465726981547 cubic feet
- Temperature Range: -70 to 150 C
- Temperature Control Accuracy: 0.1 to 0.5 ± °C
- Humidity Range: 10 to 98 % RH
-
Supplier: Thermotron Industries
Description: Thermotron AGREE Chambers provide flexibility in your test lab. They can be used as a standalone temperature chamber or humidity chamber with thermal change rates from 5°C to 30°C per minute. An AGREE Chamber can also become a vibration chamber when
- Chamber Capacity: 11.999999999999998 to 168 cubic feet
- Temperature Range: -73 to 177 C
- Temperature Control Accuracy: 1 ± °C
- Humidity Range: 20 to 95 % RH
-
Supplier: Guangdong Atmars Industry Co., Limited
Description: Temperature humidity and vibration test chamber (AGREE chamber) mainly for aerospace, aviation, petroleum, chemical, electronics, communications, various electronic components and other scientific research and production units to provide temperature and humidity change
- Chamber Capacity: 14.408380166084712 cubic feet
- Temperature Range: -20 to 150 C
- Temperature Control Accuracy: 0.5 ± °C
- Humidity Range: 20 to 98 % RH
-
Supplier: Guangdong Atmars Industry Co., Limited
Description: ATMARS 3-Zones thermal shock chamber is designed with a hot zone, a cold zone, and a test zone. The test sample can be subjected to temperature shocks in both of hot and cold zones in the test area.
- Chamber Capacity: 18.08110452214552 cubic feet
- Temperature Control Accuracy: 0.5 ± °C
- Parameters: Temperature, Vibration
-
Supplier: Thermotron Industries
Description: Fixtures are often an important aspect of Environmental testing with chambers or vibration. Fixtures help avoid errors in product responses to various environmental simulations. Proper fixture design and product mounting are essential to accurate and effective testing.
- Operation: Mechanical
- Test Fixture Type: Test Fixture / Holder
- Application: Vibration
-
Description: The Typhoon 3.0 is the most popular chamber in the AST industry and is specifically designed to help the customer who is performing low volume HASS and needs a chamber with a 36” x 36” vibration table. It is also ideal for performing HALT on mid-sized and larger products. Like
- Configuration: Floor Mount
- Temperature Control: Heating
- Features: Other, Shelves, Windows
- Parameters: Vibration
-
Supplier: Thermotron Industries
Description: generate multi-axis vibration using one or more pneumatic impact hammer(s) (also known as impactors) that strike at the top of a vibration table on which a product is attached. Thermotron’s repetitive shock vibration test systems are designed specifically for very aggressive
- Frequency Range: 2 to 20,000 Hz
- Peak Acceleration: 50 g
- Technology: Pneumatic
- Applications: Product Qualification / Testing, Reliability / Durability Testing
-
Supplier: Cincinnati Sub-Zero Products
Description: that cannot be placed in conventional chambers; add equipment cooling air capability to existing AGREE vibration chambers; add boost or back-up heating and cooling to existing temperature test chambers; use as a temperature test chamber for steady state or
- Chamber Capacity: 5.999999999999999 cubic feet
- Temperature Range: -40 to 190 C
- Humidity Range: 10 to 95 % RH
- Features: Alarm(s), Humidity Control, Lights, Programmable, Windows
-
Description: Vertical/Horizontal Vibration Temperature Humidity Composite Vibration Testing Equipment meets national standards and meets specific testing requirements. It is widely used in electrical and electronic products, automotive parts, materials, etc. through a combination of high and low
- Chamber Capacity: 9.04055226107276 to 35.31465726981547 cubic feet
- Temperature Range: -70 to 150 C
- Temperature Control Accuracy: 0.1 to 0.5 ± °C
- Humidity Range: 10 to 98 % RH
-
Supplier: Thermotron Industries
Description: Thermtron can customize vibration test equipment to meet your specific needs. Choose from a number of custom options for your electrodynamic vibration shaker or repetitive shock vibration table. Custom vibration test systems can help fit your unique testing needs. Whether
- Applications: Reliability / Durability Testing
-
Description: For years AGREE chambers have been the workhorses of the environmental test chamber industry. Originally created to meet military test standards, their flexible design has made them suitable for a wide variety of applications. Fast temperature changes of 5 to 25°C/m. are possible, even
- Chamber Capacity: 46 cubic feet
- Temperature Range: -70 to 180 C
- Humidity Range: 10 to 95 % RH
- Temperature Control: Cooling, Heating
-
Supplier: Intertek
Description: Ensure the integrity of your automotive products using Mechanical Shock and Vibration testing provided by Intertek. Mechanical shock and vibration testing helps attune automotive products for structural soundness and paramount vehicle perception using methods such as resonant searches
- Services Offered: Accelerated (HALT / HASS), Acceleration, Combined Environments / Conditions, Drop / Impact Testing, Performance Testing, Shock Testing, Stress Screening / HASS, Transportation Test, Vibration (Random / Sine)
- Features: Aging / Life Testing (HALT), Specialty / Other
- Industry: Automotive
- Capabilities: Component / Product Comparisons, Engineering Verification Testing, Research and Development, Test Fixtures / Equipment, Testing / Simulation
-
Supplier: Deca Vibrator
Description: pneumatic/electric console and 2 PEC 211OS silent operating piston vibrators. PEC-3 Vibration System The system is designed for reliability testing a spot vibration of equipment too large to be moved to a vibration table or platform and in situations where such equipment is
-
Supplier: E-Labs, Inc.
Description: combined environments, combining temperature/humidity chambers withelectro-dynamic vibration shakers. The chambers can perform rapid rates oftemperature change and the vibration facilities can produce up to 20,000force-pounds, with frequencies up to 2000 Hz. The
- Services Offered: Accelerated (HALT / HASS), Acceleration, Combined Environments / Conditions, Crash Safety, Drop / Impact Testing, Performance Testing, Shock Testing, Stress Screening / HASS, Transportation Test, Vibration (Random / Sine)
- Industry: Aerospace / Avionics, Automotive, Electrical Distribution, Electronics, Food / Drugs, Health Care / Medical, Hydraulics / Pneumatics, Materials, Motor Controllers / Control Systems, RF / Wireless Products, Rubber Products, Semiconductors / IC Packages
- Features: Aging / Life Testing (HALT), Specialty / Other
- Capabilities: Component / Product Comparisons, Engineering Verification Testing, In-Process In-Line Testing, Research and Development, Test Fixtures / Equipment, Testing / Simulation
-
Supplier: Haida International Equipment Co., Ltd.
Description: tunnel lights, car lights, fountain lights, the display...etc the damage caused by the electricity meter and other products. CHAMBER DESIGN FEATURES: Chamber material: SUS#304 stainless steel; Transparent window is convenient to observe specimen during testing; Blow fan adopts
- Configuration: Floor Mount
-
Environmental Test Chambers and Rooms - Environmental Stress Screening Chamber, TSV, TSH, TSD SeriesSupplier: Russells Technical Products
Description: expose failures. Environmental stress screening chambers can be used as part of the manufacturing process or they can be used in new product qualification testing.. Russells air-to-air thermal shock chambers meet the demands of today's environmental stress screening with proven
- Chamber Capacity: 2 to 18 cubic feet
- Temperature Range: -185 to 200 C
- Humidity Range: 20 to 95 % RH
- Features: Chart Recorder, Data Logger, Humidity Control, Lights, Programmable, Shelves, Windows
-
Supplier: Cincinnati Sub-Zero Products
Description: The TCB-1.3 benchtop vibration table is ideal for reliability testing of compact products and electronics. It may be used as a stand-alone vibration table for vibration testing or placed inside an environmental chamber for combined vibration & temperature testing
- Frequency Range: 3 to 10,000 Hz
- Technology: Pneumatic
- Applications: Semiconductors / Electronics Screening
-
Supplier: Crystal Instruments
Description: Spider-81 Vibration Controller The Spider-81 is a 4th generation vibration control system developed by Crystal Instruments. Using advanced technology unique to us, it has performance and features not seen in any other product: •DSP centralized design with simple network connection •4 -
- Output Dynamic Range: 100 dB
- Output Channels: 2, 8
- DAC Size: 24 bit
- Test Type: Classical Shock, Random, Random on Random, Sine, Sine on Random
-
Description: The OVTT™, Omni-Axial Vibration Table Top system, is the first, stand-alone, compact, repetitive-shock vibration system on the market. The OVTT 18 system is ideal for No Fault Found (NFF) precipitation screens of field returns, repair verification and random vibration test of
- Peak Acceleration: 5 to 40 g
- Features: Other, Other Test Mode
- Applications: Product Qualification / Testing, R&D / Product Design Verification, Reliability / Durability Testing
-
Supplier: ToneCooling Technology Co., Ltd
Description: aerospace. Ultra-Cool Vapor Chamber – Next-Generation Thermal Management for Peak Performance 1. What is a Vapor Chamber? Unveiling the Future of Cooling Technology A Vapor Chamber is an advanced two-dimensional planar cooling solution that leverages phase-change principles for
- Device: Thermo-Electric Cooler, Vapor Cooler
-
Supplier: Introtek International
Description: INTROTEK® Drip Chamber Level Sensors are custom designed for use with soft-bodied drip chamber or larger OD tubing to overcome conditions such as relaxation, slippage or vibration, which would normally cause false air alarms. These sensors are designed to meet OEM form, fit and
- Level Measurement Type: Continuous Level
- Media Type: Liquid
- Features: Programmable, Rated for Sanitary Applications
- Device Classification: Sensor-Only
-
Supplier: ContiTech AG
Description: Each LFD consists of two or three chambers depending on the application and service conditions, and unites the functions of an air spring and damper in one single component. Designed for use in air-sprung driver's seats and cab suspensions, LFD technology: Geater ride comfort due to
- Type: Air Spring Isolator
- Application: Vibration Isolation
-
Supplier: Newport MKS
Description: design of a compliance chamber (the volume of which affects natural frequency) and a damping chamber, Newport's patented Stabilizer hybrid chamber design consists of a small size initial chamber and a second damping chamber together as a unified hybrid
- Type: Optical Table
- Features: Vibration Isolation
-
Description: chamber electric vibration stress according to the provisions of the cycle is applied to the sample, for the user of the machine (or components), electrical appliances, instruments, materials etc. temperature and humidity, vibration stress screening test, in order to assess
- Chamber Capacity: 7.62796597028014 to 282.51725815852376 cubic feet
- Temperature Range: -75 to 150 C
- Temperature Control Accuracy: 0.5 ± °C
- Humidity Range: 5 to 98 % RH
-
Supplier: Newport MKS
Description: design of a compliance chamber (the volume of which affects natural frequency) and a damping chamber, Newport's patented Stabilizer hybrid chamber design consists of a small size initial chamber and a second damping chamber together as a unified hybrid
- Type: Optical Table
- Features: Vibration Isolation
-
Supplier: Newport MKS
Description: (the volume of which affects natural frequency) and a damping chamber, Newport's patented Stabilizer hybrid chamber design consists of a small size initial chamber and a second damping chamber together as a unified hybrid chamber. Because the initial chamber
- Type: Optical Table
- Features: Vibration Isolation
-
Supplier: Newport MKS
Description: (the volume of which affects natural frequency) and a damping chamber, Newport's patented Stabilizer hybrid chamber design consists of a small size initial chamber and a second damping chamber together as a unified hybrid chamber. Because the initial chamber
- Type: Optical Table
- Features: Vibration Isolation
-
Description: Programmable High Low Temperature Thermal Shock Environmental Test Chamber is used to test the bearing extent of the material structures and composite material in an instant and continuous high temperature and extremely low temperature environment, which is in the shortest time to test its
- Features: Other Test Mode
- Applications: Product Qualification / Testing, R&D / Product Design Verification, Reliability / Durability Testing, Semiconductors / Electronics Screening
-
Supplier: Russells Technical Products
Description: These are environmental testing chambers that we have developed over the years since our inception in 1972 to provide innovative, practical solutions for our customers. If you have have a box or chamber with no heating or cooling, our portable units will easily roll up to your box. We
- Temperature Range: -73 to 177 C
- Humidity Range: 20 to 95 % RH
- Features: Chart Recorder, Data Logger, Humidity Control
- Temperature Control: Cooling, Heating
-
Supplier: KTR Corporation
Description: The ALFA K-CA-S-AR is a fluid coupling with a large delay chamber and an additional chamber in connection with a POLY-NORM AR. The POLY-NORM AR and the mounted outer shell is the drive. The output is conducted via the inside paddle wheel with hollow shaft. The ALFA K-CA-S can be
- Features: Delay Chamber, Flexible Coupling
-
Supplier: KTR Corporation
Description: The ALFA K-S-AR is a fluid coupling combined with a POLY-NORM AR. The hollow shaft with paddle wheel is the drive. The output is conducted via the outer shell mounted with POLY-NORM AR. The fluid coupling can be designed without or with a small or large delay chamber in order to guarantee a
- Features: Delay Chamber, Flexible Coupling
Find Suppliers by Category Top
Featured Products Top
-
CSZ's AV-Series AGREE Vibration Chambers are designed for combined temperature, humidity and vibration testing. This type of testing (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
The EV Series AGREE style chambers are offered in various sizes and accommodate electro-dynamic, mechanical vibration systems or roll-in product carts. The EV Series offers flexibility to be used as a test chamber with or without vibration tables. Engineered to adapt (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Weiss Technik North America, Inc. -
In reality, products do not endure high temperatures, humidity, or vibrations alone. The three stresses interact and amplify the (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
ESPEC North America Inc | Qualmark Products and Services
HALT with Vibration Testing Chamber -Typhoon 1.5
The Typhoon 1.5, with its 18” x 18” vibration table, is perfect for performing Highly Accelerated Life Testing (HALT) on small products, or (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ESPEC North America Inc | Qualmark Products and Services -
People count on your products to be safe and reliable. Cincinnati Sub-Zero (CSZ) environmental chambers can aid reliability testing by subjecting products to environmental extremes like temperature, humidity, altitude, vibration, and more. CSZ has been assisting manufacturing (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
Dynamics » Combined Environment Vibration Testing At E-Labs, we have the flexibility to turn any of our 3 vibration systems into combined environments, combining temperature/humidity chambers (read more)
Browse Shock and Vibration (Dynamics) Testing Services Datasheets for E-Labs, Inc. -
chambers, thermal shock chambers, altitude chambers, AGREE vibration chambers, industrial freezers and more. Standard temperature ranges include -75°C to +190°C with optional relative humidity from 10% to 98%. Sizes range from benchtop chambers to full walk-in/drive-in rooms. CSZ continues (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
chambers including temperature cycling chambers, temperature & humidity chambers, thermal shock chambers (air and liquid), altitude chambers, stress screening systems, combined temperature/humidity and vibration chambers low temperature freezers, custom liquid chillers, dust chambers, other custom systems. (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
are used to detect flaws in design, making the product more rugged and reliable. Chambers are available in four sizes: the TC-2.0, TC-2.5, TC-3.0 and TC-4.0. Industry-leading performance levels of these chambers include temperature ramp rates up to ±100ºC/min with random vibration (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
-shock chambers, altitude chambers, AGREE vibration chambers, industrial freezers, and more. Sizes range from small benchtop chambers to full walk-in / drive –in rooms. Please visit http://www.cszindustrial.com for additional information. (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products
Conduct Research Top
-
How To Choose A Walk-In And Drive-In Test Chamber
To thrive, your product must survive. Years of development, design, and delivery can be undone if your product can't endure extreme climate changes, tolerate intense vibrations, manage mechanical stresses, resist harsh humidity, or withstand unforgiving solar radiation. The solution is using
-
Climatic Chamber Validation
Climatic chambers are in widespread use across many industries. They are used to simulate climatic conditions including temperature, humidity, pressure, vibration and light intensity. Conditions are controlled or varied according to user or test specifications. Products and samples are placed
-
Horizontal Pump - Trivibe Vibration Sensor
The horizontal pump is one of the most rugged and versatile types of process equipment. This particular pump has a unique skid design, intake, and a US patented thrust chamber (HTC) that can be custom-built for many process applications.
-
Networking and Remote Communication on a Workstation-based Shaker Control System
user interface attributes allow for secure. operation of the vibration control peripheral from nearly any type of workstation, X-termial,. or personal computer on the same network. Also discussed, are capabilities for remote. control and status communication with climatic chamber controllers
-
Dynamic ICP (R) Pressure Sensors for Detection of Combustion Instability and High Intensity Acoustics in Rocket Motor Research
Rocket motor combustion instability is caused by pressure fluctuations and acoustic resonances in the combustion chamber, which may reduce engine performance, induce structural vibration, and possibly lead to catastrophic failure by a break-down of the thermal insulating boundary layer
More Information Top
-
Accelerated Reliability and Durability Testing Technology
… thermal chamber for environmental testing, key points to specify are [102] the following: • Mechanical refrigeration versus liquid nitrogen (LN2) cooling • Operating temperature range • Temperature rate of change Most suppliers of combined environment thermal/ vibration chambers use LN2 as a …
-
Improving Product Reliability: Strategies and Implementation
Completed products are placed into an ESS chamber (temperature/ vibration chamber ) and the power is turned on.
-
Design and fabrication of a microfluid angular rate sensor
In the lsthalf period when the vibrating chamber becomes smaller, the air is ejected out of the nozzle rapidly.
-
Experimental analysis of a vibrating tribocharging device of plastic particles for free-fall triboelectric separator
The granular product (a mixture of high-density poly-ethylene - HDPE - and poly-vinyl-chloride - PVC) is introduced through a funnel into the vibrating chamber , where the particles get triboelectrically charged by undergoing collisions between themselves and with the walls of the …
-
Design and characterization of a dynamic vibrational culture system
The same PVC tube is used to effectively secure and seal the membrane, creating a small vibration chamber (12 mm i.d. Â 15 mm deep) in which the cell culture medium is contained.
-
Simulation of Fresh Concrete Flow
To solve this problem, a vibration chamber was created at the front of the slip-form.
-
Transport of drug particles in micropumps through novel actuation
Comparing Fig. 7a and b, some particles in the steady flow field will move into the low velocity region of static passageway (Fig. 7a) while the particles in the vibrating chamber are far away from the moving wall (Fig. 7b).
-
Review of shot peening processes to obtain nanocrystalline surfaces in metal alloys
The impact directions of the balls onto the sample surface are rather random due to the random flying directions of the balls inside the vibration chamber .
-
Design, Analysis, and Development Testing of Large Hood Plastic Mounted Trim Components
These data could be utilized to form a test schedule for the environmental vibration chamber .
-
Development of equipment for fine-dispersed atomization of viscous liquids
chanically connected with the wall of the vibrating cham ber and performs complex longitudinal-flexural vibrations with maximum amplitude at the free end of the needle.
Indicates content that may require registration and/or purchase.