Products & Services

See also: Categories | More Information
  • Description: suitable equipment for the final coating process. Plating equipment for connectors and lead frames are designed to meet the demands of low volume and high mix productions as well as selective plating. At Mitomo Semicon Engineering Co. our objective is to produce moduled

    • Machinery Type: Batch - Barrel / Tumbler, Batch - Vibratory / Ultrasonic, Continuous Web - Reel to Reel, Rack / Hook System
    • Application / Industry: Electrical / Electronic Parts (Connectors, Pins, etc.), Semiconductor / Wafer, Tab / Finger Plating
    • Process / Technology: Electroless Plating, Electroplating

  • Supplier: Technic, Inc.

    Description: Basket sizes: 90mm to 200 mm in diameter Basket material in PP or PVDF Transport from bath to bath – the vibration unit has to be fixed with a frame to the customer transport hoist. Can be used in an automatic line or transported with a manual hoist. Maximal cathodic current = 100 Amp Weight =

    • Machinery Type: Batch - Vibratory / Ultrasonic
    • Process / Technology: Electroplating
    • Application / Industry: Mechanical Parts (Fasteners, Hardware, etc.)

  • Description: reel-to-reel, barrel, rack, vibratory and semiconductor metallization equipment. Simply stated, Metalor products work − they are tried and tested. Our Advanced Coatings Division concentrates its expertise on a comprehensive plating process range which includes precious metal

  • Description: Franke Plating Works' electroplating capabilities span a wide variety of metals and processes. Their five state-of-the-art, electronically programmed hoist lines carry parts to their plating tanks. They have the capability of plating your parts in a variety of zinc alloys for

    • Functions & Features: Abrasion Resistant, Anti-slip / Abrasive, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, Reflective, VOC Compliant, Wear /
    • Services: Abrasive / Blasting, Buffing / Polishing, Deburring / Deflashing, Degreasing, Mass Finishing (Tumbling / Vibratory), Mirror Finishing, On-site / Field (Large Structures), Passivation, Pickling / Chemical Deburring, Stripping / Coating Removal
    • Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military
    • Materials: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys

  • Description: Summit Corporation employs the most modern electroplating techniques and equipment to guarantee your components are electroplated to MIL, ASTM specifications... the first time. Plating Process Technologies available include... Continuous Coil Stock Plating -

    • Industry Served: Aerospace, Automotive, Castings / Cast Metal, Chemical / Material Processing, Electronics, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Process Equipment, Steel / Metal Mills
    • Material / Substrate: Aluminum, Composites, Copper / Copper Alloys, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
    • Plating Processes: Brass Plating, Chrome Plating - Hard, Copper Plating, Electroless, Gold Plating, Nickel Plating - Hard, Silver Plating, Tin Plating, Zinc Plating
    • Additional Services: Electropolishing, Pickling / Chemical Deburring

  • Description: field distribution. Reverse-pulse rectifier combined with the potentiostat, contribute to equipment versatility. Reverse-pulse current during processing efficiently controls plating thickness distribution along the Z-axis. Potentiostat enables electroplating at precisely-selected

    • Machinery Type: Batch - Vibratory / Ultrasonic, Laboratory / Pilot System
    • Process / Technology: Electrochemical Deposition (ECD), Electroplating
    • Application / Industry: Medical Devices, Semiconductor / Wafer
    • Features: Specialty / Other

  • Description: plating baths. Vibratory finishing wastewaters.

  • Description: Water Curtains Polishing, Lapping and Honing Plating and Finishing Vibratory and Tumbling Wastes Features and Benefits High Bowl Speed for Maximum Separation Efficiency Uses No Consumable Media Quick Release Cover for Fast Service Easy Clean Bowl Liner

    • Features: All Centrifugal Separators
    • Equipment Type: Centrifuge
    • Application / Industry: Heat Transfer Fluids, Oil / Fuel, Waste / Sludge

  • Description: Water Curtains Polishing, Lapping and Honing Plating and Finishing Vibratory and Tumbling Wastes Features and Benefits High Bowl Speed for Maximum Separation Efficiency Uses No Consumable Media Quick Release Cover for Fast Service Easy Clean Bowl Liner

    • Features: All Centrifugal Separators
    • Equipment Type: Centrifuge
    • Application / Industry: Heat Transfer Fluids, Oil / Fuel, Waste / Sludge

  • Description: our Custom Turbo Systems). Typical Applications Metal Turning, Milling and Grinding Ceramic and Glass Grinding Paint Booth Water Curtains Polishing, Lapping and Honing Plating and Finishing Vibratory and Tumbling Wastes Features and Benefits High Bowl Speed for Maximum Separation

    • Features: All Centrifugal Separators
    • Equipment Type: Centrifuge
    • Application / Industry: Heat Transfer Fluids, Oil / Fuel, Waste / Sludge

  • Description: Lapping and Honing Plating and Finishing Vibratory and Tumbling Wastes Features and Benefits High Bowl Speed for Maximum Separation Efficiency Uses No Consumable Media Quick Release Cover for Fast Service Self-Draining, Easy Clean Bowl Liner

    • Features: All Centrifugal Separators
    • Equipment Type: Centrifuge
    • Application / Industry: Heat Transfer Fluids, Oil / Fuel, Waste / Sludge

  • Description: Midlake offers both in house and vendor managed finishing services. By providing customers the finish they require, we help to streamline the process which ultimately reduces costs and lead time. Some of the finishes provided are: Powder Coating Plating (Zinc, Nickel, etc.) Silk Screening

    • Services: Abrasive / Blasting, Buffing / Polishing, Deburring / Deflashing, Degreasing, Electropolishing, Inspection / Monitoring, Mass Finishing (Tumbling / Vibratory), Passivation, Research & Development
    • Coating Capabilities: Abrasives / Superabrasives, Black Oxide, Chemical Finish / Conversion, Dip / Immersion Coating, E-coat (Anodic / Cathodic), Plating / Electroplating, Powder Coating, Screen Printing / Selective Coating, Spray Coating
    • Industry Served: Aerospace, Architectural / Construction, Automotive, Electronics, Energy / Utilities, Food & Beverage, Government, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Process Equipment, Security / Safety, Steel / Metal Mills
    • Materials: Aluminum, Metal, Stainless Steel, Steel / Steel Alloys

  • Description: BFG performs a variety of processes to meet the specific requirements of a part. They include: Zinc-Nickel Alloy Plating Resin Impregnation Zinc Phosphate Coating Manganese Phosphate Coating Black Oxide Coating Leachant Sealer Cathodic Expoxy Electro Coating Hydrogen embrittlement baking Zinc

    • Functions & Features: Abrasion Resistant, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Friction Reducing / Low Friction, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, VOC Compliant
    • Services: Abrasive / Blasting, Mass Finishing (Tumbling / Vibratory), Passivation, Pickling / Chemical Deburring, Pressure / Spray Washing, Sanding / Grinding, Scrub Tank / Immersion Washing
    • Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas, Pipes
    • Materials: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys

  • Description: thermal equipment. Factory direct installation services. Conduct an energy efficiency analysis on the existing thermal processing equipment. Upgrade for all makes and models of thermal processing equipment to meet today’s process, energy, and government standards. Typical Heat

    • Temperature Range: 500 F
    • Atmosphere: Air / Oxidizing, Inert
    • Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Propane, Steam
    • External: Continuous (Convey, Shuttle), Front Load (incl. Walk-in, Truck-in)

  • Description: approved finishing source for many manufacturers of: Military & Aerospace Industrial Medical Electronics Telecom Paramount Metal Finishing offers robotic spray-painting capabilities in order to provide more consistent coatings over complex configurations: Combination finishes - plating,

    • Functions & Features: Abrasion Resistant, Adhesive, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Porosity / Surface Sealing, Protective,
    • Services: Abrasive / Blasting, Degreasing, Inspection / Monitoring, Mass Finishing (Tumbling / Vibratory), New / OEM Parts, Passivation, Pickling / Chemical Deburring, Recoating / Refinishing, Research & Development, Stripping / Coating Removal
    • Coating Capabilities: Abrasives / Superabrasives, Chemical Finish / Conversion, Dip / Immersion Coating, Dry Lubricant Coating, Painting, Phosphate Coating, Plating / Electroplating, Powder Coating, Screen Printing / Selective Coating, Sealing / Impregnation, Spray Coating
    • Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM /

More Information Top

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Concrete work at the Zagorsk water-storage power plant
    A procedure for the placement of a stiff sandy concrete with a zero slump, delivery by crane, manual strike off, and consolidation by a vibratory plate equipped with two IV-24 vibrators, which can be moved by the DEK 2513 crane via …