Products/Services for Viking Pump Selection Program
-
Liquid Handling Pumps - (2272 companies)...of the fluid ( p) and the acceleration due to gravity (g): P = H . p . g. When selecting centrifugal pumps, the rated pump head must be equal to or greater than the total head of the system (total dynamic head or TDH) at the desired flow rate. Selection Tip...Power SourceHousing MaterialType Of Pump -
Programmable Logic Controllers (PLC) - (907 companies)...of program sequences, supporting alternative sequence selections and parallel sequences. FBD uses a broad function library to build complex procedures in a graphical format. Standard math and logic functions may be coordinated with customizable... -
Centrifugal Pumps - (1171 companies)...liquid might flow through these different types of pumps: Performance Specifications. Centrifugal pump selection is defined by a few key specifications, including flow rate, head, power, and efficiency. Flow rate describes the rate at which the pump... -
Piston Pumps and Plunger Pumps - (603 companies)...information about this category of pumps, visit the Positive Displacement Pumps Selection Guide page on Engineering360. Single action plunger pump. Image Credit: Animatedsoftware.com. Piston pumps and plunger pumps use a mechanism (typically... -
Hydraulic Pumps - (689 companies)Hydraulic pumps deliver high-pressure fluid flow to the pump outlet. Hydraulic pumps are powered by mechanical energy sources to pressurize fluid. Hydraulic pumps are positive displacement pumps which pressurize hydraulic fluid in order to do work... -
Water Pumps - (864 companies)Water pumps move water that does not contain suspended solids or particulates. Applications include water supply, irrigation, land and mine drainage, sea water desalination, and condensate transport. Water pumps move water that does not contain...
-
Technical Courses and Programs - (177 companies)Technical courses and programs include catalog courses, multi-course programs, webinars, lectures on engineering, science, and technology topics. Course are delivered in live, online, or pre-recorded forms. Technical courses and programs are catalog...
-
Heat Pumps - (286 companies)...in machines in factories, geo-heat centers, and pumps in swimming pools and spas. Heat pumps should adhere to Hydrologic Simulation Program (HSPF) standards.
-
Programmable Logic Devices (PLD) - (262 companies)Programmable logic devices (PLD) are designed with configurable logic and flip-flops linked together with programmable interconnect. PLDs provide specific functions, including device-to-device interfacing, data communication, signal processing, data...
-
Programmable Automation Controller (PAC) Systems - (63 companies)Programmable automation controller (PAC) systems consist of PAC modules, each of which performs a specific function. PAC systems are used in motion control, machine control, machine vision, and other industrial control applications. They include...
Product News
-
DeZURIK, Inc.
Valve Selection for Pump Station Protection Proper valve selection that helps ensure safe operation and protection of the pump station can present a challenge to design engineers. It is important to collect all the technical parameters of the pumping application early in the design process to have a thorough understanding of the pumping system. For more information visit DeZURIK.com. (read more)Browse Industrial Valves Datasheets for DeZURIK, Inc. -
IMI Life Science
High-Precision Programmable Syringe Pump Cadent TM 3 Syringe Pump. A programmable, maintenance-free, precision liquid metering device featuring a 30mm stroke driven by a stepper motor and precision lead screw. It is available in three mechanical resolutions (6K, 12K, 24K) and offers exceptional precision, accuracy, and longevity. The pump can function as a standalone controller or integrate into complex systems. Programmable, maintenance free, precision liquid metering device. 30 mm stroke driven via stepper motor and precision lead... (read more)Browse Liquid Handling Pumps Datasheets for IMI Life Science -
Suzhou Ele Mfg Co., Ltd.
Water Pump Selection for Home Irrigation Systems pumps help overcome distance and elevation loss. Long hoses and height differences reduce effective pressure, making proper pump selection critical. 5. Power Options and Practical Use. DC pumps are energy-efficient and ideal for mobile or off-grid setups. AC pumps provide stable power for longer watering sessions and fixed installations. Noise level and durability are also important for residential environments. 6. Recommended Solution: Cleartide Transfer Pumps. For versatile home gardening... (read more) -
IMI Life Science
Programmable precision multi-channel syringe pump Cadent TM 6M Syringe Pump. A programmable precision multi-channel syringe pump utilizing a 6cm stroke driven by a stepper motor and precision ball screw. Available in two mechanical resolutions (24K, 48K), each channel is equipped with a 3/2 solenoid valve. Compatible with syringes ranging from 250 mL to 5mL, it offers flexibility for various system configurations and supports closed-loop control of external processes. Follow us on: YouTube. LinkedIn. Facebook. We are IMI. A global leader... (read more)Browse Liquid Handling Pumps Datasheets for IMI Life Science -
Win Source Electronics
FPGA Selection for Industrial Applications Selecting the right FPGA is essential for achieving real-time performance, system flexibility, and long-term reliability in industrial and embedded applications. This guide compares three Cyclone V models: 5CEBA2: Cost-effective solution for basic logic and edge applications. 5CEBA4: Balanced performance with industrial-grade reliability (recommended). 5CEBA7: High logic density for advanced applications (limited lifecycle). Key Selection Considerations. Logic Capacity: 25K --> 149K LEs... (read more)Browse Field-Programmable Gate Arrays (FPGA) Datasheets for Win Source Electronics -
Portescap
Understanding Gearheads Applications and Selection Understanding Gearheads: Applications and Selection. A gearhead, also known as a gear reducer, gearbox, or enclosed speed reducer, is a mechanical device used to increase the output torque or change the speed (RPM) of a motor. This blog dives into the types of gearheads, their applications, and how to select the right one for your needs. What is a Gearhead?. Gearheads are essential components in many electromechanical drive systems. They are used in various applications, including machine tools... (read more)Browse Gearboxes and Gearheads Datasheets for Portescap -
jbj Techniques Limited
Splitter Gearboxes: Six Selection Checks through to gearbox selection, mechanical integration and associated cooling requirements. Read the full pump-drive selection guide, or discuss your proposed arrangement with our engineers. #DriveLineHarmony... (read more)Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
Chengdu Leno Machinery Co., Ltd.
Selection and application-Keyless Locking Device What is a Keyless Locking Device?. Keyless Locking Devices are mechanical components that connect rotating shafts to pulleys, sprockets, or other driveline components. Their unique design features a tapered surface, enabling a secure and firm grip by tightening the bushing onto the shaft. This design minimizes slippage, ensuring efficient power transmission with minimal wear over time. Selection of Keyless Locking Devices. When selecting Keyless Locking Devices, several factors should... (read more)Browse Shaft-Hub Locking Devices Datasheets for Chengdu Leno Machinery Co., Ltd. -
National Bolt & Nut Corporation
Fastener Material Selection & Plating Guide Watch > > >Fastener Material Selection and Plating Guide. Fastener Material Selection & Plating Guide. Selecting the proper fastener material and finish can make or break a project --especially those with intended applications underwater or in harsh environments. With many options available, many professionals struggle to find the best choice for their application. Below, we 'll cover choosing an appropriate fastener material for your project and provide guidelines regarding finish selection... (read more)Browse Washers Datasheets for National Bolt & Nut Corporation -
POSITAL B.V.
Programmable Inclinometers, Greater Flexibility Programmable Inclinometers: One Sensor, More Possibilities. From mobile machinery, aerial work platforms and agricultural equipment to concrete pumps, cranes and solar tracking systems, inclinometers are used across a wide range of applications to provide reliable tilt and position feedback. Different applications, however, often require different measuring ranges, output signals and settings. Traditionally, that can mean stocking multiple inclinometer variants. POSITAL 's programmable TILTIX... (read more)Browse Tilt Sensors Datasheets for POSITAL B.V.
-
Solid Paraffin Inhibitors Pumped in Hydraulic Fractures Increase Oil Recovery in Viking Wells
Solid Paraffin Inhibitors Pumped in Hydraulic Fractures Increase Oil Recovery in Viking Wells This paper was selected for presentation by an SPE program committee following review of information contained in an abstract submitted by the author(s).
-
WNSamples (finlayson-gwc2014.zip\CICWN-1.0.zip)
… spectacle_N|5 cripple_N|1 ritz_N|2 outrageous_J|3 flaunt_V|2 unveiling_N|1 testify_V|4 pianism_N|1 live_J|18 schubert_N|2 spectacular_J|7 object-oriented_ programming _language_N|1 celtic_language_N|1 substrate_N|4 … … off_N|2 rescue_V|5 sinking_N|2 attrition_N|1 breath_of_fresh_air_N|1 ground_swell_N|1 major_league_N|3 quantum_leap_N|1 educational_J|6 sideshow_N|1 gravity_N|5 cessation_N|1 miracle_N|6 pump _N|7 cascade_N|3 spark_V|6 … … untrained_J|3 militia_N|3 call_forth_V|1 united_states_constitution_N|3 friendly_N|1 hostile_N|1 rank_and_file_N|1 assortment_N|1 disorder_N|5 veritable_J|3 smorgasbord_N|1 brew_N|2 gangster_N|3 selection _N|5 alphabet_soup_N|1 schmeer_N|1 … … college_student_N|2 brazil_N|5 little_league_N|1 preteen_N|1 nigga_N|1 creek_confederacy_N|1 mayan_N|1 gentile_N|1 pathan_N|1 ethnic_group_N|1 dutch_N|2 tulip_N|3 ninth_J|4 viking _N|1 anglo-saxon_N|3 …
-
1979-1980 Conference Index
… Jr.; IECEC 80 Vol 3 1766-1772 Britt, E. J., see Smith, M. D.; IECEC 80 Vol 3 2098-2102 Britting, A. O., Jr., and J. W. Lear; Viking Lander power system operational … … of precision concept for selecting navigation measurements; PLANS 80 … … power generation; IECEC 80 Vol 1 870-874 Browen, Rodney: 1024 note user- programmable music synthesizer; STP … … radar; RADAR 80 188-13 Buist, R. J.; Effective application of thermoelectric heat pumps ; IECEC 79 1850 …
-
Device Therapy in Heart Failure
… Thoratec IVAD and PVAD, 347 short-term device Abiomed devices, 345–346 Impella Recover systems, 344–345 Levitronix CENTriMAG R , 346–347 Tandemheart Percutaneous Ventricular Assist R , 343–344 third-generation blood pumps , 352–353 VADs, see Ventricular … … 341 patient and device selection for, 354–355 role in … P Pacemaker programming atrial pacing with, 224–226 Pacing Therapies in Congestive Heart Failure (PATH-CHF) study, 192–193 Paclitaxel, 268 Paracor … … PTMA R device components of, 325–327 delivery catheter, 326 testing in ovine model of mitral regurgitation, 327 Viking percutaneous mitral annuloplasty device …
-
Otter: A 21-Kilometer Subsea Tieback With Dual Electric Submersible Pumps
… Sea has been developed with three subsea production wells, each equipped with dual electric submersible pumps (ESPs). Dual ESPs were selected because they maximize well availability and minimize operating costs associated with workovers. The rigorous testing program is also described, proving that ESPs could be successfully operated and controlled as … … in the northern area of the North Sea on the edge of the Viking Graben area (see …
-
Journal of Spacecraft and Rockets > Reaction Motors (Thiokol) Family of Packaged Liquid Rocket Engines
Although a number of problems occurred in this limited program , the test results were promising. A larger engine for the Viking missile was in the flight stages. … of systems using white fuming nitric and mixed acids with inert gas pressurizing or turbo pump feed. … for a storable system subject to the solution of three problems: 1) the selection of a propellant …
-
Otter: The World's Longest Subsea Tie-Back With Dual ESP
… Sea has been developed using three subsea production wells each equipped with dual electric submersible pumps (ESP). Dual ESP were selected as they will maximise well availability and minimise operating costs associated with workovers. A rigorous testing programme was performed to prove that over such a distance from the variable frequency … … the Northern area of the Northern North Sea on the edge of the Viking Graben area (see …
-
Aerospace and military [technology development]
… nations, fell to earth Nov 18 when an upper stage failed The loss was yet a fur- thcr blow to an alrcady sputtering institu- tion [see "Russia's space program nrnning on empty," … … 1 years after the Viking spacecraft touched down to … … futureJapanese shuttle craft Looking for a different route to space, NASA in July selected Lockheed Martin Corp … Pumping up, cutting loose .
-
Journal of Spacecraft and Rockets > Development and Qualification of the Propellant Management System for Viking 75 Orbiter
The qualification program for the propellant management system for Viking 75 Orbiter included the three broad categories of performance verification, structural qualification, and propellant capillary properties. Performance areas covered were selected to include all of the performance requirements of the Viking 75 Orbiter … Improperly designed baffle elements can cause undesirable ullage bubble breakup while attempting to pump an ullage bubble …
-
left3words-wsj-0-18.tagged (edu.mit.mwe2011.zip)
… __19_0 brown1/br-a14/114 A_DT__0_0 formula_NN_formula_1_0 to_TO__2_0 supply_VB_supply_3_0 players_NNS_player_4_0 for_IN__5_0 the_DT__6_0 new_JJ_new_7_0 Minneapolis_NNP_minneapolis_8_0 Vikings_NNPS_ viking _8_1 and_CC__9_0 the_DT__10_0 … … brown1/br-b13/10 Just_RB_just_0_0 the_DT__1_0 barest_JJS_bare_2_0 suggestion_NN_suggestion_3_0 of_IN__4_0 a_DT__5_0 heel_NN_heel_6_0 is_VBZ_be_7_0 found_VBN_find_found_8_0 on_IN__9_0 teenage_JJ_teenage_10_0 pumps _NNS_pump_pumps_11_0 ._.__12_0 … … "_''__10_0 Wisdom_NN_wisdom_11_0 "_''__12_0 ._.__13_0 brown1/br-b13/70 Volumes_NNS_volume_0_0 One_CD_one_1_0 and_CC__2_0 Two_CD_two_3_0 ,_,__4_0 selected _VBN_select_5_0 from_IN__6_0 the_DT__7_0 … … poets_NNS_poet_19_0 to_TO__20_0 be_VB_be_21_0 heard_VBN_hear_22_0 reading_VBG_read_23_0 their_PRP$__24_0 own_JJ_own_25_0 work_NN_work_26_0 ._.__27_0 brown1/br-b13/81 The_DT__0_0 program _NN_program_1_0 was_VBD_be_2_0 instituted_VBN_institute_3_0 …
Indicates content that may require registration and/or purchase.