-
Supplier: ACCES I/O Products, Inc.
Description: XP/2003/2008/7/8/8.1 compatible software package. This includes sample programs and source code in "C" for DOS, and Visual Basic, Delphi, and Visual C++ for Windows. Also included is a graphical setup program in Windows.
- Number of Ports: 8
- Agency Approvals: CE Conformity Marks, RoHS
- Network / Bus: PCI
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: Brainboxes Limited
Description: ports, communicate over TCP/IP or use the Software APIs for Visual Basic, C# and more Data rate from 110 to 1,000,000 baud (1 MegaBaud). Removable, colour-coded, number terminal blocks -40°C to +80°C/-40ºF to +176ºF Operating Temperature range Robust, Slim Design, Integrated DIN rail
- Data Rate: 1,000 kbps
- Number of Ports: 1
- Operating Temperature: -40 to 80 C
- Form Factor: DIN Rail Mounted
-
Supplier: Brainboxes Limited
Description: ports in Windows, tunnel over ethernet between 2 devices, communicate over TCP/IP or use the Software APIs for Visual Basic, C# and more Serial Port Tunnelling allows serial cable replacement over any distance, no software required -40°C to +80°C/-40ºF to +176ºF Temperature range
- Data Rate: 1,000 kbps
- Number of Ports: 2
- Operating Temperature: -40 to 80 C
- Form Factor: DIN Rail Mounted
-
-
Supplier: Brainboxes Limited
Description: Winsock API, this will differ on other OSs. , 1 Port RS-232 and 1 Port RS-422/485 Ethernet to Serial Device Server Data rate from 110 to 1,000,000 baud (1 MegaBaud) Install Virtual Com ports, communicate over TCP or telnet or use the Software APIs for Visual Basic, C# and more Serial
- Data Rate: 1,000 kbps
- Number of Ports: 2
- Operating Temperature: -10 to 60 C
- FIFO Capacity: 32-byte
-
Supplier: Brainboxes Limited
Description: Isolation, between power, ethernet (1500VDC) and serial (1000VDC) Install Virtual Com ports in Windows, tunnel over ethernet between 2 devices, communicate over TCP/IP or use the Software APIs for Visual Basic, C# and more Data rate from 110 to 1,000,000 baud (1 MegaBaud). Removable,
- Data Rate: 1,000 kbps
- Number of Ports: 1
- Operating Temperature: -40 to 80 C
- Form Factor: DIN Rail Mounted
-
Supplier: ACCES I/O Products, Inc.
Description: UTILITY SOFTWARE The 104-COM-8S Series is supported by all operating systems and include a free DOS, Linux and XP/2003/2008/7/8/8.1 compatible software package. This includes sample programs and source code in "C" and Pascal for DOS, and Visual Basic, Delphi, and Visual C++ for
- Number of Ports: 2
- Operating Temperature: 0 to 70 C
- Operating Humidity: 5 to 95 %
- Features: Other, RoHS
-
Serial Communications Products - PCI-104 8-port RS-422/485 Serial Communication Board -- 104I-COM-8SSupplier: ACCES I/O Products, Inc.
Description: operating systems as standard serial ports. All boards include a free DOS, Linux and Windows XP/Vista/7 compatible software package with sample programs and source code in "C" and Pascal for DOS, and Visual Basic, Delphi, C#, and Visual C++ for Windows. Also provided is a
- Number of Ports: 8
- Operating Temperature: -40 to 85 C
- Operating Humidity: 5 to 95 %
- Features: Other, RoHS
-
Serial Communications Products - PCI-104 4-port RS-422/485 Serial Communication Board -- 104I-COM-4SSupplier: ACCES I/O Products, Inc.
Description: operating systems as standard serial ports. All boards include a free DOS, Linux and Windows XP/Vista/7 compatible software package with sample programs and source code in "C" and Pascal for DOS, and Visual Basic, Delphi, C#, and Visual C++ for Windows. Also provided is a
- Number of Ports: 4
- Operating Temperature: -40 to 85 C
- Operating Humidity: 5 to 95 %
- Features: Other, RoHS
-
Supplier: Aerotech, Inc.
Description: Design Features Complete motion capabilities include: point-to-point; linear, circular, helical and spherical interpolation; velocity profiling; electronic gearing; on-the-fly trajectory modification; high speed I/O; camming 1 to 32 axes of scalable, synchronized motion Utilizes the power of the PC
- Number of Axes / Motors: 32
- Servo Feedback: Absolute Encoder, Incremental Encoder, Resolver
- Features: Auxiliary I/O, Other
- Setup: Computer Interface
-
Supplier: Opto 22
Description: The SNAP-PAC-R2-FM is Factory Mutual approved. If you don't need FM approval, see the SNAP-PAC-R2 instead. Used with the included PAC Project Basic software suite (or PAC Project Professional, purchased separately), the Ethernet-based SNAP-PAC-R2 can handle almost all your industrial control,
- PID Loops: 96
- Flash Memory: 8 MB
- SRAM / SDRAM Memory: 32 MB
- Processor Speed: 200 MHz
-
Supplier: Siemens Analytical Products
Description: under demanding ambient conditions. The field unit is also the basic variant for the possible optional heating of the analysis unit for the measurement of low-boiling constituents and for use in hazardous areas. Benefits Paramagnetic alternating pressure principle: Small measuring ranges (0
- Operating Temperature: 41 to 113 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current, Switch
- Instrument Type: Analyzer
-
Supplier: Visual Sound, Inc.
Description: or computer connected to the RS-232 port of the MultiTasker Basic Enclosure. For convenience and flexibility, the MT VGA SW cards offer Sync Delay™, which briefly "blanks" the video channel signals while switching between signals, thereby avoiding any visual "glitch." The MT VGA SW
-
Supplier: ValueTronics International, Inc.
Description: front panel inputs Free LabVIEW™, LabWindows/CVI, Visual Basic, C/C++, and TestPoint™ drivers (IVIstyle) Ethernet, RS-232 communications capabilities Free ExceLINX™ -1A datalogging software 1-Year Warranty Accessories Supplied LabVIEW, LabWindows/ CVI, Visual Basic, and
- Data Acquisition: Datalogger / Recorder
-
Supplier: Acme Engineering Products
Description: The ACME MegaSet series is a microprocessor-based multipoint multigas detection and control system that can be used with the GasPost sensors. The communication between the Control Panel and the remote GasPost sensor/transmitters is accomplished through a true RS485 daisy chain network. The
- Number of Channels: 4
- Operating Temperature: 32 to 104 F
- Operating Humidity: 0 to 95 %
- Gas Types: Ammonia (NH3), Carbon Dioxide (CO2), Carbon Monoxide (CO), Combustible Gas, Hydrocarbons, Hydrogen (H2), Hydrogen Sulfide (H2S), Nitrogen Dioxide (NO2), Oxygen (O2)
-
Supplier: ValueTronics International, Inc.
Description: front panel inputs Free LabVIEW™, LabWindows/CVI, Visual Basic, C/C++, and TestPoint™ drivers (IVI style) GPIB and RS-232 communications capabilities Free ExceLINX™-1A datalogging software Applications: Precision low ohms multichannel measurements on materials, devices, components, and
-
Supplier: Ludeca, Inc.
Description: VIBXPERT is a lightweight, 2-channel, FFT data collector/vibration analyzer for monitoring and diagnosis of machine conditions. As a data collector, VIBXPERT records all forms of machine vibrations, bearing conditions, process data and visual inspection information. Collected machinery data
- Features: Battery Powered
-
Supplier: Aerotech, Inc.
Description: those using Visual Basic, C++, or C. Design Features 4U high, rack-mount, six-axis controller for brush, brushless, and stepper motors Ideal for controlling six-axis robotic systems like hexapods Real-time A3200 distributed control architecture allows synchronized motion on up to 32
- Number of Axes / Motors: 6
- Rated Power: 600 watts
- Continuous Output Current: 5 amps
- Peak Output Current: 10 amps
-
Supplier: Beechcraft Corporation
Description: aural and visual traffic advisories to alert the pilot, allowing sufficient time to make visual contact with the threat aircraft and take appropriate action to ensure maximum awareness. Standard Features Standard Features Electronic Flight Instrument System (EFIS) Engine Indicating
-
Description: respective trip currents. The DC SMARTStart® PDU features a Visual Basic (VB) Interface to program the power up/ down sequence and power up/down delays for each channel, along with the LVD and OVD thresholds. Open architecture enables a designer to incorporate the PDU and its operation
-
Supplier: SemiProbe
Description: bypassed and total control moved to a local joystick. This powerful DLL-based software allows users to quickly and easily communicate with the probe system and test instrumentation. Full driver libraries are available for LabView, C++, and Visual Basic with specific instrument drivers
- Maximum Wafer / Part Size: 150.00000000000003 mm
- Measurements: Electrical Test - Parametric / In-line
- Mounting / Loading: Manual Loading
- Technology: Optical / Imaging System
-
Supplier: ValueTronics International, Inc.
Description: Kpoint arbitrary waveforms 50 MHz pulse waveforms with variable rise/fall times AM, FM & FSK, burst (all internal/external) Linear & logarithmic sweeps and burst operation modes Graph mode for visual verification of signal settings IntuiLink software plus GPIB & RS-232 interfaces included
- Minimum Frequency Range: 80 MHz
- Maximum Frequency Range: 80 MHz
- Generator Type: Function, Signal
- Device Type: Generator
-
Supplier: ValueTronics International, Inc.
Description: alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: Test Frequency: 20 Hz ~ 10 MHz Large LCD Display 6 digit Measurement Resolution 0.1% Basic Measurement Accuracy Multiple Step Mode DC Resistance
-
Supplier: Vaisala
Description: processors CP8000 or CP7000LP (IMPACT) and CPS (SAFIR). Electric Field Mill EFM550 Range: +/- 10,000 V/m max Mount Height: 30 in. (76.2 cm) min. See Vaisala Electric Field Mill EFM550 Data Sheet for more detailed specifications Remote Alarm Display System (RADS) Basic Display - Three colored
-
Supplier: DigiPas Technologies Inc.
Description: CALIBRATION Easy self-calibration feature allows user to reset the digital level back to factory preset accuracy. USB LINK TO PC USB connection for remote acquisition, monitoring, data logging & analysis in computer. PC SYNC SOFTWARE - BASIC EDITION Enable basic features of remote data
- Tilt Angle: 0 to 4 degrees
- Accuracy: 0.0002777777777777778 degrees
Find Suppliers by Category Top
More Information Top
-
Informatics in Control, Automation and Robotics
Keywords: ZigBee, wireless sensor networks, RS485 bus, Visual Basic 6.0.
-
Rotor Winding Inter-Turn Short Circuit Fault Diaginosis System Based on Artificial Neural Network
1) Hardware electric circuit of data acquisition system and implementation of Visual Basic For implementing on-line data acquisition, changes dial instrument into a digital watch with RS485 digital output, an NPort is connected between computer and digital watch.
-
Ethernet-based remote distributed control system for central air conditioner
本文设计了具有以太网监控功能的中央空调远程控制 系统。基于 AVR 高档 MEGA 系列单片机和带 SPI 接口的 以太网控制器 ENC28J60,并扩展 RS485 总线设计了由网 络路由器(集线器)、现场控制器(末端温控器)为底层的 联网楼宇中央空调系统,客户端利用可视化的编程工具 Visual Basic 及其 Winsock 控件开发网络应用程序,可以通 过以太网实现了多栋楼宇的中央空调远程监控。 中央空调以太网远程监控系统是一个集制冷、暖通、 控制、信息于一体,跨学科、跨行业(学会)的复杂工程。 我们研发的中央空调远程监控系统由符合 IEEE802.3 标准 的以太网中继器、网络路由器、现场控制器及远程以太网 监控软件等组成。它具有良好的组态扩展性、节能效果显 著、无人值守操作、系统运行可靠、监视控制方便、产品 性价比高、可按用户不同要求每天多时段定时开关空调或 调节运行参数等优点。同时,中央空调也属于楼宇控制的 一部分,所以该系统在控制方面也可以用于楼宇其它控制, 如照明、视频监控和三表集抄等,应用前景非常广泛。
-
CP 340 - Entries - Industry Support - Siemens
has anyoe had ever used CP340 in communicaton with a software application designed in Visual Basic v6.0 ? can someone write me a simple example of … … in bytes ? to connect to a PC using a CP340 RS485 /RS422 I should use …
-
Study on Sensor Design Technique for Real-Time Robotic Welding Tracking System
… setting and display unit sends the data, such as welding seam form, image processing parameters, sensor parameter, etc, through RS485 bus to the central … … processing unit controls the visual sensor to work through … … the error control and basic order to the robot …
-
In-situ permeability measurements with the Cone Permeameter{trademark} measurement system
… from various instruments, while the Adarn- 4520 module, a communication device, allows the RS485 serial port to … Using ASCII format commands, Visual Basic for Applications and WinWedge 32W, Excel 97 communicates directly with the Adam modules.
-
In-situ permeability measurements with direct push techniques: Phase II topical report
… from various instruments, while the Adam- 4520 module, a communication device, allows the RS485 serial port to … Using ASCII format commands, Visual Basic for Applications and WinWedge 32TM , Excel 97 communicates directly with the Adam modules.
-
Power system data base management
Data is exported from most portable instruments in ASCII text format and can be read into the Access data base package using Visual Basic programs. … logic con- trollers (PLCs), and trip devices are the Ethernet TCP/IP and the RS485 Mod Bus RTU.
-
Multi-robot-based intelligent security system
There is a passive detection level, an active detection level, and a system supervising level.10 We developed the user interface for the security system using the Visual Basic language. The system supervising level receives detection signals via the wired RS485 or wireless RF interface, and commands …
-
Real-Time Monitoring of Weld Pool during GTAW using Infra-Red Thermography and analysis of Infra-Red thermal images
Also, a computer-based multi-channel data-acquisition system, employing a RS485 network, has also been developed … For this purpose, Visual Basic software has been developed to acquire and record temperatures measured by tempera- ture indicators as a function of time [1].
Indicates content that may require registration and/or purchase.