Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: DME Company
Description: Visual Flow indicators provide simple, effective confirmation of coolant flow in mold systems. Prevent dangerous and costly blocked pipe situations. Bright, visual orange spinning rotor Operating temperature 212ºF (100ºC) max. Pressure 100psi max. 1⁄4" or 1⁄2"
- Thread Size: 0.25 to 0.5 inch
- Operating Pressure Range: 100 psi
- Material Temperature Range: 212 F
- Operating Temperature: 212 F
-
Supplier: Bell & Gossett, a xylem brand
Description: For balancing water flows in each circuit of a Hydronic System, flows can be accurately balanced according to design requirements. Insures Proper Flow Through: Multiple heating or cooling circuits. Primary secondary bridges. Boilers or chillers. Condensers. Air handling units.
- Pipe Diameter: 1.25 to 8 inch
- Operating Pressure: 125 psi
- Operating Temperature: 250 F
- Features: Liquid
-
Supplier: LJ Star
Description: Designed to be mounted in-line for high purity hygienic applications, these clamp type "CT" sterile-design visual flow indicators provide operators with a clear view of flow for virtually any process pipeline fluid or powder. They feature an internal-flush style based on
- Face to Face Dimensions or Overall Length: 2.9921276 to 7.87402 inch
- Operating Pressure Range: 58 to 290 psi
- Flow Indicator Style:: Armored, Full View, Plain
- Connection Type: Butt Weld, Flanged, Threaded
-
-
Supplier: LJ Star
Description: Standard Inline Flow-Indicator Sight Glass with Threaded Connection The most common style of flow indicator for industrial application allows visual observation of process flow through a pair of sight glasses mounted on a casted metal body.
- Thread Size: 0.5 to 2 inch
- Operating Pressure Range: 150 to 300 psi
- Flow Indicator Style:: Drip Tube, Flapper, Plain, Rotor
- Mounting Orientation: Horizontal Mounting, Vertical Mounting
-
Supplier: U.S. Plastic Corporation
Description: The flow indicator provides immediate visual indication of water, air or gas flow. The white nylon ball rotates in a circular channel during flow. Continuity and relative flow rate are indicated by the speed of the ball's rotation. The minimum flow
-
Supplier: KADANT
Description: Kadant sight flow indicators are engineered to provide visual observation of liquid and gas flows. These pipeline indicators are available with ductile iron or bronze bodies. All glass windows are made of Pyrex® or equal. Indicators can be furnished with
- Flange Size: 0.375 to 4 inch
- Thread Size: 0.375 to 4 inch
- Face to Face Dimensions or Overall Length: 3.5 to 8 inch
- Operating Pressure Range: 150 psi
-
Supplier: Clark Solutions
Description: The DG06 flow indicator allows visual and quantitative monitoring of liquid flows. The device has two large glass panes – one on each side – and each with a scale attached. A stainless steel flap mounted in the flow chamber is lifted when there is flow and
- Thread Size: 0.25 to 2 inch
- Face to Face Dimensions or Overall Length: 3.7401595 to 8.661422 inch
- Operating Pressure Range: 0 to 580.1508 psi
- Material Temperature Range: 302 F
-
Supplier: Malema Sensors
Description: AD-15/ADI-15/ADT-15 series flow switches can be fitted with local flow indicators. AD series flow switches can be used for monitoring liquid and gas flows. Features Can be mounted vertically or horizontally Alarms : Reed switch Analog Output : 4-20mA transmitter
- Gas Volumetric Flow Rate: 0.105 to 141 SCFM
- Liquid Volumetric Flow Rate: 0.066 to 70.4 GPM
- Gas Volumetric Flow Rate: 0.105 to 141 SCFM
- Liquid Volumetric Flow Rate Range: 0.066 to 70.4 GPM
-
Supplier: SKS Science Products
Description: The flow indicator is transparent, leakproof, ultrasonically molded and fitted with a polypropylene ball. It allows an immediate visual indication of gas or liquid flow by means of the ball's rotation. The speed of the ball's rotation is dependant upon the flow of
-
Supplier: Clark Solutions
Description: The DG08 mechanical flow indicator is used for visual verification of the flow of liquids or gases. The liquid or gas being monitored lifts the PTFE ball from its valve seat. As the flow increases, the ball in the domed sight glass becomes increasingly visible.
- Thread Size: 0.25 to 1.5 inch
- Face to Face Dimensions or Overall Length: 3.1 to 4.9 inch
- Operating Pressure Range: 0 to 232 psi
- Material Temperature Range: 392 F
-
Supplier: LJ Star
Description: he strongest, most secure glass elements available, Metaglas® mechanically prestressed windows, are now available in a sanitary design visual flow indicator in processing applications. MetaClamp® sanitary-service fittings. Described as offering the optics of glass and the
- Flange Size: 0.5 to 6 inch
- Operating Temperature: 0 to 536 F
- Connection Type: Flanged
- Flow Indicator Style:: Plain
-
Supplier: LJ Star
Description: A flow indicator designed to handle a wide variety of common corrosive chemicals, the new lined LJ Star visual flow indicators are offered in both Teflon® PFA and Tefzel® models. These new flanged units provide clear viewing even at high pressures, and at
- Flange Size: 0.5 to 8 inch
- Operating Pressure Range: 150 to 300 psi
- Operating Temperature: 0 to 500 F
- Connection Type: Flanged
-
Supplier: ERDCO Engineering Corporation
Description: See-Flo® meters indicate flow rate and permit visual inspection of water, air or other transparent fluids. For general purpose industrial service, See-Flo® meters handle a wide range of process fluids in vertical or horizontal piping runs.
- Thread Size: 0.5 to 12 inch
- Face to Face Dimensions or Overall Length: 5.171875 to 12 inch
- Operating Pressure Range: 200 psi
- Material Temperature Range: -23 to 400 F
-
Supplier: ERDCO Engineering Corporation
Description: See-Flo® meters indicate flow rate and permit visual inspection of water, air or other transparent fluids. For general purpose industrial service, See-Flo® meters handle a wide range of process fluids in vertical or horizontal piping runs.
- Pipe Diameter: 0.5 to 12 inch
- Gas Volumetric Flow Rate: 2 to 2,000 SCFM
- Operating Pressure: 200 psi
- Media Temperature: -10 to 400 F
-
Supplier: Clark Solutions
Description: CFR0 flow transmitters combine visual confirmation of flow with a pulse or conditioned 0-10 V output proportional to flow rate. As liquid passes through the meter body, a magnetic rotor spins at a rate proportional to flow. This causes a series of magnetic fields
- Pipe Diameter: 1 inch
- Media Temperature Range: 20 to 212 F
- Liquid Volumetric Flow Rate: 8 to 60 GPM
- Operating Pressure: 200 psi
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Transparent Glass Cylinder For Liquids Maximum Pressure 230 PSIG Self-cleaning Mechanism for the Glass Cylinder Universal Mountablity KOBOLD's new DAA visual flow indicator features a self-cleaning mechanism to insure full visibility of the rotor at all times.
- Thread Size: 0.25 to 1.5 inch
- Operating Pressure Range: 230 psi
- Material Temperature Range: 212 F
- Body Materials: Brass, Steel - Stainless
-
Supplier: Cole-Parmer
Description: • An inexpensive way to visually monitor flow of liquids and gases Indicators give visual confirmation of flow through a clear polystyrene housing. All models can be used with noncorrosive liquids and gases. Connect tubing to indicators via hose barb connections;
-
Supplier: Cole-Parmer
Description: indicators are a low-cost, durable rotor-style flow indicator. Choose from models that provide basic visual flow indication or models with output for remote flow monitoring. Units are constructed of clear plastic, enabling 360
viewing of the spinning - Operating Temperature: 131 F
-
Supplier: Cole-Parmer
Description: indicators are a low-cost, durable rotor-style flow indicator. Choose from models that provide basic visual flow indication or models with output for remote flow monitoring. Units are constructed of clear plastic, enabling 360
viewing of the spinning - Operating Temperature: 212 F
-
Supplier: Cole-Parmer
Description: indicators are a low-cost, durable rotor-style flow indicator. Choose from models that provide basic visual flow indication or models with output for remote flow monitoring. Units are constructed of clear plastic, enabling 360
viewing of the spinning - Operating Temperature: 131 F
-
Supplier: Gems Sensors & Controls
Description: Bright Visual Flow Confirmation Flow Ranges From 0.1 GPM to 60.0 GPM Removable Lens for Quick Cleanout Available in Brass, Stainless Steel or High Performance Plastic Housings This is RotorFlow® in its most basic form — a bright orange rotor turning with fluid flow.
- Thread Size: 0.25 to 1 inch
- Face to Face Dimensions or Overall Length: 2.32 to 4.76 inch
- Operating Pressure Range: 40 to 200 psi
- Material Temperature Range: -20 to 212 F
-
Supplier: Galco Industrial Electronics
Description: RFI - Visual Indicator
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, ROTORFLOW SENSOR, VISUAL INDICATOR, RFI TYPE, STAINLESS STEEL BODY, 100 PSI/7 BAR MAX, 1/2 INCH NPT PORT SIZE FEMALE. FREE 2 YEAR RADWELL WARRANTY
- Process Media Type: Gas
-
Supplier: Oil-Rite Corp.
Description: Window Flow Sights with Ball Indicator have an air-tight glass sight that allows visual observation of liquid flow, clarity, and condition. A nylon ball indicator shows the direction of fluid movement. The body is plated steel. The glass sight has a pressure tight,
- Pressure Rating: 125 psi
- Optical / Window: Glass
- Body / Housing: Steel
- Connection Type: Threaded - NPT
-
Supplier: Badger Meter
Description: Made from high-impact thermoplastics, the Hedland® EZ-View® flow meter contains a minimum number of moving parts, offering a reliable and trouble-free flow rate indicator. Durable Design. Instantaneous Flow Measurement. The Hedland EZ-View flow meter is a
- Pipe Diameter: 0.5 to 3 inch
- Liquid Volumetric Flow Rate: 0.5 to 275 GPM
- Operating Pressure: 0 psi
- Mass Flow Rate: 0.0011025 to 0.606375 lbs/min
-
Supplier: Oil-Rite Corp.
Description: Window Flow Sights with Ball Indicator have an air-tight glass sight that allows visual observation of liquid flow, clarity, and condition. A nylon ball indicator shows the direction of fluid movement. The body is plated steel. The glass sight has a pressure tight,
- Pressure Rating: 125 psi
- Optical / Window: Glass
- Body / Housing: Steel
- Connection Type: Threaded - NPT
-
Supplier: Oil-Rite Corp.
Description: Window Flow Sights with Ball Indicator have an air-tight glass sight that allows visual observation of liquid flow, clarity, and condition. A nylon ball indicator shows the direction of fluid movement. The body is plated steel. The glass sight has a pressure tight,
- Pressure Rating: 125 psi
- Optical / Window: Glass
- Body / Housing: Steel
- Connection Type: Threaded - NPT
-
Supplier: Oil-Rite Corp.
Description: Window Flow Sights with Ball Indicator have an air-tight glass sight that allows visual observation of liquid flow, clarity, and condition. A nylon ball indicator shows the direction of fluid movement. The body is plated steel. The glass sight has a pressure tight,
- Pressure Rating: 125 psi
- Optical / Window: Glass
- Body / Housing: Steel
- Connection Type: Threaded - NPT
-
Supplier: Clark Solutions
Description: The DG02 mechanical flow indicator is used for visual verification of liquid flow. The rotational speed of the rotor is proportional to the liquid flow rate. The domed sight glass allows the rotor to be easily seen at any time. These devices are made of
- Thread Size: 0.25 to 1 inch
- Face to Face Dimensions or Overall Length: 3 to 3.5 inch
- Operating Pressure Range: 0 to 232 psi
- Material Temperature Range: 392 F
-
Supplier: Gemu Valves
Description: allow for easy mounting of adjustable visual flow indicators (supplied with the flowmeter) and limit switches.
- Pipe Diameter: 2.5590565 inch
- Liquid Volumetric Flow Rate: 13.208602617 to 220.14337695 GPM
- Operating Pressure: 145.0377 psi
- Features: Aggressive / Corrosive Process Media, Differential Pressure Meter, Liquid
-
Supplier: Micronics, Ltd.
Description: Features Watertight enclosure. RFI rejection Filters. Signal strength Indicator. Backflow protection.
- Pipe Diameter: 0.50000027 inch
- Media Temperature Range: -40 to 200 F
- Operating Pressure: 10 psi
- Velocity Flow Rate: 0.246062992125984 to 40.0262467191601 ft/sec
-
Supplier: Brooks Instrument
Description: include needle valve, flow controllers and alarms Available with 4-20 mA flow signal transmitter, and/or reed switch alarm signals or inductive alarms for high/low-flow conditions Benefits Engineered for repeatable accuracy in low-flow rate applications with high-pressure
- Gas Volumetric Flow Rate: 1.83333333333333 SCFM
- Operating Temperature: -20 to 250 F
- Operating Pressure: 1,500 to 4,000 psi
- Media Temperature: -58 to 400 F
-
Supplier: Xoxide
Description: (Mounting bracket now included) Koolance's flow meter provides a visual and electronic indicator of real-time coolant flow rate. It is compatible with Koolance TMS, which also allows the internal blue LED lighting to be turned on, off, or pulse according to flow
-
Supplier: Invotec Solutions Ltd.
Description: Heavy duty construction for long life Easy mounting Temperature gauge as standard Flow tubes: Specialist polyamide (not polycarbonate) Flow tubes: Brass floats with adjustable reference rings Flow tubes: Measurement indicators moulded in (not printed) Flow tubes:
- Outlet Ports: 6
- Maximum Flow (Liquid): 1.584 to 5.28 GPM
- Type: BSPP, Barb / Rib
- Application: General Purpose, Water
-
Supplier: jbj Techniques Limited
Description: The LV series of visual level gauges provides various useful options. Available with integrated valves which interrupt the flow to the gauge and allow oil sampling to take place without opening the tank or breaking into any supply lines. Manufactured with glass fibre reinforced heads
- Material Temperature Range: -4 to 212 F
- Level Measurement Type: Continuous Level
- Device Classification: Level Gauge, Sensor-Only
- Media Type: Liquid
Find Suppliers by Category Top
Featured Products Top
-
MultiPack® multiturn actuator, like all Series 19 actuators, comes standard with multi-voltage capability, a visual position indicator, an LED light to indicate valve position or fault, and auxiliary contacts. Read the entire (read more)
Browse Electric Valve Actuators Datasheets for Asahi/America, Inc. -
-coded visual diagnostics: green for power, blue for trigger, yellow for feedback, and red for warnings such as overcurrent, overtemperature, or short circuit. This provides immediate confirmation of valve activity—no external sensors or flow meters required. The State Feedback Pinch (read more)
Browse Pinch Valves Datasheets for Clippard -
Chillgard 5000 offers an intuitive user interface that is easy to navigate and sends real-time status indicators through BACnet, Modbus or 4-20 mA analog. A seven-inch color touchscreen provides a clear visual indication when an alarm, fault or event occurs. An event log and diagnostic log makes it easy to (read more)
Browse Gas Instruments Datasheets for MSA Safety -
at temperatures of up to 1800 °C, with smoke, dust and furnace gases making visual inspection unreliable or impossible. In this environment, temperature becomes one of the most reliable indicators of process behaviour. LAND thermal imagers are used across smelting, tapping and slag (read more)
Browse Datasheets for LAND -
at temperatures of up to 1800 °C, with smoke, dust and furnace gases making visual inspection unreliable or impossible. In this environment, temperature becomes one of the most reliable indicators of process behaviour. LAND thermal imagers are used across smelting, tapping and slag (read more)
Browse Thermal Imagers Datasheets for LAND -
contaminant & corrosion resistant, and flow easily around components. Most conformal coatings are clear, and many formulations have a UV indicator to enable easy visual quality control inspection under an ultraviolet light source. Their cure systems vary and include air drying, heat cured (read more)
Browse Conformal Coatings Datasheets for CHT USA Inc. -
), it is time to change the bag. This is the most reliable indicator. Reduced flow rate – if the output flow declines noticeably while pump pressure remains constant (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
light indication, stainless steel fasteners, 300 series stainless steel output drive, declutching manual override with hand wheel, visual position indicator and polyester powder coating. Quarter Turn Electric (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
: Operational Checks: Daily checks should include zero and span checks, visual inspection of system indicators, and recording adjustments. These checks ensure the system functions correctly and accurately records emissions data (read more)
Browse Manifolds and Manifold Systems Datasheets for Environics, Inc. -
override and position indicator. Quarter Turn Electric Actuators Quarter-turn electric actuators use electrical energy to open, close, or throttle valves that require highly accurate positioning. They are (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc.
Conduct Research Top
-
Sterile Visual Flow Indicator Type "CT" for Hygienic Applications
Designed to be mounted in-line for high purity hygienic applications, these clamp type "CT" sterile-design visual flow indicators provide operators with a clear view of flow for virtually any process pipeline fluid or powder. They feature an internal-flush style based on a unique O-ring seal design
-
LJ Star Visual Flow Indicator Wins "Breakthrough" Products Award
LJ Star (www.ljstar.com) announces that its patent-pending Clamp Type Sterile Visual Flow Indicator, or CT-SVFI, was awarded one of Processing Magazine's 2020 Breakthrough Products Awards. Processing's annual Breakthrough Products Awards showcase innovate technologies that improve operations
-
Industrial Sight Flow Indicators
LJ Star Sight Flow Indicators for industrial applications are the most common flow indicators style that enables visual observation of process flow through a pair of sight glasses mounted on a carbon steel body. They are commonly used in industries that require a tool to monitor the speed
-
Air Velocity Temperature Measurment All-in-One (.pdf)
If you are involved in HVAC installation or maintenance, or if you work with air flow in an industrial process, lab, or. research facility, then you will want to know about the new FMA1000 Air Velocity/Temperature Transmitter-Indicator. from Omega Engineering. This compact, full-featured unit
More Information Top
-
http://www.dtic.mil/cgi-bin/GetTRDoc?AD=ADA431752&Location=U2&doc=GetTRDoc.pdf
Verify CW Flow via visual flow indicator if attended operation 22.0 .
-
Metaglas Mechanically Prestressed Glass Prevents Sight Window Failure
Metaglas fused glass discs are used by clamping the disc between flanges, e.g. as a replacement for conventional glass discs in sight windows and visual flow indicators .
-
CR4 - Thread: Does This Material Exist?
Visual flow indicator and electrical connection for up to 110 VCC 5 A.
-
QP Toolbox
Visual Flow Indicators Meet FDA Requirements .
-
L.J. Star Displays Full Line Of Sight Glass, Lights And Flow Indicator Products At 2011 Chem Show
Twinsburg, OH - L.J. Star recently exhibited at the 2011 Chem Show and demonstrated its extensive line of sight glasses, sight glass lights, and visual flow indicator products for members of the chemical and similar process industries.
-
Sterile Visual Flow Indicators Meet 3-A and FDA Requirements
Sterile Visual Flow Indicators Meet 3-A and FDA Requirements .
-
Effect of Nitrogen Doping on the Electrical Properties of 3C-SiC Thin Films for High-Temperature Sensors Applications
Bronkhorst High- tech, the Netherland) through visual flow indicators .
Indicates content that may require registration and/or purchase.