-
Supplier: Delta Electronics (Americas)
Description: Delta's DVP series programmable logic controllers offer high-speed, stable and highly reliable applications in all kinds of industrial automation machines. In addition to fast logic operation, bountiful instructions and multiple function cards, the cost-effective DVP-PLC also
- Total Number of Points: 60
- Number of Inputs: 36
- Number of Outputs: 24
- Scan Time: 0.00035 ms
-
Supplier: OMEGA Engineering, Inc.
Description: The Eaton Logic Controller (ELC) is Eaton Cutler-Hammer's latest offering into the PLC (Programmable Logic Controller) market. Less than half the size of a typical brick PLC, the ELC is a micro-PLC with features previously found only in larger, much more expensive
- Total Number of Points: 14
- Number of Inputs: 8
- Number of Outputs: 6
- Maximum Number of Channels: 256
-
Supplier: IntelLiDrives, Inc.
Description: n Next-Gen Motion Controller IMAC VISUAL is leading the revolution in user-friendly motion control automation. With a drag-and-drop, visual blocks based programming, virtually anyone can program motion control automation applications. . Automation has never been easier. Program
-
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: The FX1N is an introductory micro PLC meant for simple yet performance-critical applications. With internal positioning capabilities, comprehensive expansion options, and a battery-less maintenance-free design, the FX1N provides a competitive answer for controlling systems with up to 128 I/O.
- Total Number of Points: 60
- Number of Inputs: 36
- Number of Outputs: 24
- Scan Time: 0.0007 ms
-
Supplier: OMEGA Engineering, Inc.
Description: The ADAM-5510KW series is designed to monitor and control processes through multi-channel I/O modules. Each system is capable of handling up to 4 or 8 I/O modules for channel capacities up to 128 I/O points. Depending on the type and number of I/O points a system can be configured to meet your
- Total Number of Points: 128
- Operating Temperature: 14 to 158 F
- Operating Humidity: 5 to 95 %
- Power: 24V DC
-
Description: Walchem’s WIND WebMaster® sets a new standard for Industrial Water Treatment Controllers. The WIND WebMaster® has a flexible multi-input/output platform, a wide range of analytical sensor measurement capabilities, and an extensive assortment of integrated communications and data handling
- Total Number of Points: 23
- Number of Inputs: 15
- Number of Outputs: 8
- Maximum Number of Channels: 32
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: The Alpha2 is a controller designed to address simple control applications at the lower end of the industrial and commercial control markets. With simple analog processing integrated, a straightforward programming style and a built-in display, the Alpha 2 is a highly affordable control
- Total Number of Points: 24
- Number of Instructions: 38
- Number of Inputs: 15
- Number of Outputs: 8
-
Supplier: STW Technic
Description: No Description Provided
- Total Number of Points: 124
- Number of Inputs: 72
- Number of Outputs: 52
- Operating Temperature: -40 to 185 F
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: The FX3S is the fit-and-forget PLC solution for space and cost conscious applications requiring up to 30 I/O. This minimum-expandability, battery-less maintenance free controller is perfect for handling straightforward processes and can be hidden away in locations without regular maintenance
- Total Number of Points: 30
- Number of Instructions: 16,000
- Power: 24V DC
- Features: Counter(s), Integral Power Supply, Networkable System, Timer(s), Visual Indicators
-
Supplier: Chromalox
Description: few. The CS Series power controllers feature a rugged, industrial design, touch-safe exterior and conservative, continuous service amperage ratings at 40˚C ambient. They are available in both AC and DC Voltage logic input command signals and employ zero crossover firing (gated to turn
- Load Voltage: 600 volts
- Maximum Load Current: 55 amps
- SSPC Type: AC Controller, DC Controller
- Features: Built-in Heat Sink, Visual Indicator
-
Supplier: Sitron
Description: The SC200 (+ RL202 Controller for AC Power Supply) expands on the capability of the SC200 (no housing, yet integrated sensitivity adjustment). The RL202 controller can be ordered with either 24Vdc, 110Vac or 220Vac power supply. It provides both a PNP contact as well as one Normally
- Maximum Operating Pressure: 145.0377 psi
- Meter Technology Type: Capacitive / RF Admittance
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Features: Nonelectrical visual or audio output, Normally Closed (NC), Normally Open (NO)
-
Supplier: Det-Tronics
Description: expands communication capability of the EQP Controller. Additional features and benefits: FUNCTIONAL FM approved to ANSI/NFPA-72-2010 National Fire Alarm Code Compliance to ANSI/ISA-12.12.01-2000 electrical equipment performance standard Performance certified to FM 6310/6320 for gas detection
- Number of Channels: 8
- Response Time: 0.1000000000000002 seconds
- Operating Humidity: 5 to 95 %
- Application: Ambient Air Monitoring
-
Supplier: CimQuest INGEAR
Description: NET, ASP.NET, Windows CE and Visual Basic 6 class libraries for Allen-Bradley MicroLogix, SLC and PLC-5 progammable logic controllers. Supports UNSOLICITED MESSAGE operation,
-
Supplier: Radwell International
Description: INPUT CARD, VISUAL PLC, EXPANSION UNIT, 16 INPUTS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: OMEGA Engineering, Inc.
Description: The Most SENSIBLE One-Piece Automation Controller for a Small Machine! What is EZTextPLC? EZTextPLC is the most powerful combination of a PLC and an Operator Interface in a very compact package. It utilizes EZPLC's base and thus capable of all the features present in our EZPLC and uses our
- Total Number of Points: 48
- Number of Instructions: 256
- Scan Time: 3 ms
- Maximum Number of Channels: 2,048
-
Supplier: OMEGA Engineering, Inc.
Description: EZTouchPLC is the most sensible combination of PLC and HMI in one highly integrated package. It utilizes EZPLC's base (built in) and thus capable of all the features present in our EZPLC and uses our Mix-n-Match EZIO modules (sold seperately) to deliver a truly modular integrated system. EZTouchPLC
- Total Number of Points: 64
- Scan Time: 3 ms
- Maximum Number of Channels: 2,048
- Power: 24V DC
-
Supplier: MSA Safety
Description: Software is intended for configuration, parameterization and calibration of the SUPREMATouch Fire and Gas Controller. It offers the option to create detailed and clearly laid out reports to support documentation and supports all the new features of the SUPREMATouch. Note: This is a custom
- Electrical Outputs: Analog Current
- Features: Audible or Visual Alarms, Controller
- Display: Digital
- Mounting Type: Fixed
-
Supplier: Mersen
Description: *Programmable logic controller (PLC) applications Power transfer equipment HVAC applications AC drives UPS systems Security systems IT / Data centers Medical equipment
- Maximum Surge Current: 50,000 amps
- Operating Temperature: -40 to 185 F
- Standards: ANSI, IEEE, RoHS Compliant, UL
- Mounting: DIN Rail
-
Supplier: DOD Technologies Inc.
Description: the system effectively captures gas stains on an easy-to-load cassette. The VISION 8 continuously monitors and detects target gases from up to eight designated points, each up to 500 feet away. The system also efficiently combines detection and controller capabilities into a single unit, with
- Operating Temperature: 40 to 104 F
- Features: Audible or Visual Alarms, Data Logger
- Instrument Type: Detector
- Display: Digital
-
Supplier: Haida International Equipment Co., Ltd.
Description: screen, wing pip’s device Electrical machine: “SANYO DENK”(Japan) servomotor, the angle of swing pipe is precision. Turntable electrical machine: “SIG MA”(Taiwan) with high torque, low-noise& rotate speed stability Control system: “MLTSUBLSHI” (Japan) PLC(programmable logic controller)
- Configuration: Floor Mount
-
Supplier: Mersen
Description: *Telecommunications Motor controls and starter systems *Programmable logic controller (PLC) applications Power transfer equipment HVAC applications AC drives UPS systems Security systems IT / Data centers Medical equipment
- Maximum Surge Current: 50,000 amps
- Operating Temperature: -40 to 185 F
- Standards: ANSI, IEEE, RoHS Compliant, UL
- Mounting: DIN Rail
-
Supplier: Indocomp Systems, Inc.
Description: consumption Socket-370 Pentium III Tualatin and Celeron with FSB 133/100MHz processors, graphic visual controller and DUAL 10/100 base-T autoswitch LAN controller. The IND-C815DL is built around the Intel most advanced core logic chipset available, the Intel 82815. The
-
Supplier: Critical Velocity Enterprises, LLC
Description: mode ( 2 quadrant forward/reverse/coast/brake) Supports 4 quadrant control (locked anti-phase) Power and PWM LED's for visual indication of operation Integrated 5 V regulator for powering external logic Ample Protection: Over-current automatic shutoff Short-circuit protection via
- Maximum Output Voltage: 7 to 28 volts
- Rated Power: 55.999999999999986 watts
- Continuous Output Current: 2 amps
- Supply Voltage (DC): 7 to 28 volts
-
Supplier: Critical Velocity Enterprises, LLC
Description: operation Supports Simple PWM mode ( 2 quadrant forward/reverse/coast/brake) Supports 4 quadrant control (locked anti-phase) Power and PWM LED's for visual indication of operation Integrated 5 V regulator for powering external logic Ample Protection: Over-current automatic shutoff
- Maximum Output Voltage: 7 to 28 volts
- Rated Power: 112.00000000000013 watts
- Continuous Output Current: 2 amps
- Supply Voltage (DC): 7 to 28 volts
-
Supplier: OnLogic Inc.
Description: 128GB of DDR5 memory, providing a range of visual display options and super fast data transfer speeds. When selecting the i9 CPU, applications will benefit from a full 24 cores, and 32 threads to meet the most demanding applications while drawing a smaller amount of electricity. SERVER GRADE
- Processor Speed: 5,200 MHz
- Server Type: Network Server
- Operating System: Other
- Form Factor: Rack Mounted
-
Supplier: Infineon Technologies AG
Description: Potential Applications SMPS Solar energy systems Battery and equipment protection Solid state relays (SSR) and solid state circuit breakers (SSCB) Indoor commercial lighting control UPS Low speed electric vehicles (LSEV) Programmable logic controllers (PLC) Room air conditioning
- rDS(on): 0.065 ohms
- QG: 51 nC
- TJ: -55 to 150 C
- VGS(off): 3.5 to 4.5 volts
-
Supplier: Tripp Lite by Eaton
Description: the switch’s KVM logic remains unaltered. The keyboard buffer clears automatically after data transmission, ensuring no information is left stored. Plus, you can only access connected computers via buttons on the switch’s panel. Other port-switching methods, such as On-Screen Display (OSD)
- Number of Users: 1
- Operating Temperature: 32 to 104 F
- Features: USB Port
-
Supplier: Tripp Lite by Eaton
Description: the switch’s KVM logic remains unaltered. The keyboard buffer clears automatically after data transmission, ensuring no information is left stored. Plus, you can only access connected computers via buttons on the switch’s panel. Other port-switching methods, such as On-Screen Display (OSD)
- Number of Users: 1
- Operating Temperature: 32 to 104 F
- Features: USB Port
-
Supplier: Tripp Lite by Eaton
Description: the switch’s KVM logic remains unaltered. The keyboard buffer clears automatically after data transmission, ensuring no information is left stored. Plus, you can only access connected computers via buttons on the switch’s panel. Other port-switching methods, such as On-Screen Display (OSD)
- Number of Users: 1
- Operating Temperature: 32 to 104 F
- Features: USB Port
-
Supplier: Tripp Lite by Eaton
Description: firmware, so the switch’s KVM logic remains unaltered. The keyboard buffer clears automatically after data transmission, ensuring no information is left stored. Plus, you can only access connected computers via buttons on the switch’s panel. Other port-switching methods, such as On-Screen
- Number of Users: 1
- Operating Temperature: 32 to 104 F
- Features: USB Port
-
Supplier: ACCES I/O Products, Inc.
Description: samples in a variety of languages to demonstrate techniques for developing custom applications for logic functions, etc. The board can also be used as a stand-alone controller with the help of our Firmware Development Kit.
- Digital I/O Channels: 8 #
- Operating Temperature: 32 to 149 F
- Features: Application Software Included, Other
- Isolation: Channel-to-Channel Isolation, Isolated Digital Input
-
Supplier: Gefran
Description: A “user-frendly” guided programming tool based on the use of icons or guided configuration menus. Especially suitable for developers who prefer a visual programming style. GF_Project is composed of integrated software modules with specific functions that provide easy and intuitive
-
Supplier: ValueTronics International, Inc.
Description: 2000 Delivers Built-in Networking and Analysis Small Footprint/Lightweight 10.4 in. Bright Display Suite of Advanced Triggers Communication Mask Testing Pass/Fail Limit Testing Remote Viewing and Control E-mail on Event CD-RW Drive Interoperability with Tektronix Logic Analyzers GPIB
- Bandwidth: 350 MHz
- Number of Input Channels: 4 (# channels)
Find Suppliers by Category Top
More Information Top
-
Soft Control – Utilizing Existing I/O
The second phase of the upgrade was the entire system and was done with Steeplechase's Visual Logic Controller version 3.5.
-
SBS and Steeplechase Announce Partnership
SBS Technologies Inc., Embedded Computers (Raleigh, N.C.) announced a partnership with Steeplechase Software Inc. to incorporate their Visual Logic Controller with Windows NT to support the full line of VMEbus and CompactPCI processor boards offered by SBS Technologies.
-
Plutonium Immobilization Can Loading Preliminary Specifications
Visual Logic Controller (Soft PLC) .
-
Automated Official Grain Inspection System
Control Computer and Data Communications The system was controlled by a Gateway computer running Windows NT 4.0 Workstation, Steeplechase Visual Logic Controller by Entivity Software, and Microsoft Visual Basic 6.0.
-
Graphically Viewing Executions | News | The Engineer
’ Patent #6,058,333 – issued by the US Patent & Trademark Office – enables users of Steeplechase’s Visual Logic Controller (VLC) for logic and motion control to program in flow charts then graphically view the execution of the control programs.
-
Opening Day At The National Industrial Automation Show
According to Jeff Fisher of Steeplechase and Wayne McGee of SBS, the new $2995 device will combine the Steeplechase Visual Logic Controller NT software with the PC-5 industrial compact DIN Rail Mounted Pentium PC from SBS Embedded Computers for a new…
-
Steeplechase And Bradley Ward Systems Partner To Bring Advanced Plant Floor Automation To The Food Industry
Steeplechase provides real-time PC-based control systems with its award-winning Visual Logic Controller .
-
Steeplechase Strengthens its Alliance with Cutler-Hammer - Steeplechase Software, Inc.
<%=company1%> and Cutler-Hammer today jointly announced a stronger alliance in which Cutler-Hammer will use Steeplechase's Visual Logic Controller (VLC) for its PC-based control solutions.
-
Steeplechase announces Ethernet Modbus/TCP I/O driver
<%=company1%> (Ann Arbor, MI) developed a new Ethernet I/O driver that supports Modbus/TCP for its Visual Logic Controller software.
-
Patti Engineering Provides Textile Automation Technology To Inman Mills Manufacturing Facility
The latest PC hardware, Phoenix Contact's Steeplechase Visual Logic Controller (VLC) and Iconics Graphical User Interface (GUI) software were used to build a fully integrated electrical control system.
Indicates content that may require registration and/or purchase.