-
Supplier: Sealevel Systems, Inc.
Description: transceivers and transformers, individually programmable as RT, BC or Monitor, with 64K word RAM per channel. The board supports five (5) programmable interrupt sources (IRQ3 – IRQ7 of VME bus). Memory Base Address is settable through strapping options on the VME P2 connector, or at
- Features: Bus Interfaces / Adapters, Controller / Processor
- Technology: VMEbus
-
Supplier: Sealevel Systems, Inc.
Description: transceivers and transformers, individually programmable as RT, BC or Monitor, with 64K word RAM per channel. The board supports five (5) programmable interrupt sources (IRQ3 – IRQ7 of VME bus). Memory Base Address is settable through strapping options on the VME P2 connector, or at
- Features: Bus Interfaces / Adapters, Controller / Processor
- Technology: VMEbus
-
Supplier: SIE Computing Solutions, Inc.
Description: Optimized performance for cost-effective six layer design 100% Level 3 electrical testing Superior power distribution Unique signal routing minimizes crosstalk 100% press-ft construction for reliability Option codes specify shrouds or automatic bus grant jumper feature Bus bar kits available Fully
- Card Format: 6U x 160 mm (Size B)
- CE / FCC Certified: Card is CE / FCC Certified
- Features: Other
- Technology: VME64
-
-
Supplier: SIE Computing Solutions, Inc.
Description: Optimized performance for cost-effective six layer design 100% Level 3 electrical testing Superior power distribution Unique signal routing minimizes crosstalk 100% press-ft construction for reliability Option codes specify shrouds or automatic bus grant jumper feature Bus bar kits available Fully
- Card Format: 6U x 160 mm (Size B)
- CE / FCC Certified: Card is CE / FCC Certified
- Features: Other
- Technology: VME64
-
Supplier: SIE Computing Solutions, Inc.
Description: Optimized performance for cost-effective six layer design 100% Level 3 electrical testing CG Mupac's proprietary patented trace routing for normalized decoupling of adjacent signal, data, and control lines reduces crosstalk while maintaining the controlled transmission line impedance and short
- Card Format: 6U x 160 mm (Size B)
- CE / FCC Certified: Card is CE / FCC Certified
- Features: Other
- Technology: VME64
-
Supplier: SIE Computing Solutions, Inc.
Description: Optimized performance for cost-effective six layer design 100% Level 3 electrical testing CG Mupac's proprietary patented trace routing for normalized decoupling of adjacent signal, data, and control lines reduces crosstalk while maintaining the controlled transmission line impedance and short
- Card Format: 6U x 160 mm (Size B)
- CE / FCC Certified: Card is CE / FCC Certified
- Features: Other
- Technology: VME64
-
Supplier: Acromag, Inc.
Description: FPGA-based VME to PCIe bridge Up to 2.4GHz CPU Up to 16GB DDR3L ECC RAM 1 - 32GB Flash Dual PMC/XMC Sites The XVME-6510 will add 7 to 10 years of life to your system with modern technology. This high-performance SBC features a FPGA-based VME to PCIe-bridge that solved the end of life
- CPU Speed: 2,400 MHz
- RAM: 16,000 MB
- Cache Memory (L1 & L2): 6,000 KB
- Flash Memory (RAM): 32,000,000 KB
-
Supplier: Artesyn Embedded Power
Description: processing, test and measurement, image processing, and radar/sonar.
- Clock Speed: 1,200 MHz
- Main Memory (RAM): 2,000 MB
- CE / FCC Certified: Card is CE / FCC Certified
- Features: Controller / Processor, Other
-
Supplier: ELMA Electronic Inc.
Description: The VP 92x/x1x is a PC-compatible high performance, high functionality VME processor board supporting the 3rd generation Intel® Core™ processors and the Mobile Intel® QM77 Express Chipset with up to 16 Gbytes of DDR3-1600 ECC DRAM. This single slot board features 1 or 2 PMC/XMC sites and a
- CPU Speed: 1,700 to 2,500 MHz
- RAM: 16,000 MB
- Communication Networks: Ethernet
- Features: Other
-
Supplier: ELMA Electronic Inc.
Description: console interface Full MIB and RMON counters Optional SNMP agent Thermal monitoring Comprehensive built in test Front panel LEDs Optional PICMG2.9 (IPMI) On line virtual cable tester
- Number of Ports: 12 to 24
- Protocol / Network: Gigabit Ethernet
- Port Type: RJ-45
-
Supplier: ELMA Electronic Inc.
Description: IGMP snooping, IGMP v2 RSTP/STP protocol for more network reliability Thermal monitoring Comprehensive built in test Extended temperature
- Number of Ports: 24
- Protocol / Network: Gigabit Ethernet
- Port Type: RJ-45
-
Supplier: ELMA Electronic Inc.
Description: The Type 39 E-Frame, test platform supports 3U, VPX development. With a rugged aluminum construction, the versatile 39E-frame is 12U overall to hold 6U cards. Available in both compact (49HP) and full (84HP) widths for mounting 3-15 slots at 1" pitch (up 21 slots on .8" pitch). Front
- 3U VME / VXI Slots: 3 to 15
- Features: Other
- Mounting Style: Tower
- Backplane Bus: VME, VME64x
-
Description: testing, without the need for an expensive and bulky CompactPCI/VME PMC carrier card and chassis. The XTend3103 features four integrated 40 mm fans arranged in a push-pull configuration to provide ample airflow for even the most power-hungry modules (up to 50 W each). The XTend3103 also
- Features: Other
- CPU Slot: Two
-
Supplier: AMETEK Programmable Power
Description: Makes a single VXIbus card slot three times more powerful than single device solutions Designed for high performance instrumentation Open-platform, allowing product design with mixed or matched instruments provided by other suppliers Reduces the size and cost of test and data acquisition The
- Features: Bus Interfaces / Adapters
- Interface to: VME / VXI
- Technology: VXITM Compliant
-
Supplier: Vector Electronics & Technology, Inc.
Description: Fully assembled and tested. Connectors on .750" centers, STD-Bus
- Features: Other, Other Slot Type
- Board Function: Passive Backplane
- Bus / Standard: VME, VME64
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, GRAPHICS BOARD, COLORED, 16 / 256 COLORS, 6U VME COLOR, LED LIGHT, TEST / RESET BUTTON, RACK MOUNTING. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ValueTronics International, Inc.
Description: provide physical, convergence, and ATM cell testing capabilities. The unit can be used in conjunction with other BSTS line interfaces, dedicated test modules, and test software to perform these tests. The industry-standard Agilent E4200/E4210 Broadband Series Test System
-
Supplier: FKN Systek, Inc.
Description: Part# C-2000-C96- Standard 96 pin C series signal connectors at each end of this extender card bring the circuit paths from inside the card cage to the female connector on the outside. 96 clip-on test loops are available for trouble shooting and product development. Cards are available with
- Features: Extender
-
Supplier: FKN Systek, Inc.
Description: Part# C-2000-F24/H7- The mixed pin F24/H7 extender card provides 7 H15 contacts and 24 F type contacts. Built in clip on test loops allow attachment of cable for for trouble shooting and development. Mix and match H,F,C and F24/H series cards for 6U or 9U card cages by using the aluminum
- Extender Height: 6U, 9U
- Features: Extender
-
Supplier: FKN Systek, Inc.
Description: Part# C-2000-F48- The F series extender card provides 48 circuit paths from the male connector on the card cage side to the outside female connector. Each circuit trace has contacts attached for clipping on test cab les. Cards are xyz inches long. Cards are supplied with or without ejector
- Features: Extender
-
Supplier: Equipto Electronics Corporation
Description: Our sub-racks are custom manufactured to meet your particular electronic enclosure requirements. Our wide experience with VME, CPCI and other standards allow you to receive a custom enclosure that easily accommodates standard electronics. Get a Perfect Fit! Off the shelf card cages and
- Backplane Bus: CompactPCI, VME
- Features: Other
- Mounting Style: Rack Mounted
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, ANALOG I/O INPUT/OUTPUT BOARD, 16 CHANNEL, CHANNEL VOLTAGE RANGES: 0-5V / 0-10V / 2.5V / 5V / 10V, FORM FACTOR: VME, FUNCTION: 12-BIT DAC, THROUGHPUT: 33 KHZ / 1.7 MS, BUILT-IN-TEST ON-BOARD, P2 I/O CONNECTION. FREE 2 YEAR RADWELL WARRANTY
-
Description: tests against portions of MIL-STD-461, MIL-STD-810, and MIL-HDBK-704. Please contact factory for details. Features 16 10/100/1000BASE-T Ethernet managed switch ports Eight 10GBASE-T Ethernet managed switch ports Includes two XChange3031 Gigabit Ethernet switches with Layer 2 switching
- Features: Bus Interfaces / Adapters
- Interface to: Ethernet
- Technology: VPX
-
Description: includes an integrated MIL-STD-704 28 VDC power supply and MIL-STD-461 EMI filtering. *X-ES tests against portions of MIL-STD-461, MIL-STD-810, and MIL-HDBK-704. Please contact factory for details. Features 12 10/100/1000BASE-T Ethernet switch ports One 10/100/1000BASE-T Ethernet SBC port
- Features: Bus Interfaces / Adapters
- Interface to: Ethernet
- Technology: VPX
-
Description: The XPand6200 Series is a true Commercial-Off-The-Shelf (COTS) rugged system, supporting many 3U VPX, XMC, and PMC modules without modifications to the chassis or backplane to accommodate I/O. This significantly lowers up-front costs (NRE) and facilitates rapid deployment. With a compact design and
- Features: Bus Interfaces / Adapters
- Interface to: Ethernet
- Technology: VPX
-
Supplier: Allied Electronics, Inc.
Description: Features: Ideal for Medical, Test or Any VME/cPCI Applications Interior Designed to IEC 60297-3 Rugged Die Cast and Extruded Frame Cost-Effective, Rugged Case for Desktop or Portable Applications Pre-Mounted, Empty Case for Individual Assembly Top and Bottom Covers Easily Removed for
-
Supplier: Data Device Corporation (DDC)
Description: differences up to 45°. Built-in test, velocity outputs, and available temperature ranges of -40°C to +85°C make this card an exceptional value. APPLICATION This COTS card is ideal for VME and cPCI control system. It provides a complete solution for modifying encoder-based systems
-
Supplier: Pickering Electronics
Description: switch diagonally within the package. These relays require around one third the board area of the more usual 0.2 x 0.8 inch devices and the height of only 0.43 inches (11mm.) is suitable for high density card based systems such as VME, VXI, Compact PCI, and PXI. The high quality, sputtered
- Normally Open (NO): 1
- Normally Closed (NC): 0
- Changeover (CO): 0
- Maximum Current: 0.5 amps
Find Suppliers by Category Top
Conduct Research Top
-
Case Study: Prosilica GigE Vision Cameras Tested for New NASA Recording System
Prosilicaâ s GigE Vision GC Series Cameras are being tested by NASA as the Agency is looking to upgrade one of its existing space shuttle video/camera recording systems. Developed by image acquisition and processing specialists Alacron, the new system, currently in development, will record
-
Remote Debugging with Networked Bus Analyzers
Remote debugging of VMEbus systems has in the past been unreliable and difficult. Now, new developments such as the inclusion of a network interface within VME bus analyzer technology have made remote analysis far easier and more reliable. This makes deploying test instruments into remote
More Information Top
-
Track Extrapolation and Distribution for the CDF-II Trigger System
Block diagram of the VME test procedure where data is manually inserted and stepped through the system under VME control.
-
Alternatives to 25% Chrome for Water-Injection Tubing in Deep Water
Qualification of GRE in production prior to injection conditions – VME testing .
-
CDF Run IIb Silicon Vertex Detector DAQ Upgrade
A Java-based user interface to SVX DAQ system V. AN SVXIIB VME TEST STAND All the prototype boards have been combined into a VME test stand and operated using the modised DAQ software.
-
CDF run IIb silicon vertex detector DAQ upgrade
SVXIIB VME TEST STAND .
-
CDF run IIb silicon vertex detector DAQ upgrade
V. AN SVXIIB VME TEST STAND .
-
VME / Extender Cards
220mm, 400mm VME Test Extenders .
-
A method for calibrating PMTs in T0 system for beam test
Fig.2 is the typical SPS of the PMT H6533 with 1900 V operation voltage acquired by the VME test system.
-
Hybrid control and acquisition system for remote sensing systems for environmental monitoring
The first tests on the UDP transmission/reception with the Nios II Stratix II development kit show a slower link speed with respect to the VME test prototype.
-
High energy physics
A t UCR w e are s e t t i n g up a VME test s t a t i o n t o test t h e Module Address Cards a s they come off the assembly l i…
-
High energy physics
Darrel Smith, along with Kamel Bazizi and undergraduate student Steve Jerger have assembled a VME test station at UCR to test the MAC'S as they come off the assembly line.
Indicates content that may require registration and/or purchase.