-
Supplier: Broadcom Inc.
Description: ALM-81224 is a high linearity variable-gain amplifier module for use in the 1450-2750MHz band. Gain control is achieved using a single DC voltage input pin, and High linearity is achieved through the use of Avago Technologies' proprietary GaAs Enhancement-mode
- Frequency Range: 1,450 to 2,750 MHz
- Minimum Gain: 22.2 dB
- Maximum Gain: 27 dB
- Output Power( P1dB): 24.700000000000006 to 28.699999999999996 dBm
-
Supplier: Electro Optical Components, Inc.
Description: The DHPCA-100 variable gain high speed transimpedance current amplifier is the perfect choice for applications that require the conversion of small electrical currents into usable voltages at bandwidths up to 200 MHz. It is ideally suited for DC- and AC measurements up to
- Maximum Output: 1 volts
- Bandwidth: 200,000 kHz
- Input Impedance: 0.01 Mohms
- Output Impedance: 50 ohms
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ ZVA-20543VG+ is a coaxial, wideband, variable gain, medium power amplifier with gain control, operating from 20 to 54 GHz. The model operates over a single supply range of +10 to +15 V, allowing users to choose their desired operating voltage.
- Frequency Range: 20,000 to 54,000 MHz
- Minimum Gain: 25 dB
- Maximum Gain: 50 dB
- Output Power( P1dB): 24 to 31 dBm
-
-
Supplier: Utmel Electronic Limited
Description: Monolithic Linear IC For CATV/Cable Modem Variable Gain Controlled Amplifier
- Operating Temperature: -20 to 75 C
- Features: Linear Regulator, Other
- Package Type: SSOP
-
Supplier: Electro Optical Components, Inc.
Description: 0.4 fA peak-peak noise Very high dynamic range: Sub-fA to 1 mA (>240 dB) Transimpedance (Gain) switchable from 1 x 104 to 1 x 1013 V/A Bandwidth up to 450 Hz, Rise Time down to 0.8 ms - Independent of Source Capacitance (up to 10nF) Adjustable Bias-Voltage on Input Relative to Ground
- Maximum Output: 10 volts
- Bandwidth: 0.4 kHz
- Output Impedance: 50 ohms
- Operating Temperature: -40 to 212 F
-
Supplier: Mini-Circuits
Description: Mini-Circuits' PVGA-273+ is a low noise variable gain MMIC amplifier fabricated in GaAs pHEMT technology. Operating from 0.3 to 26.5 GHz, this amplifier features a high dynamic range with a 2.6 dB noise figure, 13.9 dB gain, +15 dBm P1dB, and +29 dBm OIP3. This
- Operating Temperature: -45 to 105 C
- Nominal Impedance: 50 Ohms
- Package Type: Surface Mount Technology (SMT)
-
Supplier: RS Components, Ltd.
Description: SP Variable Gain Amp Single 6V
- Pin Count: 8
- Features: Other
- Standards: RoHS Compliant
- Package Type: SOIC
-
Supplier: Electro Optical Components, Inc.
Description: low-noise amplifiers. Features Balanced Si PIN Detectors with Ø 1.2 mm Active Diameter Spectral Range 320 - 1060 nm Conversion Gain Switchable from 1 x 103 to 1 x 1011 V/W Bandwidth up to 500 kHz Local and Remote Control Applications Spectroscopy General-Purpose Opto-Electronical
- Spectral Response: 320 to 1,060 nm
- Supply Voltage: 15 volts
- Module Type: PIN Photodiode
- Output Type: Voltage Output
-
Supplier: Electro Optical Components, Inc.
Description: decisive characteristics for the quality of a DC voltage amplifier. FEMTO Voltage Amplifiers have the DC performance of precision amplifiers. Therefore, even the 100 dB gain is well suited for DC-coupling without the need for permanent offset voltage
- Maximum Output: 10 volts
- Bandwidth: 100 kHz
- Input Impedance: 1,000,000 Mohms
- Output Impedance: 1,000,000 ohms
-
Supplier: Smiths Interconnect, a Molex company
Description: patented Thermopad line of products which compensate for gain variation over temperature. The Thermopad® (Patent # 5,332,981) is a totally passive, surface mountable temperature variable attenuator. It requires no bias or control voltages and does not generate distortion. The
- Frequency Range: 36 GHz
- Attenuation: 1 to 10 dB
-
Supplier: Krohn-Hite Corporation
Description: source, ion beam deflection, vacuum tube driver, ink jet testing and design and many more. Wideband Power Amplifiers • Output Power: 17 Watts/34Watts • Output Voltage: 141V/282V rms • Frequency Range: DC to 1MHz • Coupling: AC or DC • Gain: up to 42dB • Distortion: <0.01% • DC
- Maximum Output: 141 volts
- Input Impedance: 1 Mohms
- Common Mode Rejection Ratio: 80 dB
- Operating Temperature: 32 to 113 F
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ ZVA-18443VG(X)+ is a coaxial, wideband, variable gain, medium power amplifier with gain control, operating from 18 to 43.5 GHz. The model operates over a single supply range of +10 to +15 V, allowing users to choose their desired operating voltage.
- Frequency Range: 18,000 to 43,500 MHz
- Minimum Gain: 25 dB
- Maximum Gain: 47 dB
- Output Power( P1dB): 25 to 30.5 dBm
-
Supplier: Radwell International
Description: AMP, WIDEBAND, VARIABLE GAIN, 6503; NO. OF AMPLIFIERS:1; BANDWIDTH:135MHZ; GAIN ACCURACY:4.4DB; NO. OF CHANNELS:1; SUPPLY VOLTAGE RANGE:5V TO 12V; AMP. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ValueTronics International, Inc.
Description: tunneling current of scanning tunneling microscopes (STM) Detection of conductive probe current for atomic force microscope (AFM) current measurement As a preamplifier for a lock-in amplifier The CA5350 programmable current amplifier is a variable gain type,
-
Supplier: TMP Pro Distribution
Description: factor: More than 200 Voltage gain: 32dB/26dB / 31.2dB (+4dBu) Input sensitivity: +3.2dBu (32dB) +9.2dBu (26dB) +4dB Maximum input voltage: +22dBu Line input / output ports: 2x XLR-3-31 type 2x Euroblock connector Speaker output ports: 2x speakON 2x 5-way binding post Control
- Type: Amplifier
-
Supplier: TMP Pro Distribution
Description: factor: More than 200 Voltage gain: 32dB/26dB / 27.2dB (+4dBu) Input sensitivity: -0.8dBu (32dB) +5.2dB (26dB) +4dB Maximum input voltage: +22dBu Line input / output ports: 2x XLR-3-31 type 2x Euroblock connector Speaker output ports: 2x speakON 2x 5-way binding post Control
- Type: Amplifier
-
Supplier: TMP Pro Distribution
Description: Crosstalk: Less than -70dB Damping factor: More than 200 Voltage gain: 32dB/26dB / 32.7dB (+4dBu) Input sensitivity: +4.7dBu (32dB) +10.7dBu (26dB) +4dBu Maximum input voltage: +22dBu Line input / output ports: 2x XLR-3-31 type 2x Euroblock connector Speaker output ports: 2x
- Type: Amplifier
-
Supplier: TMP Pro Distribution
Description: Less than -70dB Damping factor: More than 350 Voltage gain: 32dB/26dB / 35.7dB (+4dBu) Input sensitivity: +7.7dBu (32dB) +13.7dBu (26dB) +4dBu Maximum input voltage: +22dBu Line input / output ports: 2x XLR-3-31 type 2x Euroblock connector Speaker output ports: 2x speakON 2x
- Type: Amplifier
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 1116953-VCA821IDGST Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 710MHz Amplifier Type: Variable Gain Slew Rate: 2500 V/μs Current - Input Bias: 19μA Voltage - Input Offset: 4mV
- Supply Voltage (VS): 3.5 to 6 volts
- Supply Current (IS): 34 milliamps
- Input Offset Voltage (VOS): 4 millivolts
- Input Bias Current (IBIAS): 19 µA
-
Supplier: Stellar Technology
Description: The AP5102 Series is a DIN-rail mounted signal conditioner for use with LVDT's (linear variable differential transformer) requiring AC excitation and synchronous demodulation. The AP5102 produces outputs of 0-10 Vdc, ±10 Vdc, or 4-20 mA. One of the key features of this DIN-rail
- Maximum Output: 10 volts
- Bandwidth: 0.25 kHz
- Operating Temperature: 14 to 140 F
- Features: Bridge Conditioner, Current Output, General Lab and Industrial, Instrumentation Amplifier, Integral Amplifier, Isolated Analog Voltage Output, Voltage Output
-
Supplier: Richardson RFPD
Description: The HMC8120 is an integrated E-band, gallium arsenide (GaAs), pseudomorphic (pHEMT), monolithic microwave integrated circuit (MMIC), variable gain amplifier and/or driver amplifier that operates from 71 GHz to 76 GHz. The HMC8120 provides up to 22 dB of gain, 21
- Frequency Range: 71,000 to 76,000 MHz
- Maximum Gain: 22 dB
- Output Power( P1dB): 21 dBm
- Output Intercept Point (IP3): 30 dBm
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Digital Controlled Variable Gain Amplifier 50MHz to 1000MHz 38.8dB 32-Pin MCM Product overview: RDA2032ZSR from Qorvo is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power
-
Supplier: Richardson RFPD
Description: The AD8331 is a single channel, ultralow noise, linear-in-dB, variable gain amplifier (VGA). Optimized for ultrasound systems, it is usable as a low noise variable gain element at frequencies up to 120 MHz. Included is an ultralow noise preamplifier (LNA), an
- Maximum Gain: 19 dB
- Output Power( P1dB): 0.9999999999999992 dBm
- Noise Figure: 3.7 dB
- Output Intercept Point (IP3): 38 dBm
-
Supplier: Newport MKS
Description: gain amplifier (VGA), F-PD-30-A-H-FCA offers two gain control modes: Manual Gain Control (MGC) mode or Automatic Gain Control (AGC) mode. In MGC mode, it provides a linear conversion gain up to 3000 V/W. At a reduced gain setting, the bandwidth of the
- Bandwidth: 35,000 MHz
- Features: Other
- Receiver Type: PIN
-
Supplier: MTI Instruments Inc.
Description: troubleshooting, testing and calibration. handheld battery-powered voltage range: 0 to 9.99999 Volts pk voltage accuracy of 0.05% ± 0.1mV highly accurate DC output can be used to calibrate electronic amplifiers’ gain settings such as strain gauge amplifiers
- Voltage Range (Output): 9.999 volts
- Voltage Resolution (per Step): 0.0001 volts
- Input Voltage Range: 9.999 volts
- Output Voltage Range: 9.999 volts
-
Supplier: Richardson RFPD
Description: The ADRF6650 is a highly integrated downconverter that integrates dual mixers, dual digital switched attenuators, dual digital variable gain amplifiers, a phase-locked loop (PLL), and voltage controlled oscillators (VCOs). In addition, the ADRF6650 integrates two
- Input Frequency Range: 450 to 2,700 MHz
- Output Frequency Range: 450 to 2,900 MHz
- Conversion Gain: 29 dB
- Noise Figure: 11 dB
-
Supplier: Visual Sound, Inc.
Description: 0dB Treble Shelving Freq continuously variable - 3dB point from 1k to 20k Hi Mid Gain continuously variable +15dB to -15dB Centre detent = 0dB Hi Mid Freq continuously variable centre from 400Hz to 8k Hi Mid Bandwidth continuously variable 0.1 Oct. to 2 Oct. Lo Mid
-
Supplier: MTI Instruments Inc.
Description: troubleshooting, testing and calibration. handheld battery-powered voltage range: 0 to 9.99999 Volts pk voltage accuracy of 0.05% ± 0.1mV highly accurate DC output can be used to calibrate electronic amplifiers’ gain settings such as strain gauge amplifiers
- Frequency Range: 1 to 1,000 Hz
- Calibration Signal: AC Voltage, Signal / Waveform Generator Output
- Physical Properties: Acceleration / Vibration
- Calibrator Style: Battery Powered, Hand Held, Portable
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 2.7 to 60V, 440kHz Variable gain current sense amplifier 5-SOT-23 -40 to 125 Product overview: INA169NA/3KG4 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design.
- Operating Temperature: -40 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: AEC-Q100, 2.7 to 60V, 800kHz Variable gain current sense amplifier 8-TSSOP -40 to 125 Product overview: INA168QPWRQ1 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system
- Operating Temperature: -40 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: AEC-Q100, 2.7 to 36V, 800kHz Variable gain current sense amplifier 8-TSSOP -40 to 125 Product overview: INA138QPWRQ1 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system
- Operating Temperature: -40 C
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: of the ATE’s voltage and current offsets as a function of source, time and temperature are tabulated in the static specifications table The Kepco ATE25-20M dc power supply is a precision analog-controlled dc power supply. It features high gain and zeroable offsets to follow
- DC Output Power: 500.00000000000006 watts
- Type: DC Power Supply
-
Supplier: Visual Sound, Inc.
Description: high efficiency, universal voltage power supply. Six studio-grade mic preamplifiers Mic or line-level operation +12 volt phantom power Continuously variable gain trim Direct outputs (pre- or post- mix level) A/B/AUX assign switches Input overload indicator EQ & assign switch
-
Supplier: ACCES I/O Products, Inc.
Description: computer. INPUT VOLTAGE RANGES Input analog voltages are amplified by a programmable-gain amplifier. Eight voltage ranges are available: 0-10V, 0-5V, an offset voltage range of +1.25V to +3.75V and 1.25 to 6.25 unipolar and ±10V, ±5V, ±2.5V, and ±1.25V
- Analog Input Channels: 16 #
- Digital I/O Channels: 4 #
- Sampling Frequency: 100 kHz
- Resolution: 12 bits
-
Supplier: Comdel, Inc.
Description: Features: Compact packaging reduces space, service (electrical and plumbing), and spare inventory requirements Complies to CE-Mark standards and is ETL Marked and SEMI F47 compliant Protection circuits safeguard the amplifiers from over-voltage, over-current and over-power operating
- AC Input Voltage: 187 to 229 volts
- Input Frequency: 50 to 60 Hz
- Output Frequency: 2 to 13.56 MHz
- Number of Outputs: 2 #
Find Suppliers by Category Top
Featured Products Top
-
controlled RF power amplifier ideal for ISM band and industrial wireless communication. With excellent small-signal gain of 32 dB and superior noise performance, it supports reliable mid-power amplification with flexible output control (read more)
Browse RF Amplifiers Datasheets for Win Source Electronics -
range of functions and operation remain identical. Features include: Voltage amplifiers with switchable Gain up to 100 dB (x 100,000) Bandwidth DC to 100 kHz DC-Drift 0.6 μV/°C Input Noise down to (read more)
Browse Instrumentation Amplifiers Datasheets for Electro Optical Components, Inc. -
DLPCA-200 has: Variable gain from 103 to 1011 V/A Detection of sub-pA to 10 mA Bandwidth DC to 500 kHz. The (read more)
Browse Instrumentation Amplifiers Datasheets for Electro Optical Components, Inc. -
-supported pre-and post-sale. When it comes to application expertise, reliability and support, there is no company that does it better than Maury. Features and Benefits State-of-the-art solid-state GaN PAs Broadband design Variable gain adjustment Integrated protection circuitry High-resolution display Remote control (read more)
Browse Instrumentation Amplifiers Datasheets for Maury Microwave -
the final RF amplifier in GSM hand-held equipment in 900 MHz band and other applications in the UHF bands. An analog on-board power controller provides over 70 dB range of gain adjustment. This control also allows for power down with a voltage equal to the logic “Low” to set the device (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
The FEMTO series of miniaturized lock-in amplifiers have settings – e.g. phase, gain, time constant – controlled either by switches directly on the amplifier module or externally. The lock-in amplifiers are well suited for amplifying signals from high impedance sources (read more)
Browse Signal Amplifiers Datasheets for Electro Optical Components, Inc. -
-end, variable gain transimpedance amplifier. The low noise performance (NEP) is outstanding and the relatively large sized detectors make optical alignment easy. It has switchable gain from 102 to 108 V/A giving precise and reliable measurements within a wide (read more)
Browse Photosensor Modules Datasheets for Electro Optical Components, Inc. -
As precision components become smaller and more sensitive, vibration testing systems require amplifiers that can deliver stable output, accurate control, and reliable protection within a compact footprint. Traditional amplifiers are often oversized, inefficient (read more)
Browse Power Amplifiers Datasheets for ECON Technologies Co.,Ltd -
kV/μs, low gain error (±0.05%), minimal gain drift, and a wide bandwidth of 400 kHz. This ensures stable, accurate measurements even in noisy or harsh environments such as motor controls and power inverters. Each amplifier includes low offset error, reinforced isolation, and built (read more)
Browse Current Sensors Datasheets for New Yorker Electronics Co., Inc. -
Isolates current sensing in motor control systems to prevent voltage backflow and improve noise immunity. Medical Electronics: (read more)
Browse Uncategorized Products Datasheets for Win Source Electronics
More Information Top
-
Page 4. Semiconductor parts with 023 in root number
800-2000 MHz, variable voltage gain control amplifier .
-
Page 24. Semiconductor parts with 002 in root number
800-2000 MHz, variable voltage gain control amplifier .
-
VCA824 Ultra-Wideband, > 40-dB Gain Adjust Range, Linear in V/V Variable Gain Amplifier
The VCA824 is a voltage controlled variable gain amplifier with differential inputs and a single ended output.
-
Advances in Optical Coherence Tomography and Microscopy for endoscopic applications and functional neuroimaging
Following the filtering stage was a low noise, voltage controlled variable gain amplifier (VGA, Miteq) suitable for driving the A/D converter.
-
Audio / Analog / Voltage
Analog Devices voltage controlled variable gain amplifiers provide continuous gain control over a wide dynamic range for a variety of audio and optical frequency bands.
-
Wireless Communication / Analog
Analog Devices voltage controlled variable gain amplifiers provide continuous gain control over a wide dynamic range for a variety of audio and optical frequency bands.
-
Amplitude / Analog
Analog Devices voltage controlled variable gain amplifiers provide continuous gain control over a wide dynamic range for a variety of audio and optical frequency bands.
-
Wireless Communication / Amplifiers
Analog Devices voltage controlled variable gain amplifiers provide continuous gain control over a wide dynamic range for a variety of audio and optical frequency bands.
-
Optical Path Control in the MAM Testbed
A voltage controlled variable gain amplifier is then driven by the software via a digital to analog converter to maintain a constant amplitude.
-
9.20.07 -- Feature Article: Automated Circuit Extraction Technology
TTL- Controlled Voltage Variable Gain Amplifiers .
Indicates content that may require registration and/or purchase.