-
Description: Applies to analogue oscilloscopes and to peak voltmeters used for measurements during tests with high impulse voltages and high impulse currents. Covers the specific characteristics and calibrations required to meet the measuring accuracies specified in IEC 60-2.
-
Supplier: ASTM International
Description: system shall be used independently of the other. Combining values from the two systems may result in nonconformance with this standard. 1.7 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of
-
Supplier: ValueTronics International, Inc.
Description: Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers. Additional Features: Nominal Accuracy of 0.10% Calibration Accuracy of 0.01% Calibration
-
-
Supplier: Krohn-Hite Corporation
Description: Our DC Source/Calibrators are designed for a typical applications such as the design, check and calibration of high speed, high resolution A/D converters; design and certification of high speed data logging and process control systems; calibration of digital voltmeters and
- DC Voltage Range: 0.000000001 to 1 volts
- Operating Temperature: 32 to 122 F
- User Interface: Analog Front Panel
- Calibration Signal: DC Voltage
-
Supplier: ValueTronics International, Inc.
Description: standard: -40 to 90°C with extended temperature display option The Boonton 2510 is a DC source with eight levels and three impedances that simulate Boonton sensors. The 2510 is used to calibrate all Boonton RF Power Meters and RF Voltmeters such as the 4200, 4300, 4210, 42B, 42BD, 42C,
- Environmental Properties: Temperature
-
Supplier: TEGAM, Inc.
Description: synchro/resolver standards, transformers, calibrators, and voltmeters. The PRT-73 is fully programmable via a standard IEEE-488 interface increasing calibration throughput reducing operator intervention. Technical Specifications Remotely programmable via standard
-
Supplier: TEGAM, Inc.
Description: Product Description The M-1012A AC Ratio Standard is an inductive voltage divider that meet or exceed all of the requirements for a calibration standard in precision measurement applications. It is easily integrated into systems for calibration of voltage dividers,
- Decades: 7
- Input Voltage Range: 350 volts
- Special Features: AC, Measurement / Calibrator, NIST / National Lab Traceable, Rack Mount, Stand Alone / Bench, Transfer / Laboratory
- Type: Current Reference, Decade Box / Substituter, Voltage Divider, Voltage Reference
-
Supplier: Rohde & Schwarz USA, Inc.
Description: The 6166 is a high-accuracy, high-stable bipolar calibration source enabling voltage settings from 10 nV to 1200 V and current settings from 1 nA to 120 mA . Due to its outstanding accuracy and stability it is an ideal tool for the calibration of high-precision digital
- DC Output Voltage: -1,200 to 1,200 volts
- DC Output Current: 0.12 amps
- Type: DC Power Supply
-
Supplier: ValueTronics International, Inc.
Description: Calibration: Integrated QuickCal allows you to calibrate FieldFox without a calibration kit, providing worry-free accuracy and repeatability Immediate calibration with FieldFox’s CalReady makes the unit calibration ready at the test port immediately following power-up
- Frequency Range: 6,000,000 kHz
-
Supplier: ValueTronics International, Inc.
Description: bolometer elements to measure high frequency or microwave power from 10µW to 30 mW. The 1806 also functions as a standard for the calibration of bolometers mounts, detectors, RF voltmeters, and for precision insertion loss measurements when used with the System IIA, automatic
-
Supplier: Transcat, Inc.
Description: Resistance: 100 mOhm to 40 MOhm Temperature: -200.0 to +400.0° C, type K thermocouple Frequency measurement: 0.1 Hz to 1 kHz Continuity and diode testing Min-Max measured value storage and DATA hold DAkkS calibration certificate included as standard feature Measuring category: 600 V
-
Description: of a horizontal standard in accordance with IEC Guide 108. This horizontal standard is primarily intended for use by technical committees in the preparation of standards in accordance with the principles laid down in IEC Guide 108. One of the responsibilities of a technical
-
Supplier: Transcat, Inc.
Description: measured values, sampling rate: 10 ms to 9 hrs IR data interface CAT IV @ 300 V or CAT III @ 600 V per IEC 61010-1 DAkkS calibration certificate as standard feature Power pack (optional) METRALOG APP at Google play Android Robot METRALOG Android app for smartphones and tablet PCs for
-
Supplier: OMEGA Engineering, Inc.
Description: can be entered with a single front panel push button. The DP7700 is a high speed process/voltmeter with many of the same features. The DP7700 accepts most process inputs from 0-200 mV to 0-10 Vdc and 4-20 mA current loops. Transducer/loop power of 15 Vdc @ 50 mA is standard.
- Number of Digits: 5
- Accuracy: 0.01 ± % of Full Scale
- Width: 132 mm
- Height: 69 mm
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: calibration or adjustment. A DISPLAY ENABLE function permits the display to be disabled for "power-down" operation. All models have a DISPLAY TEST function. Standard red LED models oer an optional DISPLAY HOLD function. Small size, low cost and adjustment-free reliability make the
- Number of Digits: 3.5
- Analog Input Channels: 1
- Width: 46.3804 mm
- Height: 32.512 mm
-
Supplier: Sifam
Description: and high impact translucent rear body moulding. Masks and bezels, moulded in black ABS Taut band centre magnet movement incorporated as standard with 26mm diameter barrel. There is no calibration effect when mounted on a ferrous panel. The rugged movement makes the meters equally
- Scale Length: 1.67 inch
- Analog Input Channels: 1
- Voltage Range: -20 to 4 volts
- Width: 43.942 mm
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: ABS molded enclosure. The taut band center magnet movement is standard and there is no calibration effect when mounted on a ferrous panel. The combination of tube pointer and flatten arc scale on the buff colored dial results in an easy to ready meter, even when monitoring a row on a
- Display Type: Analog
- Features: Other
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: black ABS molded enclosure. The taut band center magnet movement is standard and there is no calibration effect when mounted on a ferrous panel. The combination of tube pointer and flattened arc scale on the buff colored dial results in an easy to read meter, even when monitoring a row
- Display Type: Analog
- Features: Other
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: molded enclosure. The taut band center magnet movement is standard and there is no calibration effect when mounted on a ferrous panel. The combination of tube pointer and flattened arc scale on the buff colored dial results in an easy to read meter, even when monitoring a row on a
- Display Type: Analog
- Features: Other
-
Supplier: ACCES I/O Products, Inc.
Description: maximum input frequency of 10MHz. The clock, gate (inputs) and output can be accessed externally for extended functionality. The counter can be configured in a variety of modes and has the ability to use external signals for its inputs. Calibration Advanced calibration models feature a
- Analog Input Channels: 64 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 500 kHz
- Resolution: 12 bits
-
Supplier: ACCES I/O Products, Inc.
Description: signals for its inputs. Calibration Advanced calibration models feature a unique real-time internal autocalibration system that allows the unit to compensate for offset/gain errors, giving a more accurate reading. To minimize noise, the board offers a technique called oversampling. The
- Analog Input Channels: 96 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 500 kHz
- Resolution: 12 bits
-
Supplier: Laurel Electronics LLC
Description: recommended annually. All Laurel Electronics instruments undergo factory calibration using the industry-leading Fluke calibrators, which are recalibrated yearly and certified traceable to national standards, ensuring the highest level of precision and reliability. The Optional Extended
- Number of Digits: 5
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 143.256 mm
Find Suppliers by Category Top
Featured Products Top
-
potentiometer connected to the module’s 5.2 V reference voltage source. The control voltage is monitored by a programmable volt-meter and converted to the output voltage by the stored calibration. Alternatively, the control voltage can be read by a multimeter on corresponding test points. A (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd.
More Information Top
-
The performance of a quartz oscillator in liquids Part I
The voltage across the crystal was measured with a vacuum tube voltmeter calibrated against standards available here.
-
Standard apparatus for the volt realization in the frequency range from 20 Hz to 1500 MHz
General view of the standard when employed to calibrate a standard voltmeter .
-
States > Maryland > State > Proposed Regulations > 2005 Documents > March 18, 2005 > [2005 MD Proposed md-20050318-0018-0001743] 26.50.07 - Quality of Service
The remaining three working standard voltmeters are calibrated by a contractor at an estimated rate of $300 per working standard voltmeter.
-
A fast microcomputer-controlled admittance bridge
At voltages higher than 1 V (i.e., exceeding the voltage levels reproduced with the standard ) voltmeters are calibrated by a special method using a voltage ratio meter [6].
-
NIST: Building a Solid Foundation
standards for voltmeters calibration (technology developed in 1980s .
-
NIST Ships First Programmable AC/DC 10-Volt Standard
About 50 standards labs, military organizations, and private companies worldwide calibrate voltmeters using standards based on earlier generations of NIST-developed technology.
-
NIST Ships First Programmable AC/DC 10-Volt Standard
About 50 standards labs, military organizations, and private companies worldwide calibrate voltmeters using standards based on earlier generations of NIST-developed technology.
-
PHOTOREDUCTIVE SEQUESTRATION OF CO2 TO FORM C1 PRODUCTS AND FUEL
Sensor readouts to a voltmeter were calibrated using standard solutions of 0.05 to 0.4 M NaHCO3.
-
PHOTOREDUCTIVE SEQUESTRATION OF CO2 TO FORM C1 PRODUCTS AND FUEL
Sensor readouts to a voltmeter were calibrated using standard solutions of 0.05 to 0.4 M NaHCO3.
-
Compensation for solar UV damage by solar radiation of longer wavelengths (Smittia spec., Chironomidae, Diptera)
Dose rates were routinely controlled by a compensated thermoeouple and a micro- voltmeter calibrated against a standard mercury arc lamp.
Indicates content that may require registration and/or purchase.