-
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: - Antennas ROHS
-
Supplier: VAST STOCK CO., LIMITED
Description: Antennas FEED,3FT,DPOL,3.3-3. 8GHz
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include 3.8GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 3.8GHZ. This listing supports clearer product discovery for industrial,
- Primary Frequency Range: 617 to 3,800 MHz
- Features: Other Antennas & Arrays
- Applications: RF Survey / Test
-
Supplier: TE Connectivity
Description: Configuration Features Antenna Style : Dish Antenna Type : Dish Band Type : Single Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive VSWR (Max) : < 1.8:1 Industry Standards Communication Protocol : CBRS IP
- Primary Frequency Range: 3,300 to 3,800 MHz
- Gain: 6 dB
- VSWR: 1.8 :1
- Pattern Type: Directional
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include 4 W. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 4 W. This listing supports clearer product discovery for industrial,
- Primary Frequency Range: 150 to 161 MHz
- Features: Other Antennas & Arrays
- Applications: RF Survey / Test
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.3GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 2.3GHZ. This listing supports clearer product discovery for
- Primary Frequency Range: 2,320 to 2,345 MHz
- Features: Other Antennas & Arrays
- Applications: RF Survey / Test
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial,
- Primary Frequency Range: 150 to 161 MHz
- Features: Other Antennas & Arrays
- Applications: RF Survey / Test
-
Supplier: DigiKey
Description: 2.44GHz, 5.5GHz Bluetooth, Zigbee™ Wire Element RF Antenna 2.4GHz ~ 2.485GHz, 5.15GHz ~ 5.85GHz 3.2dBi, 3.6dBi RP-SMA Female Connector Mount
- Primary Frequency Range: 2,440 to 5,500 MHz
- Gain: 3.2 to 3.6 dB
- Technology Type: Dipole / Wire Antenna
- Polarization: Other
-
Supplier: Quarktwin Technology Ltd.
Description: 3.6GHz WiMax™, Wi-Fi Dish RF Antenna 3.3GHz ~ 3.8GHz 29dBi N Type Female Bracket Mount
- Technology Type: Dish / Reflector
- Polarization: Other
-
Supplier: Newark, An Avnet Company
Description: ANTENNA, GPS GSM 3G, ADHESIVE MOUNT; Antenna Type:GPS / GSM; Frequency Min:1.572GHz; Frequency Max:1.578GHz; Antenna Mounting:Cable; Gain:28dB; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Right Hand Circular; RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: OMNI ANTENNA, LINEAR, 902-928MHZ, 1.3DBI; Antenna Type:ISM Band; Frequency Min:902MHz; Frequency Max:928MHz; Antenna Mounting:Adhesive; Gain:1.3dBi; VSWR:-; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SWIVEL WHIP ANTENNA, 3.2-3.9GHZ, 3DBI; Antenna Type:Swivel; Frequency Min:3.2GHz; Frequency Max:3.9GHz; Antenna Mounting:SMA Connector; Gain:3dBi; VSWR:3; Input Power:5W; Input Impedance:50ohm; Antenna Polarization:Linear, Vertical RoHS Compliant: Yes
-
Supplier: Richardson RFPD
Description: The TG.22.0111W, Penta-band GSM-DCS-PCS-UMTS-CDMA-GPRS-EDGE-HSPA 800MHz to 2200MHz monopole helical antenna is a quality robust antenna with high gain in small form factor. Connection is made via straight SMA(M) connector. With a hardened waterproof PU casing, this antenna is
- Primary Frequency Range: 800 to 2,200 MHz
- Gain: 0 dB
- VSWR: 2.3 :1
- Polarization: Linear
-
Supplier: Powell Electronics, Inc.
Description: WIFI DUAL BAND ANTENNA ASSY W/160MM CABL
-
Supplier: Newark, An Avnet Company
Description: PCB ANTENNA, LINEAR, 3.4-3.6GHZ, 4DBI; Antenna Type:PCB; Frequency Min:3.4GHz; Frequency Max:3.6GHz; Antenna Mounting:-; Gain:4dBi; VSWR:-; Input Power:3W; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes
-
Supplier: R.A. Miller Industries, Inc.
Description: The AV-3 is a low profile snap-in mounting quarterwave antenna for use on surface vehicles. It has a solderless cable connection at the antenna and is supplied with 17 ft. of cable and PL-529 connector. The antenna is field tunable by simply cutting the whip to the required
- Primary Frequency Range: 108 to 512 MHz
- Applications: Cellular / PCS Base Station
- Pattern Type: Omnidirectional
-
Supplier: Belden Inc.
Description: Coach Indoor Antenna with MIMO WLAN + UN ECE R118. Omnidirectional combo antenna for signal enhancement in WLAN networks.
-
Supplier: Win Source Electronics
Description: Manufacturer: PulseLarsen Antennas Win Source Part Number: 938964-W3127 Features: 433MHz - Helical RF Antenna 433MHz ~ 435MHz -2.9dBi Solder Through Hole Package: Tray Mounting: Through Hole Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct.
-
Supplier: Win Source Electronics
Description: Manufacturer: PulseLarsen Antennas Win Source Part Number: 938965-W3205 Series: Ceramic Patch Features: 1.561GHz, 1.575GHz, 1.602GHz Beidou, Galileo, GLONASS, GNSS, GPS Ceramic Patch RF Antenna 1.559GHz ~ 1.563GHz,1.574GHz ~ 1.576GHz, 1.598GHz ~ 1.606GHz 1dBi Pin Adhesive Package: Bulk
-
Supplier: Belden Inc.
Description: Roof Antenna with WLAN. Omnidirectional combo antenna with linear polarization for signal enhancement in WiFi networks.
-
Supplier: Comtelco Industries, Inc.
Description: LOW PROFILE ANTENNA 3" DIA 3 1/4" HIGH. STANDARD NMO MOUNT TERMINATION. THIS ANTENNA IS ONLY 1MEG WIDE. MUST PROVIDE CENTER FREQUENCY BETWEEN 150-158 WHEN ORDERING
- Primary Frequency Range: 150 to 174 MHz
- Gain: 0 dB
- VSWR: 2 :1
- Applications: Cellular / PCS Terminal, High Frequency
-
Supplier: Win Source Electronics
Description: Manufacturer: Pulse A Technitrol Company Win Source Part Number: 1280101-W3006 Family Name: W3006 Manufacturer Homepage: www.pulseeng.com Introduction Date: February 01, 2007 Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply
-
Supplier: Win Source Electronics
Description: Manufacturer: PulseLarsen Antennas Win Source Part Number: 903188-W3008G Features: 2.4GHz Bluetooth Chip RF Antenna 2.4GHz ~ 2.483GHz 1.7dBi Solder Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open
-
Supplier: Rohde & Schwarz USA, Inc.
Description: first learn the correct tuning settings for the antenna in a user-defined frequency range. Thereafter the antenna achieves tuning times of <5 ms. Particular attention was paid to obtaining an effective lightning protection. The ATU is fully arc-protected against direct lightning
- Primary Frequency Range: 1.5 to 30 MHz
- Technology Type: Dipole / Wire Antenna
- Form Factor / Mounting: External
-
Supplier: Comtelco Industries, Inc.
Description: DUAL BAND ANTENNA 2dB GAIN 698-960/1850-1990MHz STANDARD NMO MOUNT
- Primary Frequency Range: 698 to 960 MHz
- Gain: 2 dB
- VSWR: 2 :1
- Applications: Cellular / PCS Terminal, Dual Band / Multi-band
-
Supplier: Ubiquiti Networks, Inc.
Description: 5 GHz, 3x30° HD Sector Antenna The innovative airPrism® Antenna features significant advances in noise isolation and beam performance for co‑location deployments in a multipoint network. 3 x 30° Beamwidth Coverage The three Rocket5ac Prism™ radios are installed at the top, middle, and
- Primary Frequency Range: 5,000 MHz
- Applications: Broadband Network / WLAN
- Pattern Type: Directional
- Technology Type: Panel / Sector
-
Supplier: Accuris
Description: Minimum Standards for Communications Antennas Part 3: Portable Antennas
-
Supplier: Heilind Electronics, Inc.
Description: 4G/Wi-Fi/GPS EXTRNL ANTENNA 3-IN-1,3M CABLS W/FAKRA CONN
-
Supplier: Comtelco Industries, Inc.
Description: BASE STATION ANTENNA 5dBi GAIN 1710-1850MHz FEMALE "N" TERMINATION
- Primary Frequency Range: 1,710 to 1,850 MHz
- Gain: 3 to 5 dB
- VSWR: 2 :1
- Technology Type: Array / Phased Array
-
Antennas - 3,300 - 3,720 MHz Vector Antenna for WiMAX and LTE, Omni Antenna -- Vector OA11-3.5V/9306Supplier: Cobham Antennas Systems
Description: 3,300 - 3,720 MHz Vector Antenna for WiMAX and LTE, Omni Antenna
- Primary Frequency Range: 3,300 to 3,720 MHz
- Gain: 11 dB
- Additional Features: Meets Military / Aerospace Specifications
- Pattern Type: Omnidirectional
-
Antennas - 3,400 - 3,600 MHz Vector Antenna for WiMAX and LTE, Omni Antenna -- Vector OA10-3.5V/9320Supplier: Cobham Antennas Systems
Description: 3,400 - 3,600 MHz Vector Antenna for WiMAX and LTE, Omni Antenna
- Primary Frequency Range: 3,400 to 3,600 MHz
- Gain: 10 dB
- Additional Features: Meets Military / Aerospace Specifications
- Pattern Type: Omnidirectional
-
Supplier: Comtelco Industries, Inc.
Description: LARGE BASE STATION ANTENNA 3dBd GAIN 900-930MHz FEMALE "N" TERMINATION
- Primary Frequency Range: 900 to 930 MHz
- Gain: 3 dB
- VSWR: 1.5 :1
- Technology Type: Array / Phased Array
-
Supplier: Utmel Electronic Limited
Description: NFC WIRE LOOP ANTENNA
Find Suppliers by Category Top
Featured Products Top
-
Eteily Technologies introduces the Wi-Fi 3 dBi Spring Magnetic Antenna, which is designed for dependable wireless performance in Wi-Fi and WLAN situations. This antenna has a strong spring-loaded magnetic base for simple attachment to metal surfaces, a 3 m RG174 cable (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Eteily Technologies announces the LTE 3 dBi Flexible PCB Antenna, designed for tiny 4G/LTE devices that require internal antenna integration. This antenna has a flexible PCB radiator and a 1.37 mm cable terminated with a U.FL connection, making it suitable for internal placement in (read more)
Browse Chip Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
dBm, Volts, Watts Conversion dBm defined as power ratio in decibel (dB) referenced to one milliwatt (mW). It's an abbreviation for dB with respect to 1 mW and the "m" in dBm stands for (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
response at the frequency of interest. The antenna balun is constructed per the W. K. Roberts design as specified in the ANSI C63.5 standard and consists of a folded balun that converts the 70-ohm (at resonance) to 50-ohm impedance. This balun design exhibits a low VSWR (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
Eteily Technologies introduces the L1/L2/L5 Screw Mount Box Antenna, a precision-engineered solution for multi-band GNSS reception with GPS L1, GPS L2, and GPS L5 frequencies. This box-style antenna, designed for harsh outdoor use, has a screw-mount base, a 10 cm RG-174 bare (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
This ultra-wide-band 5G/4G antenna box covers 600-6000MHz and supports 3G/2G, Cat M, and NB-IoT. Designed for easy integration, it works with various GND plane sizes or free space. It includes customizable 300-5000mm cables with SMA connectors. The IP67/IP69 KIBILAC® ASA enclosure ensures (read more)
Browse Antennas Datasheets for DigiKey -
Eteily Technologies introduces the 2.4 GHz 5 dBi Rubber Duck Antenna, which is designed to provide strong, steady, omnidirectional Wi-Fi performance for indoor wireless applications. With a tilt-and-swivel SMA male moveable connector, this antenna provides for adjustable (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
antenna has a robust white housing, a 3 m RG58 cable, and a tough N-female straight connection, making it perfect for deployment on a boat, yacht, or maritime craft. The specification states that it runs at the GPS L1 frequency of 1575.42 MHz with a gain of 28 dB±3 dB. This ensures strong (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
tape simplifies mounting within the device even on curved areas Omnidirectional coverage The antennas for each frequency band come in 3 variations: Square with the cable extending from mid-point of the edge Rectangular (read more)
Browse Antennas Datasheets for TE Connectivity -
— ideal for rural GSM coverage, point-to-point links, and cellular uplink enhancement. Built with a rugged outdoor construction, long 3m RG58 cable, and N-male straight connector, this antenna is easy to install on poles, mast mounts, or building exteriors. Its (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd.