Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Cosmic Equipment SpA
Description: The FTI-1000 is a purpose-built ATE system designed for high-coverage wafer-level testing of power discrete devices, wide-bandgap components, and gate-driver-integrated power ICs. Suitable for both engineering characterization and high-volume wafer sort, the system integrates
- Form Factor: Monitor / Instrument
- Applications: Semiconductor Wafers
-
Supplier: Cosmic Equipment SpA
Description: The FTI-1000 is a purpose-built ATE system designed for high-coverage wafer-level testing of power discrete devices, wide-bandgap components, and gate-driver-integrated power ICs. Suitable for both engineering characterization and high-volume wafer sort, the system integrates
- Form Factor: Monitor / Instrument
- Applications: Semiconductor Wafers
-
Supplier: Park Systems, Inc.
Description: The XE-WAFER is a fully automated industrial AFM designed specifically to address surface roughness, trench width, depth, and angle measurements on 200mm & 300mm wafers in a production environment. The system provides superior accuracy and precision nanometrology over any other
- Measurements: Critical Dimension / Trench Geometry, Defects / ADC, Roughness / Waviness
- Mounting / Loading: Floor Mounted / Stand-alone
- Form Factor: Monitor / Instrument
- Features: Non-contact, Non-destructive
-
-
Supplier: MicroSense, LLC
Description: roughness and link profile measurement and other surface structures Applications Solar Wafers QA and QC, Cost effective, compact metrology tool for R&D labs for all type of wafers and surfaces.
- Maximum Wafer / Part Size: 156 mm
- Mounting / Loading: Manual Loading
- Form Factor: Monitor / Instrument
- Technology: Optical / Imaging System
-
Supplier: Filmetrics, Inc.
Description: metrology tools. Unlike conventional metrology tools that measure the thickness at a single spot, the F80 quickly generates a thickness image by collecting thousands of thickness readings in the vicinity of the measurement location. Configurations available from low-cost,
- Measurements: Area Mapping
- Applications: CVD / PVD Films, Semiconductor Wafers
- Features: In-situ / System Mounted, Non-contact, Non-destructive
- Form Factor: Monitor / Instrument
-
Supplier: Daitron Co., Ltd.
Description: The wafer edge grinders are designed to grind edge and circumference of a wide variety of wafers including silicon, compound semiconductors, such as, SiC, GaN, GaAs, and InP, oxide wafers, such as sapphire, quartz, LT, and LN, and glass, at high precision through numerical
- Type: Belt Grinder - Platen / Edge, Precision Grinder
- Applications / Materials Abraded: Ceramics / Glass, Semiconductors / Electronics
- Mounting: Floor / Stationary (Machine Tool)
-
Supplier: Filmetrics, Inc.
Description: Turn Your Microscope into a Film Thickness Measurement Tool The F40 product family is for applications that require a spot size as small as 1 micron. For most microscopes the F40 simply attaches to the c-mount adapter, which is the industry standard for video camera mounting. The F40
- Applications: CVD / PVD Films, Semiconductor Wafers
- Features: In-situ / System Mounted, Non-contact, Non-destructive
- Form Factor: Monitor / Instrument
- Measurements: Optical Constants (n, k)
-
Supplier: Rigaku Corporation
Description: The Rigaku MFM65 performs high-precision measurements not possible by optical or ultrasonic techniques. This sophisticated X-ray metrology tool makes it practical to perform high-throughput measurements on product and blanket wafers ranging from ultrathin single-layer
- Maximum Wafer / Part Size: 200 to 300.00000000000006 mm
- Measurements: Composition, Particle Contamination, Roughness / Waviness, Thickness - Film / Layer
- Mounting / Loading: Floor Mounted / Stand-alone
- Form Factor: Monitor / Instrument
-
Supplier: Conax Technologies
Description: introduction of a laser into a photolithography tool used for interferometry measurements. Interferometers are used to accurately control stage movement for the proper positioning of the wafer and reticle stages relative to each other. The need for high accuracy in this area
-
Supplier: CoorsTek
Description: CoorsTek offers a full line of air bearing guideway components, and structural components and beams for precision measurement. High specific stiffness and excellent thermal stability make our ceramic beams and stage components ideal for coordinate measurement machines, semiconductor
-
Supplier: MicroSense, LLC
Description: The Polar Kerr System for MRAM utilizes the polar Magneto-Optical Kerr Effect (MOKE) to characterize the magnetic properties of multi-layer wafers used in the development and manufacturing of perpendicular MRAM. Utilizing a non-contact full-wafer measurement technique, the
- Maximum Wafer / Part Size: 300.00000000000006 mm
- Mounting / Loading: Floor Mounted / Stand-alone
- Measurements: Magnetic Properties (Coercivity / Shift)
- Technology: Magnetometer
-
Supplier: Rigaku Corporation
Description: composition, and element concentration with new functions and a low-COO design. A versatile and reliable tool for 200 mm and smaller wafers, the WDA-3650 incorporates our trademark X-Y-θ sample stage system for superior results on difficult measurements, such as ferrodielectric
- Maximum Wafer / Part Size: 200 mm
- Measurements: Composition, Thickness - Film / Layer
- Mounting / Loading: Floor Mounted / Stand-alone
- Form Factor: Monitor / Instrument
-
Supplier: Bruker Corporation
Description: customer service and support, 75% of the world's top 25 semiconductor manufacturers rely on Bruker metrology tools for front-end and back-end applications, including development of their next-generation thin films. Bruker commitment to innovation and technology leadership drives the continued
- Measurements: Defects / ADC, Roughness / Waviness
- Features: Other
- Technology: Profilometer / AFM, X-ray Diffractometer
- Applications: Semiconductor Wafers
-
Supplier: Park Systems, Inc.
Description: Atomic Force Microscopy (AFM) is emerging as an essential tool in many industries. With its ability to accurately measure critical dimensions in the micrometer to nanometer regime, the AFM is becoming an essential tool choice in applications involving surface roughness, trench width,
- Measurements: Critical Dimension / Trench Geometry, Defects / ADC, Roughness / Waviness
- Mounting / Loading: Floor Mounted / Stand-alone
- Form Factor: Monitor / Instrument
- Features: Non-contact, Non-destructive
-
Supplier: Park Systems, Inc.
Description: • Out of plane motion of less than 2 nm over entire scan range • Accurate height and angle measurements with PTR Gauge Sigma less than 0.1 nm. • Superior tool to tool matching. Longer Tip Life by True Non-Contact Mode • 10 times larger Z-scan bandwidth than a piezotube • Less
- Features: Data Storage / Memory, Non-contact, Non-destructive
- Measurements: Defects / ADC
- Mounting / Loading: Floor Mounted / Stand-alone
- Form Factor: Monitor / Instrument
-
Supplier: Zygo Corporation
Description: The APM650™ packaging metrology system is a new inspection tool for automated measurement of panel-based PCBs and other advanced packaging applications. It provides 2D & 3D measurements of a variety of surface features with sub-nanometer vertical precision and sub-micron lateral
- Maximum Wafer / Part Size: 650.0000000000001 mm
- Measurements: Area Mapping, Critical Dimension / Trench Geometry, Depth Profiling, Roughness / Waviness, Shape / Flatness
- Technology: Interferometer
- Mounting / Loading: Manual Loading
-
Supplier: Park Systems, Inc.
Description: range • Accurate feature measurements with industry leading gauge sigma • Superior tool to tool matching Longer Tip Life by True Non-Contact Mode • 10 times larger Z-scan bandwidth than a piezotube • 10 times or longer tip life for general purpose & defect imaging • Less tip
- Features: Data Storage / Memory, Non-contact, Non-destructive
- Measurements: Defects / ADC
- Mounting / Loading: Floor Mounted / Stand-alone
- Form Factor: Monitor / Instrument
-
Supplier: Filmetrics, Inc.
Description: The Most Powerful Tool Available for Monitoring Thin-Film Deposition Measure deposition rates, film thickness, optical constants (n and k), and uniformity of semiconductors and dielectric layers in real-time with the F30 spectral reflectance system. Example Layers MBE and MOCVD: Smooth and
- Mounting / Loading: Autoloading / In-line
- Applications: CVD / PVD Films, Semiconductor Wafers
- Features: Deposition Rate, Non-contact, Non-destructive
- Form Factor: Monitor / Instrument
-
Supplier: Zygo Corporation
Description: Typical Applications Lithography tools: optical steppers and scanners, e-beam & laser mask writers Metrology tools: Mask, wafer and LCD inspection and measurement tools, CD-SEMs Process equipment: memory repair tools, probers, die bonders, drilling
- Measurement Capability: Displacement / Position
- Features: Other
-
Supplier: Smartmore Corporation Limited
Description: Application Scenarios: It is widely used in step height measurement, thickness measurement, wafer surface testing, flatness measurement, center pointing, positioning of the needle of the dispenser, CNC tool positioning, and the positioning of the industrial robot.
- Applications: Alignment / Guidance, Assembly Quality, Bar / Matrix Code, Biotechnology or Medical, Color Mark / Color Recognition, Container or Product Counting, Edge Detection, Electronics Rework, Electronics or Semiconductor Inspection, Flaw Detection, Food & Beverage, Gauging, Scanning & Dimensioning, ID
-
Supplier: ASML Optics
Description: The TWINSCAN NXT:1950i Step-and-Scan system is a high productivity, dual stage immersion lithography tool designed for volume production 300-mm wafers at the 32-nm node and beyond. Building on the successful in-line catadioptric lens design concept of the XT:1950Hi, the TWINSCAN
-
Supplier: SPIE - Education
Description: The measurement of light scattered by surfaces can be used to locate and identify roughness, particulates, and defects on a wide variety of materials. Applications include the inspection of silicon wafers, optics, and storage media, characterization of thin film roughness,
- Type: Course
- Technology / Subject Expertise: Design / Engineering Methods (ESDU, DFx, etc.), Photonics / Optics
- Delivery: On-site / In Plant
-
Supplier: Zygo Corporation
Description: designed for minimal sensitivity to gravitational sag, and includes a full-area calibration file to enable optimum system accuracy. Mx™ Software ZYGO's proprietary Mx™ measurement and analysis software offers a wide range of operational features and data visualization tools for
- Zoom: 1 to 50 X
- Aperture Size: 300 mm
- Laser Wavelength: 633 nm
- Operating Temperature: 59 to 86 F
-
Supplier: CoorsTek
Description: CoorsTek offers a full line of air bearing guideway components, and structural components and beams for precision measurement. High specific stiffness and excellent thermal stability make our ceramic beams and stage components ideal for coordinate measurement machines, semiconductor
- Gage / Instrument Type: Gage Block / Master
- Features: Rectangular Gage Block
-
Supplier: CoorsTek
Description: CoorsTek offers a full line of air bearing guideway components, and structural components and beams for precision measurement. High specific stiffness and excellent thermal stability make our ceramic beams and stage components ideal for coordinate measurement machines, semiconductor
-
Supplier: ValueTronics International, Inc.
Description: The 4145A is a Semiconductor Parameter Analyzer from Agilent. Semiconductor parameter analyzers are all-in-one tools used for a wide range of measurement capabilities. Semiconductor parameter analyzers can measure and analyze electrical characterizations of many types of electronic
-
Supplier: Lake Shore Cryotronics, Inc.
Description: of 4.2 K to 475 K with options to extend as low as 3.2 K or to a higher range of 20 K to 675 K. This model accommodates full and partial wafers up to 51 mm (2 in) in diameter. A wide selection of probes, cables, sample holders, and options makes it possible to meet specific measurement
- Features & Format: Array
- NDT Probe Technology: Magnetic / Hall Effect
-
Supplier: Marposs Corp
Description: into both existing and next-generation production lines via FieldBus technology. Synchronized Multi-Point Measurement: The system supports up to three encoders for synchronized measurements and dynamic data acquisition. For complex applications requiring multiple measurement
-
Supplier: ABTech, Inc.
Description: ABTech’s standard thickness gages include Heidenhain Metro probes, Gage-Chek DRO®, Granite plate, stainless steel probe stands and probe actuator control box. These thickness gages allow the user to accurately measure thickness down to 1 micron without having to hold the part or using hand
- Range: 0.984 inch
- Graduation / Resolution: 0.00000393701 inch
- Resolution: 0.00000393701 inch
- Mounting / Loading Options: Benchtop / Floor
-
Supplier: DigiPas Technologies Inc.
Description: semiconductor wafer foundries. Digi-Pas® DWL-1500XY dual axis model is used for monitoring a precision wafer manufacturing equipment's performance. Digi-Pas® DWL-1500XY is used in railway maintenance & operation to detect rail tracks deformation and elevation variations. It is a useful
- Angular Range: 0 to 2 degrees
- Measuring Technology: Electronic
-
Supplier: Nikon Metrology
Description: stage rail designs normally seen on high-end machine tools. VMR-Z120X maximum magnification model Offers even greater precision, providing optical magnification to 120x. Ideal for wafer level CSP, wafer bump height and SIP, rerouted masks and masks for MEMS. Other features: High
- Applications: Electronics or Semiconductor Inspection
- Image Source: Optical Microscope
- System Type: Turnkey / Complete System
-
Supplier: ValueTronics International, Inc.
Description: calibration (four-receiver enabled) for in-fixture and on-wafer devices, standard bias-tees for active devices and standard direct receiver access for extended dynamic range. Powerful automation and self-help tools make the instrument well suited for both R&D and manufacturing. The PNA
- Frequency Range: 6,000,000 kHz
-
Supplier: DigiPas Technologies Inc.
Description: quality in many manufacturing processes within semiconductor wafer foundries. Digi-Pas® DWL-1300XY dual axis model is used for monitoring a precision wafer manufacturing equipment's performance. Digi-Pas® DWL-1300XY is used in railway maintenance & operation to detect rail tracks
- Angular Range: 5 degrees
- Measuring Technology: Electronic
-
Supplier: DigiPas Technologies Inc.
Description: display of angular in real-time digital & analogue display for angles monitoring, data logging & analysis HIGH PRECISION ANGLE MEASUREMENT High resolution of 0.01° angular measurement. USB PC links (optional) for remote data logging capability. Graphical display of real-time measuring
- Angular Range: 0 to 90 degrees
- Angular Resolution: 0.01 degrees
- Measuring Technology: Electronic
-
Supplier: Infineon Technologies AG
Description: resolution down to typ. 65 µT Extremely small form factor: typ. 1.13 mm * 0.93 mm * 0.59 mm X-Y angular measurement mode Power down mode with 7 nA (typ.) power consumption 12-bit data resolution for each measurement direction plus 10-bit temperature sensor Variable update frequencies
- Applications: Consumer, Industrial
- Features: Magnetic Sensor
- Standards and Certifications: RoHS Compliant
- Packing Method: Tape Reel
Find Suppliers by Category Top
Featured Products Top
-
are widely used in wafer inspection stages, lithography scanners, metrology tools, and dicing equipment. Technical Highlights Uniform Air Permeation— Controlled porosity of 35–45% with pore sizes from 10μm to 100μm ensures consistent gas flow (read more)
Browse Wafer Chucks Datasheets for Fountyl Technologies Pte. Ltd. -
contamination. In a typical application, a laser is introduced into a photolithography tool used for interferometry measurements. Interferometers are used to accurately control stage movement for the proper positioning of the wafer and reticle stages relative to each other. The need for high accuracy (read more)
Browse Datasheets for Conax Technologies -
, crossbeams, and wafer tables Supports high-speed, high-precision wafer motion in advanced lithography tools. Engineering & Manufacturing Advantages (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
Maury automated tuners are precision instruments optimized for in-fixture and on-wafer, RF/microwave test and measurement applications. They are ideal for automated or manual application where the need is to match the impedance of a microwave circuit element, or to establish specific impedances (read more)
Browse Dimensional Gages and Instruments Datasheets for Maury Microwave -
essential. Horizon leverages interferometry to achieve nanometer-level resolution, ensuring exceptional repeatability and long-term measurement stability. By eliminating mechanical contact, it minimizes drift and wear, making it the ideal solution for wafer inspection (read more)
Browse Signal Conditioners Datasheets for Marposs Corp -
Marposs has been a trusted partner in delivering advanced measurement solutions for the semiconductor industry. Thanks to deep expertise in metrology and wafer inspection, we support customers in identifying the most suitable solutions for monitoring material thickness and the so (read more)
Browse Dimensional Gages and Instruments Datasheets for Marposs Corp -
Product Overview Used as structural support members in precision metrology equipment, wafer inspection stages, coordinate measuring machines, and optical platforms where frame rigidity and dimensional stability directly determine measurement accuracy. Fountyl silicon (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Fountyl Technologies Pte. Ltd.
Conduct Research Top
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
into SOC business, says Taiwanese executive IMS to provide tools for Advantest logic testers Samsung orders RDRAM testers from Schlumberger Motorola tips its RF IC strategy, revealing GaAs FET and SiGe amp Zygo metrology tool increases precision of wafer planarity measurement Intel invests
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
family to support DDR-II memory, the JEDEX Conference here was told this week. Micro-Metric debuts measurement tool for IC wafers Micro-Metric Inc. here rolled out a system that provides non-contact depth and linewidth measurement for semiconductor wafers. Intel's processor sales in China surge 39%
More Information Top
-
Development of an In-line Minority-Carrier Lifetime Monitoring Tool for Process Control during Fabrication of Crystalline Silicon Solar Cells: Final Technical ...
For the wafer measurement tools , this function has been implemented so that the measurement is taken automatically whenever a lifetime is measured.
-
In-line E-beam wafer metrology and defect inspection: the end of an era for image-based critical dimensional metrology? New life for defect inspection
Unless there is no other in-line solution or the speed to acquire data increases significantly, these techniques will likely not be desirable replacements for an in-line image- based wafer measurement tool .
-
Development of an In-Line Minority-Carrier Lifetime Monitoring Tool for Process Control during Fabrication of Crystalline Silicon Solar Cells: Annual Subcontra...
For the wafer measurement tools , this function has been implemented so that the measurement is taken automatically whenever a lifetime is measured.
-
Researchers generate high-speed pulses of laser light on silicon, speeding data transmission.(TECHNOLOGY) - Photonics Components & Subsystems | HighBeam Resear...
Tool measures wafer thickness: Infrared laser light precisely gauges silicon wafers.
-
Monitoring measurement tools: new methods for driving continuous improvements in fleet measurement uncertainty
However, few wafers or measurement tools are perfect in this regard.
-
Post exposure bake unit equipped with wafer-shape compensation technology
We have measured temperature uniformity within wafer shown below using wireless wafer temperature measurement tool .
-
Bulge testing of single- and dual-layer thin films
In order to assure the accuracy of the obtained results, the films were also investigated with a nanoindenter and a wafer curvature measurement tool .
-
AZZURRO Semiconductors AG Produces 150 mm GaN On Si On Thomas Swan CCS
Moreover, the new in-situ wafer curvage measurement tool gives us even more control over the growth process, which is essential for large diameter growth as for our 150 mm GaN on Si wafers." .
-
Interlaboratory Study of Eddy-Current Measurement of Excess-Carrier Recombination Lifetime
Of the 167 wafer lifetime testers sampled here, it is noted that for the wafer lifetime measurement tools , three tools measured lifetime values of the two qualification samples that were outside of the bounds determined by this study, none of them measured …
-
Warpage and mechanical strength studies of ultra thin 150 mm wafers
An alternative technique used a non contact wafer thickness measurement tool which places the bowed wafers over an array of capacitive transducers.
Indicates content that may require registration and/or purchase.