Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Palomar Technologies, Inc
Description: include flip chip solder reflow, solder lid sealing, wafer to wafer bonding using solder, glass, adhesives and direct fusion. Wafer Aligner Capabilities Alignment of wafers of to 8 inch (200mm diameter) Fully adjustable stages for positions over wafer fiducials
- Maximum Wafer / Part Size: 100 to 200 mm
- Technology: Optical / Imaging System
- Features: Other
-
Supplier: Park Systems, Inc.
Description: The XE-WAFER is a fully automated industrial AFM designed specifically to address surface roughness, trench width, depth, and angle measurements on 200mm & 300mm wafers in a production environment. The system provides superior accuracy and precision nanometrology over any other system
- Measurements: Critical Dimension / Trench Geometry, Defects / ADC, Roughness / Waviness
- Mounting / Loading: Floor Mounted / Stand-alone
- Form Factor: Monitor / Instrument
- Features: Non-contact, Non-destructive
-
Supplier: Hitachi High Technologies America, Inc.
Description: The wafer surface inspection system LS series can detect defects on unpatterned wafers with a mirror-finished surface. Applied technology of laser scattering achieves high sensitivity and high throughput detection of small contaminants and various types of defects on wafer
- Mounting / Loading: Floor Mounted / Stand-alone
- Form Factor: Wafer Probing System
-
-
Supplier: Nikon Metrology
Description: The NWL200 series is the first lineup of wafer loaders for inspection microscopes capable of loading 100 micron thin wafers. Thanks to a new chuck system, the NWL200 series achieves highly reliable loading suitable for inspection of next-generation semiconductors. Improved
- Maximum Wafer / Part Size: 200 mm
- Measurements: Defects / ADC
- Mounting / Loading: Floor Mounted / Stand-alone
- Features: Non-contact, Non-destructive, Other
-
Supplier: Daitron Co., Ltd.
Description: The wafer edge grinders are designed to grind edge and circumference of a wide variety of wafers including silicon, compound semiconductors, such as, SiC, GaN, GaAs, and InP, oxide wafers, such as sapphire, quartz, LT, and LN, and glass, at high precision through numerical
- Maximum Wafer / Part Size: 50.799972568014816 to 203.19989027205926 mm
- Mounting / Loading: Floor Mounted / Stand-alone
- Form Factor: Monitor / Instrument
- Applications: Semiconductor Wafers
-
Supplier: Accuris
Description: Rotary Wafer Switches (Low Current Rating) Part 6: Rotary Wafer Switches with Printed Wafers; Maximum 12 Positions; Maximum Mounting Dimension 45 mm
-
Supplier: MicroSense, LLC
Description: Automated Wafer Thickness Measurement System Cassette to cassette or manual loading. Exclusive sensing technology with dual White light chromatic coding probes (10nm resolution) Wafer 4” to 12” (100 to 300mm) Thickness range: 50um to 3mm Extended warpage range up to 5mm Throughput up
- Maximum Wafer / Part Size: 100 to 300.00000000000006 mm
- Mounting / Loading: Floor Mounted / Stand-alone
- Form Factor: Monitor / Instrument
- Features: Non-contact
-
Supplier: Accuris
Description: Rotary Wafer Switches (Low Current Rating) Part 2: Rotary Wafer Switches with Central Mounting (Supplement A-1965)
-
Supplier: Accuris
Description: Rotary Wafer Switches (Low Current Rating) Part 3: Rotary Wafer Switches with Two-Hole Mounting (Supplement A-1965)
-
Supplier: Rigaku Corporation
Description: Rigaku's WaferX 300 represents the culmination of 25 years of experience in the X-ray fluorescence analysis of thin films on silicon wafers. Specifically developed as an in-process metrology tool, the system incorporates "bridge tool" technology — servicing 6", 8", as well as the latest 12"
- Maximum Wafer / Part Size: 150.00000000000003 to 300.00000000000006 mm
- Measurements: Composition, Thickness - Film / Layer
- Mounting / Loading: Floor Mounted / Stand-alone
- Form Factor: Monitor / Instrument
-
Supplier: Rigaku Corporation
Description: system, an in-vacuum wafer robotic transfer system, and new user-friendly windows software. All of these contribute to higher throughput, higher accuracy and precision, and easy routine operation. Optional Sweeping TXRF software enables mapping of the contaminant distribution over the
- Maximum Wafer / Part Size: 150.00000000000003 to 300.00000000000006 mm
- Measurements: Area Mapping, Particle Contamination
- Mounting / Loading: Floor Mounted / Stand-alone
- Form Factor: Monitor / Instrument
-
Description: Specifies IEC type designation, construction, dimensions and electrical ratings for 12-position rotary wafer switches. Establishes four climatic groups and a schedule for type tests.
-
Supplier: Accuris
Description: Rotary Wafer Switches (Low Current Rating) Part 4: Rotary Wafer Switches with Central Mounting; Maximum 12 Positions; Maximum Diameter 40 mm
-
Supplier: Bonomi North America, Inc.
Description: Carbon Steel Direct Mount Flanged ANSI 150 Wafer Ball Valve
- Valve Size: 2 inch
- Media Temperature: -4 to 366 F
- Features: ANSI, ISO
- Valve Type: Ball Valves
-
Supplier: Rigaku Corporation
Description: system, an in-vacuum wafer robotic transfer system, and new user-friendly windows software. All of these contribute to higher throughput, higher accuracy and precision, and easy routine operation. Integrated VPD capability enables automatic VPD preparation of one wafer while a TXRF
- Maximum Wafer / Part Size: 150.00000000000003 to 300.00000000000006 mm
- Measurements: Area Mapping, Particle Contamination
- Mounting / Loading: Floor Mounted / Stand-alone
- Form Factor: Monitor / Instrument
-
Supplier: Bonomi North America, Inc.
Description: Stainless Steel Direct Mount Flanged ANSI 150 Wafer V-Ball Valve
- Valve Size: 1 inch
- Media Temperature: -4 to 366 F
- Features: ANSI, ISO
- Valve Type: Ball Valves
-
Supplier: Filmetrics, Inc.
Description: Product-Wafer Metrology Made Affordable Process engineers want film thickness measurements fast and without a lot of hassle. Our innovative Thickness Imaging™ technology allows Filmetrics to offer easy recipe set up and industry-leading throughput, at a mere fraction of the cost of competing
- Measurements: Area Mapping
- Applications: CVD / PVD Films, Semiconductor Wafers
- Mounting / Loading: In-situ / System Mounted
- Form Factor: Monitor / Instrument
-
Supplier: Technic, Inc.
Description: Designer for laboratory testing and sampling, Technic’s portable tabletop wafer plating test cell features all the tools needed to simulate full scale production. Specifications 16” long, 12” wide, 14” deep constructed from ½” thick natural polypropylene with flange anode rod as required for
- Applications: Research / Surface Analysis, Semiconductor Manufacturing
-
Description: Gives order sheets to be completed when ordering a rotary wafer switch in accordance with IEC 60132-3.
-
Supplier: U.S. Plastic Corporation
Description: Praher K6 thermoplastic wafer check valves are available in sizes 2" though 8" with maximum operating pressure of 150 psi at 72 F, non-shock. The valve does not require a spacer for full disc opening performance in SCH 80 pipes. Valves have a single disc design suitable for horizontal and
- Valve Size: 6 inch
- Valve Type: Check Valves
- Primary Material: PVC
- Features: Wafer / Split Disc Check Valves
-
Description: Specifies IEC type designation, requirements for the construction, dimensions, electrical ratings and order form. Establishes three climatic categories and a schedule for type tests.
-
Supplier: Newark, An Avnet Company
Description: 2.0 WTW PANEL MOUNT WAFER ASSY 14CKT RED / MOLEX
-
Supplier: Flomatic Valves
Description: Flomatic® SYLAX® 3, Strong DI body, EPDM vulcanized seat, Stainless Steel stem and disc, 250 PSI bi-directional pressure rating, 220˚F max. temperature rating, NSF/ANSI 61 certified, for use with ANSI 125/150# flanges. Gearbox with hand wheel on ISO 5211 top flange for easy mounting. Temp Max:
- Valve Size: 2 to 12 inch
- Pressure Rating: 250 psi
- Media Temperature: 220 F
- Valve Type: Butterfly Valves
-
Supplier: G.I.E. Inc.
Description: FEATURES1. Face to Face dimensions as per as perANSI B16.10150# Narrow / EN558-2 Series 20.2. Suitable for mounting betweenANSI B16.5 150#flanges3. Testing as perAPI 598 / EN12266-14. Stem connection and integrated actuator mountingflange as perISO5211.5. Spring loaded stem seal.6. Elastomeric
- Valve Size: 10 inch
- Number of Ports/Ways: 2
- Features: API, ISO
- Valve Type: Butterfly Valves, Shut Off Valves
-
Supplier: Turbines, Inc.
Description: APPLICATIONS WILL RUIN THE BEARINGS OF THE METER AND VOID THE WARRANTY. The performance of Wafer style turbine flow meters differ from in-line only in the respect of the installation features. The Wafer style turbine flow meter is compressed between the existing process piping flanges.
- Pipe Diameter: 0.5 to 2 inch
- Liquid Volumetric Flow Rate: 0.75 to 7.5 GPM
- Operating Pressure: 3,700 psi
- Operating Temperature: -100 to 300 F
-
Supplier: Watts
Description: Series BF-04 Wafer Style Butterfly Valves are used in HVAC, irrigation, OEM, commercial, and institutional applications and wherever positive shutoff is required to control the flow of liquids, gases, and slurries. It features cast iron body construction, stainless steel shaft, mounting pad
- Valve Size: 2 to 12 inch
- Valve Type: Butterfly Valves
- Media: Water
-
Supplier: Watts
Description: Series DBF-04 Wafer Style Butterfly Valves are used in HVAC, irrigation, OEM, commercial, and institutional applications and wherever positive shutoff is required to control the flow of liquids, gases, and slurries. It features cast iron body construction, stainless steel shaft, mounting pad
- Valve Size: 2 to 12 inch
- Valve Type: Butterfly Valves
- Media: Water
-
Supplier: Precision Surfacing Solutions
Description: In today's technologically advanced world, there are a growing number of applications where conventional machining techniques just aren't accurate enough to meet precision surfacing requirements. Precision surfacing with abrasive media, a technology developed and refined by Lapmaster International
-
Supplier: ODG (Origin Data Global)
Description: 1x4P 4P 1 2mm 4 -25℃~+85℃ 1A Horizontal attachment SMD,P=2mm,Surface Mount,Right Angle Wire To Board Connector ROHS
-
Supplier: Asahi/America, Inc.
Description: Wafer check valves have a solid thermoplastic body with a very thin "wafer" profile that makes them an ideal check valve for applications that require valves with short takeout lengths. Similar in operation to a swing check valve, the wafer check has a solid thermoplastic disc
- Valve Size: 3 to 12 inch
- Valve Type: Check Valves
- Actuation: Manual / Hand
- Features: Other
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series GX Single-wall sight glass for liquids compatible with acrylic. 1/2″ – 3″ sizes, NPT or socket connections in PVC or polypro. Fluttering streamers optional. Series GY Double-wall sight glass for liquids compatible with Pyrex inner wall. 1/2″ – 3″ sizes, NPT or socket connections in PVC or
- Flange Size: 6 inch
- Face to Face Dimensions or Overall Length: 6.125 inch
- Connection Type: Flanged
- Flow Indicator Style:: Full View
-
Supplier: Newark, An Avnet Company
Description: BOARD TO WIRE WAFER 1.2MM TOP ENTRY
-
Supplier: Newark, An Avnet Company
Description: 1.0 WtB Wafer Assy 40Ckt EmbsTp Pkg
-
Supplier: Broadcom Inc.
Description: The VMMK-3413 is a small and easy-to-use, broadband, directional detector operating in various frequency bands from 25 to 45 GHz with typical insertion loss of 0.8 dB. It is housed in the Avago Technologies' industry-leading and revolutionary sub-miniature WaferCap chip scale package (GaAsCap
- Input Frequency Range: 25,000 to 45,000 MHz
- Maximum DC Output Voltage: 674 millivolts
- Maximum DC Offset Output Voltage: 63 millivolts
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Broadcom Inc.
Description: The VMMK-3313 is a small and easy-to-use, broadband, directional detector operating in various frequency bands from 15 to 33 GHz with typical insertion loss of 0.5 dB. It is housed in the Avago Technologies' industry-leading and revolutionary sub-miniature WaferCap chip scale package (GaAsCap
- Input Frequency Range: 15,000 to 33,000 MHz
- Maximum DC Output Voltage: 1,070 millivolts
- Maximum DC Offset Output Voltage: 62 millivolts
- Package Type: Surface Mount Technology (SMT)
Find Suppliers by Category Top
Featured Products Top
-
and handling - Wafer inspection and metrology tool loading systems - Fab automation systems requiring low-particle wafer transfer Manufacturing Capability In-house production through powder processing, sintering, precision grinding, fork machining, and final cleaning. Custom fork geometry, wafer support features, and robot mounting interfaces available for OEM integration. (read more)
Browse Industrial Ceramic Materials Datasheets for Fountyl Technologies Pte. Ltd. -
Product Overview Used in plasma etch chambers, CVD systems, and PVD equipment for wafer clamping and backside gas cooling. Fountyl high-precision ring groove ceramic chucks feature machined concentric groove patterns on the wafer-facing surface. These grooves distribute (read more)
Browse Wafer Chucks Datasheets for Fountyl Technologies Pte. Ltd. -
Plant engineers and skid system manufacturers are constantly searching for ways to make their systems more compact, lighter, more efficient and more economical. Our direct mount ASME/ANSI Class 150 wafer ball valves and valve packages meets these needs and more (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
. - Modular design -- single-axis, XY, and custom multi-axis configurations available. - Custom integration -- tabletop patterns, mounting hole layouts, vacuum passages, and cable management integrated per OEM requirements. Applications - Semiconductor wafer inspection (read more)
Browse Wafer Chucks Datasheets for Fountyl Technologies Pte. Ltd. -
VMI offers the most complete range of high voltage diodes in the world. Our axial-lead and SMD diodes range from 2kV to 20kV. All wafers are doped, diffused and metalized in our facility. We offer extensive testing to insure that our customers receive the (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
This white paper describes the value chain in the electronics industry. The value chain encompasses the manufacturing of semiconductor chips based on silicon wafers and electronic components like connectors and capacitors, their placement on printed circuit boards, and the mounting of (read more)
Browse RFID Readers Datasheets for SICK -
solutions. No coating or anodizing required. - Precision-ground surface -- Ra <= 0.4 um prevents wafer backside scratching. - Custom mounting interface -- mounting hole patterns, locating features, and vacuum ports machined to match Brooks, Kawasaki, Yaskawa, and custom OEM robot models (read more)
Browse Industrial Ceramic Materials Datasheets for Fountyl Technologies Pte. Ltd. -
Every wafer in a semiconductor fab is handled — picked, placed, transferred — by a robot end effector. It is the single point of contact between the automation system and the product. For decades, aluminum has been the standard material. But as wafer sizes grew and critical (read more)
Browse Industrial Ceramic Materials Datasheets for Fountyl Technologies Pte. Ltd. -
VMI designs and manufactures high-voltage, axial-lead and surface mount MIL qualified diodes including JANTX/JANTXV. All wafers are doped, diffused and metalized in our (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
Semiconductor / Electronics: Wafer carriers, vacuum fixtures Medical / Scientific Instruments: Precision mechanical components (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD.
Conduct Research Top
-
Success Story: Electromechanical Assembly
A major semiconductor company requested a custom motor coil winding assembly for use in their laser lithography machine. The motor assembly is used in conjunction with the magnet portion of the assembly to adjust the stage on which the wafer is mounted to position the wafer as desired. The assembly
-
Failure Analysis of Die Bond Adhesion Failures Caused by Silicone Contamination
used to mount the wafer during the die sawing operation. The analytical equipment and methodology used to determine the failure mechanism are described. Auger Electron Spectroscopy and X-ray Photoelectron spectroscopy are used to identify the elements and their chemical states on the die bonding
-
Avago Introduces 18 GHz and 26.5 GHz Low-Noise E-pHEMT in 0402 Compatible Packages Produced by Advanced Wafer-Scale Packaging Technology (.pdf)
the size and performance advantage of bare die assembly and the reliability of encapsulated devices, while permitting automated assembly processes and low production costs. According to the IPC/JEDEC J-STD-012 definition, a chip scale package is a single-die, surface-mountable pack¬age with an area
-
Application: Instrumentation Grade Reed Relays
Today's high tech electronic fields continue to. prosper with innovative new products using finer and finer integrations that drive components smaller and smaller. Whether the electronic components are mounted on PCBs, at the wafer level or the finished component level, testing these components
-
From Silicone to the Smartphone: Intelligent Production Logistics for the Electronics Industry
This white paper describes the value chain in the electronics industry. The value chain encompasses the manufacturing of semiconductor chips based on silicon wafers and electronic components like connectors and capacitors, their placement on printed circuit boards, and the mounting of subassemblies
-
Measuring the Volume of Integrated Circuit Chipping After the Dicing Process Using a Digital Microscope
Integrated circuit (IC) manufacturing can be broken down into two processes-forming circuits on bare wafers and packaging. The circuit formation process begins with cylindrical pieces of semiconductor material. The cylinders are sliced into thin, circular pieces called bare wafers. The bare wafers
-
Hernon Supertacker Used in UConn Application
Supertacker (R) involves bonding mounting wires to diamond wafers. Project lead Igor Senderovich is a Graduate Student at UConn. The diamond radiators are part of a larger project of building a Tagger Microscope, which is a movable, high-resolution hodoscope that counts post- bremsstrahlung
-
Three Common Types of Pressure-Sensor Packages
At the heart of every MEMS pressure sensor is a MEMS silicon die. Merit Sensor owns and operates a wafer fab, where it produces all of its own MEMS die. Packaging a MEMS die requires specialized equipment and skills to handle the small and sensitive die and to perform delicate wire bonding
More Information Top
-
IN/INS shorting due to surface ESD
To continue eliminating boxes: At the Sub-process level, Equipment Correlation points out to the Wafer Mounter process.
-
An Integrated Maintenance Management System for an Advanced Manufacturing Company
Mechanical problems on the wafer mounter could be avoided by periodic adjustment of mechanical parts and cleaning of dust from the speed controller so that overloading or damaging oper- ations could be eliminated.
-
The application of dry photoresists in fabricating cost-effective tapered through-silicon vias and redistribution lines in a single step
A 15 μm thick dry photoresist MXA115 was laminated on the TSV wafer by an automated wafer mounter LongHill LH836 (figure 2(g2)).
-
Front matter
… process (module bench mounted or tabletop and automatics equipments) for R&D and production Spare parts for Front-End equipments Handling of wafers (manual by tips or vacuum pen) Consumables for clean room Equipments for the Assembly : Wafer Mounter up to 12 inches …
-
Characterization of the wafer dicing process using Taguchi methodology
First, the silicon wafer is placed on a frame mounted mylar film using the wafer mounter .
-
Development of high power QFN package
Selection criteria for the film include the ability to be used on in-house wafer - mounter for cost efficiency and easy of processing.
-
Linear motor motion control using a learning feedforward controller
In 1991, he joined the Department of Mechatronics, Centre for Manufacturing Technology, Philips Electronics N.V., Eindhoven, The Netherlands, where he is currently involved in the design and implementation of control systems for motion applications, such as component mounters and wafer steppers/scanners. .
-
A single dof magnetic levitation system using time delay control and reduced-order observer
As the semiconductor industry is developed rapidly, high-precision and high-speed actuators, such as chip mounters , wafer stages, and probe stations in the semiconductor-manufacturingpro- cesses, are researched in need of the higher per- formance and the larger travel range.
Indicates content that may require registration and/or purchase.