-
Supplier: Watts
Description: Series DWB Duo-Clozure Wall Boxes with Series 2-M2 Washing Machine Shutoff Valve are used in washing machine applications to manually control water flow and pressure from the hot and cold water supply piping to the flexible hoses feeding a washing machine. It comes with a
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: and diaphragm 4) Body Thread: input and output connection 1/4“ NPT F 5) Easy to sweep inside body 6) Filter element installed internally 7) Panel mountable or wall mounting available 8)Optional outlet : needle valve , diaphragm valve
- Maximum Pressure: 3,002.262574693978 psi
- Size: 1/2", 1/4"
- Application: Gas
- Type: NPT
-
Supplier: Alfa Laval Inc.
Description: being conducted in the other portion of the valve – all without any risk of cross-contamination. The double tangential design of the valve body ensures full drainability, especially when the valve is mounted at the bottom of a flat-bottomed tank. Exceptional spillage-free
- Features: Other
- Valve Type: Sanitary / Hygienic Valves
-
-
Supplier: Elliott Manufacturing Co., LLC
Description: The Elliott 90° Gear Box with Indication is ideal for both controlling valves from remote locations and providing indication at the same time. These units are especially convenient for mounting on walls or other vertical surfaces. The units are furnished as a standard item with a
- Features: Handwheel Actuator
- Actuation Method: Manual
-
Supplier: Brady Corporation
Description: Our new combined lockout & lock box station with components includes a yellow powder-coated metal lockout cabinet with one adjustable shelf (extra shelves can be ordered using part number LC254M). Lockout cabinet is capable of being locked closed and can easily be wall mounted using
-
Supplier: Watts
Description: Series HY42 Non-Freeze Wall Hydrants with Backflow Preventer are used in commercial and industrial applications to provide freeze protection and backsiphonage protection of the external water supply. It is designed to blend with modern architecture. It consists of a brass body construction
-
Supplier: Brady Corporation
Description: Our new combined lockout & lock box station with components includes a yellow powder-coated metal lockout cabinet with one adjustable shelf (extra shelves can be ordered using part number LC254M). Lockout cabinet is capable of being locked closed and can easily be wall mounted using
-
Supplier: Brady Corporation
Description: Our new combined lockout & lock box station with components includes a yellow powder-coated metal lockout cabinet with one adjustable shelf (extra shelves can be ordered using part number LC254M). Lockout cabinet is capable of being locked closed and can easily be wall mounted using
-
Supplier: Eaton Cooper Power Systems
Description: systems. The pad-mounted voltage regulator provides all the functionality of traditional round tank pole-mounted and substation-mounted regulators, with the convenience of pad-mounting The pad-mounted voltage regulator provides state-of-the-art voltage regulation while
- Input Voltage: 7,620 to 14,400 volts
- Configuration: Wall Mount
-
Supplier: Waterman Industries, Inc.
Description: mounted seat for severe conditions. Recommended maximum pressures are 60 foot face pressure and 10 foot back pressure. A variety of sizes are available. P-30-1 for mounting to concrete pipe or for wall mounting with grout pad P-30-FF for flange mounting Optional bronze seat faces
- Valve Type: Gate / Knife Valves
-
Supplier: Hale Engineering Company, Inc.
Description: solenoid valve that is activated by wall mounted push button, for an adjustable time cycle - (2) 36” x 80” aluminum frame doors & frames w/ ¼” clear safety glass window, electrically interlocked w/ electromagnetic locks & (3) E-stops -60 FC, sealed, flush mounted
-
Supplier: General Pipe Cleaners
Description: 200 ft. capacity hose reel with drag brake, reel lock, and swivel is mounted on a very maneuverable heavy duty frame with two pneumatic tires. A passive brake keeps the machine solidly positioned on the job. Standard safety features include a thermal relief valve to protect the pump
- Water Jet Pressure: 3,000 psi
- Water Flow: 240 GPH
- Power: 13 HP
- Blast / Jet Pressure: 3,000 psi
-
Supplier: Lift Products, Inc.
Description: Max-Upenders hydraulically tip 2,000 to 10,000 lb loads up to 90 degrees and have a wide variety of industrial applications. They can be loaded and unloaded by fork lift, stacker, conveyor or crane in a surface mount design or by a pallet truck in a pit mounted design. Max-Upenders are built
-
Supplier: General Pipe Cleaners
Description: a heavy duty frame with two 8” semi-pneumatic tires. Complete with tool box. Standard safety features include a thermal relief valve to protect the pump from heat damage, along with a back flow check valve and inlet filter. An optional spray wand is available.
- Water Jet Pressure: 1,500 psi
- Water Flow: 102 GPH
- Power: 1.5 HP
- Blast / Jet Pressure: 1,500 psi
-
Supplier: Heinkel USA
Description: vessel walls, the vessel covers as well as the agitator shaft and arms. Shaft sealing with stuffing boxes, externally interchangeable liquid lubricated double mechanical seals optional. Good discharge characteristics due to narrow agitator to wall clearances and a special
- Capacity: 77.69224599359403 cubic feet
- Motor Speed: 1 to 9.5 rpm
- Motor Power: 29.484848467862 HP
- Operating Temperature: 14 to 303.8 F
-
Supplier: Hydrofarm, Inc.
Description: The PPM-4 is the simplest, safest and most affordable CO2 controller available today... from any manufacturer. Perfect for controlling LP or natural gas generators with PPM accuracy. The PPM-4 is a two-piece controller that includes a wall mounted infrared sensor with a 10 ft. cord and
-
Supplier: Charles Industries, LLC
Description: Material using a Resin Transfer Molding (RTM) process. Combining the design flexibility of RTM and the strength of advanced composite materials, TRUE grade level enclosures provide Tier 15 and 22 performance with ease of handling and installation. TRUE grade level enclosures have a tapered
- Length / Height: 17 to 30 inch
- Width/Diameter: 30 to 60 inch
- Depth: 18 to 36 inch
- Type: Electronic and Instrument Enclosures, Terminal and Junction Boxes
-
Supplier: Lift Products, Inc.
Description: industries. Self Contained Power Remote Power Unit is self-contained in a stainless steel box. Standard voltage is 115 single phase. Narrow Side Walls Side walls are 2.5" wide, improving ergonomic access by minimizing potentially harmful reaching motions. Standard Features Heavy-Duty
- Type: Table Lift / Positioner
-
Supplier: General Pipe Cleaners
Description: supply hose reel carrying 150 ft. x 3/4” hose – are mounted at the rear of the unit next to the pressure gauge and output valve. Engine controls, including an hour meter, are mounted within easy reach in the lockable tool box with slide action doors just below the reels. The
- Water Jet Pressure: 2,500 psi
- Water Flow: 720 GPH
- Power: 24 HP
- Blast / Jet Pressure: 2,500 psi
-
Supplier: Lift Products, Inc.
Description: circuit is required for 115 volt 10' power cord (connector not included) Hydraulic gear pump Check & solenoid valve, filter and velocity fuse Color yellow top with blue frame Powered up / gravity down on 45° tilt Powered up / powered down on 90° tilt Tilt limit switch Push button magnetic
-
Supplier: Lift Products, Inc.
Description: Check, relief, flow control & solenoid valve Suction and return filters Includes hydraulic oil Options Foot control switch Tapered toe guards Lowering beeper Raised base Remote power unit Conveyor top Lift mounted Adj. tilt limit switch Custom lip Side walls V-cradle top Remote
-
Supplier: Alliance Sensors Group
Description: Turck style connector or as an option either a cable or MS style axial connector for compatibility to other manufactures products. For mounting, the housing is offered with a threaded hex nut, lock washer and flat washer. This allows the user to drill a hole through a thick wall plate and
- Sensor Technology: LVDT Linear Position Sensor
-
Supplier: Caterpillar Oil & Gas
Description: pump Gear-driven high pressure transfer pump Double-walled high pressure fuel lines Fuel pressure, temperature, and leak detection sensors Lubrication System Engine-driven, gear-type oil pump Integral lube oil cooler Front-mounted oil drain lines and valve Oil sampling valve
- Volt-Ampere: 2,588,000 to 3,243,000 VA
- Applications: Industrial
- Portability: Permanent
Find Suppliers by Category Top
Featured Products Top
-
OKW has extended its range of SMART-PANEL wall-mount and desktop enclosures for building monitoring and control. New size S114 fits flush-mount cavity wall boxes up to 3.94” x 3.94”. Elegant SMART-PANEL is ideal for applications including building services systems, electrical (read more)
Browse Operator Interface Enclosures Datasheets for OKW Enclosures, Inc. -
Growth in Industry 4.0, Smart Factory, IoT/IIoT and automation is driving demand for OKW’s updated NET-BOX wall-mount enclosures. Slim, stylish NET-BOX is now available with IP 65 protection. It is ideal for building management, central control systems, data acquisition, data (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
Growth in Industry 4.0, IoT/IIoT and Smart Factory technology is set to boost demand for OKW’s robust SMART-BOX industrial electronic enclosures. SMART-BOX (IP 66) is also ideal for control and systems engineering, safety technology, gateways and HVAC. These tough wall-mount (read more)
Browse NEMA and IP Enclosures Datasheets for OKW Enclosures, Inc. -
with the use of wall plug-in transformers, also called AC adapters, wall bumps, power cubes, wall adapters, or wall warts. These versatile transformers come in the form of small plastic boxes that plug directly into wall sockets. Wall plug-in transformers are available in a wide range (read more)
Browse Power Supplies Datasheets for Triad Magnetics -
a touchscreen, display or membrane keypad. The bottom part fits standard flush-mounted/cavity wall boxes (maximum opening 61 mm) and larger international installation boxes (up to 5.90” high and 2.40” wide). Electronic components are mounted in the top part. A snap (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
Bonomi North America Introduces Full-Port, High-Performance Three-Piece Ball Valves With ISO 5211 Actuator Mounting Pad Bonomi North America is introducing a new line of automation-ready full (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
OKW’s ROBUST-BOX (IP 66) plastic enclosures for industrial electronics are now available in tough polycarbonate (PC) as standard, complementing the existing ABS version. ROBUST-BOX is perfect for a wide range of wall-mount and desktop electronic and electrical applications: HVAC (read more)
Browse NEMA and IP Enclosures Datasheets for OKW Enclosures, Inc. -
clamps Bonding provision on door External wall-mounting brackets for easy installation Oil-resistant gasket Weldnuts provided for mounting optional panels and terminal block kits in size 6.00 x 4.00 in. (152 x 102 mm) and larger (read more)
Browse Industrial Enclosures Datasheets for bisco industries -
The IP67 UV-PROTECT NETWORK PLASTIC BOX is designed not only with waterproofing in mind, but also to be able to withstand being placed outdoors with easy mounting on walls and poles; not to mention its elegant design. Suitable to be (read more)
Browse Electronic and Instrument Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
most cost-effective plastic enclosure. It is ideal for a wide range of industrial electronics applications, offering dependable protection at an attractive price point. The housings can be mounted on walls, bulkheads, machines and desks. Versatile technoBOX has an attractive bevelled lid that (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc.
More Information Top
-
Wiley Handbook of Science and Technology for Homeland Security 4 Volume Set Complete Document
The two most popular types used in buildings are the exposed type, where the valve outlet and key operator are mounted exposed from the exterior wall and the enclosed type, where the valve is in a box , locked and flushed with the …
-
Electro-Hydraulic Motion Controller for Earthquake Simulation - Nasa Tech Briefs :: NASA Tech Briefs
The motion controller is mounted in a box on the wall outside the centrifuge, and the LVDT and load cell feedback signals and the valve coil drive signal run over slip rings to the actuator on the centrifuge.
-
Acudor ASVB Surface Mounted Stainless Steel Valve Box 12 x 12 x 4 with Plexiglass Vision Panel at PlumberSurplus.com
The Acudor ASVB is a surface mounted valve box designed to provide easy, convenient access to all types of valves and controls that extend outside of the finished wall , but need to be protected by a fully enclosed box.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/95-0000s/95-6046EF.pdf
NOTE: When wall mounting , use the mounting holes on the sides of the relay valve body or the knockout mount- ing holes on the inside of the splice box .
-
Mechanical design for TMX injector system
Because the long valve rod is solenoid- actuated from the back of the unit, the gas guns require straight-line mounting from the tank wall to the gas box .
-
Assessment of left heart and pulmonary circulation flow dynamics by a new pulsed mock circulatory system
The prosthetic valve is mounted on a ring, adaptable to the model and the size of the prosthesis, which is inserted in the external wall of the LA and LV activation boxes .
Indicates content that may require registration and/or purchase.