-
Supplier: Newark, An Avnet Company
Description: WARBLE TONE ALARM 220V
-
Supplier: Newark, An Avnet Company
Description: WARBLE TONE ALARM ROHS COMPLIANT: YES
-
Supplier: Allied Electronics, Inc.
Description: Mallory Sonalert medium warble alarm tone.
-
-
Supplier: UE Systems, Inc.
Description: For leak detection without pressure or vacuum. Heat exchangers, tanks with small openings or pipe sections can be quickly flooded with ultrasound for leak testing.
- Application: General Purpose
-
Supplier: Newark, An Avnet Company
Description: 915 VDC SELF-CONTAINED 120DB WARBLE-TONE SIREN. 25W SPEAKER WITH AUDIO INPUT FOR BROADCASTING MESSAGES, BUILT-IN TAMPER OUTPUT, IP65.
-
Supplier: Newark, An Avnet Company
Description: 915 VDC XENON TUBE STROBE LIGHT WITH 120DB WARBLE-TONE SIREN. 75 FLASHES/MINUTE. 25W SPEAKER WITH AUDIO INPUT FOR BROADCASTING MESSAGES, BUILT-IN TAMPER OUTPUT, IP65. CLEAR LENS.
-
Supplier: Greenlee Textron, Inc.
Description: MODULAR BREAKOUT TYPE 2 INCH W X 1.3 INCH D X 4.5 INCH H SIZE WIRE TRACING TONE GENERATOR APPLICATION 9 V BATTERY VOLTAGE SOLID/WARBLE SOUND TYPE YES SELECTABLE TONE ADAPTONER BRAND INCLUDES 8-POSITION JACK, SNAG PROOF MODULAR PLUG
- Special Measurement Types: Audible Continuity
- Options & Features: Battery Powered
-
Supplier: UE Systems, Inc.
Description: This extremely powerful ultrasonic transmitter contains a multiple array of four transducers that produce UE SYSTEMS patented warble tone to cover a circular pattern of 360°.
- Application: General Purpose
-
Audible Alarms - Alarm; Warble; 68 dB(A) (Min.) @ 2 ft./6 VDC; 6 to 16 VDC; 1800 500 Hz; -- 70186861Supplier: Allied Electronics, Inc.
Description: 68-80dB; 2800Hz; DC; Panel Mount; Slow Warble Features: Fast Warble and Slow Warble Sound Level: Medium and Soft More reliable then your electromagnetic buzzers Operate more cosistently during their operating life Able to produce many more types of tones compared to
-
Supplier: Allied Electronics, Inc.
Description: 68-80dB; 2900Hz; DC; Panel Mount; Fast Warble Features: Fast Warble and Slow Warble Sound Level: Medium and Soft More reliable then your electromagnetic buzzers Operate more cosistently during their operating life Able to produce many more types of tones compared to
-
Supplier: Allied Electronics, Inc.
Description: continuous, Fast Pluse, Fast Warble Sound Level: Loud and Medium More reliable then your electromagnetic buzzers Operate more cosistently during their operating life Able to produce many more types of tones compared to buzzers
-
Supplier: Powell Electronics, Inc.
Description: WARBLE TONE ALARM 220V
-
Supplier: Radwell International
Description: PIEZO BUZZER, 5-24 VAC/VDC, NEMA TYPE 4X, UL LISTED, QUICK CONNECT TERMINALS, WARBLE TONE, B. FREE 2 YEAR RADWELL WARRANTY
- Technology: Piezoelectric
-
Supplier: Radwell International
Description: PIEZO BUZZER, WARBLE TONE, 1/4 INCH QUICK CONNECT TERMINALS, 40-120 VAC, 95DB @ 2FT, 85 DB @ 10 FT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: TelephoneStuff.com
Description: closure - Choose one of four ringing sounds: - Electronic warble (traditional loud ringer) - Double gong (two identical “gong” tones) - Quadruple chime (four descending chime tones) - Electronic Bell - Adjustable volume control - Provides a door chime tone for either a
-
Supplier: TelephoneStuff.com
Description: Night Bell Over Paging Adapter provides an existing paging amplifier with a pleasant electronic warble tone each time it receives ring voltage from an analog PABX/KSU extension. Night Bell Features: - Provides tone over existing paging amplifiers - Auxiliary relay contacts
-
Supplier: CableOrganizer.com, Inc.
Description: "reverse wired", and "crossover" LAN patch cables Checks continuity in cable conductors Generates 2 distinct warble tones usable for cable tracing
-
Supplier: CO2Meter.com
Description: use, IP65 9~15 VDC and low current draw 120dB Warble-tone siren 25W Speaker for audio (broadcast will interrupt the siren) Built-in tamper alarm output Mount directly to wall or to most common back boxes Works with: CO2 Industrial Gas Detector - CM-900 only one CM-1029 will work with
- Visual Indicators: Audio / Visual Alarm Combination, Strobe Light
-
Description: it uses uninteruptible battery power. Loud warbling tone cuts through the loudest industrial noise. The tank alarm guards against overfilling or running empty. Easy to install as its battery powered. No wires, no electricians needed. Lithium battery included lasts for years. Uninterruptible
- Media Type: Liquid
- Device Classification: Transmitter
Find Suppliers by Category Top
More Information Top
-
Scott-Brown's Otorhinolaryngology: Head and Neck Surgery 7Ed: 3 volume set
A range of sound stimuli may be sometimes employed, including narrow band and warble tones or less frequency-specific examples, such as a small bell, squawky squeeze toy or banging wooden bricks.4 [***] .
-
http://repository.up.ac.za/bitstream/handle/2263/22935/00dissertation.pdf?sequence=1
These advantages are related to the fact that the modulated tones used during ASSEP testing are similar to warble tones used in behavioural testing (Rance et al., 1998).
-
Comparing Pure-, Pulsed, and Warbled Tone Thresholds in Adults at 3000 and 6000 Hz
http://aja.pubs.asha.org/article.aspx?articleid=1767756 Comparing Pure-, Pulsed, and Warbled Tone Thresholds in Adults at 3000 and 6000 Hz Purpose: Pulsed and warbled tones are suitable substitutions for pure tones in hearing threshold measurement according to the 2005 American …
-
Frequency Modulation and the Effects of a Periodic Capacity Variation in a Nondissipative Oscillatory Circuit
… of un- stable oscillations occurring with certain values of the parameters; the nature and physical significance of these unstable oscillations are determined, and it is explained uhy they are not ordinarily observable in radio-frequency modulation or in the warble tone generator.
-
Bone‐anchored hearing aids for people with bilateral hearing impairment: a systematic review
… BAHA (fitted unilaterally or bilaterally); Comparisons: BAHA versus bone-conduction hearing aids, air-conduction hearing aids, unaided hearing or ear sur- gery; unilateral BAHAs versus bilateral BAHAs; Outcomes: audiometric thresholds, aided audiometric thresholds (pure tone and warble tone ), speech recogni- tion scores …
-
Application of the vibrant soundbridge® to unilateral osseous atresia cases
Results: The mean threshold with the VSB activated in the free field warble tone audiometry was 23.8 dB hearing level (HL).
-
Effectiveness of Frequency-Matched Masking and Residual Inhibition in Tinnitus Therapy
This system employs a tinnitus-matching paradigm (for frequency and intensity), and utilizes as stimuli a simulation of the patient’s own tin- nitus using recordings of pure tones, warble tones , and narrow-band noise, all matched at each patient’s exact tinnitus intensity …
-
Measurement and Evaluation of Distortion in Vehicle Audio Systems
It is not hard to see that a typical listener, when seated in the driver's seat, listening to a 1/3 octave wide, 4 kHz warble tone , will hear the tone as if it is coming from the left side of his head.
-
Warbled Tone Masking in Bone-Conduction Audiometry
http://jslhr.pubs.asha.org/article.aspx?articleid=1754745 Warbled Tone Masking in Bone-Conduction Audiometry Warbled tones are compared with narrow-band, wide-band, and complex noises with respect to their efficacy as air-conducted maskers.
-
A New Electrical Method of Frequency Analysis and Its Application to Frequency Modulation
culty is met with because the components to be separated by the ana- lyzer lie relatively very close together, particularly, for example, in the type of frequency modulated wave used in acoustics called a " warble tone ." .
Indicates content that may require registration and/or purchase.