-
Supplier: Isabellenhutte USA
Description: Water cooled, High Power resistors. For use in snubber circuits, IGBT power conversion systems and power supplies Features Wattage Range 500W and 1000W Available resistance values 10, 20, 40, 120Ω Low inductance High surge capability
- Resistance Range: 10 to 120 ohms
- Tolerance: 10 +/- %
- Temperature Coefficient (TCR): 250 ±ppm/°C
- Power Rating: 500.00000000000006 to 1,000.0000000000001 watts
-
Supplier: RCD Components, Inc.
Description: HEAT SINK WATER COOLED Choice of insulated stranded wires embedded into case, standard units featuring lug terminals, straight lead wires, 4-terminal design or male fast-on terminal. Benefits: Widest selection in the industry! 5 to 1000 Watt 0.005Ω to1MΩ, tolerance to .01%, TC to 5ppm
- Resistance Range: 0.1 to 51,000 ohms
- Features: Heat Sink, Water Cooled
- Standards and Certifications: RoHS Compliant
- Technology / Construction: Wirewound Resistor
-
Supplier: Ohmite Manufacturing Co.
Description: Using the SOT-227 package, the TGHD series features flat type, 100W high power resistors that require an air-cooled heatsink or water-cooling to reach peak performance. These resistors are offered either with quick connect tabs or flywire leads. The TGHD Series is
- Resistance Range: 0.1 to 51,000 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 100 watts
-
-
Supplier: RoMan Manufacturing, Inc.
Description: Ideal for Optimizing Furnace Systems Smaller in size and lighter weight, our water-cooled Power Supplies and Magnetics are used closer to the heat source (close-coupling) in the manufacturing of components for the Automotive, Crystal Growing, Aerospace, Medical and many other
- DC Output Voltage: 1 to 1,500 volts
- Input Frequency: 4 to 2,000 Hz
- Type: DC Power Supply
- Features: Rectifier
-
Supplier: Ohmite Manufacturing Co.
Description: The TGHD series features a ceramic flat type base. The 100W power dissipation require an air-cooled heatsink or water-cooling to reach peak performance. Look for the Ohmie VX series heatsinks designed for the TGHE series. The TGHE series is a great option for applications such
- Resistance Range: 0.24 to 1,000,000 ohms
- Power Rating: 100 watts
- Operating DC Voltage: 1,000 volts
- Dielectric Strength: 3 kilovolts
-
Supplier: Weiss Technik North America, Inc.
Description: opening plexiglass door to access baths ETL (UL STD 508) approved main power panel 2 Agitator systems, one in each bath Electrical isolation of basket through 1 Megohm resistor Bank of immersion heaters in hot zone Bank of immersion heaters in cold zone (used to raise fluid temperature
- Features: Chart Recorder
- Temperature Control: Cooling
-
Supplier: ValueTronics International, Inc.
Description: termination from 25 to 1000 MHz. Power input to the load resistor is measured by a four-range crystal voltmeter reading directly in watts (5/15/50/150 W). A toggle switch determines the scale. Additional Features: 100-500-2500 W Water cooled (250W dry) 50 to 500 MHz
-
Supplier: Betatronix LLC
Description: Resistance Range: 0.20% to 5.0% Motor Potentiometer Assemblies have become extremely popular with system designers. In most applications, the potentiometer's performance is more critical than the motor's - yet the assembly of the module is generally performed by the motor manufacturer, who has
- Tolerance: 0.05 to 0.1 +/- %
- Operating Temperature: -65 to 125 C
- Dielectric Strength: 1,000 kilovolts
- Category / Application: Aerospace, Automotive, Current Sensing Resistor, Dynamic Braking Resistor, Fusible Resistor, General Use, Harmonic Filter Resistor, High-Current Resistor, High-Frequency Resistor, High-Voltage Resistor, Industrial, Medical, Power Resistor, Precision Resistor, Railway Resistor, Surge Resistor,
-
Supplier: Betatronix LLC
Description: Resistance Range: 0.20% to 5.0% Today's sophisticated systems demand the use of ultra-precision components with extended reliability. Betatronix recognizes the need for such components and has reengineered previously available non-precision switches into precision components and integrated them on
- Tolerance: 0.05 to 0.1 +/- %
- Operating Temperature: -65 to 125 C
- Dielectric Strength: 500 kilovolts
- Category / Application: Aerospace, Automotive, Current Sensing Resistor, Dynamic Braking Resistor, Fusible Resistor, General Use, Harmonic Filter Resistor, High-Current Resistor, High-Frequency Resistor, High-Voltage Resistor, Industrial, Medical, Power Resistor, Precision Resistor, Railway Resistor, Surge Resistor,
-
Supplier: Betatronix LLC
Description: Resistance Range: 0.20% to 5.0% Designers are often unaware of the use and availability of potentiometer elements and sectors. When weight, space, mechanical packaging, torque or similar limitations prevent the use of complete components, sectors with custom mating wiper assemblies are available.
- Tolerance: 0.05 to 0.1 +/- %
- Operating Temperature: -65 to 125 C
- Dielectric Strength: 1,000 kilovolts
- Category / Application: Aerospace, Automotive, Current Sensing Resistor, Dynamic Braking Resistor, Fusible Resistor, General Use, Harmonic Filter Resistor, High-Current Resistor, High-Frequency Resistor, High-Voltage Resistor, Industrial, Medical, Power Resistor, Precision Resistor, Railway Resistor, Surge Resistor,
-
Supplier: Betatronix LLC
Description: Resistance Range: 0.20% to 5.0% Primarily manufactured with wirewound resistance elements, multi-turn potentiometers came into being because they offered better resolution and, in turn, better linearity. That benefit is less significant now, because today's non-wirewound resistance elements offer
- Tolerance: 0.05 to 0.1 +/- %
- Operating Temperature: -65 to 125 C
- Dielectric Strength: 1,000 kilovolts
- Category / Application: Aerospace, Automotive, Current Sensing Resistor, Dynamic Braking Resistor, Fusible Resistor, General Use, Harmonic Filter Resistor, High-Current Resistor, High-Frequency Resistor, High-Voltage Resistor, Industrial, Medical, Power Resistor, Precision Resistor, Railway Resistor, Surge Resistor,
-
Supplier: FX PCB Co., Ltd.
Description: enhances the system’s overall performance. Heat sink PCB can absorb and dissipate high surface temperatures. Resistors, diodes, and power semiconductors produce this temperature. Today, this kind of PCB is rising in popularity around the globe. Heat sink PCB is best to use in
-
Supplier: RS Components, Ltd.
Description: Auto Grade Power Resistor 300W
- Resistance Range: 22 ohms
- Power Rating: 300 watts
- Features: Other
- Category / Application: Power Resistor
-
Supplier: ASAP Semiconductor LLC
Description: Power ResistorSeries:HLW; Resistance:8.2kohm; Resistance Tolerance: 5%; Power Rating:8W; Operating...
- Power Rating: 8 watts
- Tolerance: 5 +/- %
- Category / Application: Power Resistor
-
Supplier: ASAP Semiconductor LLC
Description: Power ResistorSeries:CW; Resistance:5.1kohm; Resistance Tolerance: 5%; Power Rating:5W; Operating ...
- Power Rating: 5 watts
- Tolerance: 5 +/- %
- Category / Application: Power Resistor
-
Supplier: ASAP Semiconductor LLC
Description: Power ResistorSeries:CW; Resistance:800ohm; Resistance Tolerance: 5%; Power Rating:5W; Operating T...
- Resistance Range: 800 ohms
- Power Rating: 5 watts
- Tolerance: 5 +/- %
- Category / Application: Power Resistor
-
Supplier: Isabellenhutte USA
Description: Two terminal surface mount utilizing ISA-Plan® foil technology. Optimized for lower TCR and Inductance. Current sensor for power hybrid applications, Control systems for the automotive market, Power modules, Switch mode power supplies. Features 1 W permanent power at 110
- Resistance Range: 0.01 to 0.47 ohms
- Tolerance: 1 to 5 +/- %
- Temperature Coefficient (TCR): 20 ±ppm/°C
- Power Rating: 1.5 watts
-
Supplier: Isabellenhutte USA
Description: UL approved high power, wire wound, metal clad resistors. For use in VFD's, Inverters, Load Banks. Features UL Approved Resistance range 0.3 to 144 ohms Terminals or leads Fully customizable Wattage Range 1600 to 2800 Watts Over temperature protection available Available in Inductive
- Resistance Range: 0.3 to 135 ohms
- Tolerance: 1 to 10 +/- %
- Temperature Coefficient (TCR): 260 ±ppm/°C
- Power Rating: 1,600 to 2,800 watts
-
Supplier: Isabellenhutte USA
Description: Space saving, economical resistors for use in snubber circuits and industrial equipment. Features Power ratings of 30W and 50W Resistance 1Ω to 500Ω Low profile design
- Resistance Range: 1 to 500 ohms
- Tolerance: 0.5 to 10 +/- %
- Temperature Coefficient (TCR): 260 ±ppm/°C
- Power Rating: 30.000000000000004 to 50 watts
-
Supplier: ASAP Semiconductor LLC
Description: Power ResistorSeries:CW; Resistance:4ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operating ...
- Resistance Range: 4 ohms
- Power Rating: 5 watts
- Tolerance: 5 +/- %
- Category / Application: Power Resistor
-
Supplier: Powell Electronics, Inc.
Description: Through Hole Power Re
- Category / Application: Power Resistor
- Features: Single Resistor
- Mounting / Packaging: Through Hole
-
Supplier: KOA Speer Electronics, Inc.
Description: Features Small size power type resistor Coated with UL 94 V-0 equivalent flameproof material Suitable for automatic machine insertion Surface mount style "N" forming is suitable for automatic mounting Various types of formings are available High reliability Products meet EU-RoHS
- Resistance Range: 100 to 100,000 ohms
- Power Rating: 0.5 to 5 watts
- Tolerance: 1 to 5 +/- %
- Temperature Coefficient (TCR): 300 ±ppm/°C
-
Supplier: KOA Speer Electronics, Inc.
Description: Features Correcter electric current detection is possible with 4-terminal construction Excellent T.C.R. achieved (±50x10-6/K) Ultra low resistance, suitable for large current sensing Automatic mounting machines are applicable Suitable for reflow soldering (Not suitable for flow soldering) Products
- Resistance Range: 0.0005 to 0.001 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 50 ±ppm/°C
- Power Rating: 3 to 5 watts
-
Supplier: KOA Speer Electronics, Inc.
Description: size power type resistors Various types of formings are available
- Resistance Range: 100 to 110,000 ohms
- Power Rating: 0.25 to 5 watts
- Tolerance: 1 to 5 +/- %
- Temperature Coefficient (TCR): 350 ±ppm/°C
-
Supplier: Newark, An Avnet Company
Description: RES, THICK FILM, 0R43, 1%, 1W, 1206 WIDE; Resistance:0.43ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:1206 Wide; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJB Series RoHS Compliant: Yes
-
Supplier: Riedon, Inc.
Description: Resistances from 0.5 to 270Ohms Power Rating to 16000 Watt Low inductance
- Resistance Range: 0.5 to 270 ohms
- Power Rating: 300 watts
- Dielectric Strength: 0.25 kilovolts
- Features: Heat Sink, Single Resistor
-
Supplier: EBG RESISTORS LLC
Description: excellent stability while covering resistance ranges from 100O to 10GO, - all at high operating temperatures to 225°C. The power ratings and voltage ratings are for continuous opera-tion, and have all been pre-tested to these requirements for steady state performance, as well as momentary
- Resistance Range: 10,000 to 10,000,000,000 ohms
- Power Rating: 30.000000000000004 watts
- Operating DC Voltage: 45,000 volts
- Operating Temperature: 225 C
-
Supplier: RCD Components, Inc.
Description: to 1Meg Ω Tape & Reel available up to 10W size (Opt.A not avail. on T&R) PW resistors are designed for general purpose and semi-precision power applications. The fireproof ceramic construction provides excellent thermal conductivity and resistance to moisture & solvents. Typical
- Resistance Range: 0.05 to 1,000,000 ohms
- Power Rating: 1 to 25 watts
- Operating DC Voltage: 700 volts
- Dielectric Strength: 1 kilovolts
-
Supplier: Ohmite Manufacturing Co.
Description: hollow-core, which accommodates rigid mounting with brackets or thru bolts. Mounting brackets not included with resistors. Up to 20 watts of power dissipation can be achieved in this series and values as high as 100K ohms is the largest size. Vitreous Enamel Power Wirewound
- Resistance Range: 0.08 to 100,000 ohms
- Power Rating: 5.250000000000004 to 20 watts
- Operating DC Voltage: 187 to 750 volts
- Operating Temperature: 25 to 350 C
-
Supplier: Thin Film Technology Corporation
Description: No Description Provided
- Resistance Range: 0.1 to 100 ohms
- Tolerance: 1 to 5 +/- %
- Temperature Coefficient (TCR): 0 to 350 ±ppm/°C
- Power Rating: 0.33299999999999996 watts
-
Supplier: Trigon Components, Inc.
Description: SERIES RSM DESCRIPTION Chip Current Sensing RESISTANCE RANGE 1 mohm to 25 mohm POWER RATING 1W to 2W OPERATING TEMPERATURE -55 to +155 Deg C PACKAGE SMD 2010 to 2512 FEATURE ?High power rating and low TCR ?Low resistance and high precision (1%) ?Inductance less than 1.0nH ?Excellent
- Resistance Range: 0.001 to 0.025 ohms
- Power Rating: 1 to 2 watts
- Operating Temperature: -55 to 155 C
- Features: 2010, 2512, Other, Single Resistor, Tape Reel
-
Supplier: HVR Advanced Power Components, Inc.
Description: Replacement Carbon-Ceramic Tube resistors offer drop-in substitution and expanded resistance range, while retaining the advantages of high surge energy, high voltage withstand, and non-inductance. The thinwall tube provides more effective convection cooling.
- Resistance Range: 18 to 68,000 ohms
- Power Rating: 100 watts
- Operating DC Voltage: 75,000 volts
- Tolerance: 5 to 20 +/- %
-
Supplier: Yageo USA
Description: General Features
- Resistance Range: 3.3 ohms
- Power Rating: 3 watts
- Tolerance: 5 +/- %
- Category / Application: Power Resistor
-
Supplier: Newark, An Avnet Company
Description: RES, 348R, 1%, 3.5W, THICK FILM, 2512; Resistance:348ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
-
Supplier: Riedon, Inc.
Description: • High Power Rating in a Small Package • Resistances from 0.005 to 260kOhms • Power Rating 1 to 15Watts • Resistance Tolerances to ± 0.01% • Low TCR: ± 20ppm/K Standard • MIL-R-26 / MIL-R-39007 Power Ratings • Temperature Range: -55°C to +250°C • Non-Inductive Windings Available
- Resistance Range: 32 ohms
- Power Rating: 5 watts
- Operating DC Voltage: 194 volts
- Dielectric Strength: 1 kilovolts
Find Suppliers by Category Top
Featured Products Top
-
At Isabellenhütte USA, our engineering and product development team regularly partners with customers to envision, test, and create customized solutions for alloys, resistors (read more)
Browse Power Resistors Datasheets for Isabellenhutte USA -
Vishay’s ISOA200 series thick film power resistor delivers up to 200 W of continuous power in a compact SOT-227B package, offering an efficient and reliable solution for high-power applications. Designed to handle pulse energy up to 140 J, the resistor supports demanding automotive (read more)
Browse Resistors Datasheets for New Yorker Electronics Co., Inc. -
Vishay Intertechnology introduces the D2TO35H, an AEC-Q200 qualified addition to its D2TO35 thick film power resistor series. Housed in a TO-263 (D2PAK) package, this resistor delivers 35 W power dissipation at +25 °C and features 30% higher pulse absorption, up to 15 J/0.1 s, for enhanced (read more)
Browse Resistors Datasheets for New Yorker Electronics Co., Inc. -
The DLA-Approved Series of Precision Power Resistors (read more)
Browse Current Sensing Resistors Datasheets for Isabellenhutte USA -
/MBV high-power resistors are built for this: • High pulse load capability • Compact, rugged design • Reliable under dynamic braking conditions (read more)
Browse Dynamic Braking Resistors (DBRs) Datasheets for Isabellenhutte USA -
technology makes chip resistors prone to failure, owing to high operating temperatures, chemical contamination, and water vapor. Thick Film Resistors This type of chip resistor is formed by applying a resistive metallic paste (read more)
Browse Resistors Datasheets for ASAP Semiconductor LLC -
WAT (2512) Roll cladded current sensing resistor (read more)
Browse Resistors Datasheets for Isabellenhutte USA -
KOA Speer Electronic’s family of current sense resistors provides excellent current detection. KOA's wide range of current sense resistors includes sizes from 0201 to 4527, power ratings up to 50 watts, resistance values from 0.1mΩ to 10Ω, TCR from ±50 to (read more)
Browse Current Sensing Resistors Datasheets for KOA Speer Electronics, Inc. -
AVIATION AND AEROSPACE Whenever highest reliability, precision and longevity are required, there is no way around the low-ohmic precision and power resistors from Isabellenhütte. It is not (read more)
Browse Power Resistors Datasheets for Isabellenhutte USA -
Low-turbidity cooling water: Cyclone separation + precision filtration for particles ≥50μm (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER
More Information Top
-
POLARIZED POSITRON 2011 - PROCEEDINGS OF THE 6TH ANNUAL WORKSHOP
Besides the personnel safety interlocks, there are also interlocks for equipment protection, including a water flow interlock for the water cooled resistors and power supplies, an overcurrent interlock that monitors the input current of the power supply, a temperature sensor for the…
-
Springer Handbook of Lasers and Optics
In the patented regulator used by Spectra-Physics, a switched resistor regulator consisting of a pulse-width modulator (PWM) controlling a switch transistor is con- nected to a low-impedance high- power water - cooled resistor .
-
Springer Handbook of Lasers and Optics
In the patented regulator used by Spectra-Physics, a switched resistor regulator consisting of a pulse-width modulator (PWM) controlling a switch transistor is con- nected to a low-impedance high- power water - cooled resistor .
-
Thermal Management in a 3D-PCB-Package with Water Cooling
The 3D-PCB-Package with water cooling High- power resistors and one PT100 temperature sensor are integrated in the function layer to simulate the high-power function (Fig. 4).
-
Upgrading the General Atomics Radio-Frequency Sources for Higher Power
A 3000-watt bleeder resistor was constructed from thick-film, 500-watt power resistors and water - cooled heat sinks.
-
Development of an Experiment to Study the Effects of Transverse Stress on the Critical Current of a Niobium-Tin Superconducting Cable
Single Turn, 36 Strand Superconducting Cable with Externally Loaded Transverse Force NHMFL Magnet Power Supply CELL 2 Water cooled resistors 3.1mΩ each NHMFL Mac Data Acquisition Current Monitor 10 kA Current Current Monitor Magnetic Field (10 T - 15 T) by the…
-
Quadrupole shunt experiments at SPEAR
These criteria led to an optically isolated FET switch design with 250W, 1% power resistors mounted on water - cooled copper plates.
-
Subject Index
…Bolometers; Meters, wattmeter) measurement, coaxial film bolometerforu.h.f., 1354 at kMc/s frequencies, 3980 using microwave calorimeter, 1351 resistive-film miUiwattmeters for 8-40 kMc/s, 4349 standards, u.h.f., 100-W water - cooled resistor for, 2485 Power supplies, (Sce also Batteries…
-
Design, analysis and optimization of the power conversion system for the Modular Pebble Bed Reactor System
For over-speed protection, one method is quickly connecting the generator to an extra power consumption component, a water cooled resistor heater.
-
CR4 - Thread: Poor pf During Lowering in Winch Application
In drilling applications this is true the motor does go into regen mode during lowering of winch, which will then send the excess power back into either a water cooled resistor , or the system..
Indicates content that may require registration and/or purchase.